-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding
- Valve Size: 2 to 20 inch
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Features: Control Valves
- Valve Type: Directional Valves, Diverter Valves, Mixing Valves
-
Description: characteristics, easy to use equal percentage flow characteristics of the regulating valve to compensate for the non-linear impact of the radiator itself (1). Valve power degree on the impact of regulation characteristics. Adjustable ratio R for the temperature control
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity
- Features: Control Valves
- Valve Type: Directional Valves
- Media: Steam
-
Supplier: Enfield Technologies
Description: The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity On-Board Valve
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow characteristic. The
- Connection Description: Bolt Flange
- Features: Control Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, 4/3 DIRECTIONAL CONTROL VALVE, 24 VDC, LINEAR CURVE, NOMINAL SIZE- 10, 4WRTE. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional
- Flow (Cv): 0.35
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately).
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: OMEGA Engineering, Inc.
Description: DLT Linear Thruster Slides are fabricated with precision ground shafts and incorporate preloaded linear ball bushing for a robust guided air cylinder with excellent linear motion control. Shock absorbers and precision stop blocks create pneumatic linear motion with
- Stroke or X-Axis Travel: 0.2 to 6 inch
- Positioning Accuracy: 0.001 inch/inch
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL, LINEAR VALVE, 1/4 INCH, PISTON, OP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LIMIT SWITCH, ROLL LEVER, 5/32 INCH, CONTROL VALVE, DIRECTIONAL, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: GEEPLUS Inc.
Description: important is the very low hysteresis, which is typically two orders of magnitude less than in proportional solenoids. This and the flat force characteristic exhibited by voice coil actuator lend this to applications requiring precise control of force and / or position such as control
- Force Constant (KF): 1.3488 to 5.1704 lb/amp
- Peak Force (FP): 2.9224 to 8.0928 lbs
- Linear Stroke: 0.1968505 inch
- Continuous Power: 18.00000000000003 watts
-
Supplier: Rotomation, Inc.
Description: simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X2 indexing actuator. For increased torque output, consider the A32 3-position actuator. Features: Rotate to any of the 3 positions in any
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 367.5 In-lbs
- Shaft / Table Axial Load Capacity: 100 lbs
- Shaft / Table Radial Load Capacity: 85 lbs
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: Clippard
Description: 4-Way Twin Pilot Valve, Spring Return
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Clippard
Description: 4-Way Interface, 2-Position
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.187 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Atos North America
Description: DPZO-A are two stage proportional valves without position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valves
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25 to 0.4
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.15625 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Continental Hydraulics
Description: VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the
- Pressure Rating: 4,600 psi
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves
- Features: Control Valves
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Continental Hydraulics
Description: return the valve spool to the center position. The Spool Position Sensor circuit improves the overall valve performance by reducing hysteresis and improving response times. The On-Board microprocessor controls all the valve functions and is pre-set to optimal valve
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Directional Valves
- Features: Control Valves, Manual / Hand, Pilot Operated
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
control valve Flow characteristic: Linear Rangeability: 30:1 Leakage: IEC 60534-4 Class IV Linearity: Within ±1% F.S.(with positioner) Hysteresis: Within 1 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
offering. The Multi Control Valve replaces complex multi-component instrumentation loops by integrating a valve with linear flow characteristics, an electronic actuator with a rapid 5-second fail-safe response, and five embedded sensors as standard: volumetric flow (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/37689/13Sep_Oswald_Andrew.pdf?sequence=1
VALVE , LINEAR , DIRECTIONAL CONTROL $ 5,737.87 .
-
Automated modelling of cartridge valve flow mapping
For conventional four-way valves such as the servo valves or the proportional directional control (PDC) valves , Av is a linear function of xv, which is only a linear function of input u and not affected by ∆P, therefore the flow mapping …
-
Modelling and identification of industrial pneumatic drive system
The traditional approach to model servo systems also considers a simple pneumatic circuit consisting of a linear cylinder (with or without rod), a directional control valve and small lengths of tubing.
-
Use of Adaptive Control Algorithms for Automatic Calibration of Electrohydraulic Actuator Control
Hydraulic linear actuator controlled by a proportional electrohydraulic directional control open-center valve on a laboratory test bed.
-
http://www.iaeng.org/IJCS/issues_v35/issue_2/IJCS_35_2_05.pdf
Linear motion of the piston is controlled with a proportional directional control valve (FESTO MPYE-5 1/8 HF-010B), which is connected to both cylinder chambers.
-
Comparison between Neural Network based PI and PID controllers
Linear motion of the piston is controlled with a proportional directional control valve (FESTO MPYE-5 118 HF-010B), which is connected to both cylinder chambers.
-
Optimal System Design of SISO-Servopneumatic Positioning Drives
The system under consideration (see Fig. 1) is a linear double acting pneumatic cylinder controlled by a three-way propor- tional directional control valve .
-
Design and performance analysis of hybrid fuzzy robust controller for hydraulic system against variable loads
The major components of the system are the main cylinder, load cylinder, motor, pump, linear potentiometer, pressure transducer, proportional relief valve , electronic interface and proportional directional control valve as shown in Fig.1.
-
Toward an estimation of the clarinet reed pulse from instrument performance.
Here, the reed instrument is modeled as a pressure- controlled valve coupled to a bi- directional waveguide, with the output pressure approximated as a linear time invariant transformation of the product of reed volume flow and the characteristic impedance of the bore.
-
Manufacturing Science and Technology III
… these plans have deficiency as Intercoolers and Turbo Lag and etc. but this new designed system to cause launching a diaphragm pump by use of the linear motion in suspension system … … and by using the directional control valve 3/4 with the states …
Indicates content that may require registration and/or purchase.