Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OSRAM Opto Semiconductors
Description: SMT PIN Photodiode with Vlambda characteristic, very linear ambient light sensor
- Features: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Capella Microsystems, Inc.
Description: ALS Ambient Light Sensor (ALS) Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella’s patented Filtron™
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Applications: Consumer
- Features: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: ODG (Origin Data Global)
Description: AMBIENT LIGHT SENSOR, IC
- Sensor Technology: Optical Linear Encoder
-
-
Supplier: Banner Engineering Corp.
Description: Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
- Measurement Range: 3.93701 to 39.3701 inch
- Operating Temperature: -4 to 131 F
- Output: Current, Switched / Alarm, Voltage
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Broadcom Inc.
Description: The APDS-9003, Miniature Surface Mount Ambient Light Photo Sensor is define as a low cost analog output ambient light photo sensor in a miniature chipLED lead free surface mount 6 pin package. The APDS-9003 has a spectral response wavelength that is very similar to the
- Supply Voltage: 5.5 volts
- Sensor Features: Cooled
- Output Type: Current Output
-
Description: LINEAR IC
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR IC
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: PLC-Multipoint, Inc.
Description: The PLC-MULTIPOINT PD is a Class 2, low voltage light sensor designed to provide input to PLC-MULTIPOINT controllers. The PD sensor may also serve as input into analog scaling boards used in energymanagement systems. PD sensor models are available in a wide variety of
- Effective Area Diameter or Length: 32.51198244352948 mm
- Supply Voltage: 12 volts
- Module Type: PN Photodiode
- Output Type: Voltage Output
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the
-
Supplier: Radwell International
Description: ULTRASONIC PROXIMITY SENSOR, SUPERPROX SERIES, 12-24VDC, 50MA, LIGHT INDICATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: ams
Description: The TCS3104 RGB Light-to-Voltage Converter combines three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity (irradiance) on the corresponding photodiode
- Operating Temperature: 104 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3103 is a RGB Light-to-Voltage Converter combining three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity (irradiance) on the corresponding
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: LMI Technologies
Description: require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient
- Measurement Range: 2.755907 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: KEYENCE
Description: Product Overview Ultra-accurate CCD laser Displacement Sensor -Linearity of +/-0.1% of F.S. (All models) -Measurement unaffected by color, surface texture or stray light
- Measurement Range: 2.56 to 3.74 inch
- Sampling Frequency: 1 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Capella Microsystems, Inc.
Description: SDPS Short Distance Proximity Sensor (SDPS) Capella's Short Distance Proximity Sensor (SDPS) is an integrated solution of a short distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip by a
- Features: Photoelectric Sensors
-
Supplier: Capella Microsystems, Inc.
Description: LDPS Long Distance Proximity Sensor (LDPS) Capella's Long Distance Proximity Sensor (LDPS) is an integrated solution of a long distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip by a CMOS
- Features: Photoelectric Sensors
-
Supplier: GIMATIC S.r.l.
Description: Optical sensors • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate) or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and lightweight
- Measurement Range: 0 to 100 inch
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
- Sensor Technology: Optical Linear Encoder
-
Supplier: STEGO
Description: The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance measuring methods (e.g.,
- Measurement Range: 11.81103 to 157.4804 inch
- Resolution: 1 mm
- Accuracy: 2 %
- Operating Temperature: -13 to 158 F
-
Supplier: Capella Microsystems, Inc.
Description: Color Sensor Color Sensor Capella's Color Sensor (RGB sensor, RGBS) is an integrated RGB light sensing solution that can report both ambient Lux and Color Temperature. It incorporates photodiodes, amplifiers and analog/digital circuits into a single chip by a CMOS
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: Hamamatsu Photonics Europe
Description: so the center-of-gravity calculation result of light spot is output. It also has a built-in light spot automatic tracking mode. Features - Sensor for acquiring 2D light spot position coordinates - Built-in center-of-gravity calculation circuit Directly outputs the
- Sensor Technology: Optical Linear Encoder
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: LMI Technologies
Description: standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIXEL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising
- Measurement Range: 15.74804 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Hamamatsu Photonics Europe
Description: NIR-enhanced type measures the distance to an object by TOF (Time-Of-Flight) method The distance image sensor is designed to measure the distance to an object by TOF method. When used in combination with a pulse modulated light source, this sensor outputs phase difference
- Sensor Technology: Optical Linear Encoder
-
Supplier: Hamamatsu Photonics Europe
Description: Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-256FX image sensor is
- Horizontal Pixels: 256
- Pixel Size: 2,500 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor for DWDM wavelength monitor The G9204-512DA is an InGaAs linear image sensor designed for WDM monitor detectors in optical communications. This linear image sensor contains a CMOS charge amplifier array, a CDS circuit, an offset compensation circuit, a
- Horizontal Pixels: 512
- Pixel Size: 500 µm
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be
- Measurement Range: 3.93701 inch
- Sensor Technology: Optical Triangulation Position Sensor
- Body Shape: Rectangular
-
Supplier: ifm efector inc.
Description: Precise background suppression Excellent price/performance ratio Compact rectangular design Reliable transmission of the distance as linearized process value via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an
- Operating Distance: 0.0393701 to 3.93701 inch
- Operating Temperature: 14 to 140 F
- Features: DC Powered, Photoelectric Sensors, Ultrasonic Proximity Sensor
- Mode: Dark-on, Light-on
-
Supplier: Venture Mfg. Co.
Description: Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor•Over current circuit protection•Hall sensors for precision control and positioning•No load noise•Sealed and lubricated shaft•Light weight, compact structure and simple
- Motor Voltage: 24 volts
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: KEYENCE
Description: LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a
- Measurement Range: 0.23 to 0.25 inch
- Sampling Frequency: 0.0028 to 1.5 kHz
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 95 F
-
Supplier: SensoPart
Description: measure longer distances (up to 250 m). The sensor emits pulsed laser light that is reflected by the target object. The distance to the object is determined by the time taken between emission and reception of the light. The use of pulsed light provides reliable background
- Measurement Range: 3.149608 to 11.81103 inch
- Resolution: 0.3 mm
- Operating Temperature: 14 to 140 F
- Features: Class 1/1M, Laser
-
Supplier: WDI Wise Device Inc.
Description: Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Features: Class II/IIa, Laser
- Sensor Technology: Optical Triangulation Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
, the optical density of the cell suspension increases and a traditional sensor begins to loose linearity. The Dencytee sensor increases the light emitted by the source to compensate for increases and maintain linearity over a wider range of cell concentrations (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
rate up to 333 Hz allows short response times for dynamic processes. With a resolution of 1 mm, a linearity of ± 20 mm, and a repeatability of < 6 mm, the sensor offers excellent measurement accuracy – even over long distances. Thanks to laser class 1, no additional eye protection is (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
: Theta X / Y: 15°; Theta Z: 30° • Max Speed: 500mm/s (linear), 100°/s (rotational) • Minimum Incremental Motion (MIM): 10nm / 2 µrad • Repeatability: ±50nm (XY), ±75nm (Z), ±2 µrad (rotational) • Sensor Resolution: 1nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
operation. Multiple Non-Linear Loads – Non-linear loads include VFDs, uninterrupted power supplies (UPS), ozone generators, and UV lights. Motor Protection – Differential and common mode voltage and (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
approaching object is detected by a photoelectric sensor. The system counts encoder pulses from the point of detection, with each pulse representing an interval of distance traveled. The light and camera are triggered when the desired count is achieved, indicating the part is in the correct position (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
bore gauges can be linked to a single system. The rugged, high precision WiGauge™ Wireless Bore Gauge from Solartron Metrology is IP65 rated and is compatible with industry standard M6 and M10 gauge head threads. The transducer is linear along its full measuring range, making it easy to (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
and absolute devices. Furthermore, it is enriched with solutions that are dedicated to specific applications such as lateral reading sensors, sensors for toothed wheels and racks, sensors for UHV installations. Among the most widely used models are SME53 and SME54 incremental linear encoders and SMA2 absolute
-
Wood-Mizer's Cantilever Cutting Head
a linear-position feedback sensor to help automate the cut height adjustment. After several years of development, the company was still seeking an absolute linear position sensor that could withstand operation in harsh outdoor environments. The sensor needed to operate in temperature ranges from -20° F to +110
-
Cantilever Cutting Head
a linear-position feedback sensor to help automate the cut height adjustment. After several years of development, the company was still seeking an absolute linear position sensor that could withstand operation in harsh outdoor environments. The sensor needed to operate in temperature ranges from -20° F to +110
More Information Top
-
56.4: Forward Looking Light Sensor Utilization for Automatic Luminance Control
The use of linear light sensors in conjunction with A/D converter resolutions do not have the sufficient dynamic range of 6-8 decades required for automotive applications.
-
Ambient‐light sensor system with wide dynamic range enhanced by adaptive sensitivity control
Abstract— A new digital ambient‐light sensor system is presented which employs two linear light sensors with different sensitivities and automatically adjusts the sensitivity based on the illumination condition.
-
Acquisition And Modeling Of Human Body Form Data
The system we are currently developing for this purpose consists of a computer controlled (spot) light deflection system and a va- riable number of simple linear light sensors (typically 3 to 10), enabling a three- dimensional point computation by a simple triangulating …
-
pir sensor circuit manufacturers & suppliers - pir sensor circuit manufacturers, exporters, factories, suppliers, China pir sensor circuit
PIR motion detector module, integrated circuit, linear light sensor and Fresnel lens, in order to accommodate the diverse needs of our customers.
-
Automatic measurement equipment for quality control in the loop-slitting department
three 3000 pixel CCD- linear sensors light transmitter .
-
Hyperspectral imaging: the colorimetric high ground
In a system where the size of the individual pixels that comprise the image are determined by optics or mechanisms external to the component, it is usual to find linear light sensors where the light from individual image pixels is dispersed along …
-
Quím. Nova vol.35 issue1; Abstract: S0100-40422012000100037
Use of the linear light sensor ILX554 in optical spectroscopy. Quím.
-
Image Processing and Communications Challenges 7
Rapid movements and high velocities require more advanced sensors, so linear light sensors are applied also.
-
Erosion Potential under Miconia calvescens Stands on the Island of Hawai‘i
At each measurement point, the linear light sensor array of the ceptometer was held at about 1 m above the ground and moved radially, stopping to record a sample at 10 positions.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36184/74907293-MIT.pdf?sequence=2
They are mostly designed for use in commercial high-quality image sensors (e.g. cameras) in which a large number of linear light sensors (pixels) should be able to capture and handle orders of magnitude of intensity variation.
Indicates content that may require registration and/or purchase.