Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KEYENCE
Description: Product Overview Ultra-accurate CCD laser Displacement Sensor -Linearity of +/-0.1% of F.S. (All models) -Measurement unaffected by color, surface texture or stray light
- Measurement Range: 2.56 to 3.74 inch
- Sampling Frequency: 1 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Melexis Technologies NV Category: Sensors, Transducers Position Sensors Angle, Linear Position Measuring Series: Triaxis® Package: Tape & Reel (TR) Product Status: Active For Measuring: Linear, Rotary
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR LINEAR 4X30 MM PSD
- Sensor Technology: LVDT Linear Position Sensor
-
-
Description: SENSOR LINEAR 1X15MM PSD 24DIP
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: KEYENCE
Description: LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly
- Measurement Range: 5.98 to 9.76 inch
- Sampling Frequency: 0 to 0.263 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Wide temperature range IP57 Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles and deformations of engineered objects. Riftek’s absolute linear encoder series
- Measurement Range: 0.1181103 to 0.9842525 inch
- Operating Temperature: -40 to 122 F
- Features: Absolute, Optical
- Output: Current, Voltage
-
Supplier: Powell Electronics, Inc.
Description: Optical Ring Sensors KOER-D12KB-DPS-V2-I
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Newport MKS
Description: The CONEX-PSD9 Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved tetra-lateral effect diode of the CONEX-PSD9 is
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Banner Engineering Corp.
Description: Extremely accurate, robust and self-contained laser displacement sensor using a 1024 pixel CMOS linear imager Precise narrow laser spot for easy alignment to the target Reliable and accurate measurement results on real world targets, such as machined metal, wood, ceramic, paper and
- Operating Temperature: 14 to 113 F
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 0°~360° TSSOP-8 Position Sensor ROHS
-
Supplier: GIMATIC S.r.l.
Description: Optical sensors • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate) or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and lightweight
- Measurement Range: 0 to 100 inch
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
- Sensor Technology: Optical Linear Encoder
-
Supplier: Newport MKS
Description: The CONEX-PSD10GE Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved tetra-lateral effect diode of the CONEX-PSD10GE
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: DigiKey
Description: Optical Sensor Linear Position Round Shaft Connector
- Operating Temperature: 14 to 131 F
- Sensor Technology: Optical Linear Encoder
-
Supplier: Baumer Ltd.
Description: Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as
- Measurement Range: 5.905515 to 9.842525 inch
- Sampling Frequency: 0.3 kHz
- Resolution: 0.03 to 0.05 mm
- Operating Temperature: -4 to 122 F
-
Supplier: Intellisense Microelectronics Ltd.
Description: This sensor use Multi-Element receiver Array to measure the target distance ranged from 15mm-100mm, with accuracy of +/-2mm. Compared with the popular analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be
- Measurement Range: 3.93701 inch
- Sensor Technology: Optical Triangulation Position Sensor
- Body Shape: Rectangular
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: ODG (Origin Data Global)
Description: INDUCTIVE POSITION SENSOR GRADE
- Sensor Technology: Optical Linear Encoder
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: POSITAL B.V.
Description: POSITAL LINARIX Analog Current linear sensors, design: Draw Wire Enclosure, Extruded Metal and 13 bit (8192 Steps) resolution.
- Measurement Range: 590.5515 inch
- Resolution: 0.0385 mm
- Operating Temperature: -4 to 176 F
- Accuracy: 0.01 %
-
Supplier: Renishaw
Description: An optical encoder is an electromechanical device which produces an electrical signal output proportional to the linear displacement of a linear guide or the angular position of an input shaft. Open encoders are exposed and feature no external integrated enclosure. The
- Sensor Technology: Linear Encoder, Optical Linear Encoder
- Features: Optical
-
Supplier: BEI Sensors
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood
- Measurement Range: 0 to 1,377.9535 inch
- Sensor Technology: Linear Encoder
-
Supplier: Renishaw
Description: solid debris contaminants. The enclosed linear encoder features an extruded enclosure with longitudinally attached interlocking lip seals and sealed end caps. The readhead body is joined to a sealed optical unit by a blade, which travels through the lip seals along the length of the
- Sensor Technology: Linear Encoder
- Features: Optical
-
Supplier: Magnescale Americas, Inc.
Description: High accuracy LASERSCALE with built-in optical zero point Signal wavelength of 138nm High accuracy, high resolution laser scale :Accuracy : L < 460 : (0.1+0.4L / 100) μm p-p(L=measuring length in mm) Resolution : 0.07nm High accuracy optical reference point : ± 0.1 μm Measuring length
- Measurement Range: 6.299216 to 37.795296 inch
- Linear Encoder Speed: 400 mm/sec
- Operating Temperature: 50 to 86 F
- Resolution: 0.0000007 mm
-
Description: Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These
- Measurement Range: 14.6850473 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Broadcom Inc.
Description: The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a
- Operating Temperature: -40 to 185 F
- Features: Digital, Incremental, Optical, Signal Quadrature
- Sensor Technology: Linear Encoder
-
Supplier: Infineon Technologies AG
Description: sensors provide a contactless position sensing alternative to applications which traditionally use mechanical or optical solutions. The system size for these applications can be reduced as magnetic threshold stability over temperature provides a highly accurate and more robust
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: LMI Technologies
Description: The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100
- Measurement Range: 8.267721 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models (read more)
Browse Linear Encoders Datasheets for RIFTEK EUROPE Sp. z.o.o. -
operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TP1Datasheet TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
is exerted on the stage, causing stage movement. The periodic nature of the driving force at frequencies much higher than the mechanical resonance of the stage allows continuous smooth motion for unlimited travel, while maintaining high resolution and positioning accuracy typical of piezoelectric
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
More Information Top
-
Handbook of Optical Fibre Sensing Technology
29.4.3 Optical linear position sensor .
-
Development of laser-based heart sound detection system
The light beam from a fixed laser source arrives at the chest mirror and then bounces off toward the linear optical position sensor .
-
Three-dimensional active vision system with high lateral resolution and large depth of field
Two types of linear optical position sensors are generally used to perform range .
-
Fly-by-light status: issues and options
In the ADOCS program, the triply redundant flight control system was developed based on time division multiplexing and consisted of 24 digital optical linear position sensors interrogated from a common electro optic (EO) interface.
-
Application of analog fiber optic position sensors to flight control systems
Ewing, "Development and Test of a Digital/ Optical Linear Position Sensor ," Applied Technology Labora- .
-
Linear position sensing by light exchange between two lossy waveguides
Fig. 2 New version linear optical position sensor .
-
Fiber optic position sensors
E. Miller, T. A. Lindsay, B. E. Johnson, J. M. Ewing, "Development and Test of a Digital/ Optical Linear Position Sensor ," Applied Technology Laboratory, U. S. Army, Report No. USAAVRADCOM TR 82-D-6, 1982.
-
Overview of time division multiplexing sensor technology
In this sub-system, a series of 24 digital optical linear position sensors were developed and multiplexed to a common electro-optic (EO) interface.
-
A new hydrostatic leveling system developed for the Advanced Photon Source.
After a total reflection from the upper fke liquid surface, the laser light produces a spot on a linear optical position sensor (OPS) mounted at the bottom of the container.
-
A comparison of position control structures for ironless linear synchronous motor
A linear optical position sensor was used from RENISHAW Company with 1μm resolution in case with cascade vector control.
Indicates content that may require registration and/or purchase.