Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rota Engineering Limited
Description: carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke.
- Stroke: 2 to 60 inch
- Operating Pressure: 5,000 psi
- Bore Size: 2.25 to 16 inch
- Shaft Diameter: 1 inch
-
Supplier: Rota Engineering Limited
Description: linear transducer that can be simply mounted externally onto a standard carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: ifm efector inc.
Description: From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.1574804 inch
- Operating Temperature: -13 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Control Products, Inc.
Description: Introducing the SL720, CPI's newest Mobile Linear Position Sensor for hydraulic cylinders. SL Series sensors are based on a patented technology that couples the translation of a hydraulic cylinder to a non-contacting sensor element. With
- Measurement Range: 0 to 72 inch
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Alliance Sensors Group
Description: The MR-7 Series Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership.
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and
- Sensor Technology: Linear Encoder
-
Supplier: ifm efector inc.
Description: For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the
- Measurement Range: 0.07086618 inch
- Operating Temperature: -13 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Novotechnik U.S., Inc.
Description: Designed for hydraulic and pneumatic applications, Novotechnik in-cylinder position sensors feature magetostrictive non-contacting technology for long life.
- Sensor Technology: Linear Potentiometer
-
Supplier: Prince Manufacturing Corp.
Description: Honed Tubing Available in tie-rod cylinder bore sizes from 2 to 5 inches Stroke lengths from 2 to 24 inches Integrated Linear Resistive Transducer (LRT) Sensor
- Stroke: 2 to 24 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2 to 5 inch
- Operating Temperature: -40 to 257 F
-
Supplier: TR Electronic
Description: into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.
- Measurement Range: 1.968505 to 157.4804 inch
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and
- Measurement Range: 1.2 inch
- Sensor Technology: Linear Encoder
-
Supplier: BEI Sensors
Description: The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear
- Measurement Range: 125 inch
- Operating Temperature: 32 to 158 F
- Features: Optical Encoder
- Sensor Technology: String Potentiometer
-
Supplier: Gefran
Description: installation completely inside the hydraulic cylinder. The overall dimensions of the sensor are among the smallest available on the market. For the interface signal, you can choose between a start/stop interface (which allows the use of multiple cursors) and an analog interface
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Gefran
Description: for applications requiring the installation of the transducer partially inside the hydraulic cylinder as a simplified alternative compared to the models of the IK4 series. The overall dimensions of the sensor are among the smallest available on the market. For what concerns the
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Micro-Epsilon Group
Description: induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level,
- Measurement Range: 24.803163 inch
- Operating Temperature: -40 to 185 F
- Output: Current
- Body Shape: Cylindrical
-
Description: protection with input power supply Product application 1) Oil cylinder, cylinder, hydraulic cylinder position detection 2) Oil tank, medicine tank, reservoir and other liquid level measurement 3) Valve, gate opening test 4) Mobile position feedback of
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.06 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and
- Sensor Technology: Linear Encoder
-
Supplier: SICK
Description: The MAX30 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction
- Measurement Range: 1.968505 to 59.05515 inch
- Linearity: 0.04 ±% Full Scale
- Linear Encoder Speed: 0 to 1,000 mm/sec
- Operating Temperature: -40 to 221 F
-
Supplier: Aries Engineering Co., Inc.
Description: where space is limited. Standard Features: Total air/oil separation For use in tight places, no hydraulic hose Linear force output Three moving components Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Supplier: Exsenco, LLC
Description: completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact
- Measurement Range: 0.5905515 to 39.3701 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 4 inch
- Shaft Diameter: 1 to 2.5 inch
-
Linear Position Sensors - All-In-One Linear Displacement and Level Measurement Probe -- SANTEST GYPDSupplier: Exsenco, LLC
Description: GYPD probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and screw side dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the
- Measurement Range: 1.181103 to 39.3701 inch
- Linearity: 0.04 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Current, Voltage
-
Supplier: Gefran
Description: and pressure resistance up to 250 bar (400 bar peak) Available with flanged or threaded heads, to guarantee mechanical compatibility with all main cylinder types Patented solution Ideal for applications inside hydraulic cylinders, demanding simple solutions which guarantee
- Measurement Range: 1.968505 to 39.3701 inch
- Accuracy: 0.35 %
- Operating Temperature: -22 to 176 F
- Body Shape: Cylindrical
-
Supplier: RS Components, Ltd.
Description: necessary Position feedback for closed-loop control of hydraulic cylinders . Windpower, steel mills, sawmill equipment, motion simulators, mobile (offroad) equipment . Monitoring of linear movements on plastics and rubber manufacturing machinery . Position
- Measurement Range: 9.842525 inch
- Operating Temperature: -4 to 185 F
-
Supplier: Gefran
Description: improved thanks to a sealing system (patent pending) that makes it extremely reliable. Ideal for mobile hydraulic applications, on agricultural machines, earth-moving equipment and utility vehicles.
- Measurement Range: 1.968505 to 29.527575 inch
- Accuracy: 0.05 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Sensor Transmitters - High Temperature Displacement and Level Measurement Controller -- SANTEST GMR2Supplier: Exsenco, LLC
Description: resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 149 F
- Features: DC Voltage, Other
- User Interface: None
-
Supplier: Enfield Technologies
Description: external wiring between the valve and electronics. A single 5-pin M8x1 connector allows for one cable to carry all signals back to the electrical cabinet. Plug-and-play with any standard position feedback cylinder, the S2 also features a +10Vdc excitation for resistive linear
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Supplier: Enfield Technologies
Description: external wiring between the valve and electronics. A single 5-pin M8x1 connector allows for one cable to carry all signals back to the electrical cabinet. Plug-and-play with any standard position feedback cylinder, the S2 also features a +10Vdc excitation for resistive linear
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TP1Datasheet TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Tractor Steering
The tough operating environment of off-road equipment is a natural for Temposonics sensor steering position feedback. These proven sensors stand up to the most abusive shock and vibration requirements. MTS Temposonics sensors are ideally suited to linear rack and pinions or hydraulic
More Information Top
-
LVDT signal conditioner S1A Series solves the susceptibility to beat frequency interference between channels.
▪ Hydraulic Cylinder Linear Position Sensor .
-
A biomimetic hand employing a dual actuation scheme
Linear actuator and Hydraulic Cylinder Position sensors .
-
ROD & CYLINDER STYLE MAGNETOSTRICTIVE SENSOR | Design Product News
MTS Systems Corp. Sensors Division recently developed a "rod & cylinder" style linear sensor for hydraulic and pneumatic cylinder and machine positioning applications.
-
Rod & cylinder magnetostrictive sensor | Design Product News
DPN WEB EXCLUSIVE: MTS Systems Corp. Sensors Division recently developed a "rod & cylinder" style linear sensor for hydraulic and pneumatic cylinder and machine positioning applications.
-
Mechanical design of the positioning system for an pff-axis neutral beam
The three hydraulic positioning cylinders will each include a linear position sensor as well a pressure sensor for each side of the piston.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86874/47094787-MIT.pdf?sequence=2
differential variable reluctance transducer (DVRT) A linear position sensor that is mechanically linked to each hydraulic cylinder to determine the extension of each cylinder.
-
Teleoperation interfaces for a remote controlled hydraulic mobile machine
The loader is equipped with several sensors: 3 rotational encoders to monitor the velocity of the wheels and the rota- tional speed of the diesel motor, 2 linear position sensors to measure the position of the hydraulic cylinders of the boom and …
-
Development of an advanced Cartesian controlled drilling boom
To determine the current piston positions for the feedback joint controllers all of the seven hydraulic cylinders had to be equipped with linear magnetorestictive position sensors .
-
New MR Series of Linear Position Sensors for Measuring Ram Position in Hydraulic, Large Pneumatic Cylinders
New MR Series of Linear Position Sensors for Measuring Ram Position in Hydraulic , Large Pneumatic Cylinders .
-
Alliance Sensors Launch ME Series Linear Position Sensors
• New MR Series of Linear Position Sensors for Measuring Ram Position in Hydraulic , Large Pneumatic Cylinders .
Indicates content that may require registration and/or purchase.