Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anton Paar
Description: The new L-Dens 2300 density sensors are flexible OEM modules which are integrated into instruments and systems. The L-Dens 2300 density sensors monitor and control the density or concentration of liquids. Mass flow can be determined by adding a volumetric
- Pressure Range: 0 to 232.06032 psi
- Temperature Range: -10 to 80 F
- Density Range: 500,000 to 2,000,000 g/cm³
- Instrument Type: Density Instruments
-
Supplier: KOBOLD Instruments, Inc.
Description: This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED design
- Maximum Operating Pressure: 400 psi
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: VEGA Americas, Inc.
Description: Application area Cable, rod or coaxial sensor. Its robust, mechanical design and the second process seal, the Second Line of Defense, protect the sensor for demanding measurement tasks. Process temperature: -196 ... 450° C; process pressure: -1 … 400 bar The VEGAFLEX 86 level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
-
Supplier: VEGA Americas, Inc.
Description: Application area The point detector determines the density of liquids and bulk solids from the outside without contact. The sensor is used on vessels of any geometry and on pipelines. The Minitrac 31 is a radiation-based sensor for non-contact density measurement
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: PMC Engineering LLC
Description: the Mud Pit, the 7.5 feet long dual sensor assembly can be extended or mounted into the side of the tank (pit). LD Series Real Time Measurement of Drilling Mud Density Stainless Steel Probe 7.5 ft with 6 ft extensions Ranges 6.67 to 20 lbs/Gallons (0.8 to 2.4 SG) Vertically mounted
- Material Temperature Range: 175 F
- Liquid Specific Gravity: 2.4 (Specific Gravity #)
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Float, Level Sensors Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Through Hole Termination: Solder Features: 10 Ohm ±5%
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: requirements. Specifications System Liquid Types: Most clean liquids or liquids containing small amounts of suspended solids or gas bubbles Velocity Range: Bi-directional to greater than 40 FPS (12 MPS) Flow Accuracy: Larger Than 50 mm (2"): ±1% of reading or ±0.01 FPS (0.003
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet,
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: Analytical Systems Int’l. Keco
Description: The principle of operation requires a continuous free flowing liquid sample into a heated oven where the Sample Transfer Stripper (S.T.S) unit separates the liquids from the H2S gas sample. An H2S free air or nitrogen carrier then sweeps the H2S gas sample to the H2S analyzer for
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Migatron Corporation
Description: sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.
- Operating Distance: 2 to 40 inch
- Operating Temperature: -4 to 104 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring
- Measuring Range: 0 to 1,574.804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring
- Measuring Range: 0 to 3,937.01 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring
- Measuring Range: 0 to 787.402 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor ideal for monitoring
- Measuring Range: 0 to 157.4804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: Hot Disk AB
Description: The Kapton-insulated sensors are the most versatile in the Hot Disk sensor portfolio. They have a very long lifetime, if handled with care, even when employed at temperatures as high as 300 °C in air. To ensure functionality the sensor should not be ripped or folded. The
-
Supplier: Campbell Scientific, Inc.
Description: performed on the dowels before they are selected to be used as a sensor. First, the dowels are sorted dry by density to improve accuracy in the dry range of 0 to 15 percent. Second, the dowels are sorted after a 50-minute soak by weight to reduce probe-to-probe time response variation
- Moisture Content Range: 0 to 70 %
- Moisture Content Accuracy: 12 ±%
- Electrical Outputs: Frequency or Pulse
- Variables Measured: Moisture Content
-
Supplier: KOBOLD Instruments, Inc.
Description: electrical resistance between a sensing electrode and a reference electrode. This simple design incorporates no moving parts and makes this device especially suitable for difficult applications, such as monitoring the level of low density liquids, high viscosity liquids, or
- Measuring Range: 120 inch
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the fluid supply, early warning and alarm of the
- Body Material: Stainless Steel
-
Description: of other, less accurate, measurements are included for information. It also gives guidance on calculations of standard volume from measured mass and independently measured reference density. Information is also included on measurements of observed and standard volume using density
-
Supplier: CSA Group
Description: of other, less accurate, measurements are included for information. It also gives guidance on calculations of standard volume from measured mass and independently measured reference density. Information is also included on measurements of observed and standard volume using density
-
Supplier: King Engineering Corporation
Description: multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Sitron
Description: The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400 provides an accurate, repeatable point level switch which can be mounted in any
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -40 to 212 F
- Maximum DC Voltage: 30 volts
-
Supplier: King Engineering Corporation
Description: downward into the tank to measure hydrostatic pressure due to liquid level. The package includes a factory supplied marked scale calibrated for the density of tank contents. LevelBAR HP combines remarkable simplicity, low cost, and accuracy. Simply use the integrated hand pump to
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL33-CA4V3ACVCJ from Endress+Hauser is a compact and reliable point level switch for liquids with a medium density of min. 0.7 g/cm³ in areas with high hygiene requirements. It is suitable as overflow protection or as pump protection, for example for storage tanks,
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL33-CA4M3ACVAJ from Endress+Hauser is a compact and reliable point level switch for liquids with a medium density of min. 0.7 g/cm³ in areas with high hygiene requirements. It is suitable as overflow protection or as pump protection, for example for storage tanks,
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL33-CA4V3ACVBJ from Endress+Hauser is a compact and reliable point level switch for liquids with a medium density of min. 0.7 g/cm³ in areas with high hygiene requirements. It is suitable as overflow protection or as pump protection, for example for storage tanks,
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL33-CA4V3ACWBJ from Endress+Hauser is a compact and reliable point level switch for liquids with a medium density of min. 0.7 g/cm³ in areas with high hygiene requirements. It is suitable as overflow protection or as pump protection, for example for storage tanks,
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Solutions with Innovation, LLC
Description: The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in
- Number of Switch Points: 1 (#)
- Measuring Range: 100 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: FineTek
Description: product line based upon two principles, buoyancy and magnetism. The floats of the FC/FD magnetic float level switch are designed for a specific minimum fluid density (specific gravity), based upon the volume and weight of the float elements. The floats contain a magnet and the stationary stem
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
Find Suppliers by Category Top
Featured Products Top
-
Hamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
measurements. The GWR-3000 level sensor measures all types of liquids including those with steam, vapor, foam, condensation, or those prone to residual buildup. It is easy to set up using the simple, time-saving BinDisc interface and is virtually maintenance (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
O'Keefe Controls Co. Pneumatic Float Valves are constructed of durable stainless steel for long lasting, trouble-free service. Suitable for a wide variety of liquids, their non-electrical operation makes them especially useful in industrial applications which carry an explosion (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
The CNCR-220 is a compact 80 GHz radar-level sensor with an extended measuring range of up to 49 feet. (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
.Distillation is a physical method of separating the component substances from a liquid mixture by selective vaporization and re-condensation. Distillation is based on differences in volatilities of the components of the liquid mixture. The distillation curve is one of the most common quality parameters of liquid hydrocarbons such like naphtha, gasoline, kerosene, diesel and gas oil. (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
in the process directly. Distillation is a physical method of separating the component substances from a liquid mixture by selective vaporization and re-condensation. Distillation is based on differences in volatilities of the components of the liquid (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. Learn More (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
Pressure Sensor Application - Automation
Pressure sensors can be placed on the bottom of a silo or tank in order to monitor how full or empty it is by measuring & monitoring the pressure while knowing the volume & liquid density. Utilizing digital display controller, PLC, computer, or data acquisition sensor, you can measure and control
-
Calibrating Liquid Flow Instruments Beyond +5 °C to +90 °C
at different temperatures and ensure the confidence of the Coriolis meter density measurement for fluid temperatures outside of the +5 °C to +90 °C range typically used for flow rate sensor calibrations. In addition, we will address other factors that influence Volumetric Flow.
-
Temperature Sensing Technologies
of the sensor, making the pressure sensor?s output fairly useless, unless the temperature of the bridge is known. Flow and level sensor accuracies are dependent on the density of the liquid or gas.
-
Obtaining Tank Volume from Pressure with Irregularly Shaped Tanks
the drain hole to avoid trapping material. Others are horizontal or vertical cylinders with rounded or conical ends. The laws of physics state that pressure at the bottom of a tank is proportional to the density of the liquid multiplied by the height of the column of liquid above the pressure sensor
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, temperature, pressure, volumetric flow rate, and fluid density. The density of saturated steam varies with either temperature or pressure, while superheated steam varies with temperature and pressure, so multivariable vortex flow meters assure the flow meter's density calculations are correct
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
reduce its $60,000 annual maintenance and operations budget to target more funding on improving conservation and efficiency. Key advantages of clamp-on ultrasonic liquid flow meters for water usage applications include: Clamp-on sensors are very easy to install with no pipe intrusions. One meter
More Information Top
-
Liquid density analysis of sucrose and alcoholic beverages using polyimide guided Love-mode acoustic wave sensors
A liquid density sensor using Love-mode acoustic waves has been developed which is suitable for use in the food and drinks industries.
-
Resonator sensors-a review
Density sensors A simple liquid density sensor can be made by enclosing a known volume of liquid in a container and vibrating the container on a spring mounting to give a frequency dependent . t . ouni .
-
An Ultrasonic Approach to Measure the Density of Battery Electrolyte
[6] Yao Minglin, Chen Xianzhong, “Ultrasonic Liquid Density Sensor Based on FPGA,” Microcomputer Information, vol.16, pp. 177-178, 2007(In Chinese).
-
Sensors for mechanical properties
Actuator . r( bI Liquid density sensor .
-
Performance enhancement of PEMC liquid level sensor subjected to environmental temperature variation
Recently, many researchers have designed and investigated resonant Piezoelectric-excited Millimeter-sized Cantilevers (PEMC) as sensor for different applications such as liquid level sensing, liquid density sensor , mass sensor and so on [1–9].
-
Advanced Engineering Forum
Resonant Diaphragm Liquid Density Sensor .
-
The Design of the Ultrasonic Liquid Density Measuring Instrument
Ultrasonic liquid density sensor [J].
-
Characterization of aqueous two phase systems by combining lab-on-a-chip technology with robotic liquid handling stations.
Densities were measured by a standalone micro fluidic liquid density sensor , which was integrated into a liquid handling station by means of a developed generic Tip2World interface.
-
Disposable Bioreactors
Utilizing simulation techniques, the authors analyze the measurement errors of an ultrasonic liquid density sensor .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
One widely used liquid density sensor and transmitter is the bubbler system, which consists of two bubbler tubes positioned in a vessel of fluid at different lev- els (see Figure 2-28).
Indicates content that may require registration and/or purchase.