-
Supplier: Sentry Air Systems, Inc.
Description: Removes most of airborne particulates. Helps create a more appealing environment for customers and employees. Filter Choices: HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] Activated Carbon filters
- Airflow: 365 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Filtrabox by PAT Technology
Description: Portable Dye Sublimation Fume Extractor w/ 3-blower and high capacity 4 stages hydrophobic HEPA filtration for excellent liquid particle (fog) filtering performance. Great for large industrial dye sublimation printers and heat press systems. Extracts, filters and recirculates
- Airflow: 235 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: HEPA / ULPA Filters
-
Supplier: Mystaire, Inc.
Description: Latitude Series C Filtered Hood are two power cord access ports, a waste attachment port and the dark blue base for work surface contrast. The Latitude Series C Filtered Hood incorporates the Saf-T-Zone™ filtration system that isolates the pre-filter and main HEPA filter during
- Length: 48 to 72 inch
- Type: Cleanroom / Lab Workstation
- Features: Light(s), Other
-
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove.
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Nilfisk Industrial Vacuums
Description: Specifically designed to safely collect and retain liquid mercury spills and granular compounds while eliminating toxic vapors, four stages of filtration allow the VT Mercury Industrial Vacuum to meet OSHA standards for inorganic mercury. Included Accessories PVC Hose, HEPA
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: wheeled collection container and acts as a handle for fast and easy disposal of collected debris. An optional HEPA filter ensures that 99.995% of particles are retained, down to and including 0.18 microns in size. This exceeds HEPA filter standards. The T26, T48 and T63
- Airflow: 222.4 SCFM
- Vacuum Pressure: 140.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: wheeled collection container and acts as a handle for fast and easy disposal of collected debris. An optional HEPA filter ensures that 99.995% of particles are retained, down to and including 0.18 microns in size. This exceeds HEPA filter standards. The T26, T48 and T63
- Airflow: 345.3 SCFM
- Vacuum Pressure: 82.6 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: wheeled collection container and acts as a handle for fast and easy disposal of collected debris. An optional HEPA filter ensures that 99.995% of particles are retained, down to and including 0.18 microns in size. This exceeds HEPA filter standards. The T26, T48 and T63
- Airflow: 222.4 SCFM
- Vacuum Pressure: 82.6 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Terra Universal, Inc.
Description: through the exhaust system Designed specifically for cleanroom applications, this vacuum is equipped with a unique four-stage filtration system which is designed for liquid or dry pick-up with no filter change or adjustment. Optional internal HEPA filter ensures 99.97% of
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: EXAIR
Description: EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease. It rests upon any 55 gallon drum. With EXAIR’s patent pending design, the EasySwitch vacuum uses a standard or HEPA certified filter when vacuuming dry material. The fast and simple conversion to
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease. It rests upon any 55 gallon drum. With EXAIR’s patent pending design, the EasySwitch vacuum uses a standard or HEPA certified filter when vacuuming dry material. The fast and simple conversion to
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease. It rests upon any 55 gallon drum. With EXAIR’s patent pending design, the EasySwitch vacuum uses a standard or HEPA certified filter when vacuuming dry material. The fast and simple conversion to
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -221.44522588197228 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: AirClean Systems
Description: will effectively contain liquids and provide excellent chemical resistance. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST Safety Features Real time monitoring of installed filtration bed OPTIONS Polypropylene blowers
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Baker
Description: features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers.AeroPROTECT 360° is uniquely designed to provide the best protection from aerosols and particulates associated with the use of automatic liquid
-
Supplier: Terra Universal, Inc.
Description: A built-in manometer displays the filter backpressure providing a way to monitor the efficiency of the ULPA filter and the pre-filters. In addition, the safety mechanism automatically shuts off the vacuum suction when the holding tank is filled with liquid to the 8-gallon
- Airflow: 120 SCFM
- Vacuum Pressure: 69 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: TSI Incorporated
Description: concentration of 100 particles/ft3 (3.5 particles/L) for a six-nine efficiency (99.9999%) ULPA filter. Applications: HEPA/ULPA Filter Testing (IEST-RP-C001 IEST-RP-C007, EN1822-4) In-situ leak testing of installed cleanroom filters Aerosol research applications that
- Valve Dispensing Technology: Spray Valve
-
Supplier: BMT USA, LLC
Description: Breakthrough in Class 100 Technology Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280°C. Lytzen’s patented filters, filter suspension system and air shaft seal
- Temperature Range: 536 F
- Capacity: 19.799999999999997 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: Airflow Systems, Inc.
Description: Extended Filter Life: 95% filtration efficiency, excellent liquid drainage design and washable filters combine to extend filter life-up to two years. Direct-Drive Blower: High operating efficiency; superior air flow with low horsepower requirement and low noise output.
-
Supplier: Clean Air Products
Description: air currents. This provides a uniform laminar airflow throughout the work zone. Each model of the Series 560 modular cleanroom incorporates the HEPA-N-SEAL double-gasket seal to provide a "zero leak" ceiling system. This system keeps the primary HEPA filter high pressure seal
- Fabrication: Modular Hardwall
- Material: Steel
-
Supplier: Erlab Inc.
Description: combine molecular and HEPA H14 filtration technologies in order to store liquid and powder chemicals. Polyvalent filtration The new polyvalent BE+ filter offers a high retention capacity for acids and solvents Lockable storage solution Your chemicals are locked and easily
- Height: 87 to 90 inch
- Width: 63 inch
- Depth: 23.75 inch
- Use: Industrial
-
Supplier: BMT USA, LLC
Description: Built to cGMP requirements Industry standard non-proprietary components 12” thick intake and exhaust HEPA filters for maximum air flow Semi-automatic and manual doors available All-welded construction – no particles can enter Fully automatic cycle controlled by Allen-Bradley PLC
- Temperature Range: 122 to 752 F
- Capacity: 60 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: Kurz Instruments, Inc.
Description: N13.1-1999, we use our low-loss axial flow nozzles to achieve the same objective—lower particle loss. Kurz believes its’ approach is more realistic, as a single nozzle can “miss” accident conditions n which large particles penetrate the upstream HEPA filters at the seals or any other
-
Supplier: Terra Universal, Inc.
Description: bolts and other hardware needed to securely anchor the structure from warehouse or other facility ceiling. Rack-mounted 99.99% efficient HEPA filter/fan units provide a horizontal flow of clean air to meet low-particle requirements inside the EZ-UP Cleanroom. By positioning these
- Cleanliness Class: Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- Fabrication: Mini Environment, Modular Softwall
- Features: Other
- Material: Steel, Vinyl
-
Supplier: AirClean Systems
Description: or tall version Lab event timer Safety Features Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter
- Length / Height: 40 inch
- Width/Diameter: 32 inch
- Depth: 24 inch
- Mounting Type: Desktop
-
Supplier: Erlab Inc.
Description: allows to combine molecular and HEPA H14 filtration technologies in order to store liquid and powder chemicals. Polyvalent filtration The new polyvalent BE+ filter offers a high retention capacity for acids and solvents Lockable storage solution Your chemicals are locked and
- Height: 85.667 to 88.667 inch
- Width: 31.5 inch
- Depth: 23.75 inch
- Use: Industrial
-
Supplier: Aurora Instruments
Description: with 3rd party kits and reagents to reduce your costs Scalable solution that can process up to 96 samples in parallel VERSA Next Generation Library Prep (NGLP) Workstation Features Single channel or 8-channel liquid handling module: Handle any throughput Liquid level sensing: Reduce
Find Suppliers by Category Top
Featured Products Top
-
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA coverage application. Envirco’s rod-suspended cleanroom ceiling systems share (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
-efficiency filtration, HEPA/ULPA high-efficiency filtration) to maintain a cleanroom environment, preventing airborne particles or solvent vapors from entering during key processes such as coating, assembly, and electrolyte filling. Liquid (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: (read more)
Browse Filter Media Datasheets for Harbory Filtration -
filtration ISO 16890:General HVAC air filter classification EN 779:Legacy European classification system EN 1822:HEPA and ULPA filtration (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration
More Information Top
-
Solid waste handling
…DRAIN CATCH TANK HEPA F I REGULATED DRAINS CATCH TANK HE LIQUID WASTE COLLECTION HEPA F ORGANIC ACID DRAIN CATCH TANK FLOOR DRAIN HEPA FILTER FLOOR DRAIN HEPA FILTER FLOOR DRAIN HEPA FILTER FLOOR DRAIN HEPA FILTER LIQUID WASTE COLLECTION HEPA F…
-
Transuranic contaminated waste form characterization and data base
Combustible wastes, solid ond liquid , HEPA filters , sludges, and ion exchanyt resins are burned or calcined in this diesel-fired kiln at 600 to 800°C.
-
Experience base for Radioactive Waste Thermal Processing Systems: A preliminary survey
Blowdown liquids and HEPA filters .
-
Environmental survey of the reprocessing and waste management portions of the LWR fuel cycle: a task force report
They consist of solidified liquids , HEPA filters , cladding hulls, and general trash.
-
Treatment of waste by the Molten Salt Oxidation process at the Oak Ridge National Laboratory
…heating value liquids (high chlorine and other high halogen content organic liquids), pesticides, herbicides, PCBs, chemical w_._rfareagents, infectious wastes, aqueous sludges containing heavy metals and organics, combustible _lids (hood waste, PCB-contaminated felt gaskets, HEPA filters , liquid filters, ion exchange beds/resins…
-
Air Filtration in the Free Molecular Flow Regime: A Review of High‐Efficiency Particulate Air Filters Based on Carbon Nanotubes
Contal and Frising et al.[25,26] have studied the clogging phenomena of HEPA filters by liquid aerosol particles.
-
Downstream Industrial Biotechnology: Recovery and Purification
The barriers are formed by HEPA filters and liquid seal pots, respectively.
-
Commercial disposal options for Idaho National Engineering Laboratory low-level radioactive waste
…aquaset Absorbed liquids, non-comb silicakement or amine Ash, unsolidified Ash, solidified in concrete Radioactive contaminated asbestos Biologicalwaste - feces, vegetation Core structural parts Core subassemblyparts Evaporation drum (e.g., shade) Filter -HEPA Filter - other than HEPA Filter - liquid Ion exchange resin in…
-
Volatilities of ruthenium, iodine, and technetium on calcining fission product nitrate wastes
Chemical denitration with formic acid leads to the forrmation of noncondensable gases (nitrogen or nitrous oxide), which may be elimin- ated through HEPA filters after liquid scrubbing to remove gaseous radioactivities.
Indicates content that may require registration and/or purchase.