Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength.
- Viscosity: 240 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
- Filler: Unfilled
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength.
- Viscosity: 500 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
- Filler: Unfilled
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds. This product turns a natural white but is available pigmented white for extra brightness. Both versions are available in an 8.5 minute or 25 minute gel time.
- Viscosity: 300 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
- Filler: Unfilled
-
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds that do not change color and remain clear / light yellow when cured. Ultralloy 200 Series are ideal for in mold coloring of parts. They can be easily pigmented and the color remains the same in the cured or liquid
- Tensile Strength (Break): 10,300 to 11,800 psi
- Viscosity: 500 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
-
Supplier: Accuris
Description: SILICONE ELASTOMER (MQ), INHERENTLY LUBRICATED - LIQUID INJECTION MOLDING (LIM) COMPOUND
-
Supplier: Henkel Corporation - Industrial
Description: the migration of liquid product after application
- Viscosity: 35,000 cP
- Chemical System: Acrylic / Polyacrylate
- Features: Gap Filling Compound, Specialty / Other, UV / Radiation Cured (also EB, Light)
- Cure / Technology: Single Component System
-
Supplier: Proto Labs, Inc.
Description: Liquid Silicone Rubber Molding Liquid silicone rubber (LSR) molding is a thermoset process that mixes a two-component compound together, which is then heat cured in the mold with a platinum catalyst to produce a final part. LSR parts are formed through an
- Molding Type: Liquid Injection Molding (LIM)
- Supplier Capability: Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
- Materials: Silicone / Liquid Silicone
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: JAMAK Fabrication USA
Description: Injection Molding (LIM) o Transfer o Injection o Compression o Insert/Over Molding o Mold in Place o Cleanroom Molding
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Elasto Proxy Inc.
Description: thermoplastics with the best qualities of thermoset rubbers. Ask us if molded TPEs are right for your application. Natural and Synthetic Rubber Elasto Proxy's rubber and elastomer molding services are also available for the custom fabrication of parts made of natural and synthetic rubbers.
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: JAMAK Fabrication USA
Description: Injection Molding (LIM) o Transfer o Injection o Compression o Insert/Over Molding o Mold in Place o Cleanroom Molding
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: ND Industries, Inc.
Description: Industries precisely dispenses liquid plastisol PVC onto parts and then heat cures the material in place. The resulting product is dry to the touch and ready for immediate installation. Plastisol can be applied to a wide variety of parts for use in functions such as: Cushioning Insulating
- Industry: Automotive
- Features: Bonding, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Other, South / Central America Only, Southern US Only, Southwest US Only, United States Only
- Supplier Capability: Custom Compounding, High Volume Production (Long Runs)
-
Supplier: Wacker Chemical Corp.
Description: Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. It is recommended for use in connector technology or where installation of parts are
- Tensile Strength (Break): 1,200 psi
- Elongation: 750 %
- Industry: Automotive
- Type: Elastomer / Rubber
-
Supplier: AGC Chemicals Americas, Inc.
Description: compounding samples, compression and automatic molding, instrumented wear testing Fluon® Melt Processable Compounds: formulating and compounding samples, Injection and compression molding, extrusion of strands/pellets, films and profiles, color-matching and rheological analyses
- Form: Bulk Solids / Granules, Liquids
- Services Offered: Compounding, Formulation, Inspection and Analytical Testing, Research and Development
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale
- Features: North America, Northeast US Only, United States Only
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Molding Resin
-
Supplier: ND Industries, Inc.
Description: Industries precisely dispenses liquid plastisol PVC onto parts and then heat cures the material in place. The resulting product is dry to the touch and ready for immediate installation. Plastisol can be applied to a wide variety of parts for use in functions such as: Cushioning Insulating
- Industry: Automotive
- Features: Bonding, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Other, South / Central America Only, Southern US Only, Southwest US Only, United States Only
- Supplier Capability: Custom Compounding, High Volume Production (Long Runs)
-
Supplier: DME Company
Description: little downtime as possible. CORATEX® liquid purging compound cleans the entire plasticator, mixed with a minimum amount of plasticizing material. It can be used immediately after the molding process to avoid costly delays in production. It will clean not only the pigments and
-
Supplier: Toray Industries (America), Inc.
Description: SIVERAS® is a super engineering plastic developed using Toray's polymer technology. Boasting superior vibration absorption characteristics with its outstanding strength and high modulus of elasticity, SIVERAS® has excellent dimensional stability and moldability (e.g., thin-wall fluidity). With
- Industry: Electronics
- Form / Shape: Liquid
- Chemical System: Liquid Crystal Polymer (LCP), Polyester (PET, PBT)
- Features: Molding Resin
-
Supplier: DME Company
Description: P.D.Q. Concentrate Concentrated Liquid Purging Compound Heat stable, non-toxic, non-corrosive, non-flammable, and almost odorless. Use with carrier resin for the removal of all thermoplastics - resin to resin and color to color. Purge quickly, easily, safely and at a fraction of the
-
Supplier: Bluestar Silicones USA Corp.
Description: 20 durometer, designed for use in special effects applications, skin contact grade Properties Viscosity 50000 Hardness Sha 25 Description Bluesil V-1022 is a medium hardness, self-bonding, room temperature curing silicone rubber compound. It is designed as a potting and encapsulating material
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.184611712 W/m-K
- Tensile Strength (Break): 150 psi
- Elongation: 150 %
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent, cures at room temperature to a strong, flexible
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Techsil Limited
Description: up of fine details. Softer grades are better suited for use where there are deep undercuts. Key features of RTV2430 include very high tear strength, dimensional stability, chemical resistance to PU and PE and of course high detail pick up. Beige in color, this viscous liquid offers a pot life
- Type: Elastomer / Rubber
- Features: Molding Resin
-
Supplier: Bluestar Silicones USA Corp.
Description: compounds. Bluesil Thixotropic Additive 22646 is used to impart a non-flowing consistency allowing the compound to be brushed or troweled onto a model ~ changing the rheology from a flowable liquid to a non-slumping paste, while maintaining the excellent rubber properties of the
- Viscosity: 1,500 cP
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Features: Molding Resin
-
Supplier: Innovation Polymers
Description: soluble gels eventually dry and the coupling effect is reduced and then lost. Innovation Polymers has developed a new ultrasonic couplant that permits long term probe placement without significant coupling losses. The material is a high viscosity liquid polymer with virtually no evaporation
- Viscosity: 190,000 cP
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Features: Molding Resin, Other
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Da/Pro Rubber, Inc.
Description: Custom Molded Rubber, Plastic & TPE Products Da/Pro Rubber, Inc. is a leading custom manufacturer of precision rubber, TPE and plastic molding products, serving the OEM (Original Equipment Manufacturers) market since 1960. The proprietary Da/Pro Process automatically adjusts for rubber
- Supplier Capability: Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, North America, Southern US Only, Southwest US Only, United States Only
-
Supplier: Performance Polymers Group
Description: possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength. ChronoThane P allows for ease of manufacturability and can be processed using conventional extrusion or injection molding equipment. These
- Tensile Strength (Break): 4,000 to 8,000 psi
- Elongation: 300 to 850 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 1.17 to 1.37 %
-
Supplier: Georgia-Pacific Chemicals LLC
Description: These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: ACCRAbond, Inc.
Description: CONAP® PR-1167 is a single component primer formulated for use in bonding liquid polyurethane molding and potting compounds to substrates such as cured or liquid polyurethanes, neoprene rubber and cadmium plated metals, to name a few.
- Cure / Technology: Two Component System
-
Supplier: A & D Rubber Products Company
Description: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: North America, Southwest US Only, United States Only
-
Supplier: Aero Rubber Company, Inc.
Description: sales engineers can help you identify an Aero compound to meet or exceed your toughest requirements with practically any elastomer on the market today, using compression, transfer, standard injection, liquid injection (LIM). Quality is Our Heritage Aero has long been a quality leader
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Supplier Capability: Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
-
Supplier: Chi Mei Corporation
Description: Chimei's alignment film use polyimide as the main subject, and can collaborate with liquid crystals to achieve the objective of stable alignment. Chimei has produced corresponding film materials to meet the customers' demand for different systems such as the TN, VA, IPS, and PA. High voltage
- Chemical System: Polyimide
- Filler: Unfilled
-
Supplier: Performance Polymers Group
Description: The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate
- Tensile Strength (Break): 3,000 to 10,000 psi
- Elongation: 500 to 1,200 %
- Viscosity: 100 to 50,000 cP
- Features: Biocompatible, Casting Resin, Molding Resin
-
Supplier: Associated Rubber, Inc.
Description: Custom Rubber Molding At Associated Rubber, Inc., we're molding the future today with custom molded rubber products. By combining advanced research and design with contemporary production methods, we can create finished pieces to meet even the most precise specifications. From design
- Supplier Capability: Bonding, Design Assistance, High Volume Production (Long Runs), Low Volume Production (Short Runs), Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Materials: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyurethane / Urethane, Silicone / Liquid Silicone
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-11 Polyurethane Amber is a two component, liquid molding and encapsulating system that is used to protect electrical assemblies against extreme environments. It offers flexibility, low viscosity, hydrolytic stability, high dielectric strength, and resistance to
- Viscosity: 4,000 to 5,750 cP
- Tensile Strength (Break): 750 psi
- Elongation: 350 %
- Dielectric Strength: 0.015494000000000032 kV/in
Find Suppliers by Category Top
Featured Products Top
-
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
Liquid silicone rubber is an outstanding material. It is used for parts that need flexibility, heat resistance, chemical resistance, durability, and long-term performance. But anyone who has spent time around LSR molding knows the material is only half the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Cri-plastMP PFA Static Dissipative Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Special Features (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom molding compounds and resins to match your specifications. For the past 39 years, Cri-Tech has specialized in the development and production of high performance elastomer (and now thermoplastic) materials. Our core competency is in elastomer chemistry (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom static control products to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
molding can be costly and time-consuming. But with 3D printing, users can easily tweak designs during the development phase by simply adjusting the digital file. 3D printing also offers a cost-effective way to produce small batches of products, cutting down on excess inventory and manufacturing (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
What Are Aircraft Fluid Management Systems? Aircraft fluid management systems, or fluid handling systems, control the movement, regulation, and containment of liquids and gases used throughout an aircraft. These systems support (read more)
Browse Uncategorized Products Datasheets for Pexco -
various manufacturing techniques like extrusion or injection and compression molding? Shape of the molded parts: Is the material capable of achieving the desired geometry? Budget: Does the cost match its value in performance? Should you opt for a standard or a premium grade for (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Effect of Processing Conditions on the Extent of Glass Bubble Survival During Twin Screw Compounding
temperature, stress,. and strain fields in a wide range of polymer processes, ranging. from liquid phase polymer processing to high viscosity melt. compounding and high pressure injection molding.
-
Solving Ultraviolet Curable Potting & Encapsulating Problems With Shadow Cure Technology
potting compound is poured over the assembly. The term Encapsulation describes a molding or dipping process where there is no case or shell. The assembly is either coated or the compound is poured into a mold and the cured compound becomes the outside of the assembly. The terms Potting and Encapsulating
-
Which is Better to Use: Resin or Epoxy?
Resin is a natural or synthetic compound, typically viscous, liquid, or semi-solid. It is often used to manufacture paints, inks, and adhesives. Additionally, the resin can be used as a molding or casting material or as a protective coating. The word "resin " has been traced back to the Latin word
More Information Top
-
Warpage Prediction and Experiments of Fan-Out Waferlevel Package During Encapsulation Process
A liquid molding compound is used for the encapsulation process.
-
Simulation and experiments of fan-out wafer level package during encapsulation
For liquid molding compound , conversion (degree of cure) could be obtained from DSC experiments or integrated Kamal’s equation [21] by numerical method.
-
Embedded wafer level ball grid array (eWLB)
As shown in figure 4 the liquid molding compound is dispensed into the opened bottom cavity before molding, and then a closing movement of the top cavity plate (which is not shown in this sketch) spreads out the material until the cavity …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8469/highfrequencycom00tola.pdf?sequence=1
LIQUID MOLDING COMPOUND INVESTIGATION .
-
Rapid Prototyping: Principles and Applications
epoxy, or a filled epoxy liquid molding compound (LMC), became a curing mold for an epoxy material (Figs. 8.7 and 8.8) • A stereolithography part became a casting mold, which was then filled (cast) with a steel-filled LMC (Fig …
-
Comprehensive Study on the Interactions of Multiple Die Shift Mechanisms During Wafer Level Molding of Multichip-Embedded Wafer Level Packages
When the temperature is sufficiently high, the powdery molding compound is melted and with the aid of applied pressure, the liquid molding compound flows filling the entire mold cavity.
-
Pancreatic cancer among workers processing synthetic resins
Vinyl rigid Vinyl rigid planished Rigid vinyl liquid molding compounds Vinyl granular Vinyl fabrication Vinyl flexible, calendered Polyethylene fabrication Production engineering Work laboratory/works lab vinyl, polyethylene Vinylite works control/quality control-vinyl, .
-
Calculation of shrinkage compensation factors for rapid prototyping (FDM 1650)
Mr. Fritz holds a patent on sheet metal forming using liquid molding compounds with stereolithography, and he has 18 years of experience in 3-D CAD modeling.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41665/220914445-MIT.pdf?sequence=2
Liquid molding compound is forced into the mold cavities encapsulating the parts in plastic.
-
Simulations and first manufacturing steps of a fully integrated WDM-element in the visible spectrum
To prevent the liquid mold compound from freezing on the mold tool wall, the temperature must be increased above the glass transition temperature of the polymer.
Indicates content that may require registration and/or purchase.