-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut
- Body Material: Stainless Steel
-
Supplier: Lake Shore Cryotronics, Inc.
Description: With an extensive range of field-proven applications and a worldwide installation base, Lake Shore SuperTran represents the state-of-the-art in continuous flow cryostat design. Using liquid helium (LHe) or liquid nitrogen (LN2), most systems provide fast (15 min or less
-
Supplier: HORIBA Instruments, Inc.
Description: supply and the intensity of plasma emission. The feedback given to the mass flow controller based on the monitored signals helps manufactures control the plasma emission at an optimal level and thereby enhance their productivity. Flow controllers and plasma instruments
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the fluid supply, early
- Body Material: Stainless Steel
-
Supplier: NETZSCH-Gerätebau GmbH
Description: simultaneous liquid nitrogen cooling). The gas-tight construction and integrated mass flow controllers for the purge and protective gases allow coupling to an FTIR or MS for gas analysis. Exchangeable sensors are tailored to their tasks: With its disk-shaped silver
- Temperature Range: -180 to 700 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Panametrics
Description: software-based solution is housed in an easy-to-install QNX-based industrial controller that directly connects to the existing control system via Modbus TCP/IP. flare.IQ provides the control system with provisional control setpoints for make-up/supplemental gas and steam flow rates
- Control: Advanced / Nonlinear Control
- Interface: Computer Programmable, Ethernet / Networkable
- Media: Gas / Air, Liquid, Steam
- Features: PC-Based Controller
-
Supplier: Hach
Description: The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Features: Batch Controller, Chart Recorder, Datalogger, Flow Controller, Gravimetric, Level Controller, PLC Controller, Rate Indication / Control, Totalizer, Volumetric
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Spirax-Sarco
Description: The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors.
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: Time Mark Corporation
Description: The Model 661 Alarm Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain measurable applications such as liquid levels, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application, and
- Type: Current Loop (Transmitter) Input
- Features: Flow Controller, Pressure Controller, Rate Indication / Control
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.025 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: PMC Engineering LLC
Description: The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Features: Datalogger, Flow Controller, Level Controller, Multi-Function Controller, Pressure Controller, Rate Indication / Control, Temperature Controller, Totalizer
-
Supplier: Time Mark Corporation
Description: The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid level, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable
- Type: Current Loop (Transmitter) Input
- Features: Flow Controller, Rate Indication / Control
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect HNV-14-M
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Features: Rate Indication / Control
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Form Factor: Circuit Board, Panel / Chassis Mount, Rack Mount, Stand-Alone
-
Supplier: PMC Engineering LLC
Description: The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Features: Datalogger, Flow Controller, Level Controller, Multi-Function Controller, Pressure Controller, Rate Indication / Control, Temperature Controller, Totalizer
-
Supplier: Clark Solutions
Description: Universal Process Controller — Up to 8 Inputs / Outputs DESCRIPTION Suitable for most batching or dosing applications, the DS5000 is a versatile, high quality and reliable microcomputer-based controller. The instrument's user configurable screw-terminal channels enable any mix of up to
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.01 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Malema Sensors
Description: The CMFC-9000 Integrated Coriolis Flow Controller controls liquid and Slurry flows up to 5000 grams per minute to within 1.5% accuracy of the set point, while providing a quick response time of within 2 seconds for consistent control. Also, by utilizing its coriolis
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: OMEGA Engineering, Inc.
Description: The FLV-4600 Series Water Flow Controller utilizes a proportional valve coupled to a flowmeter body creating a unique in-situ closed-loop flow controller system. Measurements are taken within the laminar region of the flow meter and the integral PID
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Cleaver-Brooks
Description: The ADAC can control multiple input valves, condensate return, freshwater makeup, emergency makeup, and more. Data is made available to communicate with most BAS systems with an optional CB-PT protocol translator and/or the CB master panel. Setup and control of the deaerator or surge are easy with
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: Acro Associates, Inc.
Description: Acro's Acrosense™ Fluid Control Platform offers engineers the ability to quickly design, prototype and integrate fluid components used for developing medical device and bioprocessing systems. Our patent-pending technology consists of several preconfigured boards that enable basic to high-level
- Control Signal: Analog Voltage, Serial / Digital
- Form Factor: Circuit Board
- Type: DC Voltage Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: F.B. Leopold, a Xylem brand
Description: gallery. It is a totally integrated control system that can operate independently as a stand-alone filter controller, function as a supervisory SCADA system, or be easily integrated into a new or existing plant-wide process control and information network.
- Interface: Computer Programmable, Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Solids / Powder
- Features: PC-Based Controller, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Clark Solutions
Description: Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar graph, as well as programmable
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Current Loop
-
Supplier: Aalborg Instruments
Description: Design Features Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21")
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Media: Gas / Air, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA3200/3400ST Series flow controllers will precisely measure and control flow rates of virtually any clean, dry gas as low as 0.4 to 20 SCCM or as high as 0.2 to 10 LPM. The FMA3200/3400ST Series feature an integrated 3-digit display for flow rate monitoring right on
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: Proteus Industries Inc.
Description: The Proteus WeldSaver™ 6 +Drawback is the water safety device for flow control, leak detection and prevention of catastrophic coolant dumps during robotic automotive welding operations. For over 25 years the Proteus WeldSaver™ has been the industry’s leading water safety device for
- Interface: Digital Front Panel
- Media: Liquid
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new control unit, eco-CONTROL EC200-B, made by ViscoTec offers the precision-volume dosing unit of the ecoPEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. External signals can be connected via
- Interface: Digital Front Panel
- Features: Flow Controller, Rate Indication / Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Accu-Draft is a stand-alone, stack draft control system designed to maintain stack draft on set point throughout the firing range of the boiler. This is achieved by modulating the draft damper in response to the deviation between the measured draft and an operator adjusted set
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid, Steam
-
Supplier: Proteus Industries Inc.
Description: Fast, responsive PID controller rotates vane to maintain precise control at selected flow rates FLC700 Series Flow Controller > Flow controller integrates valve, meter and display > Flow ranges from 5–100 LPM / 1.3–26.4 GPM > Programmable PID
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Valve PAC® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control applications. It can
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Solids / Powder
- Form Factor: Panel / Chassis Mount, Stand-Alone
- Features: Rate Indication / Control
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
regulation with short response time Mass flow controller (MFC) Operating medium: air, oxygen, inert gases, nitrogen Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Direct fastening via thread Ideal for life sciences applications Sustainable operation due to efficient control (read more)
Browse Control Valves Datasheets for Festo Corporation -
certifications such as Measurement Canada and Brazilian INMETRO when allocation and even custody transfer measurements are required. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
certifications such as Measurement Canada and Brazilian INMETRO when allocation and even custody transfer measurements are required. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
process chemicals daily, these systems rely on sophisticated PLC (Programmable Logic Controller) controls to ensure both precision and safety. The integration of PLC automation allows for a “set-and-forget” operational model. The system continuously monitors flow rates, line (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
using multiple sensors and sensor types. Used with silicon diodes, it provides accurate measurements in cryo-cooler and cryo-gas production applications from 1.4 K to above room temperature. Connected to PTC RTDs (platinum and rhodium-iron sensors), the Model 224 works well in cryogenic applications at liquid nitrogen temperatures. (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
HCI. The BSGS Large Flow Specialty Gas Supply Cabinet is an advanced solution for safely managing specialty gases in industries such as semiconductors, LCD manufacturing, and solar energy. Designed to handle toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
transitions, including mechanical cooling, dual systems, and the use of liquid nitrogen (LN2) for rapid changes. Understand how uniform air flow contributes to consistent temperature distribution and reliable test outcomes. Gain insights into the importance of maintaining adequate air flow (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
A customer needed to accurately measure the mass flow rate of animal feed pellets from an extruder to apply the correct ratio of liquid nutrients. The animal feed was to discharge from an extruder, into a screw conveyor, through a mass flow measurement system, and then proceed to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Nuclear Physics Laboratory, University of Washington annual report
A liquid nitrogen flow controller was constructed for the detector cooling system of the emiT experiment. g.
-
Model Predictive Control of Integrated Gasification Combined Cycle Power Plants
• Liquid nitrogen reflux flow controller (FCLN2) adjusts a valve (VLN2) for liquid nitrogen flowrate (F LN2) control.
-
Ion calorimetry: Using mass spectrometry to measure melting points
The controllers regulate liquid nitrogen flow for temperatures below room temperature, and electrical heaters for higher temperatures.
-
An investigation into the subambient behavior of aqueous mannitol solutions using differential scanning calorimetry, cold stage microscopy, and X‐ray diffracto...
Temperature control was provided by con- nection to a Linkam TP 93 temperature controller via a Linkam LNP gas flow controller using liquid nitrogen as the gas source.
-
Hydrocarbons Heterogeneous Pyrolysis: Experiments and Modeling for
Scramjet Thermal Management
Nitrogen Nitrogen (O2TracesRemoval) Liquid Mass Flow Controller .
-
http://dspace.mit.edu/bitstream/handle/1721.1/77789/828099592-MIT.pdf?sequence=2
" NI USB-6008 DAQ device or any other data acquisition device with two A/D input channels and two D/A output channels; " Feedback controller box for liquid nitrogen flow control; .
-
Noncovalent Forces
The drift cell temperature can be set within the range of 78–773 K, and can be controlled to ± 1 K using four temperature controllers , using liquid nitrogen flowing through actuated solenoid valves to cool down the drift cell for temperature experiments …
-
Characteristics of the ‘Cryogenic-Wall’ Thermal Diffusion Column for Separation of Hydrogen Isotopes
flow controllers , a liquid nitrogen supply system, a vacuum pumping unit and an automatic data acquisition/control .
-
Thermal Control with Low Power, Miniature Loop Heat Pipes
A solenoid valve controlled by an on-off temperature controller regulated the liquid nitrogen flow to achieve the desired cooling temperature.
-
Fracture behaviours of epoxy nanocomposites with nano-silica at low and elevated temperatures
For the low temperature testing, liquid nitrogen was used to create a low temperature environment by a temperature con- troller which regulated the liquid nitrogen flow blowing into the chamber according to the temperature required.
Indicates content that may require registration and/or purchase.