-
Supplier: Campbell Scientific, Inc.
Description: The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are
- Material Temperature Range: -13 to 122 F
- Meter Technology Type: Air Bubbler
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment for Hazardous Industrial Chemical Processing UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment represent the gold standard for safety and purity
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
-
Supplier: Rotronic Instrument Corp.
Description: Reliable measurement of process pressure. Pressure transmitters measure the pressure of neutral gases and nitrogen in piping and closed containers. The pressure of the medium being measured acts on a pressure cell, which converts the pressure into an
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut
- Body Material: Stainless Steel
-
Supplier: Honeywell Sensing & IoT
Description: regardless of flow range (5, 10, 15, or 20 SLPM) or calibration gas (nitrogen, carbon dioxide, nitrous oxide, or argon). All calibration is performed by active laser CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will
- Air Volume Flow Rate Range: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: regardless of flow range (5, 10, 15, or 20 SLPM) or calibration gas (nitrogen, carbon dioxide, nitrous oxide, or argon). All calibration is performed by active laser CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will
- Air Volume Flow Rate Range: 0 to 0.353107344632768 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: regardless of flow range (5, 10, 15, or 20 SLPM) or calibration gas (nitrogen, carbon dioxide, nitrous oxide, or argon). All calibration is performed by active laser CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will
- Air Volume Flow Rate Range: 0 to 0.176553672316384 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: regardless of flow range (5, 10, 15, or 20 SLPM) or calibration gas (nitrogen, carbon dioxide, nitrous oxide, or argon). All calibration is performed by active laser CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will
- Air Volume Flow Rate Range: 0 to 0.529661016949153 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm)
- Body Material: Stainless Steel
-
Supplier: SSI Technologies, LLC
Description: The MediaNugget™ (P31) absolute & gage pressure sensors are piezoresistive sensors without signal conditioning for low-cost OEM applications. The MediaNugget™ family of micro-machined, absolute pressure sensors has optimum media isolation for use with both harsh
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: CO2Meter.com
Description: recharging. Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and
-
Supplier: GasLab
Description: recharging. Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove. The
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Fluid Components Intl. (FCI)
Description: temperature is 200°F [93°C] Operating Pressure 2000 psi [138 bar] Teflon ferrule maximum pressure is 150 psig [10 bar(g)] Insertion “U” lengths 2″[50 mm] fixed 6″[150 mm] with variable insertion depth, compression fitting with Teflon or metal ferrule
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi 2. Industry-Leading detector design All detectors are high-precision electronic flow/pressure
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: ABB Measurement & Analytics
Description: volume of carrier gas, usually nitrogen, is brought in contact with the melt by means of an immersed probe that continuously circulates in the closed loop until its hydrogen content reaches equilibrium with the vapor pressure of H2 in the melt. The H2 concentration in the gas is
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: Process Technology
Description: on operating conditions. Flow Rate: Up to 100 lpm Pressure Rating: 50 PSIG working MTBF: In excess of 20,000 hours Element Purge: Patented system using 3.5 SCFM (min.) clean dry air (CDA) or nitrogen (N,), 1/4" O.D. tube connector OPTIONS AVAILABLE (CONSULT FACTORY) Several plumbing
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: Lake Shore Cryotronics, Inc.
Description: magnet systems for scanning probe, atomic force, and scanning tunneling microscopes Cryostats that operate from liquid helium temperatures to high temperatures (750 K or higher) Custom vibration-isolated systems Tensile testing and high-pressure diamond anvil cell cryostats Dewars
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks containing volatile or oxidation-sensitive media often require a controlled nitrogen atmosphere. As tank pressure changes during filling, emptying, or operating conditions, the nitrogen supply and pressure-release system must respond automatically to maintain the required pressure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
up 20,000 psi using nitrogen and 80,000 psi using liquids. » CONTACT E-LABS « Helium leak detection ensures safety, maintains product quality, minimizes environmental impact, and optimizes operational efficiency across various industrial sectors. (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
precision wafer handling. For example, the extremely compact 4-axis electric handling system for transporting wafers from the FOUPs all the way into the process chamber. - Reduce carbon emissions by up to 4% in large fabs but utilizing a nitrogen purge system. The advantages of nitrogen purging (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Enhanced Safety Design: Features pilot-operated valves and nitrogen sealing system for safe pressure relief and refilling (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
System technology and test of CURL 10, a 10 kV, 10 MVA resistive high-Tc superconducting fault current limiter
, — 90 MCP (melt cast process) BSCCO-2212 elements (bi- filar coils) — six conventional current leads (two for each phase), — safety and controlling instrumentation (relief valve, rup- ture disc, pressure sensor , liquid nitrogen level probe), — two cryocoolers, — nitrogen…
-
Floating monitoring station for measurements of radionuclides volumetric activity in water reservoirs
Sensors integration device (SID) is intended for coordination and conversion of signals from monitoring sensors ( liquid nitrogen level sensor , pressure sensor, temperature sensor, humidity sensor) and their transmission for the further procession in MPD.
-
Boiling-up of liquid nitrogen jet in water
Pressure wave profiles during injection of liquid nitrogen portion recorded with pressure sensors allocated at different sites; а⎯ 4 cm from the injector, b⎯ 27 cm from the injector.
-
Kerr electro-optic field mapping measurements in liquid nitrogen
High and low voltage feedthroughs, thermocouple sensor , pressure gauge, liquid nitrogen inlet and outlet, and electrode support holder are placed on the top flange for easy assembly and disassembly.
-
Visualization of physical processes occurring on liquid nitrogen injection into water
Pressure wave profiles in the liquid nitrogen injection process, with pressure sensors installed at different distances from the place of nitrogen injection: (a) the first sensor at 4 cm; (b) the second at 27 cm.
-
Explosive boiling of liquid nitrogen jet in water
Pressure wave profiles during liquid nitrogen injection, when the pressure sensors are located at different distances from the point of nitrogen input: (a) first sensor at 4 cm, (b) second sensor at 27 cm.
-
Correlations between gas phase supersaturation, nucleation process and physico-chemical characteristics of silicon carbide deposited from Si-C-H-Cl system on s...
1, shut-off valve; 2, mass flowmeter; 3, microbalance; 4, microcomputer; 5, silica tubular reactor; 6, susceptor; 7, r.f. coil; 8, thermocouple; 9, liquid nitrogen trap; 10, pressure sensor ; 11, pressure controller; 12, vacuum pump; 13, adjusting value; 14, manometer (P~…
-
Experimental and numerical study of the behavior of three-way catalytic converters under different engine operation conditions
…Monoxide Cells Per square Inch Cells Per Square Inch Exhaust Gas Recirculation Environmental Protection Agency Fast Flame Ionization Detector Flame Ionization Detector Grams Per Mile Hydrocarbon Heated Exhaust Gas Oxygen sensor Initial Condition Liquid Nitrogen Manifold Air Pressure Motor Octane Number Miles…
-
Infiltration of Open Porous Cellular Iron with α‐Al 2 O 3
Chemical Vapour Infiltration (CVI) system: (a)- Furnace; (b)- reaction tube; (c)- sample; (d)- mixing chamber; (e)- TiCl4 generator; (f)- AlCl3 generator; (g)- HCl gas source; (h)- cooling trap; (i)- liquid nitrogen level sensor ; (j)- pressure gauge; (k)- filter; (l)- valve; (m)- rotary…
-
Diacetyl fermentation coupled with pervaporation using oleyl alcohol supported liquid membrane
Pervaporation apparatus (A Hollow fiber module; B Room temperature trap; C Cold trap; D Liquid nitrogen ; E Vacuum pump; F Pressure sensor ;GSolenoidvalve;H Pirani gauge; I From fermentor; J To fermentor) .
Indicates content that may require registration and/or purchase.