-
Supplier: CITGO Petroleum Corporation
Description: CITGO Premium Lithium EP Greases are premium quality, lithium-12 greases containing extreme pressure, antiwear, antioxidant and anticorrosion additives. These greases are formulated with high quality base stocks. CITGO Premium Lithium EP
- Features: Grease / Gel
- Composition / Chemistry: Lithium Complex
- Type / Function: Lubricant
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GH-X Lithium EP Grease Additive is a new generation surface-reconditioning nano lubricant additive for grease based on NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene particles.
- Features: EP (Extreme Pressure / Active)
-
Supplier: Accuris
Description: Lithium grease EP
-
-
Supplier: Accuris
Description: LITHIUM GREASE EP
-
Supplier: Accuris
Description: Grease - Lithium EP No2
-
Supplier: Accuris
Description: Grease - Lithium Base No. 2, EP
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining and off-road equipment such as electric shovels, draglines, wheel and
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining and off-road equipment such as electric shovels, draglines, wheel and
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 34 cSt
- Viscosity Index: 215
- Pour Point: -21 F
- Applications: Automotive / Transportation, Bearings, Compressors / Piston Pumps, MIL-SPEC / Military, Marine, Process Equipment
-
Supplier: Chevron Lubricants
Description: A lithium complex soap grease that provides rust protection, resistance to water washout, and extreme pressure properties for such uses as lubrication of trucks, tractors, and passenger cars, boat trailer wheel bearings, and high temperature disc brake bearing applications.
- Applications: Automotive / Transportation, Bearings, Marine
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Lithium Complex
-
Supplier: Total Lubricants USA, Inc.
Description: Multi-purpose, extreme pressure, lithium 12- hydroxystearate grease designed for general purpose industrial applications.
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol HD Lithium is a smooth, dark brown lithium 12-hydroxy stearate EP grease formulated in NLGI 0, 1 and 2 consistencies. It is intended for use on a ball and roller anti-friction bearings as well as conventional sleeve bearings. Castrol HD Lithium
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol HD Lithium is a smooth, dark brown lithium 12-hydroxy stearate EP grease formulated in NLGI 0, 1 and 2 consistencies. It is intended for use on a ball and roller anti-friction bearings as well as conventional sleeve bearings. Castrol HD Lithium
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 118.93 cSt
- Viscosity Index: 189
- Pour Point: -32.8 F
- Applications: Automotive / Transportation, Bearings, Compressors / Piston Pumps, MIL-SPEC / Military, Marine, Process Equipment
-
Supplier: SantoLubes LLC
Description: SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is necessary. SANTOLUBE
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Specialty, Straight Oil (Non-soluble)
- Composition / Chemistry: Lithium Complex, Synthetic / Semi-synthetic
- Type / Function: Lubricant, Micro-dispersion
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® BR2-Plus High Performance Grease consists of solid lubricants, mineral oil, lithium soap, and an EP additive. It is used for metal to metal applications that have medium to high loads and slow to fast movements. It is recommended for ball and socket joints,
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® EM-X EP Grease Additive is a new generation surfacing-reconditioning nano lubricant additive for grease based on NIS’s proprietary super strong tungsten disulfide (WS2) multilayered nano-fullerene particles. Excellent EP performance at very low treat rate.
-
Supplier: Mobil Industrial Lubricants
Description: Premium lithium complex grease Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion, structural stability and resistance to water, and is
- Kinematic Viscosity (@ 40°C): 320 cSt
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel
- Composition / Chemistry: Lithium Complex
-
Supplier: Mobil Industrial Lubricants
Description: Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options Mobilith SHC Series greases
- Kinematic Viscosity (@ 40°C): 460 cSt
- Operating / Use Temperature: -22 to 302 F
- Applications: Bearings
- Features: EP (Extreme Pressure / Active), Grease / Gel, Specialty
-
Supplier: Dupont Molykote
Description: Synthetic (PAO) extreme pressure grease
- Operating / Use Temperature: -40 to 350.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
- Features: EP (Extreme Pressure / Active), Grease / Gel, PAO / Polyalphaolefin
- Composition / Chemistry: Lithium Complex, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long term lubrication Good low temperature performance Good
- Kinematic Viscosity (@ 40°C): 49 cSt
- Operating / Use Temperature: -40 to 356 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Applications: Automotive / Transportation, Bearings, Machine / Gears
-
Supplier: SKF/Global
Description: SKF LGEP 2 is mineral oil based, lithium soap thickened grease with extreme pressure additives. This grease provides good lubrication in general applications subjected to harsh conditions and vibrations. Excellent mechanical stability Extremely good corrosion inhibiting
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -4 to 230 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil, Specialty
-
Supplier: SKF/Global
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: Dupont Molykote
Description: Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads APPLICATIONS Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and forklift
- Kinematic Viscosity (@ 40°C): 265 cSt
- Operating / Use Temperature: -13 to 230 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Applications: Automotive / Transportation, Bearings, Machine / Gears
-
Supplier: SKF/Global
Description: SKF LGEM 2 is a high viscosity, mineral oil based grease using a lithium soap. Its content of molybdenum disulphide and graphite provides extra protection for harsh applications subjected to high loads, heavy vibrations and slow rotations. High oxidation stability Molybdenum disulphide
- Kinematic Viscosity (@ 40°C): 500 cSt
- Operating / Use Temperature: -4 to 250 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGEV 2 is a mineral oil based grease, using a lithium-calcium soap. Its high content of molybdenum disulphide and graphite, in conjunction with an extremely high viscosity oil, provide outstanding protection under the harshest conditions involving high loads, slow rotations and
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: Dupont Molykote
Description: Soft white extreme pressure paste for long term lubrication
- Operating / Use Temperature: -58 to 320 F
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Composition / Chemistry: Lithium Complex
- Type / Function: Lubricant
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
Find Suppliers by Category Top
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Axle bearings are greased with conventional lithium EP greases .
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
The axle bearings are greased with conventional lithium EP greases .
-
The influence of lubricating greases on rolling bearing failure
Lithium EP grease , .
-
Technical note: Extreme‐pressure activity assessment of certain nitrogen and sulphur compounds in lithium‐based grease
Typical test re- sults for greases B and C are comparable with a commercial lithium EP grease .
-
JCMAS New Grease Specifications for Construction Machinery
By increasing the severity of operating conditions and by extending grease-fitting intervals, construction machinery manufacturers have developed their genuine EP lithium greases .
-
JCMAS New Grease Specifications for Construction Machinery
Furthermore, construction machinery manufacturers have many experiences of field problems caused by commercially available and commonly used EP Lithium greases .
-
Lubricating Grease - Lubricants - Grainger Industrial Supply
• Lithium Ep Moly Grease , 14 Oz.
-
$1-$5 Lubrication - Grainger Industrial Supply
• Lithium Ep Moly Grease , 14 Oz.
-
Grainger.com
• Lithium Ep Moly Grease , 14 Oz.
-
Lubricating Grease - Lubricants - Grainger Industrial Supply
• Lithium Ep Moly Grease , 14 Oz.
Indicates content that may require registration and/or purchase.