Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Strainsert
Description: Axles Hydraulic Actuator Conveyors Bomb Bay/Cargo Doors Nuclear Fuel Rod control Railroad/Towbar Connections To complete Load Pin Questionnaire please click the Request Information button or go to our Custom Load Pin Designs webpage.
- Package: Load Pin
-
Supplier: Strainsert
Description: The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution where wired installation may be difficult, cost prohibitive, or undesirable. The system provides long battery life along with high measurement accuracy, resolution, and stability. Software tools are included
- Operating Temperature: -4 to 131 F
- Package: Load Pin
-
Supplier: Strainsert
Description: Load Pins
- Force / Load Rating: 12,500 lbs
- Operating Temperature: 150 F
- Output: Analog Voltage
- Package: Load Pin
-
-
Supplier: Strainsert
Description: Load Pin Bobbin
- Force / Load Rating: 32,000 lbs
- Package: Load Pin
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Load pins are designed to replace standard load and clevis pins to provide real time force measurement in pulleys, clevis hooks, axles and roller bearings. Ruggedly designed and built to perform in harsh environments with shock and vibration resistance and all welded stainless steel
- Force / Load Rating: 2,000 to 2,248 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: Transducer Techniques, LLC
Description: CLP SERIES CAPACITY RANGES: 750, 1,500, 3,000, 6,000, 12,500, 18,000, 30,000 lb Our CLP Series clevis load pins are used most often where pins or large bolts would normally be carrying the load. Typical applications would include replacement for shackle pins, clevis pins,
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: tecsis LP
Description: The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is
- Force / Load Rating: 1,124 to 44,960 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: Load Systems International
Description: Direct sequence-spread spectrum-two way communication
- Force / Load Rating: 0 to 100,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -31 to 185 F
- Output: Analog Frequency
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA183 , 7500 lb , Idler Sheave Pin , Load Pin , Clevis Pin Load Cell , 1.999" [50.77 mm] OD , Material - 17-4 PH S.S. , 2" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
- Force / Load Rating: 7,500 lbs
- Accuracy: -3 to 3 ±% Full Scale
- Operating Temperature: 0 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material - 17-4 PH S.S. , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 1,500 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: Standard Features • Tension/Compression • All Welded Stainless Steel • -65°to 250°F Operation • mV/V and Amplified Output •Ranges to 200,000 Lbf •Shock and Vibration Protection
- Force / Load Rating: 3,000 to 200,000 lbs
- Accuracy: 0.75 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Powell Electronics, Inc.
Description: LOAD PIN, 750 LBS
- Force / Load Rating: 750 lbs
- Package: Load Pin
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series LP Loadpin Load Cell is the best in class: Designed to replace pins or bolts that carry a load Stainless steel construction Capable of 100% humidity, 30G mechanical shock and 5G vibration Used with clevises, or pulley shafts to monitor loads Capacity 1,740 lbf
- Force / Load Rating: 1,740 lbs
- Output: Analog Voltage
- Package: Load Pin
- Features: Other Output
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Sleeve Bearing Pins. The new SB pins eliminate the need for daily greasing on select pins. Another key benefit of the SB pins is that customers can schedule change-out of pins on a planned maintenance day. The design of the SB pins allows this planned
- Operating Weight: 214,948 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control and unmatched versatility. Discover how much more you can get done with the 930H. VersaLink™ Loader Linkage Loader design delivers unmatched
- Operating Weight: 28,725 lbs
- Travel Speed: 23.8 miles/hr
- Type: Wheel Loader
-
Supplier: Texas Instruments
Description: Advanced 8-pin Load Share Controller 8-SOIC -40 to 105
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: loader tower. The box section absorbs torsional forces generated in a loading cycle, maintaining alignment for hitch pins and driveline. The four-plate loader tower resists shock and torsional loads maintaining hitch and loader linkage pin alignment. • Axle Shaft
- Operating Weight: 294,800 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: utility and versatility. Equipped with the High Lift VersaLink loader linkage option for special applications that require more reach and lift height. Loader Performance The VersaLink Loader linkage is designed for exceptional loader performance in a wide range of
- Operating Weight: 25,644 lbs
- Travel Speed: 24.2 miles/hr
- Type: Wheel Loader
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA253 , 100000 lb , Amplified Load Washer Load Cell , 0.5-9.5 VDC Analog Output , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID x 2.5" OD x 1.5" H, TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 100,000 lbs
- Accuracy: -3 to 3 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Output: Analog Voltage
-
Supplier: Accuris
Description: Aerospace; Pin protruding head, of titanium alloy for shear loads
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CELL, PANCAKE LOW PROFILE, 1-1/4-12 INCH TREAD, 20000 LB, 6-PIN BENDIX RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Wacker Neuson SE
Description: Telescopic all wheel steer wheel loaders provide versatility when and where you need it most. This wheel loader offers a telescopic boom providing additional reach for stacking and dumping and excellent maneuverability with three steering modes. This all purpose wheel loader
- Horsepower: 60.3 to 100.5 HP
- Load Capacity: 3,814 to 7,433.9 lbs
- Type: Wheel Loader
-
Supplier: Newark, An Avnet Company
Description: LOAD CELLS WITH THE 15-PIN PLUG, CLC SERIES
-
Supplier: Accuris
Description: DUMMY RELAY, ELECTRICAL, 22 PIN, PROGRAMMED LOAD (TYPE J1)
-
Supplier: Accuris
Description: DUMMY RELAY, ELECTRICAL, 22 PIN, PROGRAMMED LOAD (TYPE J2)
-
Supplier: Waytek, Inc.
Description: Grote 44890 3-Pin LED Electronic Flashers Category: Mounting Brackets Manufacturer: Grote Voltage/Amps: 1-20A @ 12VDC Fits in round flasher socket Comes with grounding wire 60 to 120 flashes per minute Flash rate is electronically controlled Automatically adjusts to LED current Heavy-duty
- Features: Flash Lamp, LED Lamps
-
Supplier: DigiKey
Description: Power Switch/Driver 1:1 N-Channel 55A P-TO220-7-3
-
Supplier: PCB Piezotronics, Inc.
Description: Cable, LabMaster to 4-pin Load Cell 10-feet Straight For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS Technologies Fastener Testing Product
- Standards / Certifications: RoHS
-
Supplier: PCB Piezotronics, Inc.
Description: Cable, LabMaster to 4-pin Load Cell 3-feet Straight For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS Technologies Fastener Testing Product
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: 12V 35A 2PIN VARIABLE LOAD FLASHER
-
Supplier: Newark, An Avnet Company
Description: 12V 35A 3PIN VARIABLE LOAD FLASHER
-
Supplier: Newark, An Avnet Company
Description: ASSY PIN EURO TYPE C 96 POS SEL LOAD 104
-
Supplier: Accuris
Description: Fifth wheel king pins for semi-trailers and low-loaders - 2-2 7/8 in diameter king pins
Find Suppliers by Category Top
Featured Products Top
-
The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution where wired installation may be difficult, cost prohibitive, or undesirable. The system provides long battery life along with high measurement accuracy, resolution, and stability. Software tools (read more)
Browse Load Cells Datasheets for Strainsert -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Load Pin Advantage Part 1: Replacement of Existing Pins Many of the research, testing, weighing and control applications that support the (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Load Pin Advantage Part 2: Crane & Hoist Maximum Lifting Height In Part 1 of this Load Pin Advantage series, we explained how using a Strainsert Load Pin in (read more)
Browse Datasheets for Strainsert -
Custom Load Pins Internally gaged Load Pins (invented by Strainsert, U.S. Patent No. 3,695,096) are designed to measure forces transmitted/supported through pin joints. Custom Load Pins allow direct, accurate, and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
flexibility. The engineered flexibility of SPIROL® coiled pins provides for compression of the pin into the hole and for continued flexibility after insertion. Without this flexibility, the total load applied to the pin would be transmitted to the hole wall without dampening the impact. Since the hole (read more)
Browse Spring Pins Datasheets for SPIROL -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
automatically delivers pins—ideal for small, hard-to-handle parts. The touch-screen interface provides multilingual options, machine status, cycle counts, and clear fault indicators. Operation is simple: load the assembly, activate the dual optical touch actuators, and the machine installs the (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
Conduct Research Top
-
The Pin
. It depends upon the mutual interaction of the pin and the parts to be joined due to the fit as well as due to the lateral load which can be purely statical of dynamical. The theoretical analysis - even if it consisted sometimes of rough approximations - of the effects of fit and of lateral load
-
Which Austenitic Stainless Steel Spring Pin is Best for Dynamic Loading?
This White Paper details the specific design differences between both Austenitic Stainless Steel Slotted Spring Pins and Coiled Spring Pins and explains which Spring Pin is best for dynamic loading.
-
Slotted Pin Inflexibility Leads to Failure
the pin and host wall, and not by deformation as with alternative solid press fit pins. However, is important to note that there are two types of Spring Pins - Coiled Spring Pins and Slotted Spring Pins - and the two are very different from each other. One is recommended for dynamic loading, and one
-
Application Note: High Voltage and Load Current Monitors
XP EMCO HV DC-DC converters generate a high-voltage output based on the voltage at the input pin. (for proportional models) or the programming pin (for regulated models). Since the relationship between. input or programming voltage and the high voltage output is a linear function, it's sufficient
-
AN3008: Using the DR65-0109 (DR65-0003 Replacement Part) to Drive SPDT PIN Switches
The DR65-0109 provides 2 complementary outputs that are each capable of driving a maximum of _50 mA into a load. In addition, with proper capacitor selection (C3 & C4) used in parallel with the current setting resistor (R1 & R2), a maximum of _200 mA of spiking current can be achieved
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of Load Alliance and announced it would team with Texas Instruments Inc. to expand a global effort to promote pin-compatible, non-isolated, point of load plug-in power modules and provide
-
What are needle roller bearings and what are they used for?
The wide spread use of needle roller bearings can be traced back to the 1950â s and the introduction of a needle roller in the transmission of the VW Beetle. Needle roller bearings are named for their thin cylindrical rolling elements or â needle rollersâ (think of a rolling pin for a pie crust
-
Bridge Sensing with the MCP6S2X PGAs
Resistive sensors configured as Wheatstone bridges are primarily used to sense pressure, temperature or loads. An external A/D converter (ADC) and a digitally Programmable Gain Amplifier (PGA) can easily be used to convert the difference voltage from these resistor bridge sensors to usable digital
More Information Top
-
Advances in Manufacturing Technology
Study on Repair Techniques of Loader pin Based on Remanufacturing .
-
Study on Repair Techniques of Loader pin Based on Remanufacturing
• Study on Repair Techniques of Loader pin Based on Remanufacturing p.83 .
-
Scientific.Net: Materials Science
Home > Loader Pin .
-
Abrasion Course Analysis on Pins of Loader Working Equipment and Improvement--《Lubrication Engineering》2007年07期
【Key Words】: loader pin abrasion course virtual prototyping .
-
Scientific.Net: Materials Science
Study on Repair Techniques of Loader pin Based on Remanufacturing .
-
Scientific.Net: Materials Science
Study on Repair Techniques of Loader pin Based on Remanufacturing .
-
Biocompatibility of Polyethylene Doped with Oxycellulose
Study on Repair Techniques of Loader pin Based on Remanufacturing .
-
Applied Mechanics and Materials
Study on Repair Techniques of Loader pin Based on Remanufacturing .
Indicates content that may require registration and/or purchase.