Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fabory North America
Description: Hexagon Self locking bolts TENSILOCK.
-
Supplier: HardwareSource, Inc.
Description: to any Kwikset type key. Rod is 24" in length, 1/2" in diameter and made from 316 grade stainless steel Bolt retention groove keeps the bottom of the cane bolt from dragging across your driveway (holds cane bolt in the up position). Cane bolts are not handed. They will
-
Supplier: Reid Supply
Description: Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used
- End Force (depressed): 8.0928 lbs
- Plunger Type: Index Plunger, Locking Plunger
- Features: Other
- Ball / Plunger: Plastic, Steel
-
-
Supplier: EMKA Incorporated
Description: Dead-bolt lock for both LH/RH
- Latch Types: Deadbolt Latch
- Operation: Key
- Features: Key Lock, Mounting Holes / Slots, Other
- Materials: Plastic
-
Supplier: Accuris
Description: BOLT, SELF LOCKING, FOR BOLTS WITH UNDERHEAD SELF LOCKING FEATURES
-
Supplier: Elgin Fastener Group
Description: Self-Locking Place Bolts Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting material becomes elastic under stress, and elastic deformation is the
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Bolt Type: Hexagon Bolt / Tap Bolt, Machine Bolt
- Metric: M10, M12, M14, M16, M5, M6, M8
-
Supplier: Mega Fortris Americas Inc.
Description: The Container Bolt Lock locking mechanism (the clip), is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical applications of the Container Bolt Lock includes shipping and intermodal containers. The Container Bolt
- Features: Bar Code Seal, Other / Specialized
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
-
Supplier: Mega Fortris Americas Inc.
Description: The Mega Bolt Lock is a specially designed container bolt seal made of hardened steel. The long angled and the special bolt head design gives the Mega Bolt Lock extra security features for high security transport applications. Typical applications include
- Applications: Airplane, Cargo / Container, Rail Car
- Features: Bar Code Seal
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
-
Supplier: Fabory North America
Description: Hexagon flange self locking bolts RIPP.
-
Supplier: Princess Auto Limited
Description: Garage Door Dead Bolt Lock
- Lock Type: Deadbolt
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Zinc plated dead bolt lock with round rods and rod guides (Safety lock shown)Zinc plated dead bolt lock with round rods and rod guides
- Lock Type: Cam Lock
-
Supplier: Accuris
Description: Plate - Bolt, Locking
-
Supplier: Mega Fortris Americas Inc.
Description: Fortris Bolt Lock - Features 1. The metallic pin and bush of the Fortris Bolt Lock is made from high-carbon steel which gives better strength and added security. 2. Serial numbers can be embossed on the metallic bush for identification.
- Sealing Devices: Bolt Seal
- Features: Other / Specialized
-
Supplier: Newark, An Avnet Company
Description: D-SUB LOCK BOLT F PLAST+METPL HOOD
-
Supplier: Accuris
Description: Bolts, Special Locking, Case-Hardened
-
Supplier: Accuris
Description: Bolt, Self-Retaining, Positive Locking
-
Supplier: Newark, An Avnet Company
Description: Locking Roller Bolt for Han 48B Hood
-
Supplier: Elgin Fastener Group
Description: Place Bolts Our self-locking place bolts may be just what you need to prevent the problem of bolts loosening due to vibration or cyclical stress. You may not need the extra components such as lock washers or nuts. Our self-locking bolts have increased ability to
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: For rear and side doors. Material: Steel with steel bolts, the 7011 features a tapered center bolt for a positive cam latch at center position. Reversible, may be used on right or left hand doors Supplied with: Center case, top & bottom end bolts and housings. One 36" steel rod
- Lock Type: Cam Lock
- Application: Door
-
Supplier: Sugatsune America, Inc.
Description: Cylinder lock with locked/unlocked indicator. - Indicator: Unlocked - Blue, Locked - Red Cylinder rotates for either drawer or cabinet door application. Cylinder Diameter: 22 mm (7/8") 12 key changes available. Keyed Alike (KA) or Keyed Different (KD) available Please specify when ordering.
- Application: Cabinet / Drawer
- Lock Type: Deadbolt
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric locking
- Nominal Shaft / Bore Size: 2.362206 inch
- Center to Center Mounting Hole Distance: 7.9527602 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: Newark, An Avnet Company
Description: Latch Lock Bolt Cable to Cable M3 (for mating to Latching Hook for D-Sub Metal Hoods)
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: CSA Group
Description: ISO 13469:2014 specifies the requirements for the testing procedures for interference-fit/form-fit blind rivet joints and lock bolt joints made of metallicand non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Latch Lock Bolt Cable to Cable 4-40UNC (for mating to Latching Hook for D-Sub Metal Hoods)
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Bolt, Heavy Square Bolt, Custom Head Dimensions: ASME B18.2.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Bolt Type: Square Head Bolt
-
Supplier: Elgin Fastener Group
Description: Pallet Bolts Leland Powell manufactures a variety of special application fasteners used in many different industries and applications. We work with local subcontractors to create custom plastic molded parts for leveling adjustments for appliances. Special pallets used by the shipping industry
- Bolt Type: Carriage Bolt
-
Supplier: McGard Special Products Division
Description: caps Consult McGard for application information Secure your manhole cover to its frame with McGard ManLock high security lock bolts to keep out intruders. Simple yet effective manhole security by way of a patterned bolt head helps to prevent unwanted access to any manhole cover,
- Actuation: Key
-
Supplier: Long-Lok Fasteners Corporation
Description: The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals.
- Features: Carriage Bolt
-
Supplier: National Bolt & Nut Corporation
Description: National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or tapping
- Length: 2 to 17 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 3/4", 5/8", 7/8"
- Bolt Type: Plow Bolt
- Material: Steel
-
Supplier: ASTM International
Description: Specification for Hex-Head Bolts (Thornton Type) and Lock Washers Made From Stainless Steel
-
Supplier: ASTM International
Description: Specification for Hex-Head Bolts (McLaughlin Type) and Lock Washers Made From Stainless Steel
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: polypropylene Tire Material: Rubber
- Wheel Diameter: 4.9212625 inch
- Wheel Type: Rubber on Plastic Wheel
- Caster Type: Swivel Plate Caster
Find Suppliers by Category Top
Featured Products Top
-
Secure your cast iron cover to its frame with McGard’s ManLock high security lock bolts and keep out intruders. A patterned bolt head helps to prevent unwanted access to any manhole cover, drainage grate, steel access panel or hinged vault door. Simple yet effective manhole (read more)
Browse Locks Datasheets for McGard Special Products Division -
EASY PRELOAD MEASUREMENT A true innovation in the field of preload monitoring, the Superbolt Load-Sensing Tensioner (LST) is among the first of Nord-Lock Group’s Industry 4.0 products. Equipped with a strain-measuring device, the patented LST (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
may be controlled by a time delay, motion detector, position sensor or other suitable component. The main switch body contains the RFID sensor and a motor-driven locking bolt, which fits into a hole in the actuator block with the matching RFID target. Once locked into place the solenoid bolt (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Improving Wind Farm Performance: A Guide to Monitoring Preload in Bolted Joints Secure bolted joints are critical for the operation and safety of infrastructure but ensuring that these joints are tightened, and stay tightened, to the correct preload can be (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Nylon Insert Lock Nuts Custom Bolts and Fasteners Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
& Release options to minimize production delays & lock in long term pricing. Supplying quality custom fasteners since 1996. NBN warehouses & distributes standard off the shelf fasteners too. Watch>>>Custom Bolts and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
energy market where high bolt load and restricted access applications are common challenges. The robust design ensures reliability during the frequent and repeated use necessary on wind turbine projects on and offshore. For low radial clearance applications. (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range We supply a full range of construction fasteners for heavy-duty projects (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
the event of malfunctions, predictability is the top priority. Together, our four technology brands offer comprehensive bolting to help reduce downtime and increase the mechanical integrity within the oil and gas industry. Visit our site for: DOWNSTREAM OIL & GAS (read more)
Browse Bolts Datasheets for Nord-Lock Group
Conduct Research Top
-
U-Bolt Pro Smart Lock
Smart locks have been a popular product in the smart home market for several years now, with sales increasing steadily as the prices of the devices decrease. In 2022, consumers purchased nearly 21 million smart locks globally, spending $2.9 billion, with the market forecast to continue growing at a
-
Four Things Engineers Must Know About Locking Fasteners to Keep Their Products and Careers in the Fast Lane
apart. In today's ultra-competitive, litigative, cost-conscious manufacturing environment, engineers need every advantage to set themselves apart from the competition and prosper. What follows are four things engineers must know about locking fasteners to keep their products and careers securely
-
Cylindrical Trilock Design
into three grooves equally spaced around the central hole of the gage members. A bolt holds the member to the handle and the trilock grooves and prongs stabilize the member. Like the pin (reversible) type, trilocks are reversible, since either face can be locked to the handle. Thus
More Information Top
-
Intramedullary Nailing
Influence of locking bolt location on the mechanical properties of an interlocking nail in the canine femur.
Indicates content that may require registration and/or purchase.