Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONNECT SWITCH, ENCLOSED, YELLOW/RED, PAD LOCKABLE, 25 AMPS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black,
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH LOCK PLATE NEMA
-
-
Supplier: Allied Electronics, Inc.
Description: switch, 30A Circuit-lock disconnect, 3 pole unfused, IP66
-
Supplier: Littelfuse, Inc.
Description: 350A bipolar disconnect switch with fixed or removable handle. Modern design, made of high performance materials in terms of resistance to high temperatures, chemical and atmospheric agents. This battery master switch represents an evolution of our expertise. It has IP67 water and dust
- Current Rating: 350 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: 250A-500A Dual Pole manual battery master switch with removable or fixed handle. High performance design with industry leading mechanics and materials. Product series features modern advancements in the design evolution of manual battery disconnects Up to 500A continuous current IP69K rating
- Current Rating: 500 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: applications. Battery disconnect switch features M10 studs and a 250 A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch Integrated lockout/tagout feature helps ensure the disconnect switch is only used by authorized personnel Black,
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC Contact
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
- Features: Other
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA016A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 16 A. Disconnect switch GA016A can be locked via
- Current Rating: 16 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA030A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 30 A. Disconnect switch GA030A can be locked via
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA025A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 25 A. Disconnect switch GA025A can be locked via
- Current Rating: 25 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Automation24, Inc.
Description: Disconnect switch GA040A from Lovato Electric is available as a 3-pole direct operating unit with DIN rail mounting. At a protection rating of IP20, it has a max. operating voltage of 600 V AC and a rated uninterrupted current of 40 A. Disconnect switch GA040A can be locked via
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Mounting Style: DIN Rail
-
Supplier: Schaltbau GmbH
Description: Emergency stop switches are required for many industrial machines and vehicles (meeting requirements for accident prevention). There are single and double pole versions of S135 Series switches. Optional is a lockable version complete with cylinder lock. The disconnect
- Operating Voltage: 300 volts
- Power: DC
-
Supplier: BARTEC
Description: This switch-disconnector is designed for use for motor circuits and distribution systems. In hazardous areas, the switch can be used in zone 1/ 21. The NC contacts are positive opening. In addition to robust GRP material, enclosure variants made of high-quality stainless steel are also available.
- Voltage Rating: 690 volts
- Current Rating: 25 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red mushroom knob and
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T3 Battery Disconnect Switch
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Schaltbau GmbH
Description: Installation of emergency disconnect switches enhances safety at the work place significantly (meeting requirements for accident prevention). Single pole S134 switches are especially designed for DC applications. Thanks to its snap mechanism the switch once actuated will
- Current Rating: 250 to 300 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1000V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range from 80A to 250A. One BH-250-4P DC switch disconnect can hold two 1000V strings, current
- Current Rating: 80 to 250 amps
- Operating Voltage: 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Altech Corp.
Description: Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 75 HP
- Short Circuit Interrupt Capacity: 50 kiloamps
-
Supplier: Selectric, Inc.
Description: Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 400 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC switch disconnect up to 1000V 400A BH-400 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-400-2P DC switch disconnect can hold one 1000V string, current range from 250A to 400A. One BH-250-4P DC switch disconnect can hold two 1000V strings, current
- Current Rating: 250 to 400 amps
- Operating Voltage: 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Waytek, Inc.
Description: Carling Technologies BDA10-RA Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Carling Technologies Carling Technologies BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in
- Current Rating: 200 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 30 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy storage
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: DigiKey
Description: DOOR OPEN LOCK T1
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880175 Battery Disconnect Switches Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems Power Systems TR Series Heavy-duty case designs for surface, panel or floor trim mount Lock panel switch Switch Type: Mechanical Circuitry: DPST Amp Rating:
- Current Rating: 500 amps
- Operating Voltage: 32 volts
- Power: DC
- Features: Other
-
Supplier: Altech Corp.
Description: Can be used locally at the motor UL Type 4 Excellent in harsh weather conditions Resistant to many chemicals Corrosion and UV resistant IEC IP65 Protection Level Lockable - Defeatable Handle
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 60 HP
- Short Circuit Interrupt Capacity: 50 kiloamps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH SHAFT, LOCKING ACCESSORY, SHAFT EXTENSION, 400 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EXM Manufacturing Ltd.
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR 600 MM 23.622 WIDTH IN INCH 1600 MM 62.9921 HEIGHT IN INCH 500 MM 19.685 DEPTH IN INCH 1600
-
Supplier: Wiegmann
Description: " HEAVY DUTY, FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 39.5 INCH 72.13 INCH 18.13 INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION COLLAR STUD
- Length / Height: 72.13 inch
- Width/Diameter: 39.5 inch
- Depth: 18.13 inch
- Height: 72.13 inch
-
Supplier: Radwell International
Description: MOTOR DISCONNECT SWITCH, 3POLE, 32AMP, RED/YELLOW HANDLE, LOCKABLE, IP65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: nVent Electric
Description: These enclosures house Allen-Bradley Bulletin 1494F flange-mount disconnect switches and Bulletin 1494D flange-mount operators for circuit breakers.Furnished with Enclosure1. Guide bracket(s) and door catch welded to door2. Locking bar(s) for door hardware3. Spacers and screws to
-
Supplier: Radwell International
Description: ROTARY HANDLE, FOR SWITCH DISCONNECTOR, LOCKABLE, SIZE 1, BLACK/GREY, IP20, (260125). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hammond Manufacturing Company Inc.
Description: STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers.
- Length / Height: 30 inch
- Width/Diameter: 25.4 inch
- Depth: 12 inch
- Features: Carrying Handle
-
Supplier: Newark, An Avnet Company
Description: SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Find Suppliers by Category Top
Featured Products Top
-
stabilizer to suppress vibration, ensuring stable contact even under intense conditions. Robust Design: The GT50 series is designed to resist disconnecting, with high lock performance and cable retention force. User-Friendly Lock Design: Prevents mismating and ensures a strong (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
. Safe Torque Off does not disconnect incoming electrical power from the drive. A lockable isolation device and appropriate lockout/tagout procedures are still required before installation, wiring, inspection, or maintenance. Enclosure and Installation (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Connect/Disconnect Instructions for Silent Chain
: * Shut off power to the equipment and lock out the power switches before installing chains. * Always wear safety glasses to protect your eyes. * Wear protective clothing, gloves, and safety shoes as appropriate. * Support the chain to prevent uncontrolled movement of the chain or parts. * Restrain
-
Selection of Thermal Protector in Motor Product Application
burnout is mainly caused by the following reasons such as overheating of the locked-rotor coil, excessive load, motor overload, and lack of phase. Installing a thermal protector is one of the effective ways to protect the motor. Thermal protector, also called temperature switch, temperature control
More Information Top
-
IEEE Guide for Interfacing Dispersed Storage and Generation Facilities With Electric Utility Systems
Alternote location for occessib\e ond lockable disconnect switch .
-
Solar Energy in the Winemaking Industry
Utility lockable disconnect switch M .
-
States > Washington > State > Regulations > Title 480 - Utilities and Transportation Commission > [WAC 480-108] 108 - Electric Companies -- Interconnection wit...
(B) An electrical company may waive the visible, lockable disconnect switch requirement for an inverter-based system.
-
Making connections: Case studies of interconnection barriers and their impact on distributed power projects
The local investor-owned utility cooperated with the customer, requiring only two things: (1) A “hold harmless” document from the customer’s insurance company and (2) a visible, lockable disconnect switch .
-
http://www.davidsuzuki.org/publications/downloads/1999/clean_power.pdf
The lockout switch includes two components, an automatic low-voltage shutout relay24 contained in a lockable box, and a manual lockable disconnect switch .
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Motors and Motor Controllers
The lockable disconnect switch .
-
Guidelines for Risk Based Process Safety Complete Document
Control is assumed by the individuals performing the worlc (e.g., locking disconnect switches open).
-
Countries > Canada > Province of British Columbia > Regulations > Safety Standards Act > [CANADA BC Reg 2004-101] Regulation 101/2004 - Elevating Devices Safet...
(f) a fused lock-off type disconnect switch must be located at the control unit and a remote lockable disconnect switch must be located convenient to each motor drive unit; .
-
States > Missouri > State > Regulations > Title 4 - Department of Economic Development > Division 240 - Public Service Commission > [4 CSR 240-20] 20 - Electri...
Outdoor Manual/Utility Accessible & Lockable Disconnect Switch Distance from Meter: _______________ .
-
CR4 - Thread: NEC Requirement for Motor Control Circuit
To sum up, a good practice will be to have a lockable disconnect switch with visible blades in sight of the machine.
Indicates content that may require registration and/or purchase.