-
Supplier: Newark, An Avnet Company
Description: LOCKING BARREL POWER CONNECTOR, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1118843-765K Category: Connectors, Interconnects>Barrel - Power Connectors Features: Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material:
- Current Rating: 5 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Switchcraft Inc. Win Source Part Number: 724442-L712RAS Packaging: Bulk Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Contact Material: Copper Alloy Current Rating: 5A Gender: Male Ingress Protection: IP68 Shielding: Unshielded Housing
- Current Rating: 5 amps
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337709-L712RA Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Package: Bulk Contact Material: Copper Alloy Gender: Male
- Voltage Rating: 48 volts
- Current Rating: 5 amps
-
Supplier: Heilind Electronics, Inc.
Description: DC PWR PLG,2.1MM,.375 BARRL LOCKING, Z SER
- Power Type: DC Power Connector
-
Supplier: Sealevel Systems, Inc.
Description: the TR132 is a desktop style power supply rated for 100-240 VAC input and 12 VDC output at 4 amps. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR132 is a replacement for the power supply that
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 12 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Sealevel Systems, Inc.
Description: the TR128 is a desktop style power supply rated for 100-240VAC input and 5VDC output at 3 amps. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR128 is a replacement for the power supply that ships
- DC Output Voltage: 5 volts
- Form Factor: Desktop / Free Standing
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors CONTACT PIN #8 LOCK #10 CRIMP BARREL
- Standards / Certifications: RoHS Compliant
-
Supplier: Sealevel Systems, Inc.
Description: The TR125 is a wall mount (wall wart style) power supply rated for 120 VAC input with 12 VDC output at 1.0 amp. The power supply provides 12 watts of power to peripheral devices via the 2.5 mm barrel plug. The locking barrel connector prevents
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 12 volts
- DC Output Current: 1 amps
- Form Factor: Wall Mount
-
Supplier: Sealevel Systems, Inc.
Description: The TR127 is a wall mount (wall wart style) power supply rated for 120VAC input with 5VDC output at 2.4 amps. The power supply provides 12 watts of power to peripheral devices via the 2.1mm barrel plug. The locking barrel connector prevents accidental
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 2.4 amps
- Form Factor: Wall Mount
-
Supplier: DigiKey
Description: LOCKING BARREL PLUG 5.5 2.1
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
- North American (AWG): 18 to 22 AWG
- International (mm2): 0.3 to 0.75 mm2
- Features: RoHS
-
Supplier: TE Connectivity
Description: (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Application Circuit Application : Power Product Type Features
- North American (AWG): 20 to 22 AWG
- International (mm2): 0.34 to 0.56 mm2
- Features: RoHS
-
Supplier: GIMATIC S.r.l.
Description: Optical sensors • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate) or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and lightweight plastic body.
- Measurement Range: 0 to 100 inch
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
- Sensor Technology: Optical Linear Encoder
-
Supplier: GIMATIC S.r.l.
Description: Ultrasonic sensor • M18x1 mm ultrasonic sensors. • PNP/NPN digital output with NO or NC programmable logic. • 40-300 mm sensing range with programmable point via External Teach. • M12, 4 pin connector output. • Short and lightweight plastic body. • Lock nuts and washers included.
- Operating Distance: 1.574804 to 11.81103 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: 4D Systems Pty. Ltd.
Description: storage or viewing. The uCAM-III comes in a compact form factor with a built in lens and a 5-wire connector that provides easy access to both power and serial data. There are 3 lenses available for this camera from 4D Systems. A 56 degree (Standard), a 76 degree, and a 116 degree.
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Altech Corp.
Description: Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices
- Voltage Rating: 380 to 440 volts
- Current Rating: 30 amps
- Operating Temperature: -25 to 80 C
- Dielectric Withstanding Voltage: 3 kilovolts
-
Supplier: DigiKey
Description: C20F PEM WITH FILTER 20A M5
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Poles: 3 Poles
- Mounting Style: Flange Mounted, Panel Mounted
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Qualtek Electronics Corp.
Description: Q-828 NEMA L6-20R Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Type / Features: Locking
-
Supplier: Altech Corp.
Description: Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices
- Current Rating: 20 amps
- Operating Temperature: -25 to 80 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Voltage Rating: 347/600 V
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Qualtek Electronics Corp.
Description: Q-826 NEMA L6-20P Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Type / Features: Locking
-
Supplier: Altech Corp.
Description: Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices
- Voltage Rating: 480 volts
- Current Rating: 30 amps
- Operating Temperature: -25 to 80 C
- Dielectric Withstanding Voltage: 3 kilovolts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Applications: Industrial
-
Supplier: Qualtek Electronics Corp.
Description: Q-822 NEMA L6-15P Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Type / Features: Locking
-
Supplier: Altech Corp.
Description: Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -25 to 80 C
- Dielectric Withstanding Voltage: 3 kilovolts
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Qualtek Electronics Corp.
Description: Q-814 NEMA L5-20P Locking Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Type / Features: Locking
-
Supplier: Hubbell Wiring Device-Kellems
Description: SINGLE LOCKING TYPE; NYLON MATERIAL; L11-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Incorporated
Description: SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L2-20R CONFIGURATION 2 WIRE(S) UL APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 2-Wire
-
Supplier: TelephoneStuff.com
Description: connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood"
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flush Mounted
- Applications: Industrial
- Type / Features: Locking, Moisture / Oil Resistant
-
Supplier: Selecta Products
Description: " DUPLEX LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125/250 VAC VOLTAGE RATING STRAP MOUNTING 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL
- Voltage Rating: 125/250 V
- Current Rating: 10 to 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: SINGLE LOCKING TYPE NYLON MATERIAL L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61
- Voltage Rating: 480 volts
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Quail Electronics
Description: The 4779 is a mechanical, cable mountable version of the Locking NEMA L7-15R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are
- Voltage Rating: 277 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
Find Suppliers by Category Top
Featured Products Top
-
Panduit Compression Lugs for Solar and Energy Applications Reliable Power Connections for Renewable Energy Infrastructure (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
The power lock is a keyless shaft-hub locking device for connecting hubs and shafts with high torque transmission. It is unaffected by vibration or torsion load reversal. Chinabase Machinery has the capability to custom design and manufacture these specialized power lock prdoucts, and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Hubbell’s Twist-Lock® Devices with Screwless Terminations Deliver Faster, Safer, and More Reliable Power Connections. Hubbell Wiring Device-Kellem’s wide breadth of products operate in demanding environments where power reliability, installation speed, and long-term performance (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc. -
Lock in your Power: Q-Secure NEMA power cords featuring locking C13 connectors prove invaluable in environments where dependable and secure power connections are paramount, particularly within healthcare facilities. Follow us on: (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
The Amphenol Sine Systems PowerMate series high-voltage interconnection system is designed for harsh operating environments that require high power capability, durability, environmental resistance, vibration tolerance, and safety. The connectors support applications such (read more)
Browse Power Connectors Datasheets for DigiKey -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
. Molex Micro-Lock Plus 1.50mm Connectors are engineered to help solve these challenges with compact, high-reliability wire-to-board connectivity designed for space-constrained HVAC and appliance applications. Featuring a miniature 1.50mm (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
What is a Keyless Locking Device? Keyless Locking Devices are mechanical components that connect rotating shafts to pulleys, sprockets, or other driveline components. Their unique design features a tapered surface, enabling a secure and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
BAE Systems, Land& Armaments M109A6 155 mm Paladin self-propelled howitzer
… increased 155 mm ammunition (projectile and charge) stowage microclimate conditioning system (heating, cooling, NBC filtration) remotely operated barrel travel lock segregated hydraulic compartment and … … relay engine sensor and connector covers crossover tube protective … … new sensors to monitor power pack parameters CO2 fire …
-
BAE Systems M109A6 155 mm Paladin self-propelled howitzer
… hydraulic system improvements, including a new 650 A generator Increased ammunition stowage Microclimate cooling system Remotely operated barrel travel lock Segregated hydraulic compartment and … … relay Engine sensor and connector covers Crossover tube protective … … New sensors to monitor power pack parameters Ventilated face …
-
Oil hydraulic system
A, Bosch Rexroth). a structure without external leaky oil connection , with preopening, A-B free flow path, B … … pistons, 5 ball seat valve for preopening; b trap circuit circuit for block of the cylinder in a load direction (by weight force .
-
Oil hydraulic system
A, Bosch Rexroth). aAufbau without external leaky oil connection X external driving oil feeding 3, flow path entsperrbarer … … driving pistons, 5 ball seat valve for preopening; b trap circuit circuit for block of the cylinder in a load direction (by weight force .
-
Hydraulic system
… 218, 344, 354, 372, 419 zweistufig 219-dreistufig 227 servo cylinders 149 safety function 258 … … measuring systems 328 particular connection plate 218 gap forms … … 341, 345, 385, 415 stop valve 198 sinks of … … 378, 383, 387 setting force 211 continuous drive 341 …
Indicates content that may require registration and/or purchase.