Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bansbach Easylift®
Description: Rigid locking in push and pull direction Here the advantages of the K and the P type lockable gas springs are combined in one spring. The locking force in both directions is rigid up to the mechanical strength of the spring and because the gas chamber
- Absorber Stroke: 0.787402 to 9.842525 inch
- Cylinder Diameter or Maximum Width: 0.8661422 to 1.574804 inch
- Rod Diameter: 0.393701 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: H.A. Guden Co., Inc.
Description: GGN22 WITH SAFELOCK ATTACHMENT P1=60 LBS EF030 5.00" STROKE
- Absorber Stroke: 5 inch
- Extended Length: 15.25 inch
- Rod Diameter: 0.315 inch
- Dampening Method: Gas
-
Supplier: Bansbach Easylift®
Description: Lockable gas traction springs are continuously adjustable over the whole stroke. The lockable gas traction spring can be released by pushing the release pin. When the piston valve opens, gas or oil can flow through the piston and the piston rod will be inserted.
- Absorber Stroke: 0.393701 to 13.779535 inch
- Cylinder Diameter or Maximum Width: 1.1023628 to 1.574804 inch
- Rod Diameter: 0.393701 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
-
Supplier: Industrial Gas Springs, Inc.
Description: A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a
- Absorber Stroke: 16 inch
- Cylinder Diameter or Maximum Width: 1.1 inch
- Rod Diameter: 0.393701 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Industrial Gas Springs, Inc.
Description: A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a
- Absorber Stroke: 8 inch
- Cylinder Diameter or Maximum Width: 1.1 inch
- Rod Diameter: 0.393701 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Jilson Group (The)
Description: • Infinite adjustment of positions • Rigid (positive) or Elastic (cushioned) locking • Counter balances forces
- Dampening Method: Gas
-
Supplier: Jilson Group (The)
Description: • Infinite adjustment of positions • Rigid (positive) or Elastic (cushioned) locking • Counter balances forces
- Dampening Method: Gas
-
Supplier: Isotech, Inc.
Description: Model F 14-40, Locking Gas Spring – Elastic
- Absorber Stroke: 0.787402 to 19.68505 inch
- Rod Diameter: 0.5511814 inch
- Dampening Method: Gas
- Body Material: Steel
-
Supplier: Isotech, Inc.
Description: Model S 10-40, Locking Gas Spring – Rigid
- Absorber Stroke: 0.787402 to 15.74804 inch
- Rod Diameter: 0.393701 inch
- Dampening Method: Gas
- Body Material: Steel
-
Supplier: Isotech, Inc.
Description: Model S 14-40, Locking Gas Spring – Rigid
- Absorber Stroke: 0.787402 to 19.68505 inch
- Rod Diameter: 0.5511814 inch
- Dampening Method: Gas
- Body Material: Steel
-
Supplier: Isotech, Inc.
Description: Model F 10-40, Locking Gas Spring – Elastic
- Absorber Stroke: 0.787402 to 15.74804 inch
- Rod Diameter: 0.393701 inch
- Dampening Method: Gas
- Body Material: Steel
-
Supplier: ASRaymond
Description: Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke
- Absorber Stroke: 5.5 inch
- Extended Length: 15.25 inch
- Rod Diameter: 0.315 inch
- Mounting: Ball and Socket, Clevis
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Freely lockable over the complete stroke High corrosion resistance Housing: powder coated Piston rod: ceramic coated Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free
- Dampening Method: Gas
-
Supplier: Reid Supply
Description: Enhance the safety of processes with these dampening products. Available in adjustable force, fixed force and automatic locking types. Multiple force ratings and stroke lengths to choose from. . GAS-4
- Absorber Stroke: 5.87 inch
- Extended Length: 14.33 inch
- Cylinder Diameter or Maximum Width: 0.709 inch
- Rod Diameter: 0.315 inch
-
Supplier: KOBA Co., Ltd.
Description: Free lock gas spring series has all merits of general Gas spring. KGL Series have a free lock function that operators can decide a stroke at the voluntary point where operators want to install.
- Absorber Stroke: 3.149608 inch
- Extended Length: 12.992133 inch
- Cylinder Diameter or Maximum Width: 1.1023628 inch
- Rod Diameter: 0.393701 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Infinite adjustment of positions Rigid (positive) or elastic (cushioned) locking Counter balances forces
- Absorber Stroke: 3.93701 inch
- Compressed Length: 10.629927 inch
- Extended Length: 14.566937 inch
- Cylinder Diameter or Maximum Width: 1.1417329 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Infinite adjustment of positions Rigid (positive) or elastic (cushioned) locking Counter balances forces
- Absorber Stroke: 3.93701 inch
- Compressed Length: 8.267721 inch
- Extended Length: 12.204731 inch
- Cylinder Diameter or Maximum Width: 1.1417329 inch
-
Supplier: Radwell International
Description: LOCKING GAS SPRING, 650N, 15-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: 1023-BCBGA, FCCBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.050" (1.27mm) Termination: Solder Fastening
-
Supplier: ABB Inc.
Description: Wave-form spring crimp eliminates movement - even in high-vibration applications Ty-Met stainless steel retained-tension ball-lock cable ties from Thomas & Betts combine the convenience of a ball-lock fastening mechanism with a spring crimp that maintains tension after installation.
-
Supplier: Quarktwin Technology Ltd.
Description: K-LOCKING GAS SPRING
-
Supplier: Techsil Limited
Description: TB1346B is a low strength thread lock that has been developed for use on bolts and small screws where disassembly with hand tools is required for servicing. The use of TB1346B eliminates mechanical locking parts such as spring or toothed washers, nylon nuts, etc. and you can use screws
-
Supplier: Bansbach Easylift®
Description: allow you to release two lockable gas springs simultaneously, or release one gas spring from two different points. Our hydraulic releases are suitable for temperatures from 0ºC to 45ºC. Note: The bending radius may not be smaller than 50mm.
- Type: Lever / Control Head
-
Supplier: Bansbach Easylift®
Description: locking gas springs to actuate the locking valve so as to be able to infinitely adjust the position of the locking gas spring. Bansbach gas springs are known for their quality and durability. We offer the most comprehensive product range
- Type: Lever / Control Head
-
Supplier: Strong Hold Products
Description: hinges and lifting handles. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.
- Height: 36 inch
- Length: 36 inch
- Width / Diameter: 48 inch
- Container Type: Box / Crate
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Thermoplastic enclosure Wiring compartment Spring-to-lock or power-to-lock principle Two Ex switch inserts in one enclosure Double insulated Holding force 1000 N Actuator can be repositioned by 90° on request Special version only for gas Ex zone 2 and
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 2
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 to 20 volts
-
Supplier: Techsil Limited
Description: TB1305 is a high strength thread lock designed for studs & bolts. It eliminates mechanical locking parts such as spring or toothed washers, nylon nuts etc. All of ThreeBond's thread locks cure spontaneously when sealed off from contact with the air between close fitting metallic
- Cure / Technology: Anaerobic
-
Supplier: Clippard
Description: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed screwdriver
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Strong Hold Products
Description: concealed hinges, lifting handles and a ramp for getting those items in and out. This unit has a raised bottom for easy pickup with forklift and pre-punched holes for optional casters. Gas springs are used for easy opening of the lid.
- Height: 52 inch
- Width: 60 inch
- Depth: 36 inch
- Features: Heavy Duty, Other
-
Supplier: Armstrong International
Description: adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 3 to 60 psi
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Supplier: Aries Electronics, Inc.
Description: the double-sided contacts, ensuring a gas-tight seal Test point openings provided to reach all pins GENERAL SPECIFICATIONS PLASTIC BODY: black UL 94V-0 glass-filled 4/6 Nylon CONTACTS: BeCu 172, spring-tempered CONTACT PLATING: “-10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)
- Current Rating: 2 amps
- Contact Resistance: 10 milliohms
- Operating Temperature: -55 to 125 C
- Number of Contacts: 24 to 40
-
Supplier: Mettler-Toledo Technologies GmbH
Description: provide a smooth weighing surface with no threaded holes. PFA579lift Floor Scale Safer Operation Sealed gas springs control lifting/lowering speed, allowing one person to open and close the platform safely and easily. PFA579lift Floor Scale Automatic Lockdown Spring-loaded
-
Supplier: Cole-Parmer
Description: monitoring systems.
|Brushless motor and triple cam system delivers high torque with smooth rotation for heavy workloads over a wide speed range. Lockable inclined lid makes it easy to load and unload samples and features gas springs for soft opening and closing. Observation window- Frequency Range: 30 to 500 rpm
- Operating Temperature: 176 F
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
. Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include: Gas Springs (Standard, locking, traction (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
has been expanded to include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easymotion (Linear (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
INTEGRATED IN YOUR GAS SPRING With the new Click System, it is possible to lock the gas spring in its inserted final position. This adjustment can be released without any further release systems. The piston rod has (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
services and is the number one source for: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
your application needs. Our standard and lockable gas traction springs can help to solve many structural requirements in various technical fields. FUNCTION: The basic position of gas traction springs is (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
: gas springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Innovative new healthcare product features ACE Locking Gas Springs
The ACE gas springs reduce the amount of force that is required by the caregiver for lifting. Two 250N gas springs were needed to provide enough power to lift 350lbs. Additionally, the design needed to have a locking feature so that the handle can lock securely in place at any angle. Gas springs
More Information Top
-
Special Topics in Structural Dynamics, Volume 6
Lockable gas springs allow stopping tibia and femur rotations.
-
Gas Lift - Gas Lift Manufacturers, Suppliers
Locking gas spring The series product can lock at any position during the running.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40945/212414489-MIT.pdf?sequence=2
We have decided to use locking gas springs to secure the chair in a tilted position.
-
Technical Information for Gas Springs
○ Adjustable Locking Gas Springs .
-
Gas Spring Technical Info: Damping
○ Adjustable Locking Gas Springs .
-
Gas Spring Technical Info: Do's and Don'ts
○ Adjustable Locking Gas Springs .
-
CR4 - Thread: Spring Load a LCD Monitor Mount
I'm not sure how to hold at position however except if locking gas spring .
-
office equip - offers from office equip manufacturers, suppliers, exporters & wholesalers
Sell SUSPA Lockable Gas Springs for Office chairs, Medical ...
-
Actuators
This line of remote actuation systems products is suitable for the remote actuation of any lock, latch, release, catch or locking gas spring mechanism .
-
Innovation Management for Technical Products
Systematic further developments of existing products, such as a lockable gas spring for a chair, with a new type of release mechanism, or a vibration damper for washing machines with an integrated gap sensor also fall into this category of market-induced …
Indicates content that may require registration and/or purchase.