-
Supplier: Newark, An Avnet Company
Description: MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
-
Supplier: Newark, An Avnet Company
Description: ENVIROMENTALLY SEALED ECONO LEVER LOCK TOGGLE SWITCH
-
Supplier: Allied Electronics, Inc.
Description: Switch,Toggle,1 pole,3 position, screw terminal, locking lever
-
-
Supplier: Allied Electronics, Inc.
Description: Switch,Toggle,Subminiature,Locking Lever,Threaded Bushing w/Solder Lug Terminal
-
Supplier: Accuris
Description: SWITCH, TOGGLE, MINIATURE, SINGLE POLE TOGGLE SEAL, LEVER LOCK
-
Supplier: Accuris
Description: SWITCH, TOGGLE, MINIATURE, DOUBLE POLE TOGGLE SEAL, LEVER LOCK
-
Supplier: Newark, An Avnet Company
Description: LEVER LOCK 2 POLE SCREW TERMINAL TOGGLE SWITCH
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH,LOCKING LEVER,ON-ON,DPDT,6A; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Switch, Toggle, Miniature Bushing, SPDT, On-None-On, Locking Lever, Solder Lug
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Accuris
Description: SWITCHES, TOGGLE, MINIATURE, LEVER-LOCK, SINGLE POLE, UNSEALED
-
Supplier: Accuris
Description: SWITCH, TOGGLE, FOUR POLE, ENVIRONMENTALLY SEALED, LEVER LOCK
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel
-
Supplier: New Yorker Electronics Co., Inc.
Description: MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
- Features: Locking Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches LOCKING LEVER SWITCH
-
Supplier: Radwell International
Description: SWITCH ,TOGGLE, LOCKING LEVER, SPDT, 0.4VA, 28V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Pole & Throw Specifications: SPDT
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: APEM Components, Inc.
Description: Available in 2,3 and 4 pole configuration toggle switches, CECC approvals, panel and pc mount front panel sealing option. Gold or silver contacts, chrome or matt black finish actuator, lever lock options.
-
Supplier: TE Connectivity
Description: Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Locking Lever Toggle Switch Type : Toggle Termination Features Termination Type : Wire Lugs
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: OTTO Controls
Description: Unsealed toggle switches featuring B2 & B3 basic switches 2 and 3-position pole styles available Available up to 8 pole Lever lock styles available
- Features: Other
- Toggle Actuator: Standard Toggle Handle
-
Supplier: C&K Components
Description: Features/Benefits Power ratings up to 10 AMPS Double pole models Locking lever options available Wide variety of actuator styles RoHS compliant and compatible Typical Applications Shut-off switch Small equipment
- Length / Diameter: 1.36614247 to 1.55511895 inch
- Width: 0.40157502 to 0.75196891 inch
- Panel Thickness: 0.75196891 inch
- Maximum Current Rating: 3 to 10 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375976-S6AL Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: S Package: Bulk Product Status: Active Mounting Type: Panel
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: DPDT ON -ON LOCKING LEVER ,295"
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: -22 to 185 F
-
Supplier: OTTO Controls
Description: The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer triggers a reset. The T6 meets SAE AS55941. Choose two or three positions with
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -85 to 159.8 F
- Features: Dustproof, Locking Switch, Other, Weather Resistant or Waterproof
-
Supplier: APEM Components, Inc.
Description: The 3500 series sealed toggle switch is compliant to MIL-DTL-3950 and sealed to IP67. This toggle switch features molded-in terminals and a silicone membrane toggle seal. The toggle switch offers many actuator styles including paddle handles and locking
-
Supplier: Conxall Corporation
Description: 2 position locking lever switch, stack height 0.615" (15.62mm) High quality, non-illuminated, locking or non-locking, 2 and 3 position switches that are UL recognized. Available with multiple circuitry and a paddle style knob.
-
Supplier: Innovative Technology
Description: The switch mechanisms of military purpose toggles are completely enclosed to resist the entrance of contaminants into the switch. All metal parts are plated to resist corrosion. The heavy duty switches are offered in both standard toggle lever and lever lock
-
Supplier: Radwell International
Description: SWITCH 2POSITION LOCKING LEVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carr Lane Manufacturing Co.
Description: 200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air
- Clamping Force: 200 lbs
- Features: Fixed, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Supplier: Carr Lane Manufacturing Co.
Description: 850 Lbs Holding Capacity FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. 1" plunger travel. Made
- Clamping Force: 850 lbs
- Plunger Travel (for Push/Pull Clamps Only): 0.4375 to 1 inch
- Features: Fixed, Horizontal, Push / Pull (Straight Line), Straight Base
- Clamping Mechanism: Lever
Find Suppliers by Category Top
Featured Products Top
-
Series B Characteristics: 0.4VA Logic Level. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts. Locking lever mechanism offered as toggle option (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Designed for logic level applications, B Series Toggles save space. They have an antistatic superstructure and 0.4VA capacity. Locking levers are available. (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Mini T3 toggles feature: snap-action actuation positive tactile feedback and lever lockout options that help prevent accidental activation numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
The NKK S332R Toggle Switch is engineered for high-current applications, offering robust connectivity with solder lug terminals and versatile lever options. It supports up to 20A at 125V AC, ensuring reliable performance in critical systems. The switch features tactile actuation, allowing easy (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
Adam Tech's new line of toggle switches offers versatile solutions for a wide range of applications. Available in medium, subminiature, and miniature sizes, these manually actuated switches feature a mechanical lever for reliable control. They are offered in low current, power, and sealed IP67 (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation—and they’re military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force and circuitry types. Ask OTTO about special options and customization of switches and grips. (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
Rated currents up to 500 A at 2,000 VDC in a compact, heat-resistant design Guaranteed for up to 500 mating cycles — exceeding comparable products on the market Double locking system with five different mating profiles for secure, error-proof connections Color (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
lighter and therefore help reduce carbon emissions from vehicles. Convenience is also a benefit, with drivers activating the system by pressing a button rather than by pulling a stiff lever. The brake calipers on EPBs are equipped with a drive unit on the rear axle consisting of a DC motor and an (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Overall preliminary design package. Volume II. Instrumentation and control system
LEVER LOCK TOGGLE SWITCH .
-
TRANSPORT AIRCRAFT COCKPIT PROGRAM:
AN EVALUATION OF A BASELINE COCKPIT
CONFIGURATION PROMOTING CREW REDUCTION
IN TACTICAL TRANSPORT AIRCRAFT
A two position, lever lock toggle switch , labeled PILOT ID, allows the operator to designate which NAV mode and heading reference will be used for AFCS operation.
Indicates content that may require registration and/or purchase.