-
Supplier: Waytek, Inc.
Description: Cole Hersee 55055 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Waytek, Inc.
Description: Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Momentary Contact
-
Supplier: Newark, An Avnet Company
Description: SWITCH LONG BAT HANDLE TOGGLE ON-NONE-OFF 50A 12VDC SCREW TERMINALS CHROME PLATE 1-5/8IN LONG HANDLE
-
-
Supplier: Littelfuse, Inc.
Description: SPST On-Off toggle SwitchStandard black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V
- Panel Thickness: 0.124803217 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 36 volts
- Toggle Actuator: Long Toggle Handle, Standard Toggle Handle
- Actuator Material: Metallic
-
Supplier: Legrand
Description: Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory. *Available in bulk packs of 120. Add "U" to end of Catalog Number. Example: 660IGU FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing with metal frame.Keyway is in the down position. Up: Off, Down: On.One blade
- Panel Thickness: 0.187401676 inch
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic, Thermoplastic / Plastic
-
Supplier: Legrand
Description: device boxes or in NEMA 1 sheet steel enclosures. Bodies, covers, and toggles molded of durable nylon. Single Pole-Double Throw and Double Pole-Double Throw. Locking Switches supplied with one 1498-NT key. Normally open.
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
-
Supplier: Littelfuse, Inc.
Description: Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with metal frame.Nickel-plated brass hardware.Keyway
- Panel Thickness: 0.250000135 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Legrand
Description: "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 347 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Legrand
Description: Construction 1pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 18 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Waytek, Inc.
Description: Cole Hersee 55017 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPST
- Switch Function: Maintained Contact
-
Supplier: Waytek, Inc.
Description: Cole Hersee 55088 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact blocks make
- Toggle Actuator: Long Toggle Handle
- Momentary Contact Switch Function: Momentary OFF (Normally Closed)
-
Supplier: Carr Lane Manufacturing Co.
Description: 200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even
- Clamping Force: 200 lbs
- Features: Fixed, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Supplier: Larson Electronics LLC
Description: additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for
-
Supplier: Larson Electronics LLC
Description: powerful and rugged source of illumination. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image in the middle is the same road, now being illuminated with the HUL-18;
-
Supplier: Carling Technologies, Inc.
Description: CCC. Specs Certifications UL 489, UL Recognized, CSA Accepted and TUV Certified Number of Poles 1-4 poles (4th pole for neutral break only) Available Delays AC & DC Instantaneous, Ultra-Short, Short, Medium, Long AC & DC High Inrush - Short, Medium, Long Maximum Current and Voltage
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.02 to 63 amps
- Rated Breaking Capacity (Icn): 1,000 to 3,000 amps
-
Supplier: Larson Electronics LLC
Description: approvals pending Toggle Switching for LED Lantern: - toggle forward for bright 100 watt front LED - toggle backward for front LED and flashlight tail-light LEDs - center position for off SPECIFICATIONS: Battery: lithium ion rechargeable Dimensions: 9.75" L x 3.75" head dia Lamp
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Capacities to 2500 CFM: Handles toughest industrial applications. Direct-drive Blower: Long filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates
- Air Flow Volume: 4,249.315860146517 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose, Magnehelic Gauge,
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose and Magnehelic Gauge
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Python Portable Floor Sentry provides fume extraction for hard-to-reach applications that need a long hose such as tank welding. The included 12-foot long, flame retardant flex hose features a magnetic capture hood with handle that enables the operator to attach it
- Airflow: 175 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Streamlight, Inc.
Description: Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetimeToggle switch and two (2) user programmable ultra bright blue tail-light LEDs6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityJumper selectable high or low setting to
- # of Batteries: 1
- Length: 11.5 inch
- Lumen: 330 to 615 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: Sentry Air Systems, Inc.
Description: hour counter, and quick-change pre-filter. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, and self-supportive flexible arm Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low)
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Larson Electronics LLC
Description: beacon and can be seen from long distances through heavy fog, smoke, etc. Three position toggle switch enables operator to use the LEDs independently from the light. Rechargeable 6-cell lithium ion battery with 5 hours run time Lightweight - 2.2 pounds (33% lighter than competitor
Find Suppliers by Category Top
Featured Products Top
-
Mini T3 toggles feature: snap-action actuation positive tactile feedback and lever lockout options that help prevent accidental activation numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
The NKK S332R Toggle Switch is engineered for high-current applications, offering robust connectivity with solder lug terminals and versatile lever options. It supports up to 20A at 125V AC, ensuring reliable performance in critical systems. The switch features tactile actuation, allowing easy (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
DC-Link film capacitors are engineered to deliver stable DC bus performance and long-term reliability in high-power electronic systems. Designed with low ESR, low stray inductance, and high current handling capability, these (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
maintenance-free plain bearings which do no longer require regular lubrication as well as plug-in bolt mounting for snap-action switches. In contrast to PAD 40, the PAD 41 supports up to four S826 or S870 snap (read more)
Browse Human Machine Interfaces Datasheets for Schaltbau GmbH -
that it is almost impossible to home in on a very specific position rapidly even you if spend significant amounts on control valve technology. And if you switch to electric drives, small-footprint solutions usually lack the necessary power. Schunk, a German-based company specializing in industrial (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Available as rotary switches for extended or direct handle (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Design Aluminum die-cast housing with pull ring or E-stop handle for long-lasting industrial use (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
What Testing Has Been Done on Our Medical Products Reliability is crucial in medical environments. Medical foot switches are used constantly and are exposed to cleaning agents, fluids, and repeated handling. Over time, these conditions can (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
. Telecommunications: In the telecommunications industry, equipment such as routers, switches, and base stations require efficient power management to handle large volumes of data traffic. Switching power supplies are favored in these applications due to their high efficiency and ability to provide stable power (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
Contactors have long been a go-to switching solution for vehicles with multiple batteries or auxiliary equipment drawing substantial electrical loads. As transportation and work vehicles grow more complex and EV applications increase in prevalence, contactors are evolving to meet higher (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
REVERSING-POLARITY SWITCHES | Today's Trucking
These universal reversing-polarity toggle switches are available in momentary or maintained contact, blade or screw terminals, and with a regular or long handle .
-
Cole Hersee Co. Introduces Its Universal Reversing Polarity Toggle Switches
Ideal for a variety of vehicle applications, Cole Hersee's Reversing Polarity Toggle Switches are available in momentary or maintained contact, blade or screw terminals, and with a regular or long handle .
-
noun.artifact (finlayson-gwc2014.zip)
… connected to a transmission line at the center) } { [ dipper, verb.consumption:dip,+ verb.contact:dip,+ ] ladle,@ (a ladle that has a cup with a long handle ) } { dipstick, gauge,@ (a … … the fluid level) } { DIP_ switch , dual_inline_package_switch, toggle _switch,@ noun.cognition …
-
data.noun (edu.mit.mwe2011.zip)
… used as a high explosive 03510143 06 n 01 toaster 0 001 @ 02891008 n 0000 | an appliance (usually electric) for toasting bread 03510247 06 n 01 toasting_fork 0 001 @ 02714767 n 0000 | long - handled fork for cooking or … … 01 toga_virilis 0 001 @ 03511793 n 0000 | (ancient Rome) a toga worn by a youth as a symbol of manhood and citizenship 03512056 06 n 01 toggle 0 001 @ 03125888 … … 06 n 03 toggle_ switch 0 toggle 1 on …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 0000 | kitchen appliance consisting of a small electric oven for toasting or warming food 04442582 06 n 01 toasting_fork 0 001 @ 03383948 n 0000 | long- handled fork for cooking or … … v 0101 | a long narrow sled without runners … … r 08806897 n 0000 ;c 15253139 n 0000 | (ancient Rome) a toga worn by a youth as a symbol of manhood and citizenship 04445327 06 n 01 toggle 0 003 @ 03323703 … … 06 n 04 toggle_ switch 0 toggle 1 on …
-
data.noun (finlayson-gwc2014.zip)
… 0000 | kitchen appliance consisting of a small electric oven for toasting or warming food 04701902 21 n 01 toasting_fork 0 001 @ 03611689 n 0000 | long- handled fork for cooking or … … v 0101 | a long narrow sled without runners … … 0000 ;r 09419389 n 0000 ;c 17026427 n 0000 | (ancient Rome) a toga worn by a youth as a symbol of manhood and citizenship 04704665 79 n 01 toggle c 003 @ 03529553 … … 31 n 04 toggle_ switch d toggle 1 .
-
wn_g.pl (finlayson-gwc2014.zip)
… g(104442312,'a kitchen appliance (usually electric) for toasting bread'). g(104442441,'kitchen appliance consisting of a small electric oven for toasting or warming food'). g(104442582,'long- handled fork for cooking or … … cigarettes'). g(104443433,'a long narrow sled without runners … … order to fasten it to something (as another rope or chain or cable)'). g(104445610,'a fastener consisting of a threaded bolt and a hinged spring-loaded toggle ; used to fasten objects … … g(104445952,'a hinged switch that can assume either …
-
noun.dat (finlayson-gwc2014.zip)
… 03156892 06 n 01 time-switch 0 001 @ 03156042 n 0000 | a switch set to operate at a desired time 03156991 06 n 02 toggle_switch 0 toggle 1 001 @ 03156042 … … 03157058 06 n 01 switch 2 001 @ 03204433 … … ~ 02491803 n 0000 ~ 02496328 n 0000 %p 02589279 n 0000 %p 02623978 n 0000 ~ 02968022 n 0000 | a cutting or thrusting weapon with a long blade 03158323 06 n … … with an S-shaped handle 03158410 06 n 01 …
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
A good example is the lit-handle snap switches that have the toggle handle illuminated with the load off (pilot-handle switches , lit with the load on, use a grounded circuit conductor connection and are OK). … position, and for that reason the normally off position of the toggle no longer reads "OFF." .
-
Radiation Protection Instrument Manual, Revision 1, PNL-MA-562
The E-600 weighs about 1.53 kg (3.4 lb) with batteries and measures 22.9 cm (9.0 in.) long by 10.5 cm ( 4.1 in.) wide by 15.3 cm (6.0 in.) high including the handle . The instrument has an internal speaker, smart probe connector, three buttons (membrane type) on the body (for selecting range, gross or net mode, and speaker on/off), a three-position toggle switch for response time selection, four buttons (membrane type) on the handle …
Indicates content that may require registration and/or purchase.