Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 10 in/sec
- Rated Force: 415 to 905 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: EDrive Actuators, Inc.
Description: The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston,
- Stroke or X-Axis Travel: 24 to 60 inch
- Rated Speed: 5 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric
- Stroke or X-Axis Travel: 29.527575 to 78.7402 inch
- Rated Speed: 47.244094488189 in/sec
- Rated Force: 76.2072 lbs
- Lead: 0.7874015748031497 inches per
-
-
Supplier: Rotork plc
Description: linear actuators and motorised regulators. Common applications include pump stroke control, valve control, test equipment and the automation of mechanical spring-loaded pressure regulators. The AC power variant allows for longer cable runs without degradation of the power
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Rotork plc
Description: linear actuators and motorised regulators. Common applications include pump stroke control, valve control, test equipment and the automation of mechanical spring-loaded pressure regulators. PAX1 linear actuators are low-powered; their use dramatically reduces power
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 19.6850393700788 to 70.8661417322835 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Description: Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point and reciprocating applications Features: - Integrated drive and guidance system -
- Stroke or X-Axis Travel: 0.0393701 to 196.8505 inch
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 67.44 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: Raco International, LP
Description: The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven and can accommodate heavy duty applications that are closely related to the capabilities of the RACO MA Rod Type
- Stroke or X-Axis Travel: 196 inch
- Rated Speed: 30 in/sec
- Rated Force: 4,500 lbs
- Motor Type: AC Servo
-
Supplier: Yamaha Corporation
Description: The Yamaha GX16 is a highly versatile electric linear slide actuator designed to provide precise linear motion in various industrial applications. One of the key features of the GX16 is the ground ball screws that come as a standard feature in all models. This ensures
- Stroke or X-Axis Travel: 3.93701 to 57.086645 inch
-
Supplier: MotiCont
Description: These direct drive linear motors (electric cylinders) are supplied with an internal shaft supported by long life linear bearings and an integrated position sensor, eliminating backlash and extra space needed for an external feedback device. While there are many different
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25
- Maximum Stroke: 38.1 mm
- Holding Force: 22.24 N
- Construction: Push / Pull
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending
- Stroke or X-Axis Travel: 3 to 18 inch
- Rated Speed: 13 in/sec
- Rated Force: 6,564 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 15.7 in/sec
- Rated Force: 7,476 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 11.5 in/sec
- Rated Force: 3,395 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Festo Corporation
Description: For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 118.11023622047244 in/sec
- Rated Force: 340.1224 lbs
- Material: Aluminum
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 3.93701 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: RS Components, Ltd.
Description: Linear Actuator CAHB-10 stroke 100mm 12v
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.62992125984252 in/sec
- Actuation Type: Electrical
- Features: Other
-
Supplier: Actuonix Motion Devices
Description: T16-S Track Actuator with Limit Switches T16-300-22-12-S
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 1.811023622047245 in/sec
- Rated Force: 11.24 lbs
- Motor Voltage: 12 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.1VDC / 5VDC / 12VDC Rated Current : 1.9A / 0.75A / 0.35A Resistance/Phase : 1.2Ω / 6.7Ω / 34.8Ω Inductance/Phase : 1.0mH / 5.8mH / 35.6mH Power Input : 7.5W Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Insulation Resistance : 50MΩ
- Motor Voltage: 2.1 to 12 volts
- Drive Type: Ball Screw
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: THK America, Inc.
Description: Compact, Rigid, Economical.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rod Type
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.393700787401575 in/sec
- Rated Force: 2,248 lbs
- Motor Voltage: 230 volts
-
Supplier: ETEL S.A.
Description: The TUCANA ST marks the beginning of a new era for our short-stroke drives, which have been specially developed for “test & scan” turret handlers applications. Compared to its predecessor, the ST series offers improved force control repeatability and higher throughput, which ultimately
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 15.37632 lbs
- Motor Continuous Power: 0.016618732772794968 HP
- Motor Voltage: 48 volts
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and
- Rated Speed: 20 in/sec
- Rated Force: 33 lbs
- Motor Voltage: 6.2 volts
- Motor Type: DC
-
Supplier: Actuonix Motion Devices
Description: L16-S Linear Actuator with Limit Switches L16-100-63-12-S
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
-
Supplier: Newport MKS
Description: CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: THK America, Inc.
Description: Highly rigid, lightweight, optional belt drive.
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: THK America, Inc.
Description: Highspeed, low noise, low maintenance.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-50-49-3-ST
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 2.755905511811025 in/sec
- Rated Force: 2.6976 lbs
- Motor Voltage: 3 volts
-
Supplier: Newport MKS
Description: retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
force Tubular Solenoids: Robust on/off type linear solenoids; optimized for long stroke Open Frame Solenoids: On (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
High-speed micro-electro-discharge machining.
For the purposes of this experimental setup, the fast, short stroke actuator is a piezo- electric actuator and the slow, long stroke actuator is a motorized, linear translation stage.
-
Mitaka optical and infrared array first stage (MIRA-I.1) instruments
… the south and north sides, respectively; TILT Mirror: tip-tilt correction mirrors; Long DL: long delay line; Fast DL PZT: 100 micron piezo- electric actuator for the fast delay line; Fine DL: 200mm stroke inchworm motor driven linear stage for fine delay …
-
T-Slide Linear Actuators - Nasa Tech Briefs :: NASA Tech Briefs
A basic T-slide actuator is a long - stroke , rack-and-pinion linear actuator that, typically, consists of a T slide, several idlers, a transmission to drive the slide (powered by an electric motor) and a housing that holds the entire assembly.
-
Sub-100-nm ROM pattern readout using a triangular protruded aperture mounted optical head slider
Avoiding the difficulties involved regarding both the long term reliability and the stability of an aperture sliding on … … velocity, they moved the patterned medium by means of a linear piezo- electric , combined-stage actuator , limiting its stroke to within sev- eral …
-
Readout characteristics of a non-circular aperture mounted on an optical head slider flying above a medium having sub-100-nm-long patterns
Avoiding the difficulties involved regarding both the long -term reliability and the stability of an aperture sliding on … … velocity, they moved the patterned medium by means of a linear piezo- electric , combined- stage actuator , limiting its stroke to within several micrometers.
-
Position sensorless control of a linear interior permanent magnet oscillatory machine, with experiments
… on In- dustrial Electronics, Vol. 55, No. 2, February 2008 [13] Bruno Lequesne , “Fast Acting, Long - Stroke Solenoids with Two Springs” … … Latch- ing Electromagnetic Valve”, Electric Machines and Drives IEEE … … F. Marignetti – “Novel linear PM valve actuator : FE design and dynamic …
-
Linear Drives for Industry Applications IX
Vandenput: Contactless power supply for moving sensors and actuators in high-precision mechatronic systems with long - stroke power transfer capability in x-y plane ( Sensors and Actuators A: Physical, 2008). [7] K. C. Lee, J. W. Moon, M. C. Lee, J. M. Kim, J. W. Kim, and D. H. Koo: Electric monorail system with magnetic levitations and linear induction motors for contactless delivery applications (IEEE 8th International Conference on Power Electronics and …
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
… 2009 1043-1050 Influence of the signal frequency on vortex shedding induced by di electric barrier injection. Louste, C., +, ESA 2009 1-6 Model-Based Commutation of a Long - Stroke Magnetically Levitated Linear Actuator . van Lierop, C. M. M., +, TIA Nov.-Dec. 2009 1982-1990 Modeling and Analysis of a Tubular Oscillating Permanent-Magnet Actu- ator.
-
Bearing lifetime of linear PM machines
Electric Machines and Drives Conference, pp. 419 - 424. [10] L. Encica, J.J.H. Paulides, E.A. Lomonova, Passive and active constant force-displacement characteristics and optimization of a long - stroke linear actuator , 2008 Proc. 11th Int. Conf. on Optimization of Electrical and Electronic Equipment, pp. 117 - 124.
-
Force Analysis in Design of High Power Linear Permanent Magnet Actuator with Gas Springs in Drilling Applications
oscillate at high frequency and with a long stroke length, in spite of pistons large weight. A large electromagnetic force, due to the use of permanent magnets makes a high power linear electric actuator available.
Indicates content that may require registration and/or purchase.