Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Harold Beck and Sons, Inc.
Description: A versatile, compact design, advanced electronics, and Beck reliability all highlight the new Group 42 linear actuator. Beck’s all-new Group 42 actuators are designed to meet the actuation needs of long stroke linear applications. Typical applications
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw, Gear Drive
- Features: Adjustable Stroke, Integral Sensor, Self-locking
-
Supplier: Harold Beck and Sons, Inc.
Description: A versatile, compact design, advanced electronics, and Beck reliability all highlight the new Group 42 linear actuator. Beck’s all-new Group 42 actuators are designed to meet the actuation needs of long stroke linear applications. Typical applications
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw, Gear Drive
- Features: Adjustable Stroke, Integral Sensor, Self-locking
-
Description: Achieves unparalleled stroke of 41 meters. The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled
- Actuation Type: Pneumatic
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Bumpers / Cushions, Magnetic Switch
-
-
Supplier: AGI - American Grippers Inc.
Description: .Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height difference.
- Actuation Type: Pneumatic
- Device Type: Rodless
- Drive Specifications: Direct Drive
- Features: Adjustable Stroke, Bumpers / Cushions, Protective Boot, Integral Sensor, Non-rotating, Shock Absorbers
-
Supplier: ETEL S.A.
Description: The AQUARIUS ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the AQUARIUS one, the ST series allows a higher force control repeatability and a higher throughput, reducing
- Actuation Type: Electrical
- Material: Steel, Other
- Motor Continuous Power: 0.0268 HP
- Motor Specifications: Other
-
Supplier: ETEL S.A.
Description: The TUCANA ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the TUCANA one, the ST series allows a higher force control repeatability and a higher throughput, reducing the
- Actuation Type: Electrical
- Material: Steel, Other
- Motor Continuous Power: 0.0166 HP
- Motor Specifications: Other
-
Supplier: ETEL S.A.
Description: ASME-TMMA00100451PAS 0010 short stroke actuator This actuator, Aquarius, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for
- Actuation Type: Electrical
- Material: Aluminum
- Rated Force: 6.63 lbs
- Rated Speed: 39.37 in/sec
-
Supplier: ETEL S.A.
Description: ASME-TMMA00100151PAS 0010 short stroke actuator This actuator, Tucana, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing
- Actuation Type: Electrical
- Material: Aluminum
- Rated Force: 2.59 lbs
- Rated Speed: 39.37 in/sec
-
Description: This actuator offers two sizes of compact rodless sliders to which customer devices can be mounted. Products are available with 100 - 700 mm strokes. The TSS offers faster speeds than the TLS rod-type actuator. The combination of the TLS actuator and TSS rodless slider
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake
-
Supplier: Exlar
Description: Exlar I Series Actuators present a new range of alternatives for linear motion solutions. The I Seires actuators offer all of the benefits of Exlar's planetary roller screw technology, along with extreme flexibility in actuator mounting style, and the type of motor used
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Multi-position
-
Supplier: Venture Mfg. Co.
Description: . At Venture, you can customize a standard 36V linear actuator according to your desired stroke sizes, force, speed, dimensions, mounting holes, wiring, IP rating and more. At Venture, selecting the right product for your application is an easy task that requires very moderate
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Multi-position, Thermal Overload Protection
-
Supplier: Exlar
Description: The EL Series linear actuators offer users all of the advantages of Exlar’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Closed Loop Control, Intrinsically Safe, Multi-position
-
Supplier: Exlar
Description: KM Series actuators employ a lower cost planetary roller screw design suited for applications that do not require the long life offered in the KX Series. This option still provides twice the life of similarly sized ball screw actuators along with the efficiency and resistance
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Protective Boot, Closed Loop Control, Holding Brake, Multi-position, Non-rotating, Water Resistant (Sealed)
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Stackable
-
Supplier: Rotork plc
Description: . PAX1 linear actuators are low powered and their use dramatically reduces power usage while maintaining position. The two power options are AC and DC. The AC power variant allows for longer cable runs without degradation of the power supply. These actuators are hazardous
- Actuation Type: Electrical
- Device Type: Rod Type
- Material: Aluminum
- Motor Features: Linear Position Feedback
-
Supplier: THK America, Inc.
Description: LM Actuator, High-speed, Long stroke.
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Integral Sensor
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA33 is a true mid-size actuator that combines compact design and high power in one solution, suitable for use in the most extreme environments. A thorough and demanding testing program is behind the maintenance-free and long-lasting performance of this solid and
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Direct Drive
- Motor Specifications: DC
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to
- Actuation Type: Electrical
- Device Type: Rod Type
- Motor Specifications: DC
- Rated Speed: 6.3 in/sec
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as;
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw, Gear Drive
- Features: Magnetic Switch, Integrated Overload Slip Clutch / Torque Limiter
-
Supplier: Venture Mfg. Co.
Description: Venture’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective reliable solution for the RV Industry. Available in three gear ratios – 18:1, 28:1 and 58:1
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw, Gear Drive
- Features: Integrated Overload Slip Clutch / Torque Limiter
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron's DL series linear lead screw actuators and ball screw actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Adjustable Stroke
-
Supplier: GEEPLUS Inc.
Description: long-stroke actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air
- Construction: Tubular
- DC Power Input Options: 3VDC, 6VDC, 12VDC, 24VDC
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Integral Sensor, Magnetic Switch, Self-locking
-
Supplier: Sensata Technologies
Description: Rectangular voice coil actuators (VCA) from BEI Kimco are linear VCAs just like the cylindrical models, but are often used for applications that require a higher force and/or a longer stroke. Due to their shape, they can be designed to fit into tighter or thinner systems
- Device Type: Linear Actuator
- Linear Stroke: 0.5000 inch
- Peak Force (FP): 32 lbs
-
Supplier: Sensata Technologies
Description: BEI Kimco Rectangular Voice Coil Actuators (VCA) are linear VCAs just like the cylindrical models, but are often used for applications that require a higher force and/or a longer stroke. Due to their shape, they can be designed to fit into tighter or thinner systems or
- Device Type: Linear Actuator
- Linear Stroke: 4 inch
- Peak Force (FP): 15 lbs
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Handwheel/Crank
- Features: Brake / Clutch Combination, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Portescap
Description: 20DAM-L The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size. Product Highlights High continuous linear
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 5 volts
- Stroke or X-Axis Travel: 1.97 inch
-
Supplier: EDrive Actuators, Inc.
Description: The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston,
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Non-rotating, Water Resistant (Sealed)
-
Supplier: Portescap
Description: 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 5 volts
- Rated Force: 22.48 lbs
-
Supplier: Portescap
Description: 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 5 volts
- Stroke or X-Axis Travel: 1.89 inch
-
Supplier: Portescap
Description: 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005" lead screw pitch options allows for greater positional resolution.
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 5 volts
- Stroke or X-Axis Travel: 1.89 inch
-
Description: Features: - Integrated drive and guidance system - Long available strokes - Complete motor and control packages - Diverse range of accessories and mountings Standard version: - OSP-E25B, OSP-E32B, OSP-E50B - OSP-E25B Tandem, OSP-E32B Tandem, OSP-E50B
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Features: Magnetic Switch
-
Supplier: Actuonix Motion Devices
Description: P16-P Feedback Actuators The P16 is the next generation of actuator from Actuonix Motion Devices. It boasts a compact side by side design with a planetary gearbox. These units offer higher speeds, higher forces and longer life than our other units. The P16-P series
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Material: Aluminum, Stainless Steel
-
Supplier: Actuonix Motion Devices
Description: P16-S With Limit Switches The P16 is the next generation DC linear actuator from Actuonix. Featuring a compact side by side design with a planetary gearbox, these units offer higher speeds, higher forces and longer life than our other units. The P16 is powerful and weighing in
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Material: Aluminum, Stainless Steel
-
Supplier: DeZURIK, Inc.
Description: PowerRac actuators are designed for all DeZURIK quarter turn valves. They feature a time and application proven rack and pinion system for converting linear motion to rotary. PowerRac actuators feature a high opening torque, necessary for on-off applications, and they also
- Operation: Modulating
- Pneumatic Actuator Type: Rack and Pinion Actuator
- Stem Diameter: 1 to 24 inch
-
Description: Can be combined with HLE and HPLA linear actuators in a modular system Resistant aluminium telescope profile Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings Maintenance-free, low-noise rollers Non-wearing and non
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Material: Aluminum
-
Supplier: LINAK U.S. Inc.
Description: market requirements for a low built-in dimension and at the same time a long stroke length. In addition, the compact design enables a very slim guidance design. The DB14 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Direct Drive
- Rated Speed: 1.5 in/sec
-
Supplier: MISUMI USA
Description: By adopting this Belt Driving type of Single Axis Actuator, Long Stroke and High Speed Transferring / Positioning can be achieved at low costs.
- Actuation Type: Electrical
- Drive Specifications: Ball Screw
- Motor Specifications: DC Servo, Stepper
-
Supplier: Raco International, LP
Description: The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven and can accommodate heavy duty applications that are closely related to the capabilities of the RACO MA Rod Type
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Belt Drive
- Motor Specifications: AC Servo
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt
- Device Type: Electric Thruster
- Features: Adjustable Stroke, Double Carriage, Double End Rod, Magnetic Switch, Side Motor / Mount
- Material: Aluminum
- Rated Speed: Up to 78.74 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation
- Device Type: Electric Thruster
- Features: Adjustable Stroke, Magnetic Switch, Side Motor / Mount, Water Resistant (Sealed)
- Material: Aluminum
- Rated Force: Up to 20.23 lbs
-
Supplier: Branham, W.C. Inc.
Description: High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 19.75 feet. Consult factory for longer stroke -stroke interchangeable with other brands Front and side wipers attached to the
- Actuation Type: Pneumatic
- Device Type: Rodless
- Rated Force: 60.7 to 378 lbs
-
Supplier: Branham, W.C. Inc.
Description: Stroke lengths to 19.75 feet. Consult factory for longer stroke -stroke interchangeable with other brands Front and side wipers attached to the -grooves in tube profile for attaching many accessories Pin-type air cushioning Guiding over the entire stroke length
- Actuation Type: Pneumatic
- Device Type: Rodless
- Rated Force: 31.47 to 378 lbs
-
Supplier: Branham, W.C. Inc.
Description: Our standard cylinder. It has an identical length at 0-stroke as most competitors making it interchangeable. High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 19.75 feet. Consult factory for
- Actuation Type: Pneumatic
- Device Type: Rodless
- Rated Force: 31.47 to 378 lbs
-
Supplier: Branham, W.C. Inc.
Description: deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 19.75 feet. Consult factory for longer stroke -stroke interchangeable with other brands Front and side wipers attached to the -grooves in tube profile for attaching many
- Actuation Type: Pneumatic
- Device Type: Rodless
- Rated Force: 31.47 to 378 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV
- Device Type: Electric Thruster
- Features: Adjustable Stroke, Double Carriage, Double End Rod, Magnetic Switch, Side Motor / Mount, Water Resistant (Sealed)
- Material: Aluminum
- Rated Speed: 19.69 to 70.87 in/sec
-
Supplier: Raco International, LP
Description: The RACO LM Linear module is the building block for both single axis or multiple axis systems. The carriage travels on adjustable roller bearings surrounded by a shock absorbing elastomer tire, driven by a steel cord reinforced timing belt with zero backlash . The RACO LM drives are designed
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Motor Specifications: AC
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Bumpers / Cushions, Protective Boot, Closed Loop Control, Holding Brake, Integral Sensor, Multi-position, Non-rotating, Self-locking, Water Resistant (Sealed)
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Bumpers / Cushions, Protective Boot, Closed Loop Control, Holding Brake, Integral Sensor, Multi-position, Non-rotating, Self-locking, Water Resistant (Sealed)
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Bumpers / Cushions, Protective Boot, Closed Loop Control, Holding Brake, Integral Sensor, Multi-position, Non-rotating, Self-locking, Water Resistant (Sealed)
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of
- Continuous Current (AC or DC): 2.2 amps
- Design Units: English, Metric
- Linear Motor Type: AC Induction or Traction Design
- Rated Continuous Thrust Force: 9.3 lbs
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of
- Continuous Current (AC or DC): 1.3 amps
- Design Units: English, Metric
- Linear Motor Type: AC Induction or Traction Design
- Rated Continuous Thrust Force: 3.6 lbs
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of
- Continuous Current (AC or DC): 3.3 amps
- Design Units: English, Metric
- Linear Motor Type: AC Induction or Traction Design
- Rated Continuous Thrust Force: 2.4 lbs
-
Supplier: H2W Technologies
Description: The AC polynoid is an electrically operated, open loop AC linear induction motor that provides a constant force over its entire stroke. It can run directly off of 115 / 230 VAC line voltage or with an adjustable frequency drive. Its direction of travel is reversible by switching 2 of
- Continuous Current (AC or DC): 1.4 amps
- Design Units: English, Metric
- Linear Motor Type: AC Induction or Traction Design
- Rated Continuous Thrust Force: 2.1 lbs
Find Suppliers by Category Top
Featured Products Top
-
TUCANA SHORT STROKE ACTUATOR This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
TUCANA ST SHORT STROKE ACTUATOR The TUCANA ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the TUCANA one, the ST series (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
AQUARIUS ST SHORT STROKE ACTUATOR The AQUARIUS ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the AQUARIUS one (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
back-up nut, mechanical end stops and current cut-off limit switches as standard. The rigid and stable design allows loads up to 13,200 Newton (safety factor 2.2) static load on the actuator without any damage; in addition it also fulfils safety factor 4 according to the UL 60601-1. Since operating tables and procedure chairs no longer shake thanks to the CAMT, patients will feel safer during the treatment. (read more)
Browse Linear Actuators Datasheets for Ewellix -
1.Long service life Most US models have a running life of 20,000km with the maximum load capacity applied (10,000km for US6 and 8), which is the highest level of service life in the industry. LM Guide and ball screw running life can also be calculated (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Rectangular voice coil actuators (VCA) are linear VCAs just like the cylindrical models but are often used for applications that require a higher force and/or a longer stroke. Due to their shape, they can be designed to fit into tighter or thinner systems or optimized for their sheer power and (read more)
Browse Voice Coil Actuators and Motors Datasheets for Sensata Technologies -
By modifying the geometry of the solenoid's pole piece and magnetic return path (tubular solenoid), Geeplus engineers have produced an actuator that develops useful force over a very long stroke, while displaying the characteristics of a (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Mechanical Linear Actuators No Part Selection! No Designing! No Assembly! IMAO's pre-assembled Linear Unit can be used with simple manual adjustments without complex processes of parts selection (read more)
Browse Linear Actuators Datasheets for Imao-Fixtureworks -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
What are the Main Types of Linear Actuators?
Although belt and screw drives are different technologies, it makes sense to put them in the same category because they are the two most common types of electromechanical actuators. Most manufacturers of linear actuators offer both belt and screw-driven options. Belt driven actuators can use
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
. This distinction implies that linear actuators can provide longer strokes and use a variety of drive mechanisms (belt, screw, rack and pinion), while stages generally have higher rigidity and use high-precision linear guides and drive mechanisms (typically a ball screw or linear motor) for excellent
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Journal of Aircraft > Actuator technologies for active noise control in gas turbines
8 Bartosh, B., "New Magnetic Circuit Design Yields High Force, Long Stroke Linear Actuators ," Power Conversion and Intelligent Motion, Vol. 17, No. 10, 1991, pp. 38, 40-44.
-
Back EMF Analysis of a Novel Linear Flux Switching Motor With Segmented Secondary
The application of LFSM includes long stroke linear actuators and mostly rail transportation systems [11].
-
Signal processing of a high resolution and long-range displacement sensor
This will be also used to measure online, the position of a long stroke linear actuator in order to control it with a closed loop control.
-
Review of recent progress in linear motors
To simplify the armature construction in a long stroke linear actuator , a cylindrical topology can be used.
-
Experimental Thermomechanical Analysis of Elastomers Under Uni- and Biaxial Tensile Stress State
Temperature and rate dependent monotonic uniaxial tests were performed with a linear long stroke actuator (Bose Corp.).
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
Lobo, N. S., +, T-IA July-Aug. 2008 1134-1142 Passive and active constant force-displacement characteristics and optimiza- tion of a long - stroke linear actuator .
-
Precision Assembly Technologies and Systems
Stepping Piezo Actuators (SPA) are long stroke linear piezoelectric actuators able to perform long stroke (typ. >10mm) with an important resolu- tion (typ. <1nm).
-
http://dspace.mit.edu/bitstream/handle/1721.1/32892/62617277-MIT.pdf?sequence=2
This thesis has presented a framework for modeling long - stroke linear actuators based on the STEM.
-
Application of single neuron adaptive control in one dimensional stage with high speed and high precision composite motions
Simulation experiment mainly detects the movement tracing precision of long stroke linear motion actuator .
-
Advanced actuation systems — State of the art: Fundamental and applied research
[26] J.H. Paulides, L. Encica, E.A. Lomonova, and A.J.A. Vandenput, “Passive and active constant force-displacement characteristics of a long - stroke linear actuator ”.