-
Supplier: Epoxies Etc...
Description: 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio.
- Thermal Conductivity: 0.20191906 W/m-K
- Dielectric Strength: 390.0000000000004 kV/in
- Dielectric Constant (Relative Permittivity): 3.7
- Type: Electrical Insulation / Dielectric
-
Supplier: Epoxies Etc...
Description: 20-3035 is a low density, two component epoxy potting and encapsulating system. The weight of 20-3035 is less than half of most commercially available potting compounds.
- Use Temperature: -85 to 221 F
- Thermal Conductivity: 0.18749627 W/m-K
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 µin/in-F
- Tensile Strength (Break): 4,300 psi
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries.
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1287 Epoxy Adhesive Orange is a two compontent, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,000 psi
- Elongation: 1 to 2 %
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive Yellow is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals.
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1294 Epoxy Adhesive White is a two component, flame-retardant edge fill epoxy syntactic foam used to provide structural strength for applications like airfract interior honeycomb panels. Provides protection against salt spray, humidity, water, and other chemicals. Low
- Tensile Strength (Break): 2,400 psi
- Elongation: 1 to 2 %
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Description: FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced film build requirements and high performance properties, FIRETEXT M90/02 is highly recommended
- Wet / Applied Thickness: 0.12 to 1.12 inch
- Cure / Dry Temperature: 50 to 104 F
- Operating / Use Temperature: 10 to 55 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: RCD Components, Inc.
Description: Low self Inductance Heating. Various RF applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and
- Capacitance Range: 0.0000003 to 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Operating Temperature: -30 to 85 C
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA HiTech CF31-4026 is a reworkable edgebond with high Glass Transition Temperature (Tg) and low Coefficient of Thermal Expansion (CTE), purposefully engineered for high-temperature automotive applications that require exceptional board-level reliability. With superior
- Industry: Automotive, Electronics, Semiconductors / IC Packaging
- Chemical System: Epoxy (EP)
- Features: Thermally Conductive
-
Description: 3M™ Scotch-Weld™ Low Density Composite Surfacing Film AF 163 2XS is thermosetting, laminated metal foil films that adheres to cold and release coated tools.
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Composites
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Description: Structural Two Part Extrudable Low Density Void Filler. Two part RT cure low density void filler designed for honeycomb construction of aircraft interiors - available in cartridges.
- Use Temperature: -65 to 212 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other
-
Description: 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3024 is a 250°F (121°C) to 350°F (176°C) curing, low density, expandable core splice adhesive film.High expansion (250%). Low sag during cure. Low volatile loss. High performance from -67°F to 350°F (-55°C to 176°C).
- Applied Thickness / Gap Fill: 0.025 to 0.1 inch
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
-
Description: 3M™ Scotch-Weld™ Core Splice Adhesive EC-3500 B/A is a two-part core splicing material designed for filling mismatch areas and reinforcing honeycomb core. High performance over a temperature range of -67F to 350F (-55C to 177C). Low density. Long worklife. Low volatile loss
- Use Temperature: -67 to 350 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EA 9825 AERO is a low-density, one-component epoxy syntactic for use on honeycomb composite parts requiring high compressive strength at temperatures up to 350 °F (177 °C). It may also be used for fastener or attachment potting and panel edge reinforcing.
- Industry: Aerospace
-
Supplier: Trelleborg Offshore
Description: density range for the foam is 26 - 29 pcf with low density resulting from a high packing factor for the Part C spheres and high density resulting from a low packing factor. Packing factor is defined as the fraction of volume, expressed as a percent, that the
- Bulk Density: 26 lbs/ft³
- Applications: Acoustics / Sound Proofing, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
- Material / Composition: Ceramic Foam
-
Supplier: Ohmite Manufacturing Co.
Description: 14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction involves a straight, low inductance,3-piece welded metal element at
- Resistance Range: 0.004 to 0.051 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 150 to 1,100 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features 92/8 gold silver alloy on silver palladium contact type is suitable for low level switching application. Small size and light weight can provide high density P.C. Board mounting. 2.54mm Terminal Pitch. Low Coil Power Consumption of GS-T Type and high Coil Power
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 120 volts
- Maximum DC Switching Voltage: 24 volts
- Maximum AC Switching Power: 120 VA
-
Supplier: Allied Electronics, Inc.
Description: Subminature Power Relays, 150 VDC⁄300 VAC Light Duty PC board relay with SPDT (1 Form C) contacts. Contact Material: Silver nickel. Enclosure: P.B.T. polyester. Terminals: Tinned copper. Weight: 3.5 grams. Subminiature Size for High-Density Packaging Coil Sensitivity to 114 mW Extremely
-
Supplier: Allied Electronics, Inc.
Description: Subminature Power Relays, 150 VDC⁄300 VAC Light Duty PC board relay with SPDT (1 Form C) contacts. Contact Material: Silver nickel. Enclosure: P.B.T. polyester. Terminals: Tinned copper. Weight: 3.5 grams. Subminiature Size for High-Density Packaging Coil Sensitivity to 114 mW Extremely
-
Supplier: Allied Electronics, Inc.
Description: Subminature Power Relays, 150 VDC⁄300 VAC Light Duty PC board relay with SPDT (1 Form C) contacts. Contact Material: Silver nickel. Enclosure: P.B.T. polyester. Terminals: Tinned copper. Weight: 3.5 grams. Subminiature Size for High-Density Packaging Coil Sensitivity to 114 mW Extremely
-
Supplier: Douglas Electrical Components
Description: contaminants Low profile assembly Meets various MIL-spec standards for moisture resistance Chemically inert epoxy Hermetically seals to various materials Increase conductor density through the hermetic seal Design for harsh environments and hazardous locations Maintains signal
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: Littelfuse, Inc.
Description: Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in
- Polarity: N-Channel
- Features: Other
-
Supplier: Nexperia B.V.
Description: figure-of-merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 in D2PAK with epoxy mold compound and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger
- VF: 1.8 to 0.0018 volts
- IF: 20 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: IFSM capability High power density Reduced system costs System miniaturization Reduced EMI Qualified according to AEC-Q101 in SMD package with epoxy mold compound and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00006 mA
- Tj: 175 C
-
Supplier: VPT, Inc.
Description: EMI performance and mechanical/environmental performance Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield No use of Host of circuit protection features High power density: > 20 W/in3 Fixed switching frequency
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0 to 2.1 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Esprix Technologies
Description: color gamut/density low coatweight EspriJET PS Paper Sizing Matte Series size press applications waterfast improved color gamut/density internal to paper substrate Custom Polymer Synthesis of Ink Jet Materials is Available ALKOX®: Polyethylene Oxide High purity Silica free Water
- Features: Identification / Marking
- Form: Ink
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS Wrap and Epoxy End Fill Where high insulation resistance, high Q, extreme stability, close tolerance, low dielectric absorption and dissipation factor are required. As pioneers in the use of Polypropylene as a capacitor dielectric, Electronic Concepts, Inc. has
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 150 to 600 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Douglas Electrical Components
Description: Connector Types MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA,
- Temperature Range: 200 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
, RTD and low voltage instrumentation wires through a vessel wall without breaching the wall in multiple locations. No epoxy or potting is used in the construction. The assembly can be furnished with or without junctions and comes standard with 24 inches of leadwire on each end. Longer wire (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
-compatible solution. Advanced low-outgassing epoxy technology enables flexible, high-density configurations while maintaining long-term vacuum integrity. Designs can support hundreds of conductors, high-voltage applications up to 35 kV, and cryogenic environments down to 3 K (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
ensuring performance in both scientific and industrial cryogenic systems. Douglas Electrical Components manufactures custom hermetic feedthroughs built to withstand these demanding conditions. Using specialized epoxy sealing, our designs provide high-density electrical connections while (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
supports these environments with hermetic feedthroughs sealed using NASA-certified low-outgassing epoxy tested to ASTM E-595 standards. This epoxy technology allows direct sealing at conductors and mechanical interfaces, supports cryogenic temperatures up to 200°C, and enables high-density feedthroughs (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp powder: Our unique experience in high (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Via Fill Create Space for Pads and Improve Reliability Via in pad with non-conductive epoxy improves signal performance for high speed digital and RF microwave applications. Summit also has (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
manufacturing, industrial automation, and energy systems, where reliable signal and power transmission must coexist with extreme temperatures, pressure differentials, thermal cycling, and low-outgassing requirements. Douglas Electrical Components manufactures customized multipin feedthrough solutions (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
high-frequency applications exceeding 18 GHz and high-voltage designs above 30 kV, along with cryogenic solutions operating down to -270°C (3 K). Their NASA-certified low-outgassing epoxy meets ASTM E-595 standards, making it ideal for sensitive vacuum and aerospace environments. Vacuum bake (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
connections may also be considered for the same flange where technically viable. Douglas feedthroughs are built around a proprietary, low-outgassing epoxy that has been evaluated to NASA outgassing standards. Low outgassing is especially important in vacuum systems where contamination can (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components