Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taco Comfort Solutions
Description: This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for heating or domestic hot water installations where the required flow rates are beyond the specifications of the standard 5120 or 5000 series mixing valves. The High Flow 5120
- Features: Mixing Valves
- Media: Water
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on
- Valve Size: 0.5 to 1 inch
- Features: Mixing Valves
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2033P — Premium STEAMIX® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Features: Mixing Valves
-
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Watts
Description: connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Features: Mixing Valves
- Media: Water
-
Supplier: Sierra Instruments, Inc.
Description: Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak® 140 low pressure
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
-
Supplier: Radwell International
Description: 3/4" CIRCUIT BALANCING VALVES, ARMFLO DZR CBV THREADED (NPT) - (FIVE TURN), MODEL CBV075VTCR-LF (3/4" THREADED NPT - LOW FLOW). FREE 2 YEAR RADWELL WARRANTY
- Features: Balancing Valves
- Connection Description: Threaded
-
Supplier: BI-TORQ® Valve Automation
Description: and highly effective performance, with the added benefit of significant utility savings. When purchased as a complete wash down system with a Strahman Hose Assembly and either our M-70 Low Flow or HP-150 Low Flow Spray Nozzle, this system will give you maximum
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Supplier: Taco Comfort Solutions
Description: Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high pressure drops , low
- Features: Balancing Valves
- Media: Water
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Assured Automation
Description: pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 400°F. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Bottom post guide adds stability allowing for higher pressure drops Spring loaded V-ring packing has low
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: Clippard
Description: flow of various media to be mixed or for one media to be split into multiple streams. These multi-channel gradient mixing valves are useful for solvent selection, stream splitting, flushing, and other automated applications. A unique feature of the NIV series is the one-piece
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Water
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: U.S. Plastic Corporation
Description: changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation
- Pump Type: Dosing Pumps
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 2” valve flow coefficient Cv(max): 26.6 Valve constructed of CF8M (316) stainless steel End connection: 2” NPT inlets and
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: corrosion resistant 1-1/2” valve flow coefficient (Cv): 19.6 mixing; 14.5 single port•Valve constructed of C8FM (316) stainless steel End connection: 1-1/2” NPT inlets and 1-1/2” NPT outlet Elastomer seal material options are available to support NON water temperature
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Lee Co. (The)
Description: models. The 3-way features an innovative Y-shaped elastomer tube, which offers ultra low carryover volume when switching between fluids. This tube also allows for single-plane flow through the valve, keeping fluid flow laminar and minimizing mixing. The
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: APV, An SPX Brand
Description: The valve can be supplied with feedback signal indication with either proximity or micro switches, fitted in an optimal control unit or directly into the valve actuator yoke. The double seat ball valve DELTA DKR can be welded direct in the pipe lines or supplied with pipeline
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 to 1,450 psi
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Features: Bolt Flange
-
Supplier: ThermOmegaTech®
Description: water temperatures to flow through the system during a disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch. When the water temperature in the line reaches the set point of the low
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: WEH Technologies Inc.
Description: High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants. The valve is available with
- Valve Size: 0.4724412 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -22 to 140 F
- Number of Ports/Ways: 2
-
Supplier: Badger Meter
Description: The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range of the flanges. Its welded
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: 70 to 1,000 F
- Flow (Cv): 0
-
Supplier: Nordson EFD
Description: both valves open and close at the same time. Note: the 550 LV is not intended for “feathering” or otherwise attempting to meter the flow. Manifold Options Low flow High flow Wide ratio Optional Accessories Dispensing tips Manifold Night cap and ratio check cap
- Application: Adhesive / Silicone
-
Supplier: Watts
Description: model LFL1170-M2) with flow rates as low as 0.5 gpm and as high as 23 gpm. The superior flow characteristics of this valve provide accurate temperature control to the requirements of ASSE 1017 across the rated flow range. These valves also provide additional
- Valve Size: 0.5 to 1 inch
- Valve Type: Control Valves
- Media: Hot Water, Water
-
Supplier: Micromeritics
Description: involves the continuous flow of an adsorptive and inert gas mixture over the sample at atmospheric pressure. The FlowSorb III’s reproducibility is better than 0.5%. The FlowSorb III 2310 features a built-in Dewar elevator for completely automated analysis and rewarming fan for rapidly warming
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Valcor Engineering Corporation
Description: Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Industrial Valves - Instrument Class Direct Acting Solenoid Valves, Inline Manifolds -- SV74M SeriesSupplier: Valcor Engineering Corporation
Description: chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow design · Low power consumption
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Valcor Engineering Corporation
Description: analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow · Low power consumption solenoid · Direct
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: SAE International
Description: A central challenge for efficient auto-ignition controlled low-temperature gasoline combustion (LTGC) engines has been achieving the combustion phasing needed to reach stable performance over a wide operating regime. The negative valve overlap (NVO) strategy has been explored as a way
-
Supplier: Cole-Parmer
Description: is required to program the unit for service. The 0 to 5 VDC output permits transmission of the flow value to a remote display, recorder, or controller regulating a valve or pump.
|Battery-powered meters allow you to take the meter from site to site for flow rate establishment
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: is required to program the unit for service. The 0 to 5 VDC output permits transmission of the flow value to a remote display, recorder, or controller regulating a valve or pump.
|Battery-powered meters allow you to take the meter from site to site for flow rate establishment
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: is required to program the unit for service. The 0 to 5 VDC output permits transmission of the flow value to a remote display, recorder, or controller regulating a valve or pump.
|Battery-powered meters allow you to take the meter from site to site for flow rate establishment
- Gas Volumetric Flow Rate: 0.706214689265537 SCFM
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Liquid Volumetric Flow Rate: 20 GPM
-
Supplier: Cole-Parmer
Description: is required to program the unit for service. The 0 to 5 VDC output permits transmission of the flow value to a remote display, recorder, or controller regulating a valve or pump.
|Battery-powered meters allow you to take the meter from site to site for flow rate establishment
- Gas Volumetric Flow Rate: 17.6553672316384 SCFM
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Liquid Volumetric Flow Rate: 500 GPM
-
Supplier: Eastern Instruments
Description: the exterior of the valve. For delicate products, the CentriFeeder with ICV is equipped with a Virtual Flow Stop™ function which stops flow with virtually no damage to your product. The outcome is an easily maintained, consistent flow that can, under some conditions, be
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Fluidwell bv
Description: between flow A and flow B. Formula: ratio = additive / main Three control modes: - Hand (manual valve control) - Local Setpoint (control additive flow only) - Ratio (control additive flow to obtain the desired ratio). Bumpless transistion between the control modes.
- Number of Inputs: 4 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.125 ±% FS
- Control Signal: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
should be installed in close proximity to the shower and piped into a facility’s steam and cold water supply lines. When an emergency shower or eyewash is activated, the pressure drop on a diaphragm opens the steam control valve (V-3). Water and steam flow are established instantly (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series Reversible Homogenizing Mixers can mix batches as large as 5000 gallons. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Technical Specifications 16mm FLATPROP EQI MAX Ultra-high-flow proportional valve (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
Download a copy of the DFT® Check Valve Catalog to see our complete line of non-slam, axial flow, silent check valves, and find out more about how they help solve problems like reverse (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
Facing corrosion, contamination, or high-purity fluid challenges in chemical, medical, or industrial systems? Conventional valve materials often fail under aggressive chemicals or precise flow requirements, limiting reliability and safety. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
More Information Top
-
Scale-up of suspension and anchorage-dependent animal cells
To con- trol air supply in the small units a pump gives more control at low flow rates than air- mixing valves .
-
Grainger.com
• Mixing Valve , Body Material Low -Lead Brass, Flow Rate 0.5 to 2.5 gpm, Inlet Type Compression, Outlet Type Compression, Inlet Size 3/8 In., Outlet Size 3/8 In., Temp.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9766.pdf
• System temperature variations minimized — using High and Low Capacity Thermostatic Mixing Valves maintains water temperature during any demand; low flow reduction .
-
Design And Heating Performance Of Solar-Assisted Heat Pump Water Heater With Truncated-Cone-Type Evaporator
The low temperature and low pressure gas-liquid mixed working fluid from throttle valve flows into the evaporator/ heat collector to absorb the solar radiation and the heat of the ambient atmosphere.
-
A multifunction and bidirectional valve-less rectification micropump based on bifurcation geometry
… the first mi- cropump with active micromixer using turbulence to enhance the mixing of liquids, Rife et al. (2000) minia- turized acousto-fluidic devices to operate a valve -less micropump and produce mixing in low Reynolds number flows , Deshmukh et al. (2001 …
-
Modeling and control of systems for critical care ventilation
From these equations it is clear that, for extreme mix settings, the valve that supplies the minor flow at low total flow requirements may fall below the resolution limits that .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61523/703907019-MIT.pdf?sequence=2
RPM, i.e. most work extracted, is that flow losses across valves are lowest , time for evaporation and mixing of pilot fuel injection is longest and and a greater total .
Indicates content that may require registration and/or purchase.