-
Supplier: Pulsar Microwave Corporation
Description: Available with SMA, Type N, BNC, or F connectors
- Frequency Range: 0.5 to 250 MHz
- Average Power: 2 watts
- Coupling: 30 dB
- Directivity: 20 dB
-
Supplier: ValueTronics International, Inc.
Description: The 4244-10 is a Directional Coupler from Narda. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features:
- Frequency Range: 8,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual
- Operating Frequency Range: 18 to 220 GHz
- Component Type: Couplers
- Features: Dual Directional, Multihole
- Profile: Rectangular
-
-
Supplier: Emhiser Research, Inc.
Description: Applications These Couplers were designed for broadband applications where Tele-Tech's proprietary processes guarantee low loss, high isolation and uniform part-topart performance. These Couplers are available in single or dual coupling and any combination of coupling from 6 to
- Frequency Range: 1,720 to 2,120 MHz
- Average Power: 100 watts
- Coupling: 30 dB
- Directivity: 20 dB
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC6430 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments.
- Frequency Range: 80 to 1,000 MHz
- Average Power: 15,000 watts
- RF Coupler Type: Dual Directional
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual
- Operating Frequency Range: 18 to 220 GHz
- Component Type: Couplers
- Features: Multihole
- Profile: Rectangular
-
Supplier: 5o.com
Description: Frequency Range 136MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency Range: 350 to 2,700 MHz
- Average Power: 200 watts
- Coupling: 5 to 40 dB
- Directivity: 18 dB
-
Supplier: Richardson RFPD
Description: The JP510 Pico Xinger is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for UMTS and WCDMA applications. The JP510 is for power and frequency detection as well as power injection. The JP510 is an ideal solution for the
- Frequency Range: 2,000 to 2,300 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 20 dB
-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency
- Frequency Range: 190 to 400 MHz
- Average Power: 100 watts
- Coupling: 20 dB
- Directivity: 14 dB
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different
- Operating Frequency Range: 18 to 110 GHz
- Profile: Circular, Rectangular
- Component Type: Couplers
- Features: Multihole, Unidirectional
-
Supplier: Marki Microwave LLC
Description: The CA-50 is a low loss directional coupler capable of operation to 50 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss, minimal return loss, and outstanding directivity throughout the entire frequency
- Frequency Range: 15,000 to 40,000 MHz
- Package Type: Connectorized
- RF Coupler Type: Uni-Directional
-
Supplier: Marki Microwave LLC
Description: The CA-26 is a low loss directional coupler capable of operation to 26.5 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss, minimal return loss, and outstanding directivity throughout the entire
- Frequency Range: 18,000 to 26,500 MHz
- Package Type: Connectorized
- RF Coupler Type: Uni-Directional
-
Supplier: Marki Microwave LLC
Description: The CA-40 is a low loss directional coupler capable of operation to 40 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss, minimal return loss, and outstanding directivity throughout the entire frequency
- Frequency Range: 1,000 to 40,000 MHz
- Package Type: Connectorized
- RF Coupler Type: Uni-Directional
-
Supplier: Marki Microwave LLC
Description: The CA-18 is a high power type N-connectorized bidirectional coupler capable of operation to 18 GHz. This coupler features a unique air-line construction that simultaneously enables extremely low loss and high directivity. This coupler can be used for low loss and
- Frequency Range: 1,000 to 18,000 MHz
- RF Coupler Type: Bi-Directional, Uni-Directional
- Package Type: Connectorized
-
Supplier: Werbel Microwave LLC
Description: television broadcasting, public safety and emergency broadcasting and distributed antenna systems. There exists a roll down of 2dB at the low frequency, making the nominal coupling value 8dB within the FM radio band. Mainline loss 1.2dB typical which includes the loss due to coupling.
- Frequency Range: 80 to 520 MHz
- RF Coupler Type: Bi-Directional, Uni-Directional
- Features: Other
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJX series of compact general purpose 3-port crossguide directional couplers cover the frequency range of 18 to 60 GHz in four waveguide bands with midband nominal coupling values of 20 and 30 dB. These crossguide couplers are ideal devices for
- Operating Frequency Range: 18 to 60 GHz
- VSWR: 1.15 :1
- Directivity: 15 dB
- Component Type: Couplers
-
Supplier: AVX Corporation
Description: Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional
- Frequency Range: 400 to 6,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid
- Frequency Range: 1,000 to 12,400 MHz
- Insertion Loss: 2.1 dB
- VSWR: 1.6 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 1.7 dB
- VSWR: 1.8 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid
- Frequency Range: 6,000 to 26,500 MHz
- Insertion Loss: 1.6 dB
- VSWR: 1.7 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid
- Frequency Range: 500 to 4,000 MHz
- Insertion Loss: 2 dB
- VSWR: 1.35 :1
- RF Coupler Type: Uni-Directional
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal
- Frequency Range: 1,800 to 2,000 MHz
- Insertion Loss: 0.35 dB
- VSWR: 1.45 :1
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® Zapper® CSDZ-Z series provides directional couplers with low insertion loss, low VSWR, and high power handling in a small outline. Precise coupling and frequency sensitivity make them ideal for applications involving power amplifiers, signal
- Frequency Range: 3,300 to 3,700 MHz
- Directivity: 15 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.3 :1
-
Supplier: Knowles
Description: High frequency directional couplers incorporating Knowles DLI brand's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size
-
Supplier: Infineon Technologies AG
Description: The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7 GHz frequency range. The coupled output contains a low-pass filter for 5
- Frequency Range: 600 to 2,700 MHz
- Features: Other
-
Supplier: Copper Mountain Technologies
Description: The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The PL84S® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With the added benefit of a virtually silent on/off switch, coupled with its warm lows, musical mid-range, and
- Directivity: Cardioid, Directional
-
Supplier: Richardson RFPD
Description: directional couplers, and for use in isolators. The attenuator is also RoHS compliant! Features RoHS Compliant 10 Watts Low Cost DC – 6.0 GHz Al2O3 Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
- Frequency Range: 6 GHz
- Attenuation: 0 dB
- Package Type: Surface Mount Technology (SMT)
-
Supplier: AVX Corporation
Description: amplifier Mixers Directional couplers Ultra broadband splitters and combiners The Ultra Broadband Resistor Series provides the best combination of thin film resistor technology in a proprietary SMT package originally designed and qualified for the stresses of automotive applications.
- Mounting / Packaging: 0402
- Category / Application: Automotive, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: ValueTronics International, Inc.
Description: Measurement System for making fixed-frequency and swept-frequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers,
-
Supplier: ValueTronics International, Inc.
Description: NRT sensors, directional couplers with high directivity and rectifying diodes exclusively operating in the square range allow high measurement accuracy independent of the signal waveform. The two main parameters for specifying the accuracy of a directional power meter are the
- Frequency Range: 1,000 MHz
-
RF Power Dividers and RF Power Combiners - Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA -- ZT-299Supplier: Mini-Circuits
Description: Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 2.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 to 28 dB
-
Description: switched on and off to provide Manchester-encoded data that are then detected by the coupler. Thus both power and bi-directional communications form the air interface between the vicinity card and the coupler. It is the flexibility of the interface to select one or two
-
Supplier: CSA Group
Description: switched on and off to provide Manchester-encoded data that are then detected by the coupler. Thus both power and bi-directional communications form the air interface between the vicinity card and the coupler. It is the flexibility of the interface to select one or two
-
Description: switched on and off to provide Manchester-encoded data that are then detected by the coupler. Thus both power and bi-directional communications form the air interface between the vicinity card and the coupler. It is the flexibility of the interface to select one or two
Find Suppliers by Category Top
Featured Products Top
-
. Directional couplers are used in many different testing applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These include providing a signal sample for measurement or monitoring, feedback, combining feeds to and from antennas, antenna beam forming, providing taps for (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Introduction Filter Technology directional couplers sample a defined portion of an RF signal for monitoring and measurement in RF and microwave systems. They offer strong performance in a small package across wide bandwidths, from 0.4 GHz up to 18 GHz (read more)
Browse RF Couplers Datasheets for Chengdu Filter Technology Co., Ltd. -
cases, Xinger® directional couplers operate up to 6 GHz, offer wideband frequency coverage, and are produced with a RoHS-compliant immersion tin finish (read more)
Browse RF Couplers Datasheets for Richardson RFPD -
Established in 2010 in Chengdu, China, Filter Technology researches and manufactures RF and microwave passive components, including filters, diplexers, combiners, power dividers, directional couplers, isolators, and circulators. It is ISO 9001 certified and builds custom products to customer specifications. Get in Touch Contact Filter Technology to request a quote or discuss a hybrid coupler for your RF system. (read more)
Browse RF Couplers Datasheets for Chengdu Filter Technology Co., Ltd. -
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Couplers offer wide frequency coverage in single, compact packages which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. these hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Scattering matrix of a directional coupler with ideal transformers
Nevertheless, low frequency directional couplers are currently commercially available [l].
-
High-frequency and microwave power and voltage calibrators
However, it is not possible to obtain a high directivity over a wide frequency band, and at low frequencies directional couplers are very large.
-
Review of Advances in Quantitative Eddy Current Nondestructive Evaluation
This choice is reinforced by the fact that low - frequency directional couplers to separate the reflected wave from the incident wave are readily available in the form of suitably designed bridge circuits.
-
Compact capacitive compensated directional coupler using planar artificial transmission lines
It can greatly miniaturise the conventional directional couplers in low frequency microwave systems.
-
High-order harmonic mixing with GaAs Schottky diodes
Alternately we have used coaxial tees and directional couplers at lower frequencies to inject the subharmonic intothe .
-
A new type of slotted waveguide and moving couplers for shielded microwave transfer
The terminated L-coupler behaves ideally as a directional coupler for frequencies lower than the design frequency.
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
If directional coupler operation at low frequencies is not required, codirectional couplers are the method of choice.
-
A proposal of wireless electric power transfer system to object in motion using CRLH TL
It is difficult to make the length of a conventional TEM directional coupler small in lower frequency such as the MHz band, because the electric length of coupling line is inversely proportional to the operating frequency.
-
Abstract cards
It is difficult to make the length of a conventional TEM directional coupler small in lower frequency such as the MHz band, because the electric length of coupling line is inversely proportional to the operating frequency.
-
Book of abstracts
It is difficult to make the length of a conventional TEM directional coupler small in lower frequency such as the MHz band, because the electric length of coupling line is inversely proportional to the operating frequency.
Indicates content that may require registration and/or purchase.