Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Integrated Device Technology
Description: The IDT F1241 IF VGA featuring FlatNoise™ technology improves system SNR , especially at lower gain settings. By keeping both IP3O & NF flat while gain is backed off, the system SNR is improved significantly under high level interferer conditions, especially when considering alias noise in an
- Features: Other
- Package Type: QFP
- Device Type: Variable Gain Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of input pins are
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3.3 to 4.2 volts
- Bandwidth: 1,400 MHz
- CMRR: 75 dB
-
Supplier: Renesas Electronics Corporation
Description: second.brbr Forcing both span style="text-decoration: overline"PU/span and span style="text-decoration: overline"PD/span low for more than two seconds activates shutdown mode. Shutdown mode disconnects the top of the resistor chain and moves the wiper to the lowest position, minimizing
- Operating Temperature: 125 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000006 amps
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9015 is a 32 tap potentiometer that is volatile. The device consists of a string of 31 resistors that can be programmed to connect the RsubW/sub/VsubW/sub wiper output with any of the nodes between the connecting resistors. The connection point of the wiper is determined
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000001 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Microchip Technology, Inc.
Description: The HV857L is a low noise, high voltage driver designed for driving Electroluminescent (EL) lamps of up to five square inches. It is the low noise version of the EL lamp driver HV857. The input supply voltage range is from 1.8V to 5.0V. The device uses a single inductor
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL22316 integrates a single digitally controlled potentiometer (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.000005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Microchip Technology, Inc.
Description: EL lamp is ±105V. The chip can be enabled/disabled by connecting the resistor on RSW-Osc to VDD/ground. The HV859 has two internal oscillators, a switching MOSFET, and a high voltage EL lamp driver. The frequency for the switching MOSFET is set by an external resistor connected
- Features: Other
-
Supplier: APITech
Description: devices and data converters. API’s thin film chip resistors are optimal for applications that require high stability, accuracy or low noise. Thin film resistors are more stable at high frequencies when compared to thick film resistors.
-
Supplier: ROHM Semiconductor GmbH
Description: Design with a high degree of flexibility is achieved with switching MOSFETs and current detection resistors as external devices. The built-in brown out function monitors the input voltage as part of system optimization. The burst mode function reduces input power at low power.
- Input Voltage (VIN): 15 to 27.5 volts
- Features: Other
-
Supplier: MACOM
Description: The Thin Film Resistors offer proven stability, low noise and excellent TCR of Tantalum Nitride in a large selection of resistance values and tolerances. Low Noise Excellent TCR Small Size Tight Tolerance to + .1% Resistor Device Type designations MTR Single
- Tolerance: 0.1 +/- %
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: DigiKey
Description: AUTOMOTIVE LOW-NOISE MATCHED THI
- Category / Application: General Use
- Configuration: Single Resistor
- Packing Method: Tape Reel
-
Supplier: Ohmite Manufacturing Co.
Description: Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers unmatched performance in comparison
- Resistance Range: 100,000 to 1,000,000,000,000 ohms
- Tolerance: 0.25 to 30 +/- %
- Temperature Coefficient (TCR): 25 to 2,000 ±ppm/°C
- Power Rating: 0.05 to 1.5 watts
-
Supplier: Microchip Technology, Inc.
Description: level at CLK_SEL pin selects which input will be passed to the output drivers. LVPECL input must be externally biased and terminated with resistors. The device provides biasing voltage at the output pin Vbb which can minimize number of external resistors. The ZL40260 is designed to fan
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40230 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW NOISE, LOW POWER, 100 TAPS, Product overview: X9317TV8IZ from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Potentiometers, Rheostats, and Trimmers - Low-Power Quad Digital Potentiometer -- 717-ISL22343UFR20ZSupplier: ERSAELECTRONICS PTE. LTD.
Description: Quad Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, I2C® Bus, 256 Taps; QFN20, TSSOP20; Temp Range: -40° to 125°C Product overview: ISL22343UFR20Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM
- Resistance Range: 50,000 ohms
- Standards and Certifications: RoHS Compliant
-
Supplier: Universal Semiconductor, Inc.
Description: Features Resistors and capacitors and Schottky diodes on a single chip Surface mount SOIC/SSOP/TSSOP package Custom resistors & capacitors avilable ESD protection in excess of 5000 volts Applications Low pass filter EMI/RFI reduction Power supply filter Reduce
- Resistance Range: 47 ohms
- Tolerance: -10 to 10 +/- %
- Capacitance: 33 pF
- Capacitance Tolerance: 10
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Noise, Low Power Volatile | IC DGTL POT 10KOHM 32TAP 8SOIC Product overview: X9015WS8Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: Riedon, Inc.
Description: Resistances from 100Ohm to 100kOhms Power Rating 0.1Watts per Resistor Resistance Tolerances to ±0.1% Matched Tolerances to ±0.05% Temperature Coefficients to ±5ppm/K Very Low Noise and Inductance
- Resistance Range: 100 to 100,000 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 25 ±ppm/°C
- Number of Resistors: 2 to 15
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Noise, Low Power, 100 Taps | IC DGT POT 100KOHM 100TAP 8TSSOP Product overview: X9317TV8IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
-
Supplier: AVX Corporation
Description: Ultra Broadband Resistors (UBR) Features & Benefits Ultra broadband performance Small size Tight tolerance High stability RoHS compliant Typical Applications Optical signal processing RF/Microwave communications Optical transceiver modules Broadband receiver Wide band test equipment
- Features: 0402
- Category / Application: Automotive, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: Riedon, Inc.
Description: Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element Sizes: 0603 / 0805 / 1206
- Resistance Range: 5.1 to 2,000,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Honeywell Sensing & IoT
Description: need ultra low power sensing for battery-operated, mobile applications, Honeywell's SL353LT Omnipolar Hall-Effect Sensor IC provides an ultra low power (1.8 µA, 2.8 Vdc) sensor IC and helps minimize PCB (Printed Circuit Board) space, part count and cost for the entire application.
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Littelfuse, Inc.
Description: Littelfuse L4CA Series Kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution, and have a lower surface temperature. Separate voltage sensing terminals Ceramic substrate AEC-Q200
-
Description: LOW NOISE, LOW POWER, 100 TAPS
- Resistance Range: 100 ohms
- Mounting / Packaging: SSOP
-
Supplier: Allied Electronics, Inc.
Description: TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances,
-
Supplier: Allied Electronics, Inc.
Description: TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances,
-
Supplier: Allied Electronics, Inc.
Description: TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances,
-
Resistors - Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape -- 70201732Supplier: Allied Electronics, Inc.
Description: TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances,
-
Supplier: OSI Optoelectronics
Description: (SXXVL) for low noise applications. All of the devices are also available in chip form without any leads. For ordering subtract suffix 'L' from the model number, e.g. S-100C. For large signal outputs, the detectors can be connected directly to a current meter or across a
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.3 mm
- Active Area Height: 4.2 mm
-
Supplier: RS Components, Ltd.
Description: ISL90842UIV1427Z Pb-Free, Low Noise, Low
- Resistance Range: 50,000 ohms
- Temperature Coefficient (TCR): 45 ±ppm/°C
- Features: Digital Potentiometer, Other, Volatile
- Standards and Certifications: RoHS Compliant
-
Supplier: Rochester Electronics
Description: Low Noise, Low Power, SPI Bus, 256 Tap Quad Digitally Controlled Potentiometer (XDCP)
- Features: Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Honeywell Sensing & IoT
Description: need ultra low power sensing for battery-operated, mobile applications, Honeywell's SL353LT Omnipolar Hall-Effect Sensor IC provides an ultra low power (1.8 µA, 2.8 Vdc) sensor IC and helps minimize PCB (Printed Circuit Board) space, part count and cost for the entire application.
- Input (Supply) Voltage: 2.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: NVE Corporation
Description: AB001-02 GMR Gradient Sensors (Gradiometers) offer unparalleled magnetic gradient sensing. Two pairs of unshielded GMR bridge resistors provide directional sensing of small gradients over a wide range of magnetic field strength. The devices are sensitive only to gradients, and have low
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: AB001-02E GMR Gradient Sensors (Gradiometers) offer unparalleled magnetic gradient sensing. Two pairs of unshielded GMR bridge resistors provide directional sensing of small gradients over a wide range of magnetic field strength. The devices are sensitive only to gradients, and have
- Features: Magnetic Sensor
Find Suppliers by Category Top
Featured Products Top
-
, rectangular low power SMD resistors adhere to BS EN 140401-801. Since the onset of the COVID-19 pandemic, there has been a devastating impact on the global chip resistor market. As such, the production of chip resistors has plummeted, owing to the nationwide lockdown and restrictions on (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
transceiver modules Broadband receiver TOSA / ROSA Wideband test equipment Low noise amplifier MMIC amplifiers Mixers Directional couplers Ultra broadband splitters and combiners (read more)
Browse Resistors Datasheets for Richardson RFPD -
allows parts to perform at low DC Resistance (DCR) with high reliability under DC loading. The CPI0603 multilayer ferrite chip power inductors offer a wide range of inductance, low DCR, and 20% tolerance. Additionally, these inductors are RoHS and REACH compliant, and lead-free. (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey
Conduct Research Top
-
Wirewound vs. Film Resistors for Precision Applications
in some applications.). In the past, the bulk of the resistor market went to carbon composition products. They are not accurate; you can sort them to tolerances of about 1% at best. They are unstable, have poor TCR (1000 ppm/C) and generate electrical noise. Low cost is their advantage. Now, film
More Information Top
-
Continuous-Scan Charge-Coupled Device (CCD) Sensor System With Moving Target Indicator (MTI) For Satellite Surveillance
To the right of each CCD are two thin film chip resistors and a low noise bipolar transistor.
-
Vishay exhibits MLCCs, surface-mount and wire-bondable thin film products
At IMS 2013, Vishay Dale will be showcasing its high-frequency thin film chip resistors for low - noise amplifiers and line termination.
-
A 113 dB SNR oversampling sigma-delta DAC for CD/DVD application
To convert the current output to voltage, each DAC chan- nel uses a pair of I-to-V converters consisting of on- chip resistors and very low - noise , low-distortion opamps.
-
Minimally intrusive strategies for fault detection and energy monitoring
In order to minimize the low-frequency noise terms in Eq. 4.21, we used extremely low-noise AD797 op amps and low noise index thin-film chip resistors .
-
A 12-Bit 200-MHz CMOS ADC
The reference voltages are generated off- chip using precision resistors and low - noise op amps.
-
Characteristics of Amplifier-integrated 40 Gbps Optical Receiver and Transmitter Modules
The capacitor C1, MLCC and the resistor R1, chip resistor , bypass the low frequency noise from the environment.
-
An ultralow power single-chip CMOS 900 MHz receiver for wireless paging
The differential output drives two 1SO-pA double-balanced 2ndmix- ers (Figure 5) designed for zero IE On- chip resistor loads lower the output flicker noise .
-
Study of the hybrid controller electronics for the
nano-stabilization of mechanical vibrations of CLIC quadrupoles
It is made of an analogue circuit built with discrete low noise commercial components, and variable resistor chips controlled digitally through a communications port which needs to be driven from outside the board.
-
Ultra Low-Power Integrated Circuit Design for Wireless Neural Interfaces
This technique allowed the use of low - noise on- chip capacitors instead of resistors in the input and feedback signal chains.
-
:: New Materials Zone ::
The new Vishay Thin Film FC chip resistors are intended for use in low - noise amplifiers, precision voltage dividers, attenuation circuitry, and line termination applications in fixed telecom and military/aerospace systems requiring fast-response, high-frequency circuitry.
Indicates content that may require registration and/or purchase.