Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: signal free from intentional and unintentional interferers. The product exhibits excellent anti-jam performance as well as a Sub 2 dB noise figure. The 312 Series is qualified to the most critical of environments for military and airborne applications and available in low order
-
Supplier: Electro Optical Components, Inc.
Description: decreases due to cable capacitance and noise pickup. Signal processing and measuring after preamplifying has no effect on the signal/noise performance. Gain and Noise In order to achieve an extremely low noise performance in the LCA current amplifier very
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
-
Supplier: Skyworks Solutions, Inc.
Description: Shielded Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter
- Frequency Range: 1,559 to 1,606 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Minimum Operating Voltage: 1.1 volts
-
-
Supplier: Krohn-Hite Corporation
Description: PERFORMANCE The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB)
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Maximum Output: 10 volts
- Bandwidth: 2,000 kHz
-
Supplier: Wayne Kerr Electronics
Description: can amplify extremely small signals (with which noise from the amplifier itself could cause problems) and achieves world-class ultralow noise performance: an input voltage noise density of 0.25 nV /¡ÌHz and noise figure of 0.6dB.. Covering wideband from Low
- User Interface: None
- Form Factor: Stand Alone
-
Supplier: Texas Instruments
Description: Dual Variable-Gain Amplifier With Low Noise Pre-Amp 48-TQFP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newport MKS
Description: The 70710 Current Preamplifier is a low noise current to voltage amplifier designed for photomultiplier tubes or photodiodes operating in photovoltaic mode, such as unamplified detector models 71650 and 71653. For power, use the provided power cable to connect to an external
-
Supplier: Texas Instruments
Description: 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
- Device Type: Variable Gain Amplifiers
-
Supplier: Maury Microwave
Description: The HX2600 is a broadband, Ultra Low Phase Noise RF Amplifier designed for use as a pre-amplifier for phase noise measurements of devices with low output power. This amplifier is also excellent for laboratory and manufacturing applications
- Frequency Range: 10 to 6,000 MHz
- Minimum Gain: 11 dB
- Maximum Gain: 11 dB
- Output Power( P1dB): 15.000000000000002 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Shielded Low-Noise Amplifier Front-End Module with GPS L5 Pre-Filter
- Frequency Range: 1,164 to 1,189 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Minimum Operating Voltage: 1.1 volts
-
Supplier: Krohn-Hite Corporation
Description: PERFORMANCE The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB)
- Analog Input Channels: 8 #
- Gain Range: 1 to 1,000 #
- Maximum Output: 10 volts
- Bandwidth: 2,000 kHz
-
Supplier: Visual Sound, Inc.
Description: operation with full patching facilities for easily connecting phono turntables to any sound equipment *External power adapter for low-noise operation *Rugged metal case for utmost reliability
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 13.5 dB
- Maximum Gain: 13.5 dB
- Minimum Operating Voltage: 2.85 volts
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS/BDS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,559 to 1,606 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Amplifier Type: Low Noise Amplifier
-
Supplier: PCB Piezotronics, Inc.
Description: MICROPHONE AND PREAMPLIFIER, LOW NOISE, 1/2" FREE-FIELD PREPOLARIZED This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration.
- Dynamic Range: 100 dB re 20µPa
- Microphone Sensitivity: 450 mV/Pa
- Impedance: 50 ohms
- Actual Diameter / Size: 0.52 inch
-
Supplier: Microchip Technology, Inc.
Description: microphone marketplace. The performance of this Pre-Amplifier is such that it enables design of enhanced end system products, due to its various gain options, ultralow noise and other high performance features. The AAP661X ECM Pre-Amplifier provides a number of
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: (half-spherical) with built-in pre-amplifier cable with free ends white. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter
-
Supplier: Visual Sound, Inc.
Description: (half-spherical) with built-in pre-amplifier cable with free ends black. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter
-
Supplier: Visual Sound, Inc.
Description: Semi-cardioid response Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise Available in matt black or
-
Supplier: Infineon Technologies AG
Description: The BGA748L16 is a highly flexible, high linearity quad-band (2100, 1900, 900, 800 MHz) low noise amplifier MMIC for worldwide use. Based on Infineon’s proprietary and cost-effective SiGe:C technology, the BGA748L16 uses an advanced biasing concept in order to achieve high
- Frequency Range: 940 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 1.1 dB
-
Supplier: PCB Piezotronics, Inc.
Description: 1/2-inch ICP® preamplifier with gain and filter switches (for prepolarized microphones) ICP(R) low noise preamplifier with gain, filters, and TEDS
- Frequency Response: 0.000005 to 0.125 MHz
- Output Gain: 0.16 dB
- Nominal Impedance: 10,000,000,000 ohms
- Type: Preamplifier
-
Supplier: Custom MMIC
Description: leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: piezoelectric ceramic vibration transducers. The preamplifier can be connected to a 1/2'' measurement microphone and is featured by high input impedance, low output impedance, low noise, and wide frequency response range. It is suitable for electroacoustic test systems,
- Frequency Response: 0.00001 to 0.08 MHz
- Output Gain: 0 dB
- Nominal Impedance: 5,000,000,000 ohms
- Type: Preamplifier
-
Supplier: Marki Microwave LLC
Description: The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier uses GaAs HBT technology for low phase noise, and provides
- Frequency Range: 2,000 to 30,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x
-
Supplier: Radwell International
Description: AMPLIFIER, AUDIO DISTRIBUTION TYPE, ULTRA LOW NOISE/DISTORTION, ADJUSTABLE GAIN, DISTRIBUTION W/ GAIN OR LOSS, DISTRIBUTION W/ IMPEDANCE CONVERSION, ISOLATED OUTPUT, BALANCED/UNBALANCED INPUT/OUTPUT, 3 OUTPUT MAX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Audio Amplifiers
-
Supplier: Newport MKS
Description: The 70018 Low Noise BNC cable is 6 feet (1800 mm) long and has plug - plug terminations. This offering can be used as a signal cable for the Oriel Flange Mount Photodiode Sensors to a voltage pre-amplifier or radiometer.
- Features: Specialty / Other
-
Supplier: PCB Piezotronics, Inc.
Description: Model 831 sound level meter with 378A04 low noise, ICP® microphone and preamplifier (450 mV/Pa), accessory kit (831-ACC) and ICP® adapter (ADP074) For more information see http://www.larsondavis.com/products/soundlevelmeters/Model831-LOWN
- Meter Style: Sound Level Meter
-
Supplier: Custom MMIC
Description: of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: PCB Piezotronics, Inc.
Description: SoundAdvisor Model 831C sound level meter with 378A04 low noise, ICP microphone and preamplifier (450 mV/Pa), accessory kit (831C-ACC) and ICP® adapter (ADP074) For more information see http://www.larsondavis.com/products/soundlevelmeters/Soundadvisor
- Meter Style: Sound Level Meter
-
Supplier: Allied Electronics, Inc.
Description: Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents Common mode input voltage range The JFET input Operational amplifiers in the TL07x
-
Supplier: Woo Audio Inc.
Description: THD: = 0.08% Pre-amp Gain: 10 dB Voltage: AC 110/220V, 50/60 Hz External dimension: 6"(H), 5½"(W), 13"(D) Weight: 10 lbs Standard Features: Point-to-Point wiring One 6AS7 / 6080 [PDF] power tube Two 6922 / 6DJ8 [PDF] drive tubes One RCA input One pre-amplifier output 1/4"
- Frequency Response: 0.000008 to 0.1 MHz
- Output Gain: 10 dB
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: The TPA-N-PRE is a 6 GHz Preamplifier from Tektronix. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones,
- Frequency Range: 0.000006 MHz
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator
- Frequency Range: 10 to 1,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 50 dB
- Gain Flatness: 1.5 dB
-
Supplier: Renesas Electronics Corporation
Description: The HA-5127 monolithic operational amplifier features an unparalleled combination of precision DC and wideband high speed characteristics. Utilizing the Intersil D. I. technology and advanced processing techniques, this unique design unites low noise (3nV/√span
- Supply Voltage (VS): 10 to 30 volts
- Supply Current (IS): 3.5 milliamps
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.015 to 0.08 µA
Find Suppliers by Category Top
Featured Products Top
-
Industry-Leading Performance Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
amplifier is determined by a series of specifications known as figures of merit. They are: Bandwidth: The frequency range in which the amplifier can operate. Noise: The (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
If you need something special for your OEM application, then go with a Custom Amplifier. For standard applications remember FEMTO offers a full line of (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
amplifiers. Our ultra-low noise power supplies enable this level of performance. With ripple noise as low as 1 mVp–p, they deliver exceptionally clean power. In addition, conducted emission, radiated emission, (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
Conduct Research Top
-
LSK489 Ultra Low Noise JFET
For circuits designed to work with high impedance sources, ranging from electrometers to microphone preamplifiers, the use of a low-noise, high-impedance device between the input and the op amp is needed in order to optimize performance.
-
Environmental Noise Control Trends in Instrumentation
the required autonomy to record sound levels for long periods of time, and the required low-cost to be deployed in large numbers. 2 Noise Measurement Technologies. Noise control begins with a physical measurement of the noise levels in the area of interest. Traditionally noise measurements are carried
More Information Top
-
http://waset.org/publications/16654/analog-front-end-low-noise-amplifier-in-0.18-µm-cmos-for-ultrasound-imaging-applications-
Typical transducer interface circuit consists of a high voltage pulser circuit to actuate and a low noise pre amplifier to recover the noisy signal received in the sense mode.
-
Addressing the requirements for RF photonics
While low gain can be compensated with post amplifiers, high link NF can put severe requirements on a low noise pre amplifier .
-
Development of ISOCAM: the camera of the Infrared Space Observatory
The signals from this detector are transmitted through a low noise pre amplifier hybrid circuit, located as close as possible to the detector to reduce noise pick up and cross talk.
-
30dBm Wideband Air-Clad EDFA Using Two Pump Lasers
Standard design approaches were applied by using a low noise pre amplifier and the high power air-clad gain block as shown in fig. 2.
-
Millimeter wave up/down converter technology for spaceborne applications
The above performance is rather close to the ones obtainable with a low noise pre amplifier employing R&D Lab.
-
Sensors, Measurement and Intelligent Materials
In this paper, a small size low noise pre - amplifier circuit with 110dB Common Mode Rejection Ratio(CMRR)has been developed for giant magnetoresistance sensors(GMR) and its equivalent input noise voltage density is about 3.7nV / Hz @3.5KHz .
-
Testbeds and Research Infrastructure. Development of Networks and Communities
Coaxial cable from switch output to pre-amplifier input Low noise pre - amplifier SPDT switch .
-
Design of high-speed low-noise pre-amplifier for CCD camera
Design of High Speed Low Noise Pre - amplifier for CCD Camera .
-
Excess noise in thick film piezoresistors on a metallic substrate
The paper gives a detailed description of the method of measurement and instrumentation, in particular, of the low noise pre - amplifiers . .
-
Target Detection by Marine Radar
Superhets have adequately low noise to give high SNR in long-range opera- tion of the one-way interrogate path without needing low noise pre - amplifiers (LNA).
Indicates content that may require registration and/or purchase.