Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here).
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
-
Supplier: Sierra Instruments, Inc.
Description: Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Features: Gas
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 0.15 to 12,000 SCFM
- Media Temperature: -450 to 300 F
- Media Temperature Range: -450 to 300 F
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Badger Meter
Description: The Ellipse® Model AHR annular wet tap, low pressure flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow
- Pipe Diameter: 2 to 48 inch
- Liquid Volumetric Flow Rate: 5.3 to 34,340 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0116865 to 75.7197 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model LPL (Low Pressure Loss Venturi Design) is a Venturi Nozzle design differential pressure flow device. The Low-Loss Design with over 35 years of proven field performance in a wide variety of applications provides reduced operating costs inherent
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the
- Pipe Diameter: 0.1181103 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Features: Gas, Other
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Badger Meter
Description: The Preso® Cone differential pressure flow meter has a cone-shaped element that shapes the flow profile ahead of the differential pressure (DP) measurement port without impacting the flow against a sharp surface, creating an extremely stable signal for
- Pipe Diameter: 0.5 to 24 inch
- Features: Liquid
-
Supplier: Badger Meter
Description: Model V-Brass Series is a Venturi style flow meter of the “Low Pressure Loss” design. It is machined according to exacting specifications using high quality materials. This unit is produced from solid brass hex bar and comes with NPT or sweat ends. The V-Brass is
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 15 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.033075 lbs/min
-
Supplier: Hoffer Flow Controls, Inc.
Description: bi-directional and high pressure. In addition a number of process fittings and materials of construction may be supplied to suit the demand of various applications. HP SERIES Insertion Turbine Flowmeters for Liquids and Gas 4”-72” Pipe Diameters OUTSTANDING FEATURES Low cost.
- Pipe Diameter: 4 to 72 inch
- Velocity Flow Rate: 0.5 to 250 ft/sec
- Operating Pressure: 2,500 psi
- Media Temperature: -20 to 400 F
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Bronkhorst USA
Description: LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters
- Gas Volumetric Flow Rate: 0.000007062 to 0.00077682 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000060566 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Radwell International
Description: FLOW METER, ARMORED, LOW FLOW, 2.5 SCFH, MAX TEMP: 300 DEG F, MAX PRESSURE: 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: TSI Incorporated
Description: volume measurements through the use of flow or pressure triggers. 5310 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. Precise CO2 gas flow measurements, along with a low
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system. Includes our Standard Accessory Kit: low pressure inlet filter AC adaptor with universal plug set USB-C to USB-A
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: accessory kit (see full list below). Flow Multi-Meter advanced functionality 5310 models include a differential pressure sensor that enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: measurements. The low pressure drop of TSI flow meters minimizes flow circuit back pressure and its impact on the system. Includes our Standard Accessory Kit: low pressure inlet filter AC adaptor with universal plug set USB-C to USB-A
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: Clark Solutions
Description: Not recommended for toxic gases. Steam flow meters measure saturated steam flow at pressures up to 120 psig. Any of our flow meters can be fitted with a flow transmitter for sending a signal to a remote device such as a computer, data logger, chart
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: Malema Sensors
Description: DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features Metallic, simple and robust construction
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: medium sizes. ・Manage and control flows of gas refrigerators. ・Manage and control gas flows as a part of plant instrumentation. ・For various experimental devices relating to gas flows. System drawing
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Features: Gas
- Meter Technology: Turbine Meter
-
Supplier: Teledyne Instruments
Description: The NALL series meters have flow ranges from 0-10 sccm to flows of 0-15,000 slm; provide analog outputs, ultra-low pressure drops, all metal (standard), can be hermetically sealed and operate up to 200?. The full scale range is specified by the end user. A NIST
- Mass Flow Rate: 0 to 41.295 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 41.295 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration
- Diameter: 2 to 12 inch
- Media: Gas, Liquid, Slurry
- Configuration: Meter Run
-
Supplier: Aalborg Instruments
Description: flow turndown ratio up to 10:1 Dual sensor signal processing technology improves accuracy at low flows Accuracy of +/-1% of rate Noise cancellation technology Extensive Diganostics Password protected data entry Volumetric and mass flow information simultaneously displayed
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
Supplier: Brooks Instrument
Description: When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It’s engineered specifically for the
- Media Temperature Range: 149 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0 to 0.13765 lbs/min
- Mass Flow Rate Range: 0 to 0.13765 lbs/min
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic PanaFlow Z3 does not require
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Accurate flow monitoring is essential for maintaining efficiency, diagnosing faults, and protecting hydraulic systems. MPV flow meters are engineered to perform reliably under high pressure and fluctuating flow conditions commonly found in industrial hydraulics (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Thermal Mass Flow Meter Improves Refinery Flare Gas Monitoring Accuracy
(0.8 to 240 NCMH). The low end of this range (0.5 SCFM) in this process required a highly sensitive mass flow sensor to recognize the presence of gas. The pressure range in the process varied from 0 to 50 psig [0 to 3.4 bar (g)] at temperatures from 68 to 149°F (20 to 65°C).
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
, high pressure drop, work best with liquids, and are relatively expensive. Thermal mass flow meters have medium to high accuracy, low pressure drops, work best with gases, and are relatively inexpensive. For the purposes of this blog series we will focus on thermal mass flow meters. Specially
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
must be compensated by measuring temperature and pressure, and then these three measurements (?P, T and P) integrated with a flow computer to calculate mass flow. Insertion multivariable vortex flow meters allow one instrument and one process connection to simultaneously measure mass flow rate
More Information Top
-
Chirp excitation of ultrasonic probe for high-rangeability gas flowmetering
The CCD-processor based chirp detection as applied to high-rangeabilty ultrasonic low pressure gas flow metering is described and some results from windtunnel tests are also presented.
-
A new model for the V-Cone meter in low pressure wet gas metering
Then the exact model for the V-Cone meter in low pressure wet gas flow was obtained.
-
Modern methods and devices for associated petroleum gas metering
The specific features of operation of gas flow meters on low - pressure flare lines are as follows: (1) A wide, >100-fold dynamic range of flow velocity measurement.
-
Design of particles by spray pyrolysis and recent progress in its application
Low - pressure spray pyrolysis Gas flow meter : 2 L/min Temp.: 600-1,000 o C .
-
Mechatronics and Intelligent Materials III
Along with large scale application of cluster wells in Sulige gas field, the common low pressure flow meter can not be used in metering single well production with connecting wells in series.
-
A Bioreactor for Growth of Sulfate-Reducing Bacteria: Online Estimation of Specific Growth Rate and Biomass for the Deep-Sea Hydrothermal Vent Thermophile Ther...
(A) Peristaltic pump, (B) clamp, (C) 0.2-mm filter, (D) low - pressure gas regulator/ gas flow meter .
-
Scientific.Net: Materials Science
Abstract:Along with large scale application of cluster wells in Sulige gas field, the common low pressure flow meter can not be used in metering...
-
Pore size evaluation for fine porous freeze‐dried cellulose acetate membrane by gas separation
The gas flow rate at the low pressure side is measured by a gas flow meter .
-
ISA CNTRL VALVES - Control Valves
A range of conditions for the gas transmission metering valves would be a low flow pressure differential of 900 psi (6.2 MPa) and a high flow pressure differential of 100 psi (0.7 MPa).
-
CFD modeling for the estimation of pressure loss coefficients of pipe fittings: An undergraduate project
[38] P. Kumar, and M. W. Ming Bing, A CFD study of low pressure wet gas metering using slotted orifice meters, Flow Meas Instrum 22 (2011), 33–42.
Indicates content that may require registration and/or purchase.