Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sulzer Ltd.
Description: low Net Positive Suction Head (NPSH) First critical speed is well above operating speed range for smooth operation Casing designed for 2x API 610 nozzle loads for freedom from piping distortions Grouted or ungrouted, 1x or 2x nozzle load baseplates for reduced installation cost
- Discharge Size: 6 to 10 inch
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 5,766.64675 psi
- Media Temperature: 800 F
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications Domestic water supply, irrigation and spray irrigation systems,
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: system fabricated with G&L stainles steel centrifugal pumps with a variety of electrical and mechanical options Max operating pressures up to 360 psi. Pump run-out protection Fault detection and alarms relay Programmable soft start Stainless steel piping Isolation valves
- Pump Type: Booster Pumps
-
-
Supplier: KSB AG
Description: Design Fully automatic variable-speed package single-pump system with PumpDrive, pressure-controlled starting and flow-controlled stopping. Automated with PumpDrive. Applications For industrial plants, water supply systems for residentialand office buildings, irrigation/spray
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 286.1863333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: Dickow Pump Company, Inc.
Description: General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 572 F
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Magnetic Drive
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed for dispense. The use of the pump allows for flexible siting of dispense valves inside the machine, including up to approx. 0,4 metre (15,7 inch) above the water level in the boiler. Varying the voltage supplied to the pump will change ist speed and
- Media Temperature: 203 F
- Water Temperature: 203 F
- Features: Centrifugal Pumps, Plastic
- Pump Type: Water Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Features: Aluminum, Centrifugal Pumps, Utility Pumps
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: KSB AG
Description: Design Horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casing wear rings and motor-mounted variable speed system. Applications Water supply, spray irrigation, irrigation and drainage systems, heating and air-conditioning
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,144.7453333333333 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Media Temperature: 230 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for
- Media Temperature: 203 F
- Water Temperature: 203 F
- Features: Centrifugal Pumps, Plastic
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: efficiency ECM brushless DC motor with long lifetime 20,000hours Durable permanent magnetic rotor with one-off injection incorporated impeller in smooth balance Heavy duty work, can sustain continuous 24hours work Over-voltage protection, over-current protection 5V, PWM speed regulation can
- Horsepower: 0.0308250688527649 to 0.0469077134715987 HP
- Maximum Discharge Flow: 6.6 GPM
- Media Temperature: 302 F
- Water Temperature: 302 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 6 inch
- Maximum Discharge Flow: 200 to 2,300 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 6 inch
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: KNF Neuberger, Inc.
Description: Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet Benefits Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 482 F
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing control with variable fan speed modulation (by inverter). • Over/under voltage + phase failure protection relay. • High low pressure gauges. • Externa static pressure 200Pa. • Epoxy coated condensing coil fins Chiller version. • Epoxy coated condensing coil fins Heat
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4
-
Supplier: FLSmidth
Description: application with our millMAX-e Slurry Pump. What we offer Advanced slurry pump technology Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps. Like all the pumps in the KREBS family, the millMAX-e Pump includes
-
Supplier: Goulds Water Technology, a xylem brand
Description: Package is designed for centrifugal pump systems requiring constant pressure, flow control or differential pressure. Features and Benefits: Vertically mounted e-SV pump/motor/drive space saving design Industry leading pump/package efficiencies e-SV pump design
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Caterpillar Oil & Gas
Description: locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators,
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
Find Suppliers by Category Top
Featured Products Top
-
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
airflow to be directed in a particular direction. The performance of AC centrifugal fans is measured by parameters such as airflow rate, static pressure, and power consumption. These parameters can be affected by factors such as the size and shape of the impeller, the speed of (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
change in performance. This is why Variable Frequency Drives (VFDs) are so effective. By adjusting the motor's speed to match the system's exact demands, a VFD can deliver substantial energy savings and give you precise control over your ventilation system. Centrifugal Fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
efficiency levels of 95 to 98%, compared with screw pumps at approximately 66%, and double contact gear pumps at around 87%. This helical gear pump performs at these levels even at low rotational speeds of 200 rpm therefore requiring less expensive connected running gear. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
can vary widely depending on blade width and shape, the number of blades and the rotational speed. In general, axial fans can generate a large amount of air flow with a small pressure gain with high efficiency. Axial fans are well suited for low-resistance, high flow applications such as (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
Conduct Research Top
-
TRIVIBE - A Low-Cost, Reliable Alternative to Minimize Operation Downtime on Centrifugal Pumps
The centrifugal pump is one the most versatile types of process equipment for all industries. Compared with other type of pumps (e.g., reciprocating and rotary pumps), centrifugal pumps are smaller and lighter and operate at higher speeds. The majority of these pumps are direct coupled to an AC
More Information Top
-
Resilient Energy Systems
307 4.5.4 Design, Manufacturing and Testing of Low Speed Centrifugal Pump for Micro Hydropower Plants..
-
Calculation and Analysis of Flow Field for Volute with Diffusion Blade--《Aeroengine》2009年03期
WANG Jian-hua (Yangtze University,Jingzhou 434023)JIANG Wen-shu (Shangrao College of Vocational Technology,Shangrao 334109);Research of Molded Line for Cylindrical Blade of Low Speed centrifugal pump [J];Journal of Yangtze University(Natural Science Edition) Sci & Eng V;2009…
-
Energy Security
Elaboration of the low speed centrifugal pump .
-
Soft sensor based dynamic flow rate estimation in low speed radial pumps
Fig. 10: Average error of the q-h-curve representation of a low speed centrifugal pump with constant and variable efficiency factor η .
-
Mathematical model of interacting hydrodynamic and mechanical processes in centrifugal pumps
Malyushenko, V.V. and Golovin, V.A., Disk Losses in the Stages of Low Speed Centrifugal Pumps , Izv. Vyssh. Uchebn.
-
High Speed/ Low Effluent Process for Ethanol
5) Can the yeast pellets be pulled through a low speed centrifugal pump without damaging/losing their flocc nature?
-
Performance and evaluation of wind pump under Jordanian climate conditions
This system consisted of a 5 m and five- bladed medium solidity rotor coupled to a low speed centrifugal pump through 1:4 speed step-up.
-
Numerical simulation of influence of rotational speed change on performance of centrifugal pump--《Journal of Lanzhou University of Technology》2012年01期
WANG Jian-hua (Yangtze University,Jingzhou 434023)JIANG Wen-shu (Shangrao College of Vocational Technology,Shangrao 334109);Research of Molded Line for Cylindrical Blade of Low Speed centrifugal pump [J];Journal of Yangtze University(Natural Science Edition) Sci & Eng V;2009…
-
Influence of blade outlet angle on performance of low-specific-speed centrifugal pump
The effect of main parameters on the low spe- cific speed centrifugal pump .
-
Unsteady flow characteristic of low-specific-speed centrifugal pump under different flow-rate conditions
José González et al. [4] numerically obtained the relationship between global variables and dynamic flow structure in a low specific speed centrifugal pump , found that at the blade passing frequency, pressure fluctuations correlated to the secondary flow and played the predominant role…
Indicates content that may require registration and/or purchase.