-
Supplier: ISC Sales, Inc.
Description: ISC offers a complete line of sealed refrigeration units, developed from specific customer needs and destined for a wide range of applications. Condensing units are available in high capacity models of reciprocating and scroll compressors in order to cover a large range of
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Frascold S.P.A.
Description: Our wide range of over 100 models is meant to satisfy all medium and low temperature applications with HFC and HCFC-based refrigerants and with the HFO low-GWP refrigerants. They use semi-hermetic reciprocating compressors with nominal power from 0.5 to 30 HP, offering
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: ISC Sales, Inc.
Description: ISC offers a complete line of sealed refrigeration units, developed from specific customer needs and destined for a wide range of applications. Condensing units are available in high capacity models of reciprocating and scroll compressors in order to cover a large range of
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
-
Supplier: ISC Sales, Inc.
Description: ISC offers a complete line of sealed refrigeration units, developed from specific customer needs and destined for a wide range of applications. Condensing units are available in high capacity models of reciprocating and scroll compressors in order to cover a large range of
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: ISC Sales, Inc.
Description: ISC offers a complete line of sealed refrigeration units, developed from specific customer needs and destined for a wide range of applications. Condensing units are available in high capacity models of reciprocating and scroll compressors in order to cover a large range of
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing units with centrigugal fans and scroll or rotary compressors. Cooling only condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. •
- Cooling Capacity: 5.72 to 32.78 kW
- Process Flow: 4.31481018822 to 34.69459620732 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 14.9568594955155 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Condensing units with centrigugal fans and scroll or rotary compressors. Heat pump condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. •
-
Supplier: Cleaver-Brooks
Description: Flexibility allows specific engineering requirements to be met, such as fin spacing for fouling conditions and low gas pressure drops. The internal gas bypass can be used to temper the exiting gas for stack corrosion control or to maintain water temperature when too much heat is
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Enervex, Inc.
Description: to the hot flue gases and still ensure a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal performance the fan speed can be controlled by a modulating pressure control (EBC 12 or EBC 30/35). The MFPE 620SS is for use with condensing and
-
Supplier: Cleaver-Brooks
Description: The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. This unit will offer up to 99% efficiency
- Technology: Steam Generator
-
Supplier: ASTM International
Description: which are low in condensables, such as recycle gas from catalytic reforming units or catalytic hydrogen treating units. The procedure will not distinguish between ammonia and low-boiling amines.
-
Supplier: Enervex, Inc.
Description: non-condensing appliances at flue gas temperatures of max. 575°F (302°C). Typical uses are: heat recovery from gas-fired boilers and water heaters. For indoor installation. The MFPE CU Fan-Powered Economizer is an efficient, high-temperature boiler exhaust fan with
-
Supplier: GasLab
Description: The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C). Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon, ammonia, chlorine,
-
Supplier: ASTM International
Description: 1.1 The specification covers a two-part flowable space grade room temperature vulcanizing (RTV) silicone rubber adhesive or compound. The material is specifically designed for applications requiring extreme low temperature, low outgassing and minimal volatile condensibles
-
Supplier: Air Innovations LLC
Description: limited or no room for mechanical equipment or if you are unable to accommodate ductwork, this unit is the ideal wine cellar conditioner for you. The Wine Guardian wine cellar ductless split system offers high ambient protection in a sleek, newly styled condensing unit. The
- Cooling Capacity: 250 to 2,869.9999999999995 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Description: Our XLP2 Evaporative Condensers are forced draft style industrial condensers that combine low energy consumption with easy maintenance access for a one-of-a-kind system. This super-efficient evaporative condenser minimizes energy consumption by providing lower condensing
- Refrigerant Capacity: 87 to 1,432 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Baltimore Aircoil Company
Description: — Centrifugal fans can overcome the static pressure imposed by external ductwork, allowing the Series V to be installed indoors. Low Profile Models — The fan section of low profile units are adjacent to the casing section to yield models suitable for use in height sensitive
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
- Features: Other Condenser Type
-
Supplier: CANNON Instrument Company
Description: relative humidity (non-condensing), Installation Category II; Pollution Degree 2 Electrical specifications 100 Vac, 50/60 Hz; 115 Vac, 50/60 Hz; 230 Vac, 50/60 Hz; 1200 watts power consumption Compliance CE Mark; EMC directive (2004/108/EC); Low voltage directive (2006/95/EC); HI-POT
- Kinematic Viscosity Range: 0.5 to 10,000 cSt
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Supplier: Tripp Lite by Eaton
Description: Features 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: IHS ESDU
Description: from a given condenser. The calculation method is applicable to those cases where the saturation temperature over the length of the condensing path remains approximately constant. The method covers gravity-controlled flows, flows with high vapour shear and high and low thermal
-
Supplier: Linde North America, Inc.
Description: system and is delivered pre-assembled and pre-tested. The units comply with all relevant EU directives (including LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC). Flexible design CIRRUS VEC modules are suited to both batch and continuous processing applications.
-
Supplier: Hydrofarm, Inc.
Description: Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available
-
Supplier: Hydrofarm, Inc.
Description: Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available
-
Supplier: Hydrofarm, Inc.
Description: Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available
-
Supplier: Hydrofarm, Inc.
Description: Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available in
-
Supplier: Air/Tak, Inc.
Description: design has proven its merit over the last decade in thousands of air systems. Manufactured to strict quality standards, it provides a 38F outlet pressure dew point. Models rated for air flows from 190 to 7500 SCFM are available with air-cooled or water-cooled condensing units that meet
- Drying Capacity: 520 SCFM
- Motor Power (Refrigerated Style): 2.25 HP
- Operating Temperature: 50 to 100 F
- Power Source: AC Three Phase
-
Supplier: Siemens Energy Sector
Description: pressure up to 131 bar (a) / 1,900 psi Inlet temperature dry saturated steam up to 530°C / 985°F Speed according to driven machine Exhaust pressure back pressure or vacuum All data are approximate and project-related Backpressure, extraction or condensing type Package unit
-
Supplier: TelephoneStuff.com
Description: Power Consumption: 22mA - Operating Temperature: 0~50 C - Storage Temperature: -10~60 C - Humidity: 0 to 95%(non-condensing) - Dimensions: - Main Unit: 104mm x 63mm x 29mm - Remote: 104mm x 30.5mm x 29mm - Safety Approve: CE - Approx. Weight: 195g(Kit) / 45g(Remote)
-
Supplier: Baltimore Aircoil Company
Description: suitable for high temperature applications with entering water temperatures of up to 170°F. The Low Profile Series V minimizes sound levels and installation costs, provides year-round operating reliability, and simplifies maintenance requirements. Benefits: Low Profile
- Motor Power: 1.5 to 40 HP
- Cooling Capacity: 16 to 272 tons
- Operating Weight: 1,620 to 9,490 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: Tripp Lite by Eaton
Description: protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer provides
- Type: DC Power Supply
-
Supplier: Schutte & Koerting
Description: from 6 to 6,000 gpm. No limits on unit size have been set and, since capacities are determined by unit size and steam available, there are no limitations on hot water capacity. In conventional units, a water temperature rise of 130ºF is obtainable provided air is absent
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values Gas
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Munters DH
Description: Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. The electrical control
- Air Volume: 600 to 2,250 SCFM
- Moisture Removal: 30 lbs/hr
- Dew Point: -55 F
- Desiccant Reactivation: Electric, Gas Fired, Steam
Find Suppliers by Category Top
Featured Products Top
-
and extreme temperature changes or can operate after long term exposure to extreme hot or cold conditions. These processes are essential for determining the durability, reliability, and longevity of units under test subjected to fluctuating or steady state environmental conditions (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
device with no built-in differential between the opening and closing temperature. Units are available in same end (A) or opposite (AA) terminations for flexible mounting options. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Power Loss Protection (PLP) Power Management Unit with Integrated High Current Bucks and Boost converters and LDO for Enterprise and Data Center SSD applications The ACT85611 is a highly integrated, highly configurable multiple output power management IC (PMIC) with (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
, 60W and 100W – with a 24V output in all package sizes and a 12V output for the 10 to 60W versions. The 30 to 100W models have user adjustable outputs from either 12V to 15V or 24V to 28V. The convection cooled units can operate in ambient temperatures from -20 to +71oC (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
refrigeration system includes a high-temperature refrigeration cycle and a low-temperature refrigeration cycle, connected by an evaporator-condenser. The evaporator-condenser also plays a role in energy transfer, transferring heat energy from the working chamber through the two-stage refrigeration system to (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
-efficient solution for automatic thermal regulation in industrial systems. Designed for scenarios where precise temperature management is essential—such as heat exchangers, pipelines, and closed-loop systems—this valve requires no external power or control unit (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object emissivity. High memory reliability is assured by our TSM's embedded error checking and correction mechanism. Our TSM is housed in a (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most RTDs have a low initial resistance, often 100 ohms, and have a small change in resistance per unit of temperature range, the resistance of (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
thermo-bonded or spun-bond processes. The multi-layer construction provides progressive filtration: the upstream layer captures coarse dust and provides mechanical support, the middle layer traps finer particles, and the downstream layer maintains structural integrity and low airflow (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Consistent & Reliable Ultra Low Cold Storage Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products