-
Supplier: Cole-Parmer
Description: vacuum range and sensor type from the table below, and then choose your sensor connection style. Switch/transmitter plugs directly into sensors. Measure high, medium, and low vacuum with Pirani, thermocouple, and diaphragm sensors.
-
Supplier: Cole-Parmer
Description: the Pirani-type gauge tube enhances stability, as does the unique temperature compensation network. Diaphragm sensor gauges 68808-42 to -46 read vacuum from 1 to 1500 Torr. This compact gauge features a pure silicon diaphragm that can measure liquid or gas pressure as well as
- Signal Output: Analog Voltage
- Display Type: Digital
-
Vacuum Gauges and Instruments - Vacuum Research Pirani Sensor, 1 to 1200 mTorr, NW-16 -- GO-68808-38Supplier: Cole-Parmer
Description: the Pirani-type gauge tube enhances stability, as does the unique temperature compensation network. Diaphragm sensor gauges 68808-42 to -46 read vacuum from 1 to 1500 Torr. This compact gauge features a pure silicon diaphragm that can measure liquid or gas pressure as well as
- Signal Output: Analog Voltage
- Display Type: Digital
-
-
Supplier: Cole-Parmer
Description: the Pirani-type gauge tube enhances stability, as does the unique temperature compensation network. Diaphragm sensor gauges 68808-42 to -46 read vacuum from 1 to 1500 Torr. This compact gauge features a pure silicon diaphragm that can measure liquid or gas pressure as well as
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Setra Systems
Description: control applications. The 730's welded all Inconel wetted parts sensor is compatible with virtually all process chemistries. This field proven, rigid mount, single electrode sensor provides high over-pressure capability and exeptional long-term stability. The tensioned diaphragm
- Working Pressure Range: 0.193367747 to 19.3367747 psi
- Accuracy: 0.5 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Fredericks Company - Televac
Description: technology and employs state-of-the-art magnetics. The 7FC gives users ten decades of measurement range from 1x10-2 torr to 1x10-11 torr. Without hot filaments to degrade and break, the 7FC will thrive in applications that suffer from pressure bursts. For those who need UHV
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: a mating Televac controller. Typical UHV sensors cannot be disassembled in the field for cleaning. The 7FCS’s cleanable sub-assembly can be removed for cleaning without having to break the primary vacuum seal. Unlike hot filament sensors that won’t tolerate large pressure bursts
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: Miniature Type 2A Vacuum Sensor; Range: 1 Millitorr to 20 Torr (1 micron to 20,000 microns) Compact size: Approx. 2” long x 1/2” dia Rugged 304 stainless steel construction Standard connection interface is 1/8” NPT Weather Cap: Military type, gasketed and tethered Sensor
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: the whole range Min/Max memory: Storage and display of high and low values Excellent long term stability Gas correction factor for correct pressure readings Pressure units mbar, Torr, hPa Automatic switch off and continuous operation Continuous pressure display
- Vacuum Range: 0.0005000000007001402 to 899.9999999999999 torr
- Operating Temperature: 41 to 122 F
- Mount: Center Back
- Features: Digital, Other
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 1200 is a table top vacuum and pressure furnace designed for process development and low volume production of flux-free and void-free soldered joints in microelectronic packages and components. The station is easy to use and designed for a wide variety of soldering
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: M&I Materials Limited
Description: potentially harmful grease and chemical impurities on metal and glass surfaces is easy to clean, use and remove as it is soluble in hydrocarbon and chlorinated solvents Cryogenic Vacuum Seal Apiezon N Grease exhibits extremely low vapour pressures at ambient temperatures, 6 x 10-10
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
-
Supplier: Leybold USA Inc.
Description: performance High pumping speed also at high intake pressures Technical data Max. pumping speed 280 m3/h 165 cfm Ultimate pressure (w/o gas ballast) 0.01 mbar 0.008 Torr Permissible ambient temperature 5 to 50 °C Noise level with silencer at ultimate pressure 65 dB(A)
- Pumping Speed: 164.64 CFM
-
Supplier: Leybold USA Inc.
Description: performance High pumping speed also at high intake pressures Technical data Max. pumping speed 210 m3/h 124 cfm Ultimate pressure (w/o gas ballast) < 0.05 mbar < 0.04 Torr Permissible ambient temperature 5 to 50 °C Noise level with silencer at ultimate pressure 65 dB(A)
- Pumping Speed: 123.48 CFM
-
Supplier: Douglas Electrical Components
Description: Pressure Feedthroughs High pressure electrical feedthroughs are commonly designed using wires and cables within the pass through assembly. Douglas manufactures its high pressure wire feedthroughs to withstand pressures up to 15,000 PSI (1,000 bar) in various mechanical
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe.
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Measurement Type: Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Integrated temperature measurement via IO-Link Precise analog output and
- Working Pressure Range: -14.6 to 580.2 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED)
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Fi, Bluetooth, and GSM and ISM bands. In addition, they feature low power consumption for battery operation, fast response time, increased sensor diagnostics, and sensor communication integrity check using cyclic redundancy check (CRC). Learn when and why it is best to use digital pressure sensors (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/93246
Herein, we report a low – pressure (0–160 torr ) oxygen sensor that covers the oxygen concentration range of the hypoxic tumor environment.
-
Solar total irradiance observations by Active Cavity Radiometers
Analysis of the shutter-closed flight data shows clearly that the 1976 observations were made with the ACR402 sensors at pressures lower than 10-4 Torr , and in 1978 and 1980, at pressure above 1.0 Torr.
-
Fabrication of low-pressure field ionization gas sensor using bent carbon nanotubes
… breakdown voltage of each gas does not vary significantly with gas pressure, as can be seen in figure 4(b), which shows the behaviour of this vertical CNTs-based ionization gas sensor for these gases at different pressures lower than 100 Torr .
-
A Low Pressure Gas Ionization Sensor Using Freestanding Gold Nanowires
Pre-breakdown discharge current of either electrode of the sensor in low pressure air (P = 10-5 torr , T = 22°C), for different AuNW film polarity.
-
Vacuum measurement: Modern wide-range gauges
Current solid-state Pirani gauges have an extended pressure range from atmospheric pressure down to as low as 10-5 Torr if the sensor is properly zeroed and the ambient temperature is stable.
-
A nanoparticle-based microsensor for room temperature hydrogen detection
The sensor was tested at room temperature and 50 Torr air pressure (very low air concentration).
-
LPCVD against PECVD for micromechanical applications
… tensile polysilicon to mechanically resonant transducers Sensors Actuators A 21–23 346–51 [33] Benitez A, Bausells J, Cabruja E, Esteve J and Samitier J 1993 Stress in low pressure chemical vapour deposition polycrystalline … … deposited below 0.1 Torr Sensors Actuators 37–38 723–6 [34 …
-
Final technical report for {open_quotes}application of IRIS to semiconductor plasma processing{close_quotes} (CRADA No. 1031)
total pressures of less than 300 Torr , where the acoustic sensor signal is low .
-
Handbook of Modern Sensors
This sensor allows measuring the low - pressure differentials on the order of 0.1 Torr and even smaller.
-
ZCP2005ISEC207
Recently, we achieved the room temperature H2 sensing with giant sensitivity, using the Pt-sputtered sol-gel derived nanocrystalline indium oxide (In2O3)-doped SnO2 thin film sensor deposited on microelectromechanical systems (MEMS) device at lower air- pressure (50 Torr ).
Indicates content that may require registration and/or purchase.