Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Silicone Adhesives and Sealants - One-component Silicone Rubber With Low Viscosity -- ELASTOSIL® E10Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E10 is a one-component silicone rubber with low viscosity, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system low viscosity excellent heat stability excellent primerless adhesion to
- Viscosity: 6,000 cP
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
- Viscosity: 200 to 850 cP
- Tensile Strength (Break): 870 psi
- Elongation: 80 %
- Features: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics. It offers high tensile strength, flowability, low viscosity, self-leveling, and
- Viscosity: 275 to 10,600 cP
- Tensile Strength (Break): 840 psi
- Elongation: 120 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
- Viscosity: 1,400 to 3,000 cP
- Tensile Strength (Break): 725 psi
- Elongation: 170 %
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine. Special features ready-to-use, one-component
- Cure / Dry Temperature: 73.4 F
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5055 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 25 mL Syringe.
- Viscosity: 200 to 850 cP
- Tensile Strength (Break): 870 psi
- Elongation: 80 %
- Features: Silicone
-
Supplier: Techsil Limited
Description: Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates. Recommended for use as a thermal interface material between dies and
- Use Temperature: -40 to 200 F
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N288 is a fluid silicone rubber that cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity excellent heat stability excellent primerless adhesion to many substrates Application For bonding,
- Viscosity: 65,000 cP
- Tensile Strength (Break): 507.6289377501895 psi
- Elongation: 300 %
- Industry: Automotive, OEM / Industrial
-
Supplier: Bluestar Silicones USA Corp.
Description: black, two component, low density Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 56 Description Bluesil V-622 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, Pratt &
- Industry: Aerospace
- Features: Gap Filling Sealant / FIP Gasket, Silicone
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: Wacker Chemical Corp.
Description: 2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Low viscosity Special features highly biocompatible no by-products from curing process low viscosity, easily pourable 2-part, mixing ratio 1 : 1 good adhesion high
- Viscosity: 1,000 to 1,100 cP
- Industry: Medical / Food (Sanitary / FDA)
- Features: Other, Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST LIQUI BOND TLB SA1000, Thermally Conductive, One-Part, Liquid Silicone Adhesive BERGQUIST® LIQUI BOND TLB SA1000 is a thermally conductive, one-part liquid silicone adhesive with a low viscosity for easy screenability. BERGQUIST LIQUI BOND TLB
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 0.1 W/m-K
- Features: Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, General Electric Aircraft
- Industry: Aerospace
- Substrate Compatibility: Metal, Plastic
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Master Bond, Inc.
Description: shock. This moderate viscosity system passes the rigorous requirements for low outgassing per ASTM E595 specifications. It is particularly well suited for use in vacuum environments as well as applications in the aerospace, electronic, opto-electronic and specialty OEM industries.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a low viscosity, very flowable
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 400 psi
- Elongation: 105 %
- Features: Conformal / Encapsulating Coating, Liquid, Silicone
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are
-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects
- Viscosity: 6,000 cP
- Use Temperature: -175 to 401 F
- Thermal Conductivity: 0.207688176 W/m-K
- Coeff. of Thermal Expansion (CTE): 182.99999999999997 µin/in-F
-
Supplier: Gelest, Inc.
Description: Hydrophilic Reprographic Silicone Gelest® RG05: Reprographic Silicone, Low Volatility
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains
- Viscosity: 150,000 cP
- Use Temperature: -58 to 356 F
- Thermal Conductivity: 2 W/m-K
- Features: Die Bonding Adhesive / Compound, Gel, Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone, Specialty / Other, Thermal / Heat Conductive
-
Supplier: Techsil Limited
Description: DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits Low viscosity Oxime cure; little risk
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants
-
Supplier: ASTM International
Description: of three types of RTV silicone rubber compounds. RTV low volatile silicone rubber compounds shall be classified as type I, type II, and type III. The silicone rubber material shall be tested for specific gravity, resin weight, viscosity, humidity, work life,
-
Supplier: ASTM International
Description: of three types of RTV silicone rubber compounds. RTV low volatile silicone rubber compounds shall be classified as type I, type II, and type III. The silicone rubber material shall be tested for specific gravity, resin weight, viscosity, humidity, work life,
-
Supplier: Allied Electronics, Inc.
Description: Excellent for potting solar cells for maximum light transmission and electronic assemblies where component identification is desirable. This two part silicone is supplied with a curing agent. Primer required. Cures at room temperature. Has low viscosity allowing easy flow in and
-
Supplier: Techsil Limited
Description: Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and ceramics without the use of primers. It comes in a convenient 1:1 mix
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR®
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 12A SILICONE, TWO-PART (RATIO 20:1), CLEAR, LOW VISCOSITY, NO PRIMER REQUIRED, RTV12C CURING AGENT REQUIRED / 9.5 lbs
-
Supplier: Master Bond, Inc.
Description: Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 100 to 150 psi
- Elongation: 150 to 180 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert
- Viscosity: 35,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-H05: Hydride Terminated PDMS, 4-6 cSt (Telechelic Functional Fluid) Hydride terminated silicones are chain extenders for vinyl-addition silicones, enabling low-viscosity, high elongation formulations. They are also intermediates for
- Viscosity: 4 to 6 cP
- Index of Refraction: 1.397
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-H11: Hydride Terminated PDMS, 7-10 cSt (Telechelic Functional Fluid) Hydride terminated silicones are chain extenders for vinyl-addition silicones, enabling low-viscosity, high elongation formulations. They are also intermediates for
- Viscosity: 7 to 10 cP
- Index of Refraction: 1.399
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity
- Viscosity: 90 to 120 cP
- Index of Refraction: 1.402
- Features: Silicone
Find Suppliers by Category Top
Featured Products Top
-
MB297FLNT has a low viscosity of 130-150 cps. This adhesive requires no mixing or heating, with minimal fixturing time for curing (typically 20-40 seconds). The most special feature of this system is its toughness. The rubber additive in the formulation mitigates the inherent stiffness (read more)
Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
-critical mix ratio of 100 to 5 by weight and offers a variety of cure schedules at moderately elevated temperatures from 140-257°F [60-125°C]. With a mixed viscosity of 2,000-5,000 cps, EP62-1BF can be used for potting small components. Additionally, it has low shrinkage upon curing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
). Fast LED/UV light cure and low-temperature heat cure for shadow areas Exhibits less overall movement through thermal excursions Low shrinkage and minimal outgassing for sensitive components Maintains bead shape with high viscosity and thixotropy upon dispense Enhanced resistance to 85°C/85% RH environments (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
EP62-1LPSPMed has exceptionally low viscosity, very long open time at room temperature, passes USP Class VI and ISO 10993-5 requirements, and is capable of resisting repeated sterilization. Read more about its properties. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
environmental contaminants when casted over LEDs. Features Thermal properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Two part epoxy, Master Bond EP88FL, is a low viscosity, optically clear system featuring good flexibility for high performance bonding, coating, sealing and potting. It is easy to use, with a mixing ratio of one to one by weight or volume. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP3UF-1 is a one part epoxy that requires no mixing and is not premixed and frozen. Due to its low viscosity of 5,000-15,000 cps, this heat curable thixotropic compound is ideal for underfill and many bonding applications. EP3UF-1 delivers high bond strength and dimensional stability with a compressive strength of 18,000-20,000 psi and a tensile modulus of 450,000-500,000 psi. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
of wavelengths ranging from 400 to 3000 nm for these adhesives: EP30, MasterSil 151, MB600 and UV15. EP30 shows very good optical clarity with superior light transmission when compared to many other epoxies. It is a low viscosity, two part epoxy, widely used for bonding, coating, sealing and casting
More Information Top
-
PCB Conformal Coating Features Fast Tack Free Cure
This one part, ultra low viscosity silicone adhesive is ideal for application as a low stress coating affording optimal protection to sensitive board components in demanding environments.
-
Parameters Controlling Hydraulic Fracturing and Fracture Tip-Dominated Leakoff in Unconsolidated Sands
The samples were 1000-mD fine sand at 80 psi confinement fractured with low - viscosity silicone adhesive .
-
Intracavitary ultrasound phased arrays for thermal therapies
Low viscosity silicone rubber adhesive (Rhone-Poulenc Silicones VSI, Troy, NY, V- 1022 A and B) of 0.13 mm width (interelement spacing) was used to glue the elements together and provide mechanical and electrical isolation.
-
Effects of learned safety and tolerance on alcohol consumption by the rat
An 8-ram square of surgical mesh (Davol, Marlex) was affixed 1.5 cm from one end of the tube using low - viscosity silicone adhesive (General Electric, RTV 112).
-
Holed packaging for mems sensors
This thickness is not easy to achieve using standard die attach process as normal silicone adhesives have low viscosity and dispensing on the ASIC with the required amount it will completely cover the ASIC.
-
Space flight experiment: Advanced solar cells and protective materials on the ISS exterior
Some low - viscosity pourable silicone adhesive products were tried because it was thought that they would fill the recesses in the Al honeycomb at the egress.
-
Surfactants in pressure sensitive adhesives
which provides effective wetting for medium viscosity adhe- sives on low energy silicone release liners with rnklimal effect on adhesive properties and low or no foam fommtion, This product is a non silicone surfactant based on modified acetylenic dials.
-
Silicone System MasterSil 153 Bonds Silicone Elastomer Compounds
MasterSil 713 is a unique, low viscosity , one part silicone adhesive /sealant especially well suited for effective sealing and bonding of small gaps.
-
Improving Industrial Dispensing with Pneumatic Valves
2) Challenging materials can be handled, e.g. Cyanoacrylate adhesives (very low viscosity ) and thermally conductive RTV silicone adhesives (very high viscosity).
-
Handbook of Non-Invasive Methods and the Skin
The silicone plastic should have a low viscosity to adhere closely even to the fine details of the .
Indicates content that may require registration and/or purchase.