-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:120V RoHS Compliant: Yes
-
Supplier: Uehling Instrument Company
Description: Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup.
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 900 psi
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
-
Supplier: Watts
Description: Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in
- Features: Electro-Mechanical Switch, Liquid
- Mounting: Insertion Type
- Electrical Output: Switch
- End Fittings: Threaded
-
-
Description: 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Clark Solutions
Description: Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current
- Number of Switch Points: 5 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -4 to 212 F
- Features: Liquid
-
Supplier: ValueTronics International, Inc.
Description: Voltage Between Reference Lead and Earth Ground: 30 VRMS Applications: Relative low-frequency measurements Low-frequency computer and telecom measurements Power supplies Low-frequency amplifiers The Tektronix P2220, 200 MHz passive voltage probe permits selection
- Bandwidth: 200 MHz
- Voltage Rating: 30 volts
- Probe Type: Current, Voltage
- Probe Configuration: Hook
-
Supplier: ValueTronics International, Inc.
Description: The 6522 is a switch card from Keithley. Features: 10 channels of multiplex switching Install directly in 6517B’s option slot Choose from low current scanning or high impedance voltage switching with low current switching <200μV contact potential <1pA offset current Compatible
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Panel Components & Systems, Inc.
Description: installation. Utilizing the benefits of switch mode, the charger will give a constant current output up to its knee point (13 volts on 12 volt LA) and then ramp down to its float voltage. This gives an optimum charge time to ensure that the battery voltage is maintained at the
-
Supplier: OMEGA Engineering, Inc.
Description: float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed switch
- Output: Analog Voltage
- Features: Electromechanical Switch, Liquid, Normally Closed (NC)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Dataforth Corporation
Description: Each SCM5B40 and SCM5B41 wide bandwidth voltage input module provides a single channel of analog input which is amplified, isolated, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 10 kHz
-
Supplier: Dataforth Corporation
Description: Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Microchip Technology, Inc.
Description: The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply voltage falls below the factory-programmed threshold
- Quiescent Current (IQ): 4 µA
- Supply Voltage (Vi): 1 to 5.5 volts
- Threshold Voltage: 1.665 to 4.625 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Opto 22
Description: providing high noise rejection and transient-free “clean” switching. Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches,
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Richardson RFPD
Description: M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz. The PIN chips employed have
- VR: 2,000 volts
- Operating Frequency: 1 to 100 MHz
- CT: 3.2 pF
- Features: Other, RF Diodes
-
Supplier: KOBOLD Instruments, Inc.
Description: standard NBK series but at a fraction of the cost. Like its predecessor, the Mini-NBK uses KOBOLD's revolutionary ring magnet float design allowing the user full flexibility in adding roller indicators, switches and other options anywhere on the periphery of the bypass tube. The use of
- Measuring Range: 0 to 117.6 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: 390 F
- Maximum Current: 1 amps
-
Supplier: Microchip Technology, Inc.
Description: Programmable Softstart Double-Pulse Suppression Logic Wideband Low-Impedance Error Amplifier Current-Mode or Voltage-Mode Control
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 10 to 30 volts
- Features: Other
-
IC Switching Voltage Regulators - 9A, 3.8V to 18V Input, Synchronous Buck Regulator -- ISL85009FRZ-TSupplier: Renesas Electronics Corporation
Description: ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems. The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ =
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 9 amps
- Quiescent Current (IQ): 0.003 amps
- Input Voltage (VIN): 3.8 to 18 volts
-
Supplier: Renesas Electronics Corporation
Description: low ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems. The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ =
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 12 amps
- Quiescent Current (IQ): 0.003 amps
- Input Voltage (VIN): 3.8 to 18 volts
-
Supplier: Renesas Electronics Corporation
Description: low ON-resistance high-side and low-side FETs to maximize efficiency and minimize external component count. The minimum BOM and easy layout footprint are extremely friendly to space constraint systems. The operation frequency of this device can be set using the FREQ pin: 600kHz (FREQ =
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 14 amps
- Quiescent Current (IQ): 0.003 amps
- Input Voltage (VIN): 3.8 to 18 volts
-
Supplier: FPI Sensors International
Description: Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch points, a variety of materials and mounting options. If you need something we do not
- Measuring Range: 4 to 96 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 250 F
- Features: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Liquid, Transmitter
-
Supplier: Solutions with Innovation, LLC
Description: float/switches for high and low alarms above or below the transmitter range.
- Measuring Range: 180 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 176 F
- Features: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal, Built-in Alarm / Indicator, Liquid, Transmitter
-
Supplier: Dataforth Corporation
Description: Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit
- Analog Input Channels: 1 #
- Accuracy: 0.25 % FS
- Common Mode Rejection Ratio: 100 dB
- Operating Temperature: -40 to 176 F
-
Supplier: KSB AG
Description: industry. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Impeller material (EN
- Horsepower: 951.5564732810022 HP
- Maximum Discharge Flow: 22.190448 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: Serfilco, Ltd.
Description: control. SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer (230/460 to 24 VAC) for low
-
Supplier: Dataforth Corporation
Description: Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 100 kHz
-
Supplier: Kussmaul Electronics Company, Inc.
Description: helps rejuvenate the battery's plates. At the conclusion of the equalize period the output switches to the normal float charge mode. The patented "sample and hold" circuit precisely measures the battery voltage eliminating errors due to voltage drop in charging wires. A
- Input Voltage: 115 volts
- Charging Current: 50 amps
- Output Voltage: 12 volts
-
Supplier: S. Himmelstein & Company
Description: MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: Macromatic Industrial Controls, Inc.
Description: Duplex Alternating Relays are used in special applications where the optimization of load usage is required by equalizing the run time of two loads. This alternating action is initiated by a control switch, such as a float switch, manual switch&, timing relay, pressure switch, or other
- Normally Open (NO): 2
- Normally Closed (NC): 2
- Maximum AC Switching Voltage: 12 volts
- Maximum AC Switching Power: 3 VA
-
Supplier: DuraComm Corporation
Description: Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage
- DC Output Voltage: 46 to 56 volts
- DC Output Current: 20 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: American High Voltage, Inc.
Description: Half Rack Laboratory Use Output Voltage: HR series are available in multiple output voltages ranging from +/-1,000VDC to +/-125,000VDC Power: 100W Dimension: 20.00” x 9.00” x 3.50” Electrical Characteristics & Description The HR series power supplies are a proven high quality
- DC Output Voltage: 0 to 100,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 100 watts
-
Supplier: Analytic Systems
Description: circuitry on the AC input so it will work from any standard AC voltage anywhere in the world. LLC Resonant Converter Technology allows Zero Voltage/Zero Current switching on the Primary or high voltage side of the main power transformer, and Active Rectification on the Secondary
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: ValueTronics International, Inc.
Description: Two large panel-mounted meters continuously monitor the output voltage and current. The power supply exhibits excellent regulation and low ripple characteristics. The circuit design incorporates a preregulator, which greatly reduces internal power dissipation at low output
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
attenuation Key Specifications Repetition rate up to 100 kHz, with low piezoelectric ringing Half-wave voltage at 1064 nm from 800 V (QR2210A, 2×2×22 mm) Damage threshold >10 J/cm² @ 1064 nm, 10 ns, 10 Hz (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong choice for designers seeking a compact, efficient, and versatile power solution (read more)
Browse Pressure Switches Datasheets for DigiKey -
switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. Main Feature Output Power:50W Output Voltage (DC):5V,12V, 15V, 24V, 30V, 48V Ripple Noise:1m (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Daitron offers a 150W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need extremely low noise for your (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
1.2-V, 10-bit, 60-360 MS/s time-interleaved pipelined analog-to-digital converter in 0.18 μm CMOS with minimised supply headroom
In addition, many useful special circuit techniques, such as double- sampling [5], opamp sharing [6] and correlated-double- sampling (CDS) [7], cannot be utilised because of the low - voltage floating switches .
-
Switched-capacitor circuit techniques in submicron low-voltage CMOS
Finally, recent bootstrapping techniques have demonstrated effectiveness for use in low - voltage floating switches [5]-[6].
-
Power-efficient series-charge parallel-discharge charge pump circuit for LED drive
Thus the method that drives a high side floating switch with low voltage IC, U1, is shown in Fig. 4.
-
A 0.6-V 82-dB delta-sigma audio ADC using switched-RC integrators
Section II describes the problems associated with floating switches in low - voltage switched-capacitor (SC) circuits, and the proposed solution using switched-RC branches.
-
A 1-V 100-MS/s 8-bit CMOS Switched-Opamp Pipelined ADC Using Loading-Free Architecture
Also, it should be noted that the function of a switched-opamp to act as a switch replacing the floating switch for low - voltage SC circuits is still the same with the use of this switchable opamp.
-
A Low-Voltage Fourth-Order Cascade Delta–Sigma Modulator in 0.18-μm CMOS
modulators, but the conventional ones, such as folded-cascode and telescopic opamps, suffer from the overdrive issue on floating switches in low - voltage circuits [1]–[4].
-
CR4 - Thread: residential sump pump controls
Details : I want to use the normal pump float switch as a low voltage signal to a relay to switch power to the pump thereby extending the usuall " two year cyclicall " lifespan of a float switch to a much longer…
-
What Does "Equalize" Charging Do, and Why is it Needed?
…fast charge voltage level while battery current acceptance falls to 75% of the charger’s rated output.
Finishing charge phase: The charger switches to the lower voltage float setting and completes the…
-
What is the Correct Charging Voltage?
…fast charge voltage level while battery current acceptance falls to 75% of the charger’s rated output.
Finishing charge phase: The charger switches to the lower voltage float setting and completes the…
-
How are "Equalize", "Boost" and "Fast Charge" Charging Different?
…fast charge voltage level while battery current acceptance falls to 75% of the charger’s rated output.
Finishing charge phase: The charger switches to the lower voltage float setting and completes the…
Indicates content that may require registration and/or purchase.