-
Supplier: Kelly Pneumatics, Inc.
Description: design ensuring virtually frictionless performance and longevity tested at over 100 million cycles. This valve differs from the High Flow Proportional Valve in that it uses a proportional valve and digital valve in parallel. This parallel valve design offers great
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 150 F
- Number of Positions: 2
-
Supplier: Watts
Description: Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections.
- Features: Electro-Mechanical Switch, Liquid
- Mounting: Insertion Type
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Armstrong International
Description: browser. Armstrong Digital Technology Powered by low voltage electronics Quick response times eliminate the need for primary side controls Programmable high/low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
-
Supplier: Kelly Pneumatics, Inc.
Description: this valve can efficiently process Water, Air, Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Wire Leads
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Over 3,000 solenoid valves installed worldwide in nuclear safety related applications. Plant designers have increasingly taken advantage of the low cost and ease of installation of solenoid valves as compared to traditional isolation valve technologies. Applications:
- Valve Size: 0.375 to 6 inch
- Features: Gas (general), Steam, Water
- Valve Type: Solenoid Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Flying Wire Leads Working Pressure -14.7 to 100 psig (6.8 bar) Flow
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is
- Valve Size: 0.5511814 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F Operating
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Single Solenoid, Water
-
Supplier: Zurn Industries LLC
Description: with lower maintenance costs Low voltage, integrated sensor, and side-mounted motor operator for easy installation and usage 3-year warranty
- Valve Type: Diaphragm Valves
- Features: Water
-
Supplier: Zurn Industries LLC
Description: service life with lower maintenance costs Low voltage, integrated sensor, and side-mounted motor operator for easy installation and usage 3-year warranty
- Valve Type: Diaphragm Valves
- Features: Water
-
Supplier: Zurn Industries LLC
Description: service life with lower maintenance costs Low voltage, integrated sensor, and side-mounted motor operator for easy installation and usage 3-year warranty
- Valve Type: Diaphragm Valves
- Features: Water
-
Description: The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil
- Material Inlet Pressure Range: 0 to 0.650286 psi
- Dispense Rate: 6.397727272727273 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Clark Solutions
Description: plastic valve seat. The CTV-K and CTV-R valves are excellent choices for demanding low flow applications where minimum size and internal volume are requirements. Specifications: Rated Voltage - 12Vdc or 24Vdc Min. Operating Voltage - 90% of rated voltage
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Single Solenoid, Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Single Solenoid, Water
-
Supplier: Thermocold Costruzioni Srl
Description: fitted with differential pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor
-
Supplier: Zurn Industries LLC
Description: "Sensor Flush Valve ZEMS6000AV-ONE-IS incorporates a motorized actuator, an integral infrared convergence-type proximity sensor and a manual push button override into an all-metal, polished chrome plate housing. This sensor flush valve toilet has 1.6 gpf system which helps in achieving
- Actuation: Automatic
- Application: Toilet
-
Supplier: DynaQuip Controls
Description: water. Choose from multiple options including voltages: 110 VAC, 220 VAC, 12 VDC, 24 VDC; Optional override handles; and feedback options (none, dry contact, live open/close). Media = water, oil, air compatible with brass Maximum pressure 125 psid Full flow valve (no
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 220 volts
- Features: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Rotork plc
Description: This low power benefit makes them an environmentally sensible choice, while simultaneously increasing the efficiency of pilot operated valve automation within natural gas and water distribution systems. The AC power variant allows for longer cable runs without degradation of the
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Thermocold Costruzioni Srl
Description: fitted with differential pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas utility
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: KSB AG
Description: systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Impeller material
- Maximum Discharge Flow: 528.3439999999999 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 266 F
- Water Temperature: 266 F
-
Supplier: Taco Comfort Solutions
Description: sizes from 003-0014. “00” Reliability Snap-In PC Board Low and High Voltage Strips Removable low-voltage terminal strip simplifies wiring installation. LED Power Light UL and CSA Listed 100% Factory Tested Made in USA Typical Applications Indirect Hot Water Heaters
- Pump Type: Circulation Pumps
-
Supplier: KSB AG
Description: slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Air Compressors Direct
Description: Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 82 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings Electronic Drain Valve •Automatically drains
- Flow Capacity: 82 SCFM
- Horse Power: 25 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 72 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings Electronic Drain Valve •Automatically drains
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Peerless Boilers
Description: The Series EC/ECT is a residential, oil-fired boiler for steam or hot water systems. Available as a packaged or knockdown unit, the Series EC/ECT is for use with natural draft (chimney) venting. The large water content of the boiler makes it ideal for steam and large volume hot
- Heat Output (Capacity): 91,000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
- Fuel Type / Heat Source: Oil
-
Supplier: Agilent Technologies - Vacuum Products
Description: ballast valve, which when opened, allows the pump to achieve its rated water vapor handling specification. Dual Stage design allows low 10-3 mbar operation, low operating temperature, minimal backstreaming at low pressure, good pumping efficiency and gas ballast in
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 5.8212 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
Find Suppliers by Category Top
Featured Products Top
-
Bonomi’s low torque valve design allows for the use of smaller, more compact and efficient actuators. This saves space within the system while reducing materials, such as pipe supports, and labor costs. Actuator choices include (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
include low voltage 12V and multi-voltage 24V AC/DC 100-240 VAC models. Position indicator and torque limiter are standard. For more information on Bonomi high-performance butterfly valve packages, contact Bonomi North America at (704) 412-9031 or visit (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
remains closed until it's needed. When someone comes into the bathroom and trips the motion sensor, the valve opens and it's ready to flush. Minutes after no motion is sensed, the valve closes. It has a low profile design and is quick and simple to install. Start saving water and money today. Ask us for a special priced promo sample! (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
DFT® silent check valves are known around the world as the valve to use for preventing or eliminating Water Hammer problems (read more)
Browse Check Valves Datasheets for DFT Inc. -
This DFT® Model WLC® Wafer Style Silent Check Valve is a lightweight, spring-assisted, center guided, non-slam check valve that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
either the low watt density or high watt density group. For special voltage requirements we offer the water heaters with the following list of voltages to satisfy your needs: 208V, 220V, 240V, 480V, 575V, and 600V. In addition, we offer accessories sold (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
The APCO CVS-6000 Swing Check Valve from DeZURIK delivers reliable performance, long service life, and maximum flow efficiency for demanding water and wastewater applications. Engineered with a high-strength stainless steel shaft, low head loss design, and durable epoxy-coated ductile iron body (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
industry to control harmonics using a six-pulse drive with the Matrix® AP passive harmonic filter. In addition to helping them meet IEEE-519 standards, the solution is smaller, more efficient, and more cost effective over other low harmonic drive solutions. MTE Featured Water (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
More Information Top
-
States > Illinois > State > Statutes > Chapter 225 - Professions‚ Occupations and Business Operations > [225 ILCS 320] 320 - Illinois Plumbing License Law
Lawn sprinkler system" includes without limitation the water supply piping, valves , control systems, low voltage wiring, sprinkler heads or other irrigation outlets, and moisture or rainfall sensing equipment, but does not include the backflow prevention device. " .
-
States > Illinois > State > Register > 2014 > 04/25/2014
Lawn sprinkler system" includes without limitation the water supply piping, valves , control systems, low voltage wiring, and sprinkler heads or other irrigation outlets, and moisture or rainfall sensing equipment, but does not include the backflow prevention device or final connection of the…
-
States > Illinois > State > Register > 2014 > 12/01/2014
Lawn sprinkler system" includes without limitation the water supply piping, valves , control systems, low voltage wiring, and sprinkler heads or other irrigation outlets, and moisture or rainfall sensing equipment, but does not include the backflow prevention device or final connection of the…
-
Messages
It closes iiber a solenoid valve - operations with 24 V safety low voltage , the water supply, to the apparatus, when the KiihlwasserdurchfluB falls below a predetermined value through a leakage or other error.
-
Direction of the Plane of Polarization of a Nicol Prism
The problem of introducing demountable water -cooled low - voltage filament leads into a continuously evacuated power valve was solved as follows: W is the internal wall of the vacuum system and A is the water-cooled power lead.
-
The Preparation of Thin Layers of Uranium Oxide
The problem of introducing demountable water -cooled low - voltage filament leads into a continuously evacuated power valve was solved as follows: W is the internal wall of the vacuum system and A is the water-cooled power lead.
-
Qualification of XLPE tube systems for cooling high-voltage high power electrical equipment
Electrolysis The low residual conductivity of the purified coolant permits a small electrical current to pass through the water columns between each voltage level in the valves Provided the currents are low enough to avoid significant / 2 R heating and excessive…
-
Reactor operating experiences, 1972--1974
The air-operated outlet isolation valve had closed because of low DC control voltage and caused the loss of cooling water .
-
CIGR Handbook of Agricultural Engineering, Volume II Animal Production & Aquacultural Engineering, Part I Livestock Housing and Environment, Chapter 4 Equipme...
Among heating systems that may be used to prevent freezing are:² Low-voltage electrical direct heating of the water in the drinker² Low - voltage electrical wrapping around the supply pipes, valves , and the body ofthe drinker (Fig. 4.48)² continuous…
-
Effects of Partial Load Rejection on Fossil Fuel Utility Steam Generators
…Feed Interlock Combustion Control Problem Unstable Boiler Control Turbine Lockout Relay Failure to Purge After Boiler Trip Boiler Going Subcritical Loss of Water Level Control Large Power Swing After Boiler Trip Low Frequency and Voltage Unknown Intercept Valve Closure High Wall Pressure…
Indicates content that may require registration and/or purchase.