-
Supplier: Senior Aerospace Metal Bellows
Description: LVDT Pressure Sensors Senior Flexonics Metal Bellows Division offers a unique line of high-resolution Bellows/LVDT pressure sensors that detect and transmit vital information regarding fuel and oil pressures to the Electronic Engine Control (EEC).The
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -65 to 450 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: TE Connectivity
Description: Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : 4 - 20 mA Electrical Connections : 6-Pin Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 10 - 36 Housing
-
Supplier: TE Connectivity
Description: Linearity Error (Full Range) (PCT) : ±.5 Product Type Features Product Shape : Cylindrical Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Environmental Specifications : 1,000 PSI Pressure Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
- Operating Temperature: -67 to 302 F
-
-
Supplier: TE Connectivity
Description: Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Analog Output : ±10 V Electrical Connections : PT02A-10-6P Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : ±15 Housing Features
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 32 to 158 F
- Body Shape: Cylindrical
-
Supplier: Trans-Tek, Inc.
Description: The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these
- Measurement Range: 0.05 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 257 F
- Features: Current Balance AC-AC
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice,
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Current
- Measurement Type: Compound, Differential, Gauge, Negative Pressure Output
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and electronics have resulted in a rugged, fast,
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Ideal for linear control and precision measurement applications, the Subminiature DVRT® provides fast response and rugged packaging. The Subminiature DVRT® features micron resolution, linear analog output, flat
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: suitable for short term submersion in harsh media such as brake fluid and hot saline. Sensor Design Core position is detected by measuring the coils’ differential reluctance using a sine wave excitation and synchronous demodulator. This differential detection method provides a very sensitive
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: Acme Chip Technology Co., Limited
Description: PRESSURE I2C 1.5 PSID SO16
- Operating Temperature: 0.4 to 159.8 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: RDP Electrosense
Description: because there is no contact across the sensor element it is very robust. The LVDTs are available as either unguided or spring return versions. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many
- Measurement Range: 0.1968505 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: -364 to 1,112 F
- Body Shape: Cylindrical
-
Supplier: RS Components, Ltd.
Description: positions sensor is suitable for industrial applications such as pressure measurement and pedal displacement systems. • Electrical strokes from 0 mm to 10 mm. • Long life: Greater than 10M cycles. • Model dedicated to all applications in harsh environments. • Compliant to RoHS
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: TE Connectivity
Description: Housing Features Enclosure : IP50 Other Accuracy : ±0.03% FS EU Throughput Rate HZ : 325 Media : Dry Gas Number of Channels : 64 Product Type Features Scanner & System Sensor Type : Pressure Scanners
-
Supplier: DigiKey
Description: PRESSURE I2C 1.5 PSID SO16
- Operating Temperature: 0.4 to 159.8 F
-
Supplier: OMEGA Engineering, Inc.
Description: display them on a 2" red LED marquee and can also turn Relay outputs to trigger alarms/sirens etc. Take input feed from up to 8 Analog devices (pressure transducer, LVDT, etc), where you can display your process variables on a 2" EZMarquee via RS232/422/485. You also get 4 Relay
- Character Height: 203.2 mm
- Number of Lines: 4
- Height: 0.12192 to 0.297688 m
- Width: 0.48006 to 1.84023 m
-
Supplier: CAS DataLoggers
Description: gauges, Pressure cells, Crack meters, Tilt meters and also support Carlson, Electrolevel and LVDT devices. They are expandable up to 300 channels and are compatible with all major brands of geotechnical sensors including Geokon, Slope Indicator, RST Instruments, Soil Instruments
-
Supplier: NETZSCH-Gerätebau GmbH
Description: TMA 402 F1/F3 Hyperion® - Thermomechanical Analyzer The heart of the TMA 402 Hyperion® is a highly precise inductive displacement transducer (LVDT) This technology has stood the test of time; it is also used for dilatometers and allows measurement of even the smallest of length changes, into
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 362.6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 362.6 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: port, dual port, barbedSupplier Angst+Pfister Sensors and Power
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 2.2 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Norgren 0882400000000000 Pressure Sensor
- Working Pressure Range: 580.1508 to 6,091.5834 psi
- Vacuum Range: 315,119.5983599998 torr
- Operating Temperature: 185 F
- Measurement Type: Gauge, Vacuum
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
Find Suppliers by Category Top
Featured Products Top
-
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
How to choose the Environment for my LVDT sensor RDP LVDT transducers are very robust and reliable but it is important to select the correct LVDT for your environment. A clean dry environment ranges from use in a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
. RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
are connected in opposition the resulting output from the sensor is zero. As the LVDTs armature moves away from centre, the result is an increase in one of the position sensor secondaries and a decrease in the other. This results in an output from the measurement sensor. With LVDTs (read more)
Browse Datasheets for RDP Electrosense -
manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
Standard Handbook of Electronic Engineering, Fifth Edition > Automotive Electronics
In an LVDT pressure sensor , Fig. 24.1.2, the moving core is attached to a force collector that provides differential coupling from the primary to the secondaries resulting in a position output that is proportional to pressure.
-
Cargo Instrumentation and Control System for Floating LPG Terminal
F i v e p l a t i n u m res istance t y p e temperature sensors and one LVDT pressure sensor a r e provided i n each tank.
-
ISA SENS PERF RELI - Sensor Performance and Reliability
An LVDT pressure sensor is one example of a pressure sensor that operates on the force-balance principle (Figure 4.17).
-
Sensors and Signal Conditioning 2nd Edition
Each June issue of Measurements & Control lists LVDT manufacturers, and each September issue lists the manufacturers of reluctance and LVDT pressure sensors .
-
MEMS Pressure Sensor - Krystal Bond™ Technology by AST
• LVDT Pressure Sensor Technology .
-
A Cryogenic Custody Transfer Measurement System
The sensors within the system, most of which are monitoring LNG tank para- meters consist of capacitance type level and density sensors, resistance temperature detectors and both strain gage and LVDT pressure sensors .
-
American Society for Composites Series: Vol. 6, Manufacturing of Composites
Pressure Sensors LVDT ’s Spiral Tubing Preform Distribution Media .
-
Automated Langmuir trough with epifluorescence attachment
(a)shows a schematic top view of the Langmuir trough assembly, indicating the relative locations of the surface pressure sensor ( LVDT ),film coating device, epifluorescence microscope and precision linear actuator.
-
An Innovative Workover Riser System for 3000m Water Depth
This control joint includes and integrates the Subsea HPU & Reservoir, Battery Units, Subsea Acoustic Transceivers, ROV panel, Accumulator Module, Umbilical Interface, the Workover Control Module and external subsea devices such as LVDT , Pressure Sensors , Inclinometer and the DHPT (Downhole Pressure and …
-
An Apparatus for Direct Shear, Pullout, and Uniaxial Testing of Geogrids
Calibration of the LVDTs , pressure sensors , and hydraulic sys- tem was also performed using manufacturer recommended proce- dures.
Indicates content that may require registration and/or purchase.