-
Supplier: RS Components, Ltd.
Description: RS PRO STUD938M10 050 Threaded Rod
- Length: 2.362206 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M10
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #10-24 Fully Threaded Rod is 1.500 in long.
- Length: 1.5 inch
- Inch: # 10
- Features: Other
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M10
- Features: Other
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M10
- Features: Other
- Material: Plastic
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 10 NOMINAL DIAMETER PACKAGING QUANTITY 25 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 10
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M10 x 55
- Length: 2.1653555 inch
- Fastener Standards: DIN
- Metric: M10
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
- Length: 120 inch
- Inch: 3/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 10 TPI 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 5 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL -
- Length: 120 inch
- Inch: 3/4"
- Material: Hardened Steel
- Finish: Zinc Plated
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 7/16 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 7/16 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
- Length: 120 inch
- Inch: 7/16"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING ZINC
- Length: 120 inch
- Inch: 2"
- Finish: Galvanized, Zinc Plated
- Material: Steel
-
Supplier: NBK America LLC
Description: PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./max.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 11.81103 inch
- Metric: M8
- Features: Other
- Material: Plastic
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER UNCR THREAD SERIES 18 TPI ANSI B1.1 APPLICABLE STANDARD
- Length: 120 inch
- Inch: 5/16"
- Fastener Standards: ASME / ANSI
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 10 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 120 inch
- Inch: 3/8"
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 72 inch
- Inch: 3/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 3/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 3/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
Supplier: Accuris
Description: Threaded Rod (Metric Series)
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 1/2" 10 FT
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Steel
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 3/8 INCH X 10
-
Supplier: Dyson Corporation (The)
Description: Upset Threaded Rods Threaded Rods are also supplied as multiple unit rods connected with Turnbuckles, Clevises or Sleeve Nuts in any desired length, plus plate washers to customer specifications. To protect the thread ends for shipment it is recommended to have the
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD CLAMP PG (STD. PK. 25)
-
Supplier: Belden Inc.
Description: Threaded Rod
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Experiential Learning with Respect to
Model Based Design Applied to
Advanced Vehicle Development
Referring to the same figure, four Class 8.8 M10 threaded rods (3) run through all the modules.
-
Strengthening of the load-bearing construction of the Empore of a denkmalgeschützten building in Cottbus
For this reason, the transverse force load capacity with a help of threaded rods M10 was increased.
-
Wand‐ and cover constructions in the cold store construction
Mounting of the sandwich element on a T rail; 1 binder / purlin with HTA rail 10 attachment elements figure 14, 2 hammer head screw M10 with disc and lock nut, 3 threaded rod M10 , with clamping sleeve 9, distance after statics…
-
Pull‐out strength of anchor of pin for brickwork masonry and earth block masonry / extract strength of pressing anchoring for Ziegel‐ and adobe brick masonry
The anchoring rods for adobe brick masonry consisted of threaded rods M10 of stainless steel with and without screwed hex nuts (image 2).
-
"The carrier of the bag"
A threaded rod M10 or M12 is sufficient (image 13).
-
Frick / Knöll building construction lesson 2
…tube d=40 mm 2 transverse connection for handrail 3 connecting bolts 4 posts, nylon tube d=40 mm 5 steel tube core 6 attachment terminals nylon 8, nylon 7 covering cap, spacers, nylon 9 threaded rod M10 10 screw joints with…
-
Fluid Mechanics of Flow Metering
shows the phase reconstruction for a M10 threaded control rod as a bluff body at 2 m/s flow velocity.
-
Testing method for objective evaluation of cross-country ski poles
In this case, the load was applied via a nut on the threaded rod ( M10 9 1.5) and was operated by a handheld drilling machine (Robert Bosch GmbH, Leinfelden-Echterdingen, Germany) at a constant speed of 800 rpm.
-
Malmö City tunnel, Sweden
As attachment means, 5 800 threaded rods FIS A M10 × 100C became 22000 armatures FHB dyne 12 × 100/15 C, 1150 cartridges FIS HB 345 S, just 9 000 threaded rods RG M10 × 130 C as well as more M10…
Indicates content that may require registration and/or purchase.