-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 1/2-13 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Hexagon Head, Other
- Material: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: 12-Point, Hexagon Head, Other
- Inch: 3/8"
-
-
-
Supplier: NBK America LLC
Description: For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B Adjust bolt SAT and block SAK-ASAK-B combination Part Number - Blocks for applicable adjust bolt SAT-M6 SAK-6-A SAK-6-B SAT-M8 SAK-8-A SAK-8-B SAT-M10 SAK-10-A SAK-10-B SAT-M12 SAK-12-A
- Length: 1.574804 inch
- Metric: M12
-
Supplier: RS Components, Ltd.
Description: Goodfellow C/BOLT M4 X 25 Hex Bolt
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Maximum Load Capacity: 0.6 tons
- Shank Length: 4.50000243 inch
- Eye Inside Diameter: 0.50000027 inch
- Eye Section Diameter: 1.5 inch
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: DigiKey
Description: M3x0.5 Hex Head Bolt Slotted Drive Nylon
- Metric: M3
- Material: Plastic
-
Supplier: National Bolt & Nut Corporation
Description: cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts,
- Metric: M36
- Bolt Type: Plow Bolt
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or
- Bolt Type: Carriage Bolt
- Fastener Standards: DIN
- Metric: M10, M12, M6, M8
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 13/16" BOLT TERMINAL FUS. LINK - 120 AMP
-
Supplier: Newark, An Avnet Company
Description: 13/16" BOLT TERMINAL FUS. LINK - 30 AMP
-
Supplier: Newark, An Avnet Company
Description: 13/16" BOLT TERMINAL FUS. LINK - 70 AMP
-
Supplier: Industrial Indicators
Description: Grades: Grade 5, Grade 8, Class 8.8, Class 10.9 — for others contact us Available Finishes: Clear zinc, black oxide, yellow zinc, for others contact us Threading: Partial or full Grip lengths: Minimums apply to fully threaded bolts, contact us Design tension range: 40-90% of Proof Load
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2", 3/4", 5/8", 7/16", 7/8"
- Bolt Type: Machine Bolt, Structural Bolt
- Features: Other
-
Supplier: Princess Auto Limited
Description: 2.91" to 3.13" T-Bolt Hose Clamp
- Capacity / Opening: 2.91 to 3.13 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength alloy steel clamping bolt for T-slotted machine tables. Available in steel or stainless steel.
- Length: 1.5 to 8 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Features: Black Oxide, Square / Robertson
- Metric: M10, M12, M16, M20
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX FLANGE BOLTS National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional
- Length: 0.787402 to 4.330711 inch
- Fastener Standards: DIN
- Bolt Type: Flange Bolt
- Metric: M10, M12, M16, M6, M8
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Inch: 1/2"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 4 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Accuris
Description: BOLT, FLUID PASSAGE
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 3 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 2 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications.
- Bolt Type: U-Bolt
-
Supplier: Carr Lane Manufacturing Co.
Description: Threaded contact bolt with a built-in swivel ball to hold a Round Gripper. This swivel ball, held by a retaining ring, is removable to allow installing any of the six different gripper types (order gripper separately). A fastening screw is furnished wi
- Length: 0.5 to 2 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Bolt Type: Hexagon Bolt / Tap Bolt, Machine Bolt
- Metric: M10, M12, M16, M20, M25
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: 35 MM 6 NOMINAL DIAMETER UNF-2A THREAD SERIES 1 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 1.3779535 inch
- Inch: # 6
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Reid Supply
Description: These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .005 in thick; Made from ; Comes in a package of 50 pcs.
- Thickness: 0.005 inches
- Inside Diameter: 0.626 inch
- Outside Diameter: 0.87 inch
- Shape: Circular, Ring
-
Supplier: BUMAX®
Description: BUMAX SA Super Austenitic Stainless Steel SA ISO 4014 Hex Head Bolt M24 x 75
- Length: 2.9527575 inch
- Metric: M24
- Features: Other
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 3.9375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
and maintenance downtime. Large conventional nuts and bolts were frequently loosening due to vibrations and rotations in the equipment, and the operators often required sledgehammers to do the retightening because of high torques needed on bolt diameters larger than M24. Owing to the (read more)
Browse Bolts Datasheets for Nord-Lock Group -
Low-voltage DC systems require reliable overcurrent protection to safeguard equipment, wiring, and electrical components from damaging fault conditions. The Vicfuse HMD Series is a bolt-on DC fuse designed to provide dependable protection in high-current DC (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
like having 4 wrenches in your pocket as once! It features a 1-1/8″ square opening for 3/4″ hardware, a 1″ square opening for 5/8″ hardware, a 13/16″ square opening for 1/2″ hardware, and a 3/4″ square opening for 1/2″ lag bolts. It weighs only 1 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc. -
engagement design provides smooth operation and quickly reversing. There are four square sizes in the two-sided socket: 1-1/8″ for 3/4″ hardware, 1″ for 5/8″ nuts, 13/16″ opening for 1/2″ hardware, and a 3/4″ size to handle 1/2″ lag bolts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The (read more)
Browse Wrenches Datasheets for Lowell Corporation