-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 1/2-13 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: NBK America LLC
Description: For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
- Length: 0.5905515 inch
- Metric: M4
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M3 Thread
- Length: 0.394 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M3
- Features: Other
-
-
Supplier: NBK America LLC
Description: Screw tip is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut.
- Length: 0.5905515 inch
- Metric: M6
-
Supplier: NBK America LLC
Description: Hexagon head is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut.
- Length: 0.5905515 inch
- Metric: M3
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M10
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 1.5 inch
- Overall Height from Mounting Surface: 2.9375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/2"
- Features: 12-Point, Hexagon Head, Other
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 0.5905515 inch
- Metric: M5
- Material: Plastic
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Strainsert
Description: Load Bolts
- Force / Load Rating: 30,000 lbs
- Operating Temperature: 150 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: RS Components, Ltd.
Description: Yahata Neji M8X15 Hex Bolt
- Length: 0.5905515 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
- Material: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded
- Length: 0.63 inch
- Metric: M4
- Features: Other
- Material: Stainless Steel
-
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 1.5 inch
- Base to Bore Center Distance: 1.875 inch
- Center to Center Mounting Hole Distance: 5 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: DigiKey
Description: M3x0.5 Hex Head Bolt Slotted Drive Nylon
- Metric: M3
- Material: Plastic
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: SLOTTED TYPE ZINC PLATED FINISH 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE - FRACTIONAL MUSHROOM/TRUSS HEAD STYLE 5/8 INCH DRILL SIZE PACKAGING QUANTITY 50 PER PLASTIC JAR LENGTH - DECIMAL - UOM IN NOMINAL SIZE -
- Length: 2 inch
- Features: Other
- Bolt Type: Toggle Bolt
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts,
- Metric: M36
- Bolt Type: Plow Bolt
- Material: Steel
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Shank Length: 4.00000216 inch
- Eye Inside Diameter: 3.25197026 inch
- Features: Other
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: National Bolt & Nut Corporation
Description: overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or
- Bolt Type: Carriage Bolt
- Fastener Standards: DIN
- Metric: M10, M12, M6, M8
- Features: Other
-
Supplier: Industrial Indicators
Description: Grades: Grade 5, Grade 8, Class 8.8, Class 10.9 — for others contact us Available Finishes: Clear zinc, black oxide, yellow zinc, for others contact us Threading: Partial or full Grip lengths: Minimums apply to fully threaded bolts, contact us Design tension range: 40-90% of Proof Load
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2", 3/4", 5/8", 7/16", 7/8"
- Bolt Type: Machine Bolt, Structural Bolt
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX FLANGE BOLTS National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional
- Length: 0.787402 to 4.330711 inch
- Fastener Standards: DIN
- Bolt Type: Flange Bolt
- Metric: M10, M12, M16, M6, M8
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength alloy steel clamping bolt for T-slotted machine tables. Available in steel or stainless steel.
- Length: 1.5 to 8 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Features: Black Oxide, Square / Robertson
- Metric: M10, M12, M16, M20
-
Supplier: Peco Fasteners, Inc.
Description: 45 MM 10 NOMINAL DIAMETER UNF-2A THREAD SERIES 1.5 PITCH PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 1.7716545 inch
- Inch: # 10
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Carr Lane Manufacturing Co.
Description: Threaded contact bolt with a built-in swivel ball to hold a Round Gripper. This swivel ball, held by a retaining ring, is removable to allow installing any of the six different gripper types (order gripper separately). A fastening screw is furnished wi
- Length: 0.5 to 2 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Bolt Type: Hexagon Bolt / Tap Bolt, Machine Bolt
- Metric: M10, M12, M16, M20, M25
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Premier Lighting & Production Company
Description: C-Clamp 3in bolt, 1.5" ID pipe, 1/2" yolk bolt
-
Supplier: Newark, An Avnet Company
Description: WALLPLATE, 2-G, 2.15", 2 BOLT, SS
-
Supplier: Emerson Bearing Co.
Description: Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. K-type seals or L3 triple lip seals available for extra sealing needs. Round bolt holes Narrow inner race bearing Also
- Shaft Size: 0.9375 inch
- Overall Height from Mounting Surface: 1.1875 inch
- Mtg Configuration: 2-Bolt
-
Supplier: Accuris
Description: BOLT - FLUID PASSAGE
-
Supplier: Caplugs
Description: FAN series covers securely protect the full face of any ANSI B-16.5 and ANSI B-16.47 flanges and sealing surfaces with use of additional plugs (FBH Series) or cable ties (CAB Series) through the bolt holes. Material: High-density polyethylene Standard Color: Black (-CP denotes white vinyl
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
Custom Force Sensing Bolts and Studs Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
and maintenance downtime. Large conventional nuts and bolts were frequently loosening due to vibrations and rotations in the equipment, and the operators often required sledgehammers to do the retightening because of high torques needed on bolt diameters larger than M24. Owing to the (read more)
Browse Bolts Datasheets for Nord-Lock Group -
Low-voltage DC systems require reliable overcurrent protection to safeguard equipment, wiring, and electrical components from damaging fault conditions. The Vicfuse HMD Series is a bolt-on DC fuse designed to provide dependable protection in high-current DC (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
1-1/8” & 15/16” 1-1/8” & 15/16” 17-Inch Handle Length 2.1 lbs. 36 Ratchet Teeth (10-degree handle throw) High-Vis Sockets & Grip Ergonomic Handle Grip for Secure Grip Easy (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc.