-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M5
- Features: Other
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
-
Supplier: RS Components, Ltd.
Description: RS PRO A0244M30A0000U601 Threaded Rod
- Length: 39.3701 inch
- Metric: M3
- Material: Steel
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Material: Aluminum
- Metric: M6
- Features: Other
- Attachment: Threaded
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M30 x 290
- Length: 11.417329 inch
- Fastener Standards: DIN
- Metric: M30
- Features: Other
-
Supplier: NBK America LLC
Description: PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./max.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 11.81103 inch
- Metric: M6
- Features: Other
- Material: Plastic
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M8
- Features: Other
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Accuris
Description: Threaded Rod (Metric Series)
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 14 NOMINAL DIAMETER PACKAGING QUANTITY 12 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 14
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD CLAMP PG (STD. PK. 25)
-
Supplier: Belden Inc.
Description: Threaded Rod
-
Supplier: Newark, An Avnet Company
Description: NON-METALLIC THREADED ROD 1/2INX4FT
-
Supplier: ASME
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The inclusion of
-
Supplier: ASME Standards and Certification
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The inclusion of
-
Supplier: Newport MKS
Description: The M-SR-QA thread adaptor fits into either of the two counterbores in the M-SR-Q Rod Cube and provides an additional set of threaded holes on the cube for further stacking of posts or other cubes. It also allows the cube to be rotated to the same orientation as any of the cubes above
-
Supplier: WD Bearing Group
Description: Spherical plain bearings are a kind of special sliding bearings which can carry quite high capacity of radial and axial loads due to their large contact area. WD Spherical plain bearings are manufactured in a wide variety of configurations and materials. Basically, a spherical plain bearing has an
- Type: Female
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Rod End / Rod End With External Thread.
- Bore Diameter: 1.181103 inch
- Length Through Bore: 0.8661422 inch
- Housing Diameter: 1.8503947 inch
- Load Capacity: 14,005.6 lbs
-
Supplier: Reid Supply
Description: Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M05, Stainless
- Housing Diameter: 0.315 inch
- Thread Length: 0.402 inch
- Direction: Right Hand
-
Supplier: THK America, Inc.
Description: This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More
- Bore Diameter: 2.755907 inch
- Length Through Bore: 5.7086645 inch
- Design Units: Metric
- Direction: Right Hand
-
Supplier: Newport MKS
Description: The M-SR-Q Rod Cube is designed to allow mounting of SR Series Pedestal and Extension Posts at a 90-degree angle enabling the construction of ultra-stable multi-dimensional structures. What makes the Rod Cube system unique is its ability to allow alignable stacking of cubes on to other
-
Supplier: International Hydraulics
Description: 3" Bore, 30" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 30 inch
- Rated Load/Force: 11,240 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 30" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 30 inch
- Rated Load/Force: 3,570 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 30" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 30 inch
- Rated Load/Force: 44,470 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2 inch
-
Supplier: International Hydraulics
Description: 2.5" Bore, 30" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision
- Stroke: 30 inch
- Rated Load/Force: 5,500 lbs
- Bore Size: 2.5 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Newport MKS
Description: The A-LINE™ M-LH-30M Fixed Lens Mount is a convenient and economical solution for mounting 30-mm lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for
- Clear Aperture: 27.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 30 mm
- Maximum Thickness: 7.000000000000001 mm
- Adjustment Type: Fixed
-
Supplier: Festo Corporation
Description: rod clevis SGA-M16 With male thread, for swivelling cylinder mounting. Size=M16, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M16
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.393701 inch
- Housing Diameter: 1.0629927 inch
- Load Capacity: 5,114.2 lbs
- Configuration: Metal Ball with Metal Liner
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.3149608 inch
- Housing Diameter: 0.875984725 inch
- Load Capacity: 3,055.2568 lbs
- Thread Length: 0.9842525 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.1968505 inch
- Housing Diameter: 0.6299216 inch
- Load Capacity: 1,161.7664 lbs
- Thread Length: 0.787402 inch
-
Supplier: Newport MKS
Description: The A-LINE™ LH-30M Fixed Lens Mount is a convenient and economical solution for mounting 30-mm lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for
- Clear Aperture: 27.900000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 30 mm
- Maximum Thickness: 7.000000000000001 mm
- Adjustment Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar lengths up to 30 (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar lengths up to 30 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
to size, tolerance and specification. Special tolerances and polishes can be ordered for short production times. Sizes from +/- 0.0002" -3" Diameter, 30 foot lengths are possible in some sizes. Choose temper: annealed, cold, warm or hot worked Choose finish (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Fatigue behavior of bonded anchorages under tensile loading
Installation of the M16 (a) of threaded rod in the center of the concrete block; M30 of threaded rod removed 70 mms by the edge of the concrete block.
-
Earthquake behavior of concrete dowels
kaler position was mounted on the vibrating table with four threaded rods M30 .
-
New building of the water city bridge in Berlin‐Spandau
The threaded rods M30 and M36 of the strength 10.9 after DIN 976-1 for use that were connected bauseits into cladding tubes and were poured came.
-
World town house Peek & Cloppenburg, Cologne: Überbauung of an artery, measures for adaptation of the carcase support structure to modified boundary conditions
This vertical force is introduced by means of two Knaggen into the pressure box and there with four threaded rods M30 in the cover concrete .
-
Fluid Mechanics of Flow Metering
Investigations on the influence of unsymmetrical and spin-affected flow have been made with threaded control rods M3 to M30 in a distance of the double pipe diameter 2D.
-
Thread Rod - Thread Rod Manufacturers, Suppliers
Kinsom fasteners hot items for hexagon nuts with thread rods : Size from M1.7- M30 ; · Material as stainless steel 304 `316 ,carton steel 1018,alloy steel,aluminum,brass...
-
Building construction - of the principle to detail
The threaded rods within the meaning of this norm are the threaded bolts M6 to M30 after DIN 976-1.
-
Surface hardness of a cricket bat after ‘knock-in’
This 17 mm rod was, in turn, screwed into a 30 mm diameter housing, which located in the compression testing machine through an M30 male thread at its upper end.
-
NASA Aircraft Management Information System
…P 7244 98B302D EA 09 BM T 905/06 1 0 L/P DETECTOR PN# 98B302D P 7244 98910A031 FT $0.75 09 BD N 000000000 0 0 L/P THREAD ROD 9905000744376 EA $0.00 … 0 0 L/P TRACKER M30 99-0393 EA $2…
-
Steel Rod - Steel Rod Manufacturers, Suppliers
…material:SS202, SS304, SS316 , Zinc plated, Hot Dip galvanized Size:M18, M20, M22, M30 , M33, M36 X .... [ Related Keywords : DIN975, threaded rod , Stainless steel, Carbon steel ] .
Indicates content that may require registration and/or purchase.