-
Supplier: All-Spec Industries
Description: Features Caster bolt pattern: 2-7/8" x 3-1/4" Polyolefin-injected molded hard rubber casters: stain-resistant, chemical-resistant, and non-marking Each caster set includes (16) 3/8" x 1" self-threading mounting screws Total Weight Capacity: 1600 lbs (400 lbs per Caster)
- Load Capacity: 400 lbs
- Features: Other
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: Albion Casters and Wheels
Description: FEATURES Swivel Section: Precision ball raceway Axle: 3/8” diameter Finish: Beige plastic to resist rust and corrosion Alternate or custom caster configurations available
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.5 to 6.875 inch
-
Supplier: Reid Supply
Description: Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Rigid Caster with diameter, 7/8 long stem has wide wheels for straight back and forth motion.
- Load Capacity: 250 lbs
- Wheel Diameter: 0.835 inch
- Height: 2.15 inch
- Features: Other
-
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 132 lbs
- Wheel Tread Width: 0.59375 inch
- Wheel Diameter: 3 inch
- Height: 3.578125 inch
-
Supplier: Faultless Caster
Description: Ideal for computers, large printers & other heavy diagnostic equipment
- Load Capacity: 240 lbs
- Wheel Tread Width: 1.5 inch
- Wheel Diameter: 2.625 inch
- Height: 3.3125 inch
-
Supplier: Caster City, Inc.
Description: This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel
-
Supplier: Albion Casters and Wheels
Description: FEATURES Top Plate & Yoke: Heavily embossed, formed steel to extend caster life under rugged conditions Swivel Section: Fully hardened double ball bearing raceways Kingpin: 1/2” hydraulically formed steel rivet Axle: 3/8” diameter hollow axle with lock nut Finish: All rigs are zinc plated to
- Load Capacity: 175 to 325 lbs
- Wheel Tread Width: 1 to 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 3.875 to 6.25 inch
-
Supplier: Caster City, Inc.
Description: This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel
-
Supplier: Caster City, Inc.
Description: This elegant caster is popular with designers because of its European style characterized by smooth clean lines. Furniture designers have chosen this caster with the 8" wheels and a threaded stem to be the four legs of a contemporary glass coffee table. Precision sealed swivel
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: Albion Casters and Wheels
Description: FEATURES Priority™ Premier Sealed precision ball bearing in swivel section and wheel• 1/8" formed steel construction Additional O-ring seal in swivel section prevents contamination Shock resistant premium nylon wheel Zinc plated finish on diamond plate models, yellow dichromate finish on
- Load Capacity: 445 to 450 lbs
- Wheel Tread Width: 1.75 inch
- Wheel Diameter: 2.25 to 2.75 inch
- Height: 3.75 to 4 inch
-
Supplier: RWM Casters Company
Description: RWM’s WT Series Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are proudly Made in the USA! FEATURES Swivel Section Cold formed top plate, yoke and
- Load Capacity: 300 to 1,400 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.75 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s Textile Industry Casters are designed to reduce the amount of thread buildup and reduce the time required to service casters used in this demanding application. These casters are used in all industrial caster applications where minimizing thread
- Load Capacity: 325 to 900 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 6 inch
- Height: 5.25 to 7.5 inch
-
Supplier: PJ Company
Description: CAPACITY: 300 - 700 LBS. NSF Certified General Purpose/insitutional casters. Inexpensive casters with 2" width wheels that can carry capacity from 300 to 700 lbs depending on wheel capacity. All LTSR/LXMSR series has thread guards and the wheels are non-marking and resistant to most
-
Supplier: RWM Casters Company
Description: The VersaTrac 27® Series Casters provide solutions to a wide range of institutional caster and industrial caster wheel applications. This light medium duty caster is available in multiple styles and sizes. It is offered in numerous top plates and stem choices and is
- Load Capacity: 150 to 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.3125 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Total Lock Stem Casters Double braking swivel caster for light duty applications. Foot operated brake will lock both the swivel of the caster and also will lock the wheel from rolling. 1/2" - 13" x 1" threaded stem. C) Threaded Stem Casters Light duty
- Load Capacity: 225 lbs
-
Supplier: Berliss
Description: Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings.
- Size: 1", 1/2", 3/4", 3/8", 5/16"
- Type: Hex
- Thread Direction: Right Hand Thread
-
Supplier: Caster City, Inc.
Description: higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Model B15L & B30L Caster Bracket Features & Benefits: The B15L caster brackets has a capacity rating based on a speed of up to 5 miles per hour
-
Supplier: C & C Lift Truck, Inc.
Description: protective plastic thread guards. 3/8" axles. Zinc plated. Rigid caster is solid, riveted construction, embossed for added strength. Type "TPR" is Durakush thermoplastic (soft) elastomer wheel. Type "Poly" is Miratek polyurethane (harder) wheel. Top plate size: 2 5/8"W x 3 3/4"L bolt hole
- Load Capacity: 260 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.125 inch
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408
- Load Capacity: 899.64 lbs
- Wheel Tread Width: 3.3125 inch
- Height: 3.125 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408
- Load Capacity: 899.64 lbs
- Wheel Tread Width: 3.3125 inch
- Height: 3.125 inch
- Features: Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408
- Load Capacity: 899.64 lbs
- Wheel Tread Width: 3.3125 inch
- Height: 3.125 inch
- Features: Other, Threaded Stem
-
Supplier: DoRodo International, LLC
Description: 75mm Black Twin Wheel Un-Hooded Caster with 8mm x 25mm Threaded Stem
- Load Capacity: 110 lbs
- Wheel Diameter: 3 inch
- Height: 3.4645 inch
- Features: Other, Twin Wheel
-
Supplier: Jilson Group (The)
Description: Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Stamped Steel Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc
-
Supplier: Jilson Group (The)
Description: Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc
-
Supplier: US Futaba, Inc.
Description: Twin Wheel Castor with Threaded Stem Features: Stem dimensions: Thread 5/16-18, length 3/4" Capacity/castor: 1-9/16"(40mm) 55 lbs 2" (50mm) 77 lbs 2-3/8" (60mm) 99lbs (special order)
- Load Capacity: 55 lbs
- Wheel Diameter: 0.3125 to 2.375 inch
- Wheel Type: Plastic Wheel
- Caster Type: Stem Caster
-
Supplier: RS Components, Ltd.
Description: RUBBER THREAD CASTOR M12, 80MM
- Wheel Tread Width: 0.9842525 inch
- Wheel Diameter: 3.149608 inch
- Height: 4.330711 inch
- Features: Other
-
Supplier: item America, LLC
Description: The castors can be secured in the end faces of all Profile Lines by means of a thread in the core bore (counter boring and tapping may be required) or by using Base Plates/Transport Plates (Section 2.3 Accessories for Floor Elements). The castors can be fitted to the groove side of the profiles
- Load Capacity: 132.3 lbs
- Wheel Tread Width: 0.8661422 inch
- Wheel Diameter: 2.9527575 inch
- Height: 3.8188997 inch
-
Supplier: Eaton Hydraulics Group
Description: M Series - Mill Duty Eaton M-Series mill duty cylinders are engineered to meet the tough demands of primary metals customers for applications including arc furnaces, slab casters, rolling mills, coating lines and more. Available in standard bore sizes from 50 mm (2.0 in) to 400 mm (16.0 in)
- Stroke: 300 inch
- Operating Pressure: 250 to 5,000 psi
- Bore Size: 2 to 16 inch
-
Supplier: MilesTek Corporation
Description: aesthetic appeal for home and studio installations Heavy-duty 14-gauge steel top and bottom contribute to unsurpassed rigidity of rack design Standard front and rear fixed 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting Optional casters
-
Supplier: Hudson Bearings, Inc.
Description: 5/8 ball transfers are also useful for a number of different applications where traditional wheel casters are used. • Solid machined cup with integral 1/4-20 threaded stem, hardened and plated for longevity. • 5/8" Main ball rotates on 3/32" support balls. • Units available with carbon
- Maximum Load: 33 lbs
- Ball Material: Carbon Steel
- Mounting: Stud / Bolt Mount
-
Supplier: HAVE, Inc.
Description: construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Rack Height: 21 space (36.75") Height without casters: 40.87" Overall Height with
-
Supplier: MilesTek Corporation
Description: 27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications Features: Fully welded 16-gauge
- Type: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: [MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8"
- Type: Rack Enclosures
-
Supplier: Visual Sound, Inc.
Description: TLF218 also shares the T-CLASS stacking feet and cups for stable fly/stack configurations. The back of the cabinet has threaded T-Nuts for 4 casters available as an accessory (Model# CASTERS4) There is a five-year warranty.
Find Suppliers by Category Top
More Information Top
-
FAZTEK Structural Framing System Acc. - Structural Framing Systems - Grainger Industrial Supply
• Stem Caster , For Use With M8 Thread , Delrin, with Steel Components, Clear Zinc Finish .
-
Design of Bicycle Ambulances for Zambia
M8 . .... little thread visible on the other side (see figure to the right). .... Insert the vertical bolt of the Boom Double Bolt into the bottom of SPlate the caster borel.
-
Grainger.com
○ Locking Casters (6). .... ○ Long M8 36A(1). .... ○ Long Reach, Helical Flute, Internal Threads (31) .
-
Grammar‐based Encoding of Facades
If we represented our facade de- signs M1 to M8 as single textures, they would have an .... The second observation is explained by the thread divergence of CUDA if a lot of different facades .... Future Work: Our current displacement mapping imple- mentation is basically a simple ray caster .
-
Colliding and Moving Bose-Einstein Condensates: Studies of
superfluidity and optical tweezers for condensate transport
The legs are tied together on tie-bars with have retractable casters (TBC-58). .... Top finish flat to 0.00012 with M8 threaded inserts.
-
The 2.007 Kit List for 2005
Plain Steel, ¼” - 20 Thread Rod, 12" length. .... Caster Wheels - 2" diameter x 13/16" thick x 2.5" high. .... M8 Nylon Spacer- 8mm diameter .
-
MACHINING ELIMINATION THROUGH APPLICATION OF THREAD FORMING FASTENERS IN NET SHAPED CAST HOLES
…same test cell for a Battelle project using standard M8 bolts into standard M8 nuts were included .... The results for the thread forming fasteners in aluminum cast holes were well within industry expectations of … variation over the full life of the die without any special service or cost to the caster .
-
Industrial Microwave Heating
Oils caster olive. .... energy at a given /, the rate of rise of Tdepends on (€effE? m8 )9 which is .... Nut to secure tuning rod Threaded pipe .
-
Magnesium Technology
…Caron 2 Die 607 –, closed 374 –, slugs and blanks 297 Die caster returns 634 Die .... M8 340 M18 616 MA2 615 MA21 616 Machinability 242 Machines, 4-slide/5-slide 238 Machining 333 … walled structures 366 Thixocast 266 Thixocasting 264 Thixomolding 595 Thorium, creep resistance 81 Thread engagement, length 339…
-
Continuous Casting of Steel
This gives more scope further down the to re- thread the dummy bar. .... Figure 3.21 Extent of support rollers for typical billet and bloom casters . .... m8 .
Indicates content that may require registration and/or purchase.