-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Peco Fasteners, Inc.
Description: 35 MM 8 NOMINAL DIAMETER UNC-2A THREAD SERIES 1 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 1.3779535 inch
- Inch: # 8
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Newark, An Avnet Company
Description: BOLT, HEX HEAD, STEEL, M8X75, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:75mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
-
-
Supplier: NBK America LLC
Description: For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B Adjust bolt SAT and block SAK-ASAK-B combination Part Number - Blocks for applicable adjust bolt SAT-M6 SAK-6-A SAK-6-B SAT-M8 SAK-8-A SAK-8-B SAT-M10 SAK-10-A SAK-10-B SAT-M12 SAK-12-A
- Length: 2.362206 inch
- Metric: M8
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 2.9527575 inch
- Metric: M16
- Features: Other
- Material: Steel
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M12
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 2.9527575 inch
- Metric: M12
- Features: Other
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE SILICON BRONZE MATERIAL 0.268 INCH HEAD HEIGHT 0.562 INCH HEAD WIDTH ACROSS FLAT 3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI ASTM B99 MATERIAL SPECIFICATION DURIUM[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 240 LB-INCH
- Inch: 3/8"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Strainsert
Description: Load Bolts
- Force / Load Rating: 6,000 lbs
- Operating Temperature: 150 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: item America, LLC
Description: Ring Bolt D10 M6x45, meanwhile, is used to make a connection to constructions such as carriages and counterweights. It is simply screwed into a Multiblock D30 or the end face of a Profile D30. The ring offers a stable connection point for both steel and synthetic fiber cables.
- Length: 1.7716545 inch
- Metric: M6
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 5/8-11 and a thread length of 2.50 in
- Length: 2.5 inch
- Inch: 5/8"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 2.18504055 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M8
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 5.905515 inch
- Metric: M12
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 3.149608 inch
- Metric: M12
- Features: Other
- Material: Steel
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 0.375 inch
- Diameter: 0.1631 inch
- Width / O.D.: 0.1631 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: BOLT, HEX HEAD, STEEL, M8X50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:50mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOLT, HEX HEAD, STEEL, M8X100, PK50; Thread Size - Imperial:-; Thread Size - Metric:M8; Head Type:Hex; Thread Length:-; External Length:100mm; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Peco Fasteners, Inc.
Description: 1-3/4 INCH 1.75 LENGTH - DECIMAL 1-3/4 LENGTH - FRACTIONAL 7/8 INCH NOMINAL DIAMETER 9 TPI USS APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL COLOR YELLOW PACKAGING QUANTITY 15 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER
- Length: 1.75 inch
- Inch: 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Appleton Electric
Description: ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.44 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE 3/4 INCH LENGTH FROM GUIDING END TO BOLT END 2.75 INCH INCLUDES HEX NUT USED ON RIGID
- Features: Other
- Bolt Type: U-Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 8 inch
- Inch: 5/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 8 inch
- Inch: 3/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 8 inch
- Inch: 7/8"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 8 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: DME Company
Description: The D-M-E Toggle-Lok is an externally mounted device used to positively return the ejector assembly before the mold completely closes. Employed when ejector pins or other moving components interfere with normal mold closure, the Toggle-Lok returns and locks the ejector assembly firmly in place,
- Inch: 5/8"
- Features: Other
-
Supplier: Newport MKS
Description: The 100889090 Plate Nut and Dodecagon Bolt Set includes (12) 8/32 plate nuts, (24) 0.75 inch 8-32 Dodecagon Bolts, and (24) 8-32 washers for use in joining thru-hole 1 1/3 inch CF ultrahigh vacuum (UHV) flanges. Dodecagon bolts feature a 12 point head style that greatly
- Flange OD: 1.33 inch
- Port Type: Flange
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt w/Round Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - outer Hex bolt flat spring pad tri-combination ROHS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: National Bolt & Nut Corporation
Description: using the proper bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage
- Length: 1.5 inch
- Inch: 3/8"
- Bolt Type: Plow Bolt
- Material: Steel
-
Supplier: DigiKey
Description: "BOLT HEX HEAD HEX SOCKET 3/8""-16"
- Material: Stainless Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Hexagon Head, Other
-
Supplier: Hardware House, LLC
Description: 52-7911 1/4x2-1/2 ZN U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 3/4" x 2-1/2"Thread Size: 1/4"Bulk Packed - 10 each per Box
- Bolt Type: U-Bolt
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 1.75 inch
- Overall Height from Mounting Surface: 3 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
test plaque mold that produces three plaque thicknesses (2.0 mm, 1.0 mm, 0.75 mm) in a compact footprint. Perfect for validating fill, surface finish, shrink, gate performance, and thin-wall capability before you commit to a production mold.. Key Benefits: (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Custom Force Sensing Bolts and Studs Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Custom Bolts & Fasteners for the Transportation Industry National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
EASY PRELOAD MEASUREMENT A true innovation in the field of preload monitoring, the Superbolt Load-Sensing Tensioner (LST) is among the first of Nord-Lock Group’s Industry 4.0 products. Equipped with a strain-measuring device, the patented LST (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Custom Bolts & Fasteners for the Transportation Industry National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on fasteners used in (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
-on design provides secure mechanical and electrical connections while simplifying fuse replacement and maintenance. Proper installation utilizes plain washers, elastic washers, and an M8 mounting nut with recommended torque values of 12–18 N·m. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Shape Memory Alloy Valves
Pseudoelastic washers or bolts can prevent relaxation processes. M8x0.75 .
Indicates content that may require registration and/or purchase.