Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: Renishaw
Description: The XK10 can be used to measure and record a range of geometric error types using a single system. Live error readings allow adjustments to be made to the machine during the alignment process. System overview The launch is the primary method of laser transmission for the
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: Model L700 Alignment Lasers Available Models: L700 Dual Beam Laser with adjustable spad hanging tabs L700 MSHA MSHA Approved version for hazardous locations including spad hanging tabs Back Sight to Spad alignment points Extend alignment accuracy by using one beam
-
-
Supplier: Quality Bearings & Components
Description: PAT PULLEY ALIGNMENT LASER PART NUMBER: TB-PA780700 PAT Pulley Alignment Laser The PAT pulley alignment laser is the definitive solution for all your pulley alignment jobs. Because the belts' grooves are used as reference points, you can see instantly
-
Supplier: Erbessd Instruments
Description: EI-Shaft Ace™ is the simplest & easiest to use laser shaft alignment experience available. The simple 5-Step alignment process is so intuitive that most users can start performing laser alignments right out of the box.Microsoft Windows® ready and can be installed
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D480 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780325 Easy-Laser® D480 Shaft Alignment Equipment Every part of the Easy-Laser® system is designed to withstand the harshest environments and to be easy-to-operate. The versatile design tackles all types
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D505 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780319 Easy-Laser® D505 Shaft Alignment Equipment With this system you can align all types of rotating machines: Horizontally mounted, vertically/flange mounted, cardan-shaft-coupled machines* and
-
Supplier: Quality Bearings & Components
Description: BTA Easy-Laser® PULLEY ALIGNMENT COMPUTERS BTA EX EASY-LASER® D90 PART NUMBER: TB-PA7803103 For chain and belt drive alignment. BTA EX EASY-LASER® D130 PART NUMBER: TB-PA7803130 For chain and belt drive alignment. Approved for use in potentially explosive
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is
- Wavelength Range: 645 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Description: The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 20.472452 inch
- Y-axis Travel / Width Capacity: 8.8582725 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: LPKF Laser & Electronics North America
Description: The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: costly downtime. The PCE-TU 3 alignment tool features two red laser sensors that can be fixed to a shaft. This class 2 laser system has a typical wavelength of 670 nm, < 1 mW capacity, and maximum radiation energy of 0.1 mJ per impulse. The class 2 laser meets applicable
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Description: (i.e. vehicle interior parts, metal components, tools, medical devices, implants or surgical instruments). Precision and process reliability: Rigid machine (polymer concrete), Laser marking with fully integrated vision alignment and inspection (option) Flexibility: Integration
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 12.4015815 inch
- Y-axis Travel / Width Capacity: 10.0393755 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: WDI Wise Device Inc.
Description: This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the
- Applications: Alignment / Guidance, Biotechnology or Medical, Electronics or Semiconductor Inspection, Flaw Detection, Gauging, Scanning & Dimensioning, Non-contact Profilometry, Production & Quality Control
- Modules Included: Cameras or Imagers, Imaging Illuminators
- Image Source: Confocal Laser, Line Scan Camera, Optical Microscope, Thermal or Infrared
- System Type: Modular / PC-Based
-
Supplier: ProPhotonix, Ltd.
Description: consistency and repeatability such as machine vision, alignment, industrial inspection, high-resolution printing, biomedical instrumentation, spectroscopy, microscopy and genomics, these TEC laser modules are compact, versatile and highly cost effective.
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.9 to 32 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 500 milliamps
-
Supplier: World Star Tech
Description: 200 mW Package Type: 5.6 mm TO-Can Operating Temperature Range: -10°C to +40°C Transverse Mode: TE Mode Oscillation Beam Divergence: Optimized for precise applications Applications: Industrial Alignment Tools: Ideal for use in laser leveling and alignment systems Machine
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 40 C
- Features: Alignment Lasers, Laser Diodes, Polarized Output
-
Supplier: ProPhotonix, Ltd.
Description: Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality,
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.97 to 30 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 50 to 100 milliamps
-
Supplier: Benchmark Maintenance Services, Inc.
Description: The Easy-Laser D670 Parallelism system has evolved from many years of field experience in solving measurement and alignment problems in paper and steel mills, printing and plastic film industries etc. The versatile design solves the measurement problems quickly for any kind of
-
Supplier: Newport MKS
Description: The LMS PRO is the most advanced tool to create laser machining designs and control laser machines. Be it semiconductor production, mold texturing, or additive manufacturing – it has the flexibility to control most laser machining applications. Unlimited number of axes
-
Supplier: World Star Tech
Description: UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence,
- Wavelength Range: 635 nm
- Laser Power: 7 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Benchmark Maintenance Services, Inc.
Description: The Easy-Laser systems were developed with the backing of more than 25 years' experience of solving measurement and alignment problems. Experience that we pass on during the high-quality training courses in measurement and alignment technology that we offer to you, the user.
-
Supplier: World Star Tech
Description: World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of
- Wavelength Range: 658 nm
- Laser Power: 10 to 50 milliwatts
- Laser Type: Laser Diode Modules
- Features: Other
-
Supplier: Vibration Specialty Corporation
Description: Laser Shaft Alignment - D-450 Easy Laser The D-450 is a basic system, with the performance and potential for expansion of our more advanced ones, for example D-480, D-505, and D-525. In fact, with the right accessories the D-450 can be converted into any other Easy-Laser
-
Supplier: RS Components, Ltd.
Description: The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports for multiple machines and improves the alignment workflow. There is a display
- Operating Voltage: 240 volts
- Features: Alignment Lasers
- Laser Wavelength: Red
-
Supplier: Benchmark Maintenance Services, Inc.
Description: The new Easy-Laser® Extreme™ is an intrinsically safe ATEX-approved shaft alignment system for use in explosive environments. This is one of the most extreme systems on the market, rugged in design and made of stainless steel for use in extreme and harsh environments.
-
Supplier: Renishaw
Description: The Renishaw XL-80 laser interferometer offers the ultimate in high performance measurement and calibration for motion systems, including CMMs and machine tools. Fast, accurate and extremely portable, it is no surprise the XL-80 system is the best selling calibration laser.
-
Supplier: Benchmark Maintenance Services, Inc.
Description: biggest achievement is in making a next-generation system with all the advanced features, benefits, and more at an industry-best price! In the wireless field of shaft alignment the new E710 shaft alignment system is quite simply the best system with the best price available in the
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Up to 800×600mm working area size Minimum line width of 1μm A variety of configurations to suit the demands of different jobs 3D exposure ability A variety of alignment methods Auto-focus function Customizable system design Graphical control system
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Description: (i.e. high temperatures) and dust-tight IP64 laser head Shortest setup with Autofocus in the M-Series workstations (3 times faster vs. manual focus finding) and due to intelligent software features (Parameter Matrix Tool, contour offset, mark alignment, etc.)
- Cutting / Traverse Speed: 47,244.0944881889 in/min
- Laser Output Power: 20 watts
- Marking Area Length: 12.0866207 inch
- Marking Area Width: 12.0866207 inch
-
Supplier: Artifex Engineering
Description: also be provided. The option of choice of polarization is unique and provides many advantages in measurement reproducibility in metrological applications. Fields of Application These compact, high quality, laser diode modules may be used for industrial metrology and machine
- Wavelength Range: 650 to 665 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 2.4 to 2.8 volts
- Operating Current Range: 45 to 55 milliamps
-
Supplier: Renishaw
Description: upside down and even on its back, which is particularly beneficial in areas with difficult machine access. The receiver is fully wireless and powered by rechargeable batteries, avoiding trailing cables during machine moves which could cause inaccuracies or a break in the laser
-
Supplier: Renishaw
Description: Renishaw's newly launched XM-600 laser measurement system offers enhanced capability to connect directly with Renishaw's range of UCC CMM controllers. Using technology developed for the XM-60 multi-axis calibrator, this enables faster and easier error mapping, measuring all six degrees of
-
Description: HELP is a holistic vision-assisted laser marking process that offers part and mark validation prior and right after marking. HELP helps to avoid marking errors and is capable of validating laser contents right after marking. This is particularly important for users with strict quality
- Applications: Alignment / Guidance
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 830 is a laser from Fluke. Features: Easy to use tool for precision alignment of rotating shafts Features single laser measurement technology to reduce errors from backlash and enhance accuracy Provides an intuitive, guided user interface to quickly and easily complete
-
Supplier: Laserglow Technologies
Description: working distance. In addition, green lasers are four to five times more visible to the human eye than red lasers of the same output power, making the Brightline Pro Green lasers a versatile alignment solution for any lighting conditions. Key Features: Output Power: <5 mW
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 10 to 40 C
- Beam Divergence: 0.1 millirad
Find Suppliers by Category Top
Featured Products Top
-
The XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture (read more)
Browse Machine Alignment Equipment Datasheets for Renishaw -
functionality will enable users to make precise adjustments to machine parallelism to a level that has previously been impossible using traditional measurement techniques. The XK10 alignment laser system provides a fast, precise, and efficient measurement tool for straightness, squareness (read more)
Browse Calibration Instruments Datasheets for Renishaw -
Sensing Scanning and Machine Vision Lasers Laser Diode Modules are extensively used in machine vision to capture images, analyze data, and automate tasks such as inspection and counting (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
Products Related to Sensing Scanning and Machine Vision Lasers CUSTOM LASER MODULES (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
Products Related to Sensing Scanning and Machine Vision Lasers CUSTOM LASER MODULES Laser Diode Search (read more)
Browse Lasers Datasheets for World Star Tech -
ULL/UHL Series uniform laser line generator ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
SENSING SCANNING AND MACHINE VISION LASERS Laser Diode Modules are used in Machine vision to capture images, analyze and to automate tasks such as inspection, counting. Machine vision systems use (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
repurposed a 16’’x 30’’ CNC machine set up for 3-,4-, and 5-axis work. Ideal for specialized laser precision marking Classic infrared (IR) fiber laser runs a 1064 nM Galvo-based beam deflector allows a longer field of focus — about 150mm (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
Industrial Measurement and Alignment Positioning and Sensing Machine Vision Scanning WORLD STAR TECH Innovative Laser Solution Provider, offering product design and supply for demanding (read more)
Browse Collimators Datasheets for World Star Tech -
Industrial Measurement and Alignment Positioning and Sensing Machine Vision Scanning WORLD STAR TECH Innovative Laser Solution Provider, offering product design and supply for demanding (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
Keeping Gantries on the Straight and Narrow
When positioning-system manufacturers build a gantry system, they typically use special alignment tools during the assembly process to ensure they meet force, precision, and life specifications. Laser interferometers are frequently used for alignment of machines to precision on the order of microns
More Information Top
-
Dose assessment from an online kilovoltage imaging system in radiation therapy
We also define CBDIf Air (cGy) as the dose at a point in air at the isocentre in which the chamber is placed at the centre of the CBCT rotational plane (using the treatment machine alignment lasers ) and with the chamber axis …
-
The Defense Department Exemption
Industrial laser products such as container marking systems, laser welders, laser drillers and laser machine alignment devices.
-
CR4 - Thread: Frequent Failure of Bearings of a Screw Compressor
Even on a V-belt driven machine laser alignment should be done to prevent premature bearing failure.
-
Packaging of tapered waveguides with MT connectors to cost effectively facilitate connection of single-mode and multimode optical networks
In this approach laser machined alignment aids and tapered fiber waveguides have been successfI.illy fabricated.
-
Atlantic Pete dealer settles in new digs | Today's Trucking
Other features include a full length overhead crane in the service area, in floor heating, retractable air lines that are used by the technicians, a special VIS truck inspection machine, a modern laser alignment machine , a soon-to-be-added lift hoist …
-
Measure of success for DTI scrap-rate scheme | News | The Engineer
One machine was put back into calibration using a laser alignment machine within one and a half hours, said production services manager David Wilcock.
-
Report Tunneling Cost Reduction Study prepared for Fermilab
Note machine alignment from laser targets 8.
-
A Conceptual Framework of Quality-Assured Fabrication, Delivery and Installation Processes for Liquefied Natural Gas (LNG) Plant Construction
Heavy construction machine equipped alignment lasers devices and cameras can detect changes in real-time and automatic path re- planning can help them handle such changes in a short duration.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78210/829777590-MIT.pdf?sequence=2
Figure 38 – Detail of Alpha prototype with CT machine ’s alignment lasers visible.
-
Microfabricated Ion Traps
The necessity of mechanical alignment and laser machining limit the opportunity to scale up to much larger numbers of electrodes making other microfabrication methods more suitable in the long term.
Indicates content that may require registration and/or purchase.