-
Description: five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit.
- Width or Diameter: 99.822 mm
- Height: 82.55 mm
- Current Rating: 0.13 amps
- Rated Average Life: 2,500 hours
-
Description: Signal’s SemiStat® Status Indicators are designed to meet the needs of the OEM market. The snap fit ABS housing cover and a standard terminal block make installation and wiring of the SemiStat a quick job. SemiStat LED light modules utilize extremely bright light emitting
- Light Colors Available: Amber (Orange), Green, Red
- Light Options: Continuous, Flashing
-
Supplier: BARTEC
Description: The ComEx illuminated indicator module visualizes different system states by lighting up or going out a illuminated indicator. It is suitable for use in almost all explosive areas in which a visual indication of a machine's status is required. The ComEx illuminated
- Voltage Rating: 12 to 230 volts
- Lamp Type: LED Lamps
-
-
Supplier: BARTEC
Description: The ComEx Ex i illuminated indicator module visualizes different system states by lighting up or going out a illuminated indicator. It is suitable for use in almost all explosive areas in which a visual indication of a machine's status is required. The ComEx Ex i
- Voltage Rating: 12 to 30 volts
- Lamp Type: LED Lamps
-
Supplier: Banner Engineering Corp.
Description: Overview The TL50 Compact Tower Lights provide bright, uniform lighted segments at only half the height of the standard TL50 models. • Rugged, cost-effective, and easy-to-install, multi-segment indicators • Illuminated segments provide easy-to-see operator guidance and indication of
- DC Voltage Rating: 12 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
-
Supplier: Banner Engineering Corp.
Description: multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication 1-, 2-, or 3-color models available Available with 18 to 30V dc operation or 85 to 264V ac operation Compact devices are completely self-contained - no controller needed Immune to
- DC Voltage Rating: 18 to 30 volts
- AC Voltage Rating: 85 to 264 volts
- Features: Audible Alarm
- Light Colors Available: Green, Red, Yellow
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LENS KIT, LITESTAK STATUS INDICATOR, RED 3.25 X 3.93IN. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Red
-
Supplier: Banner Engineering Corp.
Description: Rugged, cost-effective, and easy-to-install multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication at long distances 1-, 2-, or 3-color models available The LED light sources provide long life (100,000 hours on average) with
- DC Voltage Rating: 18 to 30 volts
- AC Voltage Rating: 85 to 264 volts
- Features: Audible Alarm
- Light Colors Available: Green, Red, Yellow
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a transmitter and
- Protection Height: 6.299216 to 71.259881 inch
- Response Time: 3 to 22.5 milliseconds
- Operating Temperature: -22 to 131 F
- Safety Category Type: Type 2
-
Supplier: Dover Flexo Electronics, Inc.
Description: analog meter, the TrueView Tension Indicator powers the tension transducer (or transducer pair) and provides an isolated 0-to-10Vdc (or optional isolated 4-to-20 mA) signal proportional to tension for a drive, controller or PLC. A status LED lights when power is applied. For
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: OMRON Automation and Safety
Description: time 8 Individual Sector Indicators and LED indicators, determine scanner status at a glance Easy-to-use Software Tool simplifies creation of complex zone combinations Configurable minimum object resolution of 30, 40, 50 or 70 mm, for hand and arm detection applications
-
Supplier: Cognex Corporation
Description: field-customizable to your application requirements. Along with the internal and external power/control lighting options, the In-Sight 7000 series also has a highly visible pass/fail LED indicator light ring around the camera body, making it easy to see the inspection status no
- Data Storage: 7.2 GB
- Applications: Assembly Quality, Biotechnology or Medical, Electronics or Semiconductor Inspection, Food & Beverage, Pharmaceutical Packaging, Security & Biometrics
- Image Source: High Speed / Brightness
- System Type: Modular / PC-Based
-
Supplier: Tordivel AS
Description: part of the object being measured. The laser light illuminates the object with a line. Since the laser is mounted in a 45 – 60 degrees angle versus the object, the laser line will shift position at the end of the object. The image from the camera will look like the small image below, where
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Non-contact Profilometry
-
Supplier: Eaton Corporation - Sensors
Description: protection Full family includes thru-beam, polarized reflex, diffuse reflective and Perfect ProxR background rejection Typical Applications Packaging Machines Conveyors and Other Material Handling Equipment Food Processing Equipment Assembly Machines Pharmaceutical Machines
- Operating Distance: 4 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Optical Technology Type: Diffuse
-
Supplier: RS Components, Ltd.
Description: construction ensures operation within vandalism-prone installations such as ticketing machines. Features and Benefits. •IP69k rated vandal-resistant design. •Easy to maintain and clean. •Up to 7 colours provide multicolour illumination as per your wiring. •Traffic Light
-
Supplier: U-Reach Data Solutions Inc.
Description: completely before feeding the next media, regardless of the indicator light status. Equipped with casters for easy mobility. Equipped with anti-tipping adjusters to secure the machine in place, safely preventing any accidental damage to the unit or injury to operators.
-
Supplier: U-Reach Data Solutions Inc.
Description: until the grinding sound disappears completely before feeding the next media, regardless of the indicator light status. Equipped with casters for easy mobility. Equipped with anti-tipping adjusters to secure the machine in place, safely preventing any accidental damage to
-
Supplier: TelephoneStuff.com
Description: 2.4 GHz GigaRange Extreme SST 2-line cordless phone with dual call waiting caller ID and digital answering machine. Features: - 2.4GHz digital spread spectrum technology (SST) - Two-line operation with 3-way conferencing - Digital answering system (15 minute record time) - Separate greeting
- Phone Type: Telephone
-
Description: adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is
- Operating Distance: 0.393701 to 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Description: adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is
- Operating Distance: 0.393701 to 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Description: adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is
- Operating Distance: 0.393701 to 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Description: adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is
- Operating Distance: 0.393701 to 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: U.S. Plastic Corporation
Description: Valve reduces the wear and tear on expensive compressors, air dryers and filters by reducing the loss of compressed air. It also reduces rust and clogged air components while increasing compressor cycling and machine life by eliminating dirty condensate buildup. This product includes a
- Valve Size: 0.5 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: Legrand
Description: protection indication light(s) to show the status of the unit. Resettable circuit breaker. Provides overload protection. Up to lifetime product warranty. With connected equipment warranty up to $30,000. UL and cUL Listed. All units are UL and cUL Listed and meets both UL1363 and UL1449
- Number of Electrical Outlets: 5 #
- Nominal Discharge Current: 3 kA
- Mode of Protection: All Mode
- Features: Audio and Video Applications, Computer Rooms, On / Off Switch, Plug-in Style, Resettable Circuit Breaker, SPD, Visual Indicators / LEDs
-
Supplier: Visumatic Industrial Products
Description: senses part presence Light Tower system status indicator Clip feeder with bulk supply hopper360 degree safety area scanning Push-button ergonomic table lift
- Industry / Application: Assembly
- Robot Type: Collaborative / Cobot, Robot System
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Shut-Off with Indicator Lights ECC ( Electronic Capacity Control ~ Visual Feed Rate Meter ) ESM ( Energy Saving Mode ) SPS ( Safety Protection System ) EASY SWITCH ( On/off start button with illuminated sysmbols) Energy Savings Mode - ESM shuts shredder off when not in use for
-
Supplier: Dover Flexo Electronics, Inc.
Description: digital meter Quik-Cal™ push-button Zero and Calibration Dual Calibration feature allows for 2nd calibration setting, if desired. May require optional dual meter scale for meter. NEMA1 protective steel enclosure with cover. Status LED. Steady light indicates unit is on. Light
- Operating Temperature: 32 to 104 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, Other, Voltage
-
Supplier: Dover Flexo Electronics, Inc.
Description: 3U, 19-inch rack. The device includes a front panel with a pull handle for easy removal. Each amplifier circuit includes its own ZERO and CALIBRATION Quik-CalTM push buttons, a meter damping adjustment, and LED status lights. The Quik-Cal feature makes calibrating the device output
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 104 F
- Features: DC Voltage Input
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
BMRX-300 is the most advanced option with all the features of the BMRX-200, plus a highly visible LED light that switches from red to green for status indication. Since the early 1960s, BinMaster has remained committed to delivering innovative and safety (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
. Since the status data of the light curtain can be accessed easily and in real-time, errors can be resolved quickly to achieve increased machine availability. Service and maintenance The app provides information such as operational hours and the number of switching cycles (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
light grid is Industry 4.0 ready. The SLG-2 automation light grid is designed for use in logistics systems, machine building, and packaging machines. It fulfils a range of requirements demanded by integrators and OEMs with regard to ease of integration, performance (read more)
Browse Light Curtains Datasheets for SICK -
beam in real time, the active operation mode, the status of the OSSD outputs and the status of the protective field. Since the status data of the light curtain can be accessed easily and in real-time, errors can be resolved quickly to achieve increased machine availability. Service (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
-reflective muting sensors and specifically designed mounting brackets. Cyclic Operation – when an operator is expected to break the protection field between machine functions to adjust or add materials, the light curtain can initiate the next machine cycle once the field is cleared. Mutiscan (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status of the pump, filter, and entire supply line can be checked. Features, Benefits, & Product (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
pushbuttons (5 colors available) • Mushroom buttons (6 colors available) • LED Indicator lights (5 colors available) • Selector switches (one or two direction, latching and/or spring return) • Key Selector switches (latching or spring return) The pushbuttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
moving parts Suitable for use in machines Easy-to-check 2-color LED(status) indicator 2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules
9 6 Color code for machine status indicator lights .......................................................................................
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules; Annual Technical Progress Report: 15 June 1999--14 July 2000
..............................................................3 3 Color code for machine status indicator lights .....................................................................................12 .
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules: Final Subcontract Report, April 1998 - April 2002
Color code for machine status indicator lights .....................................................................................
-
Innovation Electronic Gadget,USB Audio Sound Speaker Hi.T from Guangzhou Chuanteng Electronic Technology Co.Ltd, China
Power is turned on: the power adapter connected, press the power switch button click, machine startup, LED indicator light, one more press this button, the machine into the standby status , the indicator light does not work.
-
A hazard analysis system for robotic work cells
Grouping of Robot Related Hazards Person- machine communication Lack of adequate system status indicators /alarms Lights not indicating mode or power level Lack of adequate controls/kill switches Robot pause mistaken for non-operational mode Human not sensed by robot Inadvertent/incorrect motion while…
-
CR4 - Thread: How to Wire an 8 Pin Ice Cube Relay with a Motor Starter?
It would probably be good to have some kind of input controls and status indicators like switches, lights or other human to machine interface (HMI).
-
Development of Automated Production Line Processes for Solar Brightfield Modules: Final Report, 1 June 2003-30 November 2007
For status , the machine light tree is reproduced, and basic indicators report on power and utilities.
-
Assistive Technology for the Hearing-impaired, Deaf and Deafblind
The vibratory light probe can detect the presence of light directly from the light source and can be used to tell if an electric light is on or check the status of indicator lights on domestic appliances,such as a washing machine .
-
100-N technical manual. Volume 2A: Systems descriptions
N RXACTOR PLANT GLOSSARY (CONT'D) Indicator Lights - Light displays are provided to indicate the status of machines , processes, and equipment throughout N Plant. ings are shown below: .
-
Applying Lean Principles, Tools and Techniques
in Set Parts Supply Implementation
It used the andon device at every assembly line as a visual control indicator to show the line, machine or process status such as andon light , andon board and andon cord.
Indicates content that may require registration and/or purchase.