-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-A2B6 3D magnetic sensor with I2C Interface for automotive low power applications Infineon´s TLE493D-A2B6 is designed for all kinds of sensing applications, especially in the automotive area such as multi function steering wheel. It measures the magnetic field
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI493D-A2B6 3D magnetic Hall sensor for any kind of industrial or consumer applications Infineon´s TLI493D-A2B6 is designed for all kinds of sensing applications, especially in the industrial area such as multifunction knobs or white good applications. It measures the
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux density of the magnetic field. A
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: to 4 sensors to one I²C bus. The specific addressing is then done via 4 different variants. TLI493D-W2BW A0, link to TLI493D-W2BW A1, link to TLI493D-W2BW A2, link to TLI493D-W2BW A3, link to Summary of Features 3D (X, Y, Z) magnetic flux density sensing of ±160 mT
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR9082 linear sensor utilizes a unique push-pull Wheatstone bridges composed of four highly sensitive TMR sensor elements. With low noise, high sensitivity, and a compact package, the TMR9082 is designed for detecting weak magnetic fields such as geomagnetic or
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Lake Shore Cryotronics, Inc.
Description: proportional to magnetic flux density. As implied by its name, this device relies on the Hall effect. The Hall effect is the development of a voltage across a sheet of conductor when current is flowing and the conductor is placed in a magnetic field. Lake Shore offers a
- Number of Axes: 1
- Operating Temperature: -40 to 100 C
- Technology: Hall Effect
- Form Factor: Handheld
-
Description: Notices Magnetic guide tape can be attached on ferrous material floor but should not be embedded in ferrous material floor, since the magnetic flux from the guide tape is greatly reduced. Magnets at vicinity of magnetic Guide ape may cause turbulence of magnetic
-
Supplier: Arnold Magnetic Technologies
Description: Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation
- Overall Width / OD: 4 to 12.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Biocompatible / Biomaterial, Oil and Gas
-
Description: MGT-50-25 Straight magnetic guide tape (flat type) MGT series magnetic guide tape are used for magetic guide sensors. specifications 1. Magnet: Anisotropic strontium ferrite (Binder; Chlorinated polyethylene polymer alloy) 2. Residual magnetic flux density;
- Thickness: 0.047244094488188976 inches
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 25236-00-03-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 25236-00-02-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 25236-00-01-01 current sensor utilizes open loop Hall Effect technology to provide dual channel, ratio-metric output signals proportional to the magnetic flux density generated by internal C-core concentrators. Open Loop Hall effect current sensor
-
Supplier: AlphaLab, Inc.
Description: An improvement on the flux gate magnetometer, the DC Milligauss Meter measures magnetic fields (technically "flux density") up to several times the strength of the Earth field. It has a resolution of 0.01 milligauss (1nanotesla) and a range of +/-2000 milligauss (200
- Number of Axes: 3
- Flux Density Measurement: -1,999,900,000.0000002 to 1,999,900,000.0000002 microgauss
- Resolution: 10 µG
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-H Series Hall-Effect Speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The specially designed integrated circuit (IC) and a permanent magnet are sealed in rugged, probe-type packages. The flux
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-H Series Hall-Effect Speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The specially designed integrated circuit (IC) and a permanent magnet are sealed in rugged, probe-type packages. The flux
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-H Series Hall-Effect Speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The specially designed integrated circuit (IC) and a permanent magnet are sealed in rugged, probe-type packages. The flux
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: magnetic fields of individual magnet segments. Features of this design are inherent flux straightness and uniform flux density in the gap, which are by-products of flux focusing. These features ensure tight control in magnetizing parameters. Applications for head
- Industrial Magnets: Magnetic Assembly
-
Supplier: Honeywell Sensing & IoT
Description: The SNG-S Series Speed Sensors use a magnetically biased Hall-effect integrated circuit (IC) to accurately sense movement of ferrous metal targets. The specially designed IC and a permanent magnet are sealed in rugged, probe-type packages. The IC detects the alteration of the magnet's
- Operating Temperature: -40 to 302 F
-
Supplier: Lake Shore Cryotronics, Inc.
Description: audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425 the ideal tool for your manufacturing, quality control and R&D flux density
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
-
Description: Deals with electromagnetic fields up to 300 GHz and defines methods for evaluating the electric field strength and magnetic flux density around household and similar electrical appliances, including the conditions during testing as well as measuring distances and positions.
-
Supplier: CSA Group
Description: Deals with electromagnetic fields up to 300 GHz and defines methods for evaluating the electric field strength and magnetic flux density around household and similar electrical appliances, including the conditions during testing as well as measuring distances and positions.
Find Suppliers by Category Top
Featured Products Top
-
measured at right angles to the sensor direction. With alternating magnetic fields (AC), the device can also display the frequency in the range from 10 to 50 Hz. In addition to the magnetic flux density, the Magnetometer / Magnetic Field Detector can also measure temperatures in the range from 0°C to (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
them directly compatible with the Model 480 fluxmeter. As a result, little or no user inputs are required. These coils are particularly valuable when testing permanent magnets. Values such as operating flux density, operating field strength, coercive force, and residual flux density, and maximum energy product can be derived from the measured moment value. (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
by relatively high permeability and low core losses. Their overall high saturation flux density means high performance energy storage and transfer over low to middle frequencies. Key Markets & Applications (read more)
Browse Nonferrous Metals and Alloys Datasheets for Arnold Magnetic Technologies -
An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength, can be determined. The Model 480 is valuable for magnetizing, manual and automated magnet testing (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
assembly requirements. With excellent magnetic strength, high energy density, and long-term stability, these magnets help engineers optimize designs while reducing installation space and improving overall system performance. Designed for electronics, renewable energy systems (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
magnetic properties and stable operation under varying temperature conditions. Nanocrystalline cores provide a perfect solution with high permeability, low core loss, and high saturation flux (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
shields) under realistic failure scenarios • Instrumentation-driven analysis using thermocouples, heat flux sensors, pressure transducers, and gas sampling systems Heater-driven methods are particularly valuable for standards-aligned testing (e.g., UL, SAE, IEC), where repeatability (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425 the ideal tool for your manufacturing, quality control and R&D flux density measurement (read more)
Browse Gaussmeters Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Sensing magnetic flux density of artificial neurons with a MEMS device
The present study is important because our magnetic neuron could be used to test the sensitivity, resolution and performance of other magnetic flux density sensors intended for neurobiological applications, particularly those sensors developed to detect spike-like magnetic flux density, without the …
-
Modelling and measurement of magnetic fields around a railway track
The magnetic flux density sensor is placed pointing upwards (as shown above) to measure the Y component of the .
-
A two-dimensional remote fibre-optic magnetic field and current sensor
The magnetic flux density sensor .
-
Arc Distribution During the Vacuum Arc Remelting of Ti-6Al-4V
Mark Ward, who pioneered the use of externally applied magnetic flux density sensors as a means of studying VAR arc behavior, reported observing a slow ensemble arc motion around the axis of the furnace with a time period of 20 to 40 …
-
Electrical and magnetic techniques for monitoring arc behaviour during VAR of INCONEL1 718: Results from different operating conditions
data from only 10 magnetic flux density sensors was used in this analysis as it was found that two sensor boxes had malfunctioned.
-
Development of a novel polymeric fiber-optic magnetostrictive metal detector
A Hall Effect sensor was placed directly above the sensor provides a reference to the magnetic flux density sensor is monitoring.
-
Force and Torque Analytical Models of a Reaction Sphere Actuator Based on Spherical Harmonic Rotation and Decomposition
Therefore, suppose that N one-axis magnetic flux density sensors are placed at Sk = (Rs, θk , φk ), k = 1, 2, .
-
From scientific instrument to industrial machine
• While keeping an equal transition time, the transition error can be decreased by over 150 times using magnetic flux density sensors and feed forward initiali- sation (from A0 to C1).
Indicates content that may require registration and/or purchase.