Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Test Method for Alternating-Current Magnetic Properties of Materials Using the Alternating Current Potentiometer and 25-cm Epstein framemed
-
Supplier: ASTM International
Description: Test Method for Alternating-Current Magnetic Properties of Materials Using the Alternating Current Potentiometer and 25-cm Epstein framemed>
-
Supplier: Infineon Technologies AG
Description: low current consumption, the TLI493D sensors are also suitable for use in applications that have not yet used magnetic sensors, e.g. as a replacement for potentiometers and optical solutions. Due to the contactless position determinations and a high temperature stability of the
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
-
Supplier: Infineon Technologies AG
Description: output signal 20-bit Digital Signal Processing Digital temperature compensation 12-bit overall resolution Operates from -40°C up to 150°C Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction:magnetic range and
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: detection, EEPROM error, overvoltage) Digital readout of internal temperature and magnetic field values in calibration mode Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function Potential Applications Robust
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Magnetic switches TLE5012BD E1200 | Angle sensors TLE4906L | Magnetic switches TLE5012BD E1200 | Angle sensors TLE4906L | Magnetic switches
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of Applications
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of Applications
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of Applications
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3003 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage proportional to
- Maximum Angular Measurement: 0 to 180 degrees
- Classification: Sensor Element / Chip
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Cole-Parmer
Description: potentiometer for easy and repeatable flow rate settings
- Horsepower: 0.142857142857143 HP
- Maximum Discharge Flow: 7 GPM
- Maximum Discharge Pressure: 200 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: potentiometer for easy and repeatable flow rate settings
- Horsepower: 0.142857142857143 HP
- Maximum Discharge Flow: 7 GPM
- Maximum Discharge Pressure: 200 psi
- Power Source: AC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge TMR angle
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: SENSOR, LINEAR POTENTIOMETER, 1GOHM, 1%; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Housing:Rectangular; No. of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Gullco International Limited
Description: standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: ams
Description: The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. This AS5600 is designed for contactless potentiometer applications and its
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: DigiKey
Description: Magnetic Potentiometer Magnet Resistive Wire Leads Cantilever Piezo Film (Wafer)
- Operating Temperature: 185 F
-
Supplier: Novotechnik U.S., Inc.
Description: This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic
- Technology: Hall Effect Sensor, Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: Allied Electronics, Inc.
Description: 2.25 W, Solder Lug Terminals, Carbon Composition Potentiometers Type J hot-molded carbon composition potentiometers are used in industrial and military applications for reliable, dependable and exceptional service requirements. JA1N Series has 3⁄8" bushing length with 1⁄4" dia., 7⁄8"
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 220-550VAC 11-5AMP RATING, 600VAC MAX, TR11-1E TRIP MODULE W/ POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Motor Starter, Motor Contactor Only
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The Koike Aronson/Ransome Handheld Radio Remote Controlled Pendant is user friendly and adaptable to any Positioner. The weatherproof and lightweight pendant includes a resettable E-Stop and speed potentiometer for complete, safe machine control. A magnetic holder allows operator to
-
Supplier: Baumer Ltd.
Description: The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with
- Resolution (counts per revolution): 2 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.7086618 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Festo Corporation
Description: 64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
- Supply Voltage: 24 volts
- Maximum Torque: 7.522123893805309 In-lbs
- Shaft / Table Axial Load Capacity: 13.488 lbs
- Shaft / Table Radial Load Capacity: 22.48 lbs
-
Supplier: TE Connectivity
Description: Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 10 Delay Time : 2 - 60 seconds Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Socket
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Magnetic Blow-Out Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Operation/Application Current Type : DC Delay Time : 10 - 300 seconds Mode of Operation : Delay on Pull-In
-
Supplier: Cole-Parmer
Description: • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to access zero and span potentiometers. Transmitters with 4 to 20
- Working Pressure Range: -14.7 to 25 psi
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to access zero and span potentiometers. Transmitters with 4 to 20
- Working Pressure Range: -14.7 to 100 psi
- Signal Output: Analog Current
-
Supplier: Bourns, Inc.
Description: engines, robotics, and medical equipment. The Bourns® Model AMS22S Series uses Hall Effect magnetic technology to sense rotary position.
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3,600 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4–20 mA output signal. The frequency to current converter accepts two forms of signal input: one for millivolt (magnetic pick-up) signals, and
- Operating Temperature: 32 to 150 F
- Features: DC Voltage, Frequency
- Form Factor: DIN Rail, Modular Bay / Slot System
-
Supplier: HiTek Power Ltd.
Description: conditions. They can either be set by internal potentiometer, external voltage or by an external potentiometer, as shown in the control link information. Simple changes can be made from changing cable lengths and connectors to completely new custom solutions using HiTek Power's proven
- Type: High Voltage Power Supply
Find Suppliers by Category Top
Featured Products Top
-
inductive technology sensors are magnetic field resistant, wear-free and robust. • Resolution up to 1 μm • Reproducibility up to 2 μm • 10 kHz update rate Special features (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
MicroMatch connector. The MPE19 has been specifically tested for industrial environments and works with a supply voltage of up to 5 V DC at a maximum current of 20 mA. With the MPE19 panel potentiometer EBE offers a future-proof, wear-free and precise solution that can be used in a wide range of industrial HMI applications. Thanks to magnetic sensor technology, the potentiometer remains functional even after many years of use. (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Magnetic Angle Sensors for Mobile Applications This video highlights three series of Novotechnik’s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
ADVANTAGES OF DRAW-WIRE ENCODERS
that sometimes it can be an excellent answer to measuring needs: Measuring lengths from 2 m (3.28 ft), 5 m (16.4 ft), 10 m (32.8 ft), and more, up to 50 m (164 ft). Any type of encoder can be integrated: incremental, absolute, fieldbus, Ethernet, analogue (including potentiometer). Resolution down to 0.01 mm
More Information Top
-
Physics of Classical Electromagnetism
Pohl’s Magnetic Potentiometer .
-
Model experiments on the design of solid iron magnets for use in cosmic ray spectrographs
Use o] magnetic potentiometer .
-
A compact electromagnet for general purposes
Some tests and experimentswith a magnetic potentiometer are described. .
-
Recent ideas and experiments in magnetism
When a horizontal field is used, the magnitude of the field actually acting on the specimen may be found using a magnetic potentio- meter .
-
Sensors and Signal Conditioning 2nd Edition
In magnetic potentiometers intended to measure angular position, there is a permanent magnet that turns around the center of a fixed Hall element carrying a current out of .
-
Recording Fluxmeter of High Accuracy and Sensitivity with Galvanometer-Photoelectric Integrators
The Chattock [i]^ magnetic potentiometer offers the most reliable method of measurement of magnetic field intensity in bar samples because it measures the field directly at the surface of the bar.
-
The Determination of Unit-Cell Dimensions from X-ray Rotation Photographs of a Randomly Oriented Single Crystal
Some Uses of the Magnetic Potentiometer for the Determination of Mag- netization Curves upon Open-Circuited Specimens .
-
A Quantitative Study of the Domain Structure of Single Crystals of Silicon-Iron by the Powder Pattern Technique
Parallel to the [011] direction is applied an effective field H ; this is the field actually measured b p a magnetic potentiometer (Bates 1945, 1948).
-
Detection of stator core faults in large electrical machines
The Chattock magnetic potentiometer [9] consists of a flexible, uniform, air-cored coil sensor whose voltage output is proportional to the line integral of the ac magnetic field along its length, and thus measures the local magnetomotive force (m.m.f.) as …
-
Detection of stator core faults in large turbo-generators
The Chattock magnetic potentiometer [5] consists of a flexible, uniform, air-cored coil whose ac output is proportional to the line integral of the ac magnetic field along its length, and thus measures the local magnetomotive force (m.m.f) as a …
Indicates content that may require registration and/or purchase.