Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: GRLZ-M3 One-way flow control valve
- Pressure Rating: 116.03016 psi
- Features: Air, Control Valves, Other, Stainless Steel
-
Supplier: Radwell International
Description: CONTROL VALVE, 3 WAY, MANUAL LEVER. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Control Valves
- Actuation: Manual / Hand
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used
- Pressure Rating: 116.03016 psi
- Media Temperature: 14 to 122 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: GF Piping Systems
Description: optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications.
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Assured Automation
Description: Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Flow (Cv): 3.5 to 44
-
Supplier: Reid Supply
Description: Flow Control Valves are manual direction control valves suitable for use with all pneumatic systems. These four way valves have a precision lapped rotor and seals that offer high tolerance to dirt contamination and can be used as two or three-way
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way sanitary clamp end 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE cavity filler seats and seals L-port or T-port configurations Ideal for mixing, food, biotech and chemical applications 4-seat design for high cycling
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Brass / Bronze, Other, Water
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way 150# ANSI flanged 316SS ball valve 1/2" through 4" ISO mounting pad for direct mount automation TFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: -40 to 400 F
-
Supplier: Burkert Fluid Control Systems
Description: arrangement of valves on a manifold. Push-in fittings can be selected for flexible hose connection. A banjo connection with banjo bolt is the ideal solution for easy direct mounting on a pneumatic drive. Optional manual actuation enables quick commissioning and optimal
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 140 F
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Golden Collar Technology Co., Ltd .
Description: [insert pressure rating] Temperature Range: -20°C to +180°C depending on media Connections: Threaded, flanged, or custom fittings available Actuation Options: Manual, pneumatic, or electric Why Choose Our PTFE 3-Way Valve? Non-stick and low-friction surface reduces
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Valve Type: Diverter Valves
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: BI-TORQ® Valve Automation
Description: Features Standard port 3-way NPT brass ball valve 1/4" through 3" ISO mounting pad for direct mount automation TFE seats, Viton seals L-port or T-port configurations TFE seats, TFE body seals 4-seat design for high cycling
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Media Temperature: 297 F
-
Supplier: BI-TORQ® Valve Automation
Description: Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications Socket or threaded ends
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Assured Automation
Description: Body cavity fillers available for sizes 3/4" to 4" Materials Body: Carbon Steel or Stainless Steel Seats: TFM
- Valve Size: 0.75 to 12 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Radwell International
Description: SEAL KIT, MANUAL AND MECHANICAL OPERATOR, FOR ALL 3 AND 4 WAY VALVES, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Festo Corporation
Description: Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 The switching position is immediately recognizable Size: mini, midi, maxi
- Pressure Rating: 0 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Features: Air, Aluminum, Compressed Air
- Valve Type: Gate / Knife Valves
-
Supplier: U.S. Plastic Corporation
Description: operated manually in the event of air or electric failure. Additional options available, contact us for quote. #20651 works with 1/2" - 2" true union and three way/three way lateral valves. #20652 works with 2-1/2" - 4" true union, 1-1/2" 3" butterfly and 3" - 4"
- Features: Pneumatic
-
Supplier: Radwell International
Description: NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, UNION STRAIGHT MANUAL HAND VALVE, 3-WAY, (2) 1/2 INCH TUBE CONNECTION, THERMOPLASTIC (PBT) BODY. PACKAGE OF 2.. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Tube Fitting, Union
-
Supplier: Spirax-Sarco
Description: A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media Temperature: 140 F
-
Supplier: Curtiss-Wright, Valve Group
Description: or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication
- Valve Size: 0.75 to 20 inch
- Media Temperature: -320.8 to 1,202 F
- Media: Gas
- Actuation: Manual / Hand, Pneumatic
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Description: Description What are ESOV Series Swing Check Emergency Shut-Off Valves? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: ControlAir LLC
Description: The Mite 85 allows you to establish two adjustable trip points that control flow through a 3-way valve. An increasing signal that exceeds the high trip point will open "I" port to "H". A decreasing signal pressure that drops below the low trip point will vent port "H". This
- Maximum Pressure: 120 psi
- Port Size: 0.125 to 0.25 inch
- Material: Aluminum, Stainless Steel
- Type: Snap Acting Relay
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
FieldQ Valve Actuator - English
and proportionally to the rotation of the actuator pinion. The linear movement of the position probe is tracked by a GMR sensor. This GMR sensor is placed in the protruding part (3) of the Control module (4), which slots in the Pneumatic Module (5). Control Modules: The electronics in the Control
More Information Top
-
Pneumatic motor speed control by trajectory tracking fuzzy logic controller
The pneumatic motor (Gant 2AM-NCW-7B) speed is controlled by 3 - way propor- tional solenoid valve , FESTO MPYE–5, (Gast air motor manual ).
-
The influence of pressure and foreign gas additive on the absorption in excited neon
…up to the Kahnen HI H6,a,)zu, H, H4, (einschlieBlich (three- path tube U up to … certain mark in fliissiger air up to the valve of the hand pump 0, volume P … before U tube behind 3 ) while a certain Druek…
Indicates content that may require registration and/or purchase.