Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 12.5 deg/sec
- Gear Ratio: 72 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: Accuris
Description: TABLES, ROTARY, HORIZONTAL, MANUAL AND POWER FEED
-
-
Supplier: LS Industries
Description: Features: 200 Gallon solution tank Tank is designed with a slope to remove waste easily Working height above the table 55" Large volume oscillating spray manifold for faster cleaning Non-clogging adjustable composite nozzles 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional)
- Wash Tank Capacity: 200 gallons
- Internal Depth / Height: 55 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Degreasers, Spray Washers
- Components: Cabinets / Enclosures, Heaters, Pumps, Spinning Spray Arms
-
Supplier: Accuris
Description: GRINDING MACHINES, SURFACE, ROTARY, VERTICAL SPINDLE, SINGLE TABLE, MANUAL AND AUTOMATIC
-
Supplier: Accuris
Description: GRINDING MACHINES, NON-TRAVERSING ROTARY TABLE, VERTICAL SPINDLE, UNIVERSAL, MANUAL, AUTOMATIC, AND COMPUTER NUMERICALLY CONTROLLED (CNC)
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: RONDCOM 54 Highly accurate form tester with the highest accuracy in its class and a wide range of applications. Highly accurate, wear-free rotary table on air bearings. Accuracy: 20 nanometers Higher throughput through fast, automatic alignment Large deflection range and high
- Applications: Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
-
Supplier: Haida International Equipment Co., Ltd.
Description: Testing purposes: the dynamic, the infant carrier or seat fixed on the frame of the device must not break down, loose or may not have any damage in the test or test. Design standards: EN1888 Control modes: manual control Test surface material: P-60 sandpaper Angle Modulation: Motor Angle
- Features: Specialty / Other
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and
- Stroke or X-Axis Travel: 0.1181103 inch
- Bearing Type: Air Bearing
- Motor Type: None
- Axis Configuration: Tip/Tilt Axes, X-Y Axes
-
Supplier: Newport MKS
Description: position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Progressive Surface
Description: Rotary indexing table machines are available with both suction and pressure media grit blast delivery. The machines are used in high volume production applications, and can be manually or automatically loaded.
-
Supplier: Newport MKS
Description: with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: GEA Process Engineering Inc.
Description: Single-sided rotary tablet press Manual or semi-automatic single sided rotary tablet press For medium volume production GMP modular design with isolated compression zone Cooling unit fitted to bottom module Unique air compensator system at pre-compression for extended dwell time
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: wizard automatically determines the maximum scanning speed. The standard navigator technology increases the quality of the results and the measuring performance. Options "mass" multisensor technology Stylus rack for stylus and probe systems Rotary table to measure rotationally
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: J. W. Winco, Inc.
Description: The GN 900.6 rotary table is a turning unit for manual operation. To achieve the turning movement, a high quality worm gear is used. The rotary table is also fitted with a fast adjustment option, and for this purpose a set screw on the side of the rotary
-
Supplier: DCM Tech Inc.
Description: An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable
- Rotary Speed: 0 to 2,400 rpm
- Power: 20 HP
- Current: 80 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Denton Vacuum
Description: Powerful Control System The touch screen interface to the PLC provides full control for the following modes: service, manual, and semi-automatic. Standard software makes it easy to support and avoid costly customization fees. Safety interlock mitigate damage to the operator and equipment.
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Work Table Diameter: 3.15 inch
- Maximum Axial load: 200 lbs
- Application: Assembly, Automation, Equipment Positioning, Inspection
- Drive Location: Behind / Below Table
-
Supplier: WorldWide Electric Corporation
Description: trip function LVP option meets OSHA requirements UL Listed CSA Certified Please call for technical data and model numbers for enclosures: NEMA 1, NEMA 7 & 9, NEMA 3 & 4 These ratings do not apply as UL Listed manual combination starters. Low Voltage Protection Coil Table 60 Hz Voltage
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: life. An optional high resolution optical encoder can be added to allow precision table angle recording during manual operation. Applications include parts inspection, optical alignment and drag torque measurement. Options, Accessories, and Customizations Optional Mounting Base
- Load Capacity: 66 to 4,892 lbs
- Stiffness: 45,681.186431774004 to 4,499,596.86352974 lb/in
- Nominal Size / Bore: 1.968505 to 11.81103 inch
- Design: Metric
-
Supplier: Advance Lifts, Inc.
Description: These are our most economical and basic models that are suitable for low volume stretch wrapping operations. Units offer a giant step up in safety and productivity from simply walking around a load with a roll of film on hand. The cost/Benefit ratio of these basic machines is very attractive.
- Maximum Load Weight: 4,000 lbs
- Maximum Load Width: 52 inch
- Maximum Load Height: 52 inch
- Speed Rating: 8 RPM
-
Supplier: nVenia LLC
Description: ARPAC's ORBITAL Series stretch wrapper is specially designed to unitize horizontal wrapping applications, such as doors, windows, molding and piping and offer superior product protection.
- Type: Automatic Rotary Table, Manual Rotary Table
- Profile: High Profile
- Options: Supply Conveyor
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 120.833333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Pneumatic Drive
-
Supplier: Centricity
Description: Center-driven geared indexer - near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in
- Work Table Diameter: 72 inch
- Maximum Axial load: 2,400 lbs
- Maximum Radial Load: 800 lbs
- Table Rotation Speed: 48 rpm
-
Supplier: Advance Lifts, Inc.
Description: This series of stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. It is a feature rich machine which goes a long way toward automating the wrapping procedure and producing very consistent loads. GENERAL FEATURES All steel
- Maximum Load Weight: 6,000 lbs
- Maximum Load Width: 52 inch
- Maximum Load Height: 52 inch
- Speed Rating: 14 RPM
-
Supplier: Baumer Ltd.
Description: and measuring wheels on-site, mechanical measurement of strokes, revolutions and lenghts meter counters applied at distance measuring equipment length measurement at wallpapering tables and cable cutting operations stroke counters at presses and punches hand-held counters, e.g. for counting
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Rotary Counters
-
Supplier: Baumer Ltd.
Description: and measuring wheels on-site, mechanical measurement of strokes, revolutions and lenghts meter counters applied at distance measuring equipment length measurement at wallpapering tables and cable cutting operations stroke counters at presses and punches hand-held counters, e.g. for counting
- Number of Digits: 6
- Features: Double Shafts
- Reset: Manual
- Technology: Rotary Counters
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 700RT (Rotary Table) comes equipped with a maximum marking area of 12.2" x 12.2" (310 mm x 310 mm) and wattage options ranging from 20W to 50W. With the addition of this galvo rotary table, cycle time is significantly decreased during laser marking of
- Cutting / Traverse Speed: 30,002.362204724337 in/min
- Z-axis / Vertical Travel: 17.716545 inch
- Laser Output Power: 20 to 50 watts
- Marking Area Length: 12.204731 inch
-
Description: following equipment: -- rotary tables; -- rotary bushings; -- rotary slips; -- rotary hoses; -- piston mud-pump components; -- drawworks components; -- spiders not capable of use as elevators; -- manual tongs; -- safety clamps not used as hoisting devices;
-
Supplier: CSA Group
Description: following equipment: -- rotary tables; -- rotary bushings; -- rotary slips; -- rotary hoses; -- piston mud-pump components; -- drawworks components; -- spiders not capable of use as elevators; -- manual tongs; -- safety clamps not used as hoisting devices;
Find Suppliers by Category Top
Featured Products Top
-
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
(read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
-
– Seaming, gluing, cut-to-length systems Backstop Gauging – Extrusion machinery, cut-to-length systems X-Y Positioning – Cutting tables, gluing equipment (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Timing – Pick-and-place robots, rotary tables for filling, bottle labeling X-Y Positioning – Pick-and-place robots (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company
Conduct Research Top
-
The Ultimate Guide to Rotary Tables
There are various types of rotary tables. So how do you choose which one is best for you?
-
Direct Drive (DDR) Rotary Table Construction
mechanical transmission elements and directly couple the payload to the drive. This makes rotary drives with high dynamic responses and no hysteresis possible. The large inner diameter of a torque motor is a big advantage in machine tool design. Large hollow shaft allows designers to design rotary
-
ABTech AT400-Direct-Drive Rotary Table Installed at the South Pole
AT400, 2000LBS, Rotational Accuracies. better than 5µ", No Problem....ABTech Inc. started with an AT400 series rotary air bearing table capable of holding 2,000 lbs with certified rotational accuracies of better than 5 millionths of an inch. To that standard platform we added an integrated direct
-
How to Select a Pump for Rotary Evaporation
Evaporation is one of the most common tasks performed in a chemistry laboratory. But, how do you go about selecting the correct vacuum pump for your rotary evaporator? Or, if you already have a vacuum pump, how do you know whether it is well-suited for this application? This is important due
-
Linear Positioning Stages/Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
-
Gear Tooth Heating
Rotary table machine uses an induction heater and servo system with electronic divider stops to precisely harden each gear tooth surface.
-
Linear Positioning Stages and XYZ Tables
Positioning stages and tables are used in motion control systems to hold down a work piece and/or to position it for some operation. Stages or tables, whether linear or rotary, are most often complete motion sub-systems. That is, they are motion systems themselves composed of a system of motion
-
Linear Stages: The What, Why, & Different Kinds
You may or may not have ever heard of linear stages, but they play an important role in many manufacturing environments. In fact, they are one of the three main categories of precision motion components offered here at ABTech, sitting alongside our rotary tables and spindles. What is essential
More Information Top
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue1/Version-5/E011152835.pdf
Appropriate Technology: Manual Rotary Table Concept for Water Drilling in Nigeria .
-
Abrasive Filament Brush Deburring of Powdered Metal Components
A. Manual - Manual rotary tables require an operator to load a part onto the spindle fixture and activate the indexing sequence.
-
Code of construction practice production technique
holding device hand turntable .
-
Fabrication of Complex Optical Components
For polishing linear structures the workpiece is aligned to the feed direction by using a manual rotary table .
-
Modal Analysis Topics, Volume 3
A manual rotary table is chosen in the first lumped mass.
-
anyone make a welding turntable ?
they are manual rotary tables for indexing parts accurately when machining them.
-
3D reconstruction of industrial component using simulated CT
In the beginning, a simple data acquisition mechanism, only using manual rotary table and analog film detector, was developed and parallel beam .
-
Laser Tracker Test Facility at SLAC - Progress Report
Figure 1 Schematic of the rotary table ( Manual [1]).
Indicates content that may require registration and/or purchase.