-
Supplier: Gamajet, part of the Alfa Laval Group
Description: For Easy Insertion into Manways The Gamajet Manway adapter was designed specifically for the transportation industry to speed up the tanker cleaning process and create a safer environment for employees by eliminating the splashing of hot water and chemicals used in the cleaning
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Zurn Industries LLC
Description: Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: Proceptor Single Manway Fiberglass Gravity Oil Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty
- Applications: Other, Waste / Recycling
-
-
Supplier: Zurn Industries LLC
Description: Proceptor Triple Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty
- Applications: Other, Waste / Recycling
-
Supplier: Accuris
Description: Vinyl Chloride Monomer Tank Car Manway Cover and Protective Housing Arrangement and Emergency Safety Kit
-
Supplier: Plastic-Mart
Description: 500 Gallon Double Wall Tank from Snyder Industries Includes: 14" MANWAY FILL 1.9 specific gravity HDLPE 290 lbs.
- Volume Capacity: 500 gallons
- Diameter / Width: 53 inch
- Height: 78.5 inch
- Features: Double Wall
-
Supplier: Plastic-Mart
Description: 360 Gallon Double Wall Tank from Snyder Industries Includes: 14" MANWAY FILL 1.9 specific gravity HDLPE 250 lbs.
- Volume Capacity: 360 gallons
- Diameter / Width: 53 inch
- Height: 60 inch
- Features: Double Wall
-
Supplier: Plastic-Mart
Description: 120 Gallon Double Wall Tank from Snyder Industries Includes: 14" MANWAY FILL 1.9 specific gravity HDLPE 100 lbs.
- Volume Capacity: 120 gallons
- Diameter / Width: 33 inch
- Height: 49 inch
- Features: Double Wall
-
Supplier: Plastic-Mart
Description: 550 Gallon Double Wall Tank from Snyder Industries Includes: 18" MANWAY FILL 1.9 specific gravity HDLPE 315 lbs.
- Volume Capacity: 550 gallons
- Diameter / Width: 76 inch
- Height: 65 inch
- Features: Double Wall
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Advanced adjustable tank collar is packaged 1 per case, comes in green and is for use with Manways from 18 to 56 in diameter.
- Type: Fall Rescue
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Ready and Reliable, Right Now! Trelleborg now offers flat gaskets and manway lid gaskets for all your chemical transportation requirements. You can rely on us to give you peace of… mind.
- Features: Other
-
Supplier: Glenn Industries Inc.
Description: 35 to 1625 gallon capacities Various diameters and heights to accommodate your existing or future requirements Galvanized hold-down bands for secure placement Manway and vent standard Also available in black See also elliptical leg tanks
- Volume Capacity: 65 gallons
- Diameter / Width: 24 inch
- Features: Other
- Material: Plastic
-
Supplier: Kontek Ecology Systems Inc.
Description: exterior epoxy painted, interior coal tar painted, adjustable overflow weirs, sludge sampling ports, and an access manway.
- Features: All Clarifiers
-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced polyester resin with construction
-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced polyester resin with construction
-
Supplier: BakerCorp
Description: model: 20 yd3 and 25 yd3. Height: 5' 9" – 7' 2" Width: 7' 8" – 8' 2" Length: 19' 10" – 23' 8" Weight: 8,200 lbs – 11,300 lbs Features Interior Lining: Some models have a chemical resistent coating. Access: 21" or 24" top neoprene sealed manways depending on model. Ladder at centers for
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: model: 20 yd3 and 25 yd3. Height: 5' 9" – 7' 2" Width: 7' 8" – 8' 2" Length: 19' 10" – 23' 8" Weight: 8,200 lbs – 11,300 lbs Features Interior Lining: Some models have a chemical resistent coating. Access: 21" or 24" top neoprene sealed manways depending on model. Ladder at centers for
- Volume Capacity: 5,050 gallons
- Diameter / Width: 97.5 inch
- Height: 80 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: model: 20 yd3 and 25 yd3. Height: 5' 9" – 7' 2" Width: 7' 8" – 8' 2" Length: 19' 10" – 23' 8" Weight: 8,200 lbs – 11,300 lbs Features Interior Lining: Some models have a chemical resistent coating. Access: 21" or 24" top neoprene sealed manways depending on model. Ladder at centers for
- Volume Capacity: 5,050 gallons
- Diameter / Width: 96 inch
- Height: 82.5 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: model: 20 yd3 and 25 yd3. Height: 5' 9" – 7' 2" Width: 7' 8" – 8' 2" Length: 19' 10" – 23' 8" Weight: 8,200 lbs – 11,300 lbs Features Interior Lining: Some models have a chemical resistent coating. Access: 21" or 24" top neoprene sealed manways depending on model. Ladder at centers for
- Volume Capacity: 5,029.8 gallons
- Diameter / Width: 98 inch
- Height: 76 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Walker Engineered Products
Description: single shell Agitation Side or top entry manway 304 or 316L stainless steel, other materials are also available Atmospheric or pressure design
-
Supplier: Parker Hannifin / Seal Group
Description: extruded and spliced, and are tested to meet applicable international standards. Railcar Manway Gasket For Crude Oil Parker recommends its Blue Fluorocarbon (FKM) for crude oil. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%,
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent "Safety Yellow"
- Type: Fuel/Oil Tank
-
Supplier: U.S. Plastic Corporation
Description: listed are the inner tank. Check your local codes before ordering. Manway is centered on tank top.
- Volume Capacity: 150 gallons
- Features: Double Wall
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Palmetto, Inc.
Description: Transmission cases Manways Reactor vessels Towers Compressor housings Glass joints Drum lids Heat exchangers Portholes Sight glasses Flanges Domes Ducts Solar heaters Joints Evaporators Tanks Pump cases Columns Digesters
-
Supplier: Admix
Description: liquids for blending, dispersing, de-agglomerating, reconstituting and reworking in 3 to 5 minutes. The basic blending module is heavier duty, higher quality and more powerful than conventional liqui-processors...utilizing a low maintenance double mechanical seal, a removable manway dump
-
Supplier: Zurn Industries LLC
Description: Proceptor Single Manway Fiberglass Solids and Sediment Interceptors are engineered to deliver market leading separation and capture of wastewater solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against
- Applications: Other, Waste / Recycling
-
Supplier: Plascon Group (The)
Description: to customer specification) Vertical product zone with scraping surface type, variable speed agitator fitted with replaceable food approved plastic blades Fixed lid design with manway for incorporating into CIP cleaning systems. Full diameter, counter balances domed tilting lid for complete
-
Supplier: Triangle Fluid Controls Ltd.
Description: High spring back No inward buckling One thickness for all applications Sizes Standard ANSI Class 150 and 300 Ring and Full Face: 1/2" -- 24" Non-standard MSS SP-44 & API 605: 26" -- 96" Non-standard ovals: handhole and manway gaskets All heat exchanger styles Different metals available to
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to PD5500:2003
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to PD5500:2003
-
Supplier: Lincoln Electric Co. (The)
Description: use with Magnum® flux-cored and MIG guns. Automatic overvoltage and motor overload shutdown protection. Double-latched case features an insulated gun holder and easy access to wire. Entire unit is compact and portable and will pass through a 16" (400mm) diameter manway.
- Accessory: Feeder
- Features: Other
-
Supplier: Cleaver-Brooks
Description: Full-length steam and hot water drums with manways on each end for easy access
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Stainless Steel Tanker Cross Mounting Assembly for mounting the tank cleaning machines. Two (2) Gamajet E-ZVIII Cleaning Machines Manway Adaptor Available Upon Request
- Spray Pressure: 100 to 750 psi
- Flow Rate: 60 to 160 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
-
Supplier: Larson Electronics LLC
Description: The Magnalight MMLP-1MLED Temporary Manhole Mount Light Fixture provides operators with a powerful and highly convenient alternative to traditional string or tank lights. LED technology, an innovative 21" man-way support bracket, and covenient cord reel, makes this lamp an excellent lighting
-
Supplier: ZCL Composites, Inc.
Description: OUR CONTAINMENT SUMPS OFFER THE SAME BENEFITS AS OUR TANKS Double-wall fuel installations generally require containment sumps that provide secondary containment around tank fittings and manways. Customers choose fiberglass sumps and collars for the same reasons they choose our tanks. Made of
- Diameter / Width: 42 to 48 inch
- Height: 36 to 72 inch
- Features: Double Wall, Other Tank, Outdoor Use
Find Suppliers by Category Top
Featured Products Top
-
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
vacuum pumps on raised shelf, 2-piece manway to the wet well entrance, and RAPIDJACK. Option 4: EVERLAST Pump Station with RAPIDJACK. The premier option is a new EVERLASTPump Station with the RAPIDJAC (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
winds. Valves that can feed combustible materials to a fire or could be used to contain a fire and need to be cycled quickly. Valves installed underground in manways where hazardous gases can gather unexpectedly. Any application that could cause harm to personnel simply (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1785 - Safety Evaluation ...
…scope of the commodity group, other than the steam generator primary and secondary manway and handhole bolting.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 199...
In order for the raise to serve as an ore pass and a manway , Magma Copper designed…
-
Code of Federal Regulations > Title 49 - Transportation > Pipeline and Hazardous Materials Safety Administration > [49 CFR Part 179] Specifications for Tank Ca...
Manway nozzle, cover and protective housing .
-
Assessment of the risk of transporting gasoline by truck
Tank Top Showing Manway Cover and Protective Rails .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1831 - Safety Evaluation ...
In addition to these commodities, the applicant also determined that pressurizer manway gaskets do not require an…
-
LIQUID METAL ENGINEERING CENTER (LMEC). Semiannual Technical Progress Report, July-December 1969.
Steam Generator Manway Flange Repairs . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.