-
Supplier: Accuris
Description: RECOMMENDED PRACTICES FOR THE DESIGN OF LUBRICATING SYSTEMS FOR MARINE STEAM TURBINE PUMPS FOR VARIOUS SHIPS SERVICES
-
Supplier: GE Power Conversion
Description: Meets various Oil & Gas application requirements GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. GE’s
-
Supplier: CSA Group
Description: ISO 20816-2:2017 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600
-
-
Supplier: Chevron Lubricants
Description: Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may allow for reduced inventory
- Functions: Bearing Lube, Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
- Industry Applications: Machine / Gears, Marine
- Features: Specialty
-
Supplier: ASTM International
Description: 1.1 To obtain maximum operating reliability and component life, it is vital that the turbine lubrication system has pure oil. This guide is intended to aid the equipment manufacturer, installer, and turbine operator in coordinating their efforts to obtain and maintain clean lubrication
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Siemens Energy Sector
Description: turbine. The high pressure axis contains an 8 stage high pressure compressor and a 1 stage high pressure turbine. The three-stage power turbine speed is 3,600 rpm for power generation and 3,450 rpm for mechanical drive. In order to increase efficiency, a blade tip clearance
-
Supplier: CSA Group
Description: applies to gas turbines used in cogeneration (see ISO 11086:1996, Annex B). Testing of the gas turbine in combination with a generator is included in the scope. It is not applicable to gas turbines used for all types of propulsion including aircraft, mobile barges, floating
-
Supplier: ASME
Description: use with gas turbines for industrial, marine, and electric power applications. This Standard covers auxiliary systems such as lubrication, cooling, fuel (but not its control), atomizing, starting, heating-ventilating, fire protection, cleaning, inlet, exhaust, enclosures, couplings,
-
Supplier: ASME Standards and Certification
Description: use with gas turbines for industrial, marine, and electric power applications. This Standard covers auxiliary systems such as lubrication, cooling, fuel (but not its control), atomizing, starting, heating-ventilating, fire protection, cleaning, inlet, exhaust, enclosures, couplings,
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: ASME Standards and Certification
Description: Collection of full-length, peer-reviewed technical papers covering covers turbine technology, research, development, and application in the following topic areas: gas turbines, steam turbines, wind turbines, fans & blowers, Rankine cycle, and supercritical CO2.
-
Supplier: ASME
Description: Collection of full-length, peer-reviewed technical papers covering covers turbine technology, research, development, and application in the following topic areas: gas turbines, steam turbines, wind turbines, fans & blowers, Rankine cycle, and supercritical CO2.
-
Supplier: John Crane, Inc.
Description: TSK coupling range is particularly suited for electric motor or turbine drives in critical process industry, marine and power generation. Torque is transmitted through two sets of membranes, separated by a spacer element, and protected by two guard rings in a pre-assembled transmission
- Bore Diameter: 7 inch
- Rated Torque: 118,141.592920354 In-lbs
- Rated Speed: 25,500 rpm
- Coupling Type: Wafer / Flexible Disc
-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: ACCRAbond, Inc.
Description: fuels, and solvents. It is ideal in marine and industrial environments that require precise and permanent alignment of equipment. Big Green can be used to: set steam, gas engines and turbines, pumps, motors and winches, storage tanks and towers, and crane rails.
- Features: Caulk / Grout
- Chemical System: Epoxy (EP)
-
Supplier: Alfa Laval Inc.
Description: Easy to instal and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used in marine installations and power stations: Distillates Marine Diesel Oils MDO up to 13
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: Easy to install and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used in marine installations and power stations: Distillates Marine Diesel Oils MDO up to
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners
-
Supplier: CSA Group
Description: fittings and safety accessories, where necessary. In relation to the geometry of pressure-containing parts for boilers, ISO 16528-1:2007 covers feedwater inlet (including the inlet valve) to steam outlet (including the outlet valve), including all inter-connecting tubing that can be exposed
-
Description: fittings and safety accessories, where necessary. In relation to the geometry of pressure-containing parts for boilers, ISO 16528-1:2007 covers feedwater inlet (including the inlet valve) to steam outlet (including the outlet valve), including all inter-connecting tubing that can be exposed
-
Supplier: ASTM International
Description: 1.1 This test method covers measurement of the ability of petroleum oils or synthetic fluids to separate from water. Although developed specifically for steam-turbine oils having viscosities of 28.8-90 mm2/s at 40°C, this test method may be used to test oils of other types having
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g) The
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g) The
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g) The
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g) The
Find Suppliers by Category Top
Featured Products Top
-
: Power Generation: Steam turbines, PRV stations, and boiler drums Petrochemical and Refining: Process lines, pumps, and reactors Marine and Transport: Engines and auxiliary systems Manufacturing: High-temperature machinery and systems with frequent access needs (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Energy analysis of a combined solid oxide fuel cell with a steam turbine power plant for marine applications
Keywords: marine steam turbine ; natural gas fuel; solid oxide fuel cell; hybrid system; energy analysis .
-
Advances in Turbine Materials Design and Manufacturing
At this stage, the pioneering association set up to conduct the trials was converted to a new company, the Parsons Marine Steam Turbine Company Ltd, in order to develop the idea commercially.
-
Notes on Contributors
… 261 Palmer, John (labourer at Swindon Quarry), 307 paper industry, waterpower used, 159 Paris (France), watermills, 156 Parkes, Dr Edmund Alexander, 29 Parsons, Charles (Algernon) design approach, 91, 93 steam turbine patent, 87, 189 Parsons Marine Steam Turbine Co. Ltd, 87 Parsons …
-
The Design and Performance of the King Edward Turbines
In 1894, Parsons set up a new company, Parsons Marine Steam Turbine Company Ltd, and with his usual enthusiasm and optimism he set out to demonstrate the maritime potential of the engine by designing and building the Turbinia, a 100 ft launch.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MARINE ENGINEERING
Single-expansion (i.e., single casing) marine steam turbines are fairly common at lower powers, usually not exceeding 4,000 to 6,000 shp (2,983 to 4,474 kW S).
-
Underwater sonar image recognition based on gray-spatial histograms
It is proved by experiment that recognition sys- tem designed can auto-recognize the fauh of marine steam turbine rotor.
Indicates content that may require registration and/or purchase.