-
Supplier: Ellsworth Adhesives
Description: ACL Staticide Mighty Mask 8691 Peelable Solder Masking Agent is used for electronics and print circuit board manufacturing. It is fast curing, heat resistant, non-corrosive, and peels off easily. Pink, 8 oz Bottle.
- Operating / Use Temperature: 509 F
- Coating Material: Acrylic / Latex, Rubber / Elastomer Based
- Type: Masking Compounds
-
Supplier: Accuris
Description: HOOD, GAS MASK, TOXICOLOGICAL AGENTS PROTECTIVE: M-3
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide pink latex peelable solder masking agent is sold 12 per case and is another quality product from ACL. Supports the following applications methods squeeze bottle / syringe. Drying time is 20 minutes. Additional, and potentially important, information was collected
-
-
Supplier: Accuris
Description: COVER, TOXICOLOGICAL AGENTS PROTECTIVE GAS MASK HOOD, COOLING
-
Supplier: Accuris
Description: HOOD, GAS MASK, SPECIAL PURPOSE, TOXICOLOGICAL AGENTS PROTECTIVE, M3
-
Supplier: Accuris
Description: Cover, Toxicological Agents Protective Gas Mask Hood, Cooling
-
Supplier: RS Components, Ltd.
Description: Lead free solder masking agent,8 fl oz
- Solder Alloy: Lead Free
- Features: Other
-
Supplier: ELANTAS North America LLC
Description: ELAN - Plus ™ MR 7402 is an opaque white paste that acts as a masking agent in order to protect surfaces that are not intended to be coated during a painting or varnishing operation. It can be applied by brush, spatula, or a gloved hand, and it requires no heat cure. Treated units can
- Industry: Electronics
- Type: Masking Compounds, Stop Offs
-
Supplier: Allied Electronics, Inc.
Description: Chem Mask, Squeeze Bottle Dispensing Method of Solder Mask The fast curing, peelable temporary solder maskingagent. CM8. 8 Oz. Liquid Squeeze Bottle. Dries Tack Free in 30 Minutes Easy to Use — Just Peel Off Dried Chemask Masking Agent Latex Material Is Compatible with Flux Systems and
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Function: pH Modifier - Buffer / Buffering Agent
-
Supplier: Eaton
Description: Lactic acid 80 % is a biologically produced organic acid. It has a high degree of purity and has been specifically selected for fruit wine applications. Lactic Acid 80% stabilizing agent is a biologically derived organic acid, primarily found naturally in milk and almost all plants. It has a
- Form & Features: Liquid / Solution
- Function: Stabilizer / Antidegradant
-
Supplier: CSA Group
Description: ISO 22609:2004 describes a laboratory test method for measuring the resistance of medical face masks to penetration by a splash of synthetic blood. ISO 22609:2004 primarily addresses the performance of materials or certain material constructions used in medical face masks. The test method does not
-
Description: ISO 22609:2004 describes a laboratory test method for measuring the resistance of medical face masks to penetration by a splash of synthetic blood. ISO 22609:2004 primarily addresses the performance of materials or certain material constructions used in medical face masks. The test method does not
-
Supplier: DigiKey
Description: MIGHTY MASK SLDR MSKNG AGENT
-
Supplier: Northwest Screen Systems
Description: Features: Non-chlorinated. Citrus scented solvent for cleaning ink from screens and tools. Product Description Screen Systems 2500 is a safe, biodegradable solvent for the cleaning of almost all inks from screens and tools. This is an improved version of our earlier product that completely
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Non-chlorinated. Citrus scented solvent for cleaning ink from screens and tools. Product Description Screen Systems 2500 is a safe, biodegradable solvent for the cleaning of almost all inks from screens and tools. This is an improved version of our earlier product that completely
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Non-Chlorinated Universal screen wash. Our most popular screen wash! Product Description Screen Systems 2550 is a safe, biodegradable solvent for the cleaning of almost all inks from screens and tools. This is an improved version of our earlier product that completely dissolves inks, even
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Non-chlorinated. Citrus scented solvent for cleaning ink from screens and tools. Product Description Screen Systems 2500 is a safe, biodegradable solvent for the cleaning of almost all inks from screens and tools. This is an improved version of our earlier product that completely
- Type: Cleaner / Cleaning Agent
-
Supplier: SWAN Analytical USA, INC.
Description: Reagent for masking of free chlorine and ozone
- Form & Features: Liquid / Solution
- Function: Reagent
- Applications: Water Treatment
-
Supplier: Technic, Inc.
Description: A highly effective negative tone photoresist remover used mainly for TSV mask and solder bumping applications. Developed to address laminated photo-resins and liquid resins, the novel stripping formulation of this TMAH/DMSO chemistry exhibits high dissolution performance compared to standard TMAH
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins)
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Eaton
Description: yeast from sticking to the sides of the bottles (mask formation). SIHA Tannin Liquid Fining agent is a special homogeneous tannin solution extracted from gall nuts and edible chestnuts which is formulated for fining wine. The maturity and typical flavor of wine and champagne is positively
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: Eaton
Description: yeast from sticking to the sides of the bottles (mask formation). SIHA Tannin Liquid Fining agent is a special homogeneous tannin solution extracted from gall nuts and edible chestnuts which is formulated for fining wine. The maturity and typical flavor of wine and champagne is positively
- Applications: Fibers / Textiles
- Form & Features: Liquid / Solution
-
Supplier: State Safety & Compliance
Description: D-Lead Respirator & Laundry Detergent is a low sudsing, phosphate free liquid detergent.Loosens, lifts and suspends a wide range of metals, dirt, grease and grime from towels, work clothes and respirators.Concentrated cleaning agents, water softeners and special additives offer one step
-
Supplier: MSA Safety
Description: warfare agent as proposed by the recently published PAPR CBRN standard · Choice of 2 proven positive pressure facepieces, the MSA Millennium® and the MSA Ultra Elite® · Choice of CBRN cartridge or multi-gas/particulate chemical cartridges for non-CBRN use
- Application: Biological Protection, Chemical / Hazmat, Smoke / Fumes
- Features: Cartridge / Filter, Ventilated
- Type: Full Shield
- Industry: Military / Government
-
Supplier: Acrolab Ltd.
Description: Stoner E236 is specially formulated as a release agent and anti - stick lubricant for molded urethanes. A light coating produces best results. E236 Mold Release provides fast, easy part removal from molds and multiple part releases per application. Improves molding efficiency in many
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: MSA Safety
Description: warfare agent as proposed by the recently published PAPR CBRN standard · Choice of 2 proven positive pressure facepieces, the MSA Millennium® and the MSA Ultra Elite® · Choice of CBRN cartridge or multi-gas/particulate chemical cartridges for non-CBRN use
- Features: Cartridge / Filter, Other, Ventilated
- Industry: Fire
- Application: Fire Resistant, Smoke / Fumes
- Type: Full Shield
-
Supplier: Daemar Inc.
Description: Silicone Rubber Caplugs are ideal for protecting and masking parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Molded from a specially formulated grade of silicone rubber, these Caplugs contain
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of chromic oxide in chrome tanning liquors, either simple, with added aluminum or zirconium, or with the usual masking complexing agents. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its
-
Supplier: Matexcel
Description: skin repair agent. It can be applied to products such as shampoo, shower gel, sunscreen and facial mask to exert its anti-infection, anti-radiation and immunity-enhancing effects, thereby protecting the skin from external aggressions. Storage: Store at room temperature Application: 1. Enhance
- Applications: Food / Beverage
- Features: Natural
-
Supplier: Matexcel
Description: The main components of glutathione-rich yeast extract are glutathione, amino acids, flavor nucleotides, B vitamins and trace elements, which not only have the physiological effects of glutathione, but also are unique to yeast extract The advantages of pure natural, rich nutrition, etc. Storage:
- Applications: Food / Beverage
- Features: Natural
- Form & Features: Powder
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of chromic oxide in chrome tanning liquors, either simple, with added aluminum or zirconium, or with the usual masking complexing agents. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This standard does not
-
Supplier: Matexcel
Description: Microencapsulation can effectively protect the oil, reduce the oxidative rancidity during the storage process, and greatly provide the convenience of the oil. Powdered oils have been used as seasonings in the production of biscuits and breads, as well as ingredients for instant desserts, ice cream
- Applications: Food / Beverage
- Form & Features: Powder
-
Supplier: Matexcel
Description: Microencapsulation can effectively protect the oil, reduce the oxidative rancidity during the storage process, and greatly provide the convenience of the oil. Powdered oils have been used as seasonings in the production of biscuits and breads, as well as ingredients for instant desserts, ice cream
- Applications: Food / Beverage
- Form & Features: Powder
-
Supplier: CSA Group
Description: non-return valves in the pipeline outlets), outlets of pressure regulators connected or integral to a medical gas cylinder, or room air taken into the medical device is not addressed by ISO 18562 series. ISO 18562-4:2017 does not address contact with drugs or anaesthetic agents. If a medical
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: dust, splash water or cleaning agents. Lightweight and cost-optimised - the N40 series The completely decoupled 3D stereo electronics of the new N40 series allows the use of a lightweight plastic composite as housing material, which makes it possible to manufacture the 3D camera family more
- Applications: Assembly Quality, Pattern Recognition, Production & Quality Control
Find Suppliers by Category Top
Conduct Research Top
-
A Guide to the Cost of Failed Masking in Finishing - Part III
A new vehicle cab rolls down an e-coat line with 65 threaded holes which needed to be masked. A call is placed by a purchasing agent to a supplier that sells masking plugs. The size of the holes is relayed to the supplier who sends a variety of masking solutions for the holes in each part. Sounds
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
that demonstrates the enrichment. abilities and rapid fabrication advantages of the cDEP. technique. A microfluidic device was fabricated by creating. a polydimethylsiloxane (PDMS) mold of a silicon master. produced by a single-mask photolithographic process. This. device has shown the ability of cDEP
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
Handbook of Flavors and Fragrances
By searching on key words such as flavor, fragrance, essential oil, masking agent , etc., within an application area such as foods, pharmaceuticals, cosmetics, personal care, industrial cleaners, etc., the user is directed to the trade names and/or chemicals that have that specific …
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
… phar- maceutical injectables, ophthalmics; binder in tablets, capsules, gran- ules; bioavailability enhancer in tablets, capsules, granules, pellets, sup- positories, transdermal preps.; film-former in ophthalmic sol’ns., tablet cores, medical plastics; solubilizer in orals, parenterals, topicals; taste masking agent in orals, chewing tablets …
-
Doping in Sports: Biochemical Principles, Effects and Analysis
In addition to potentially performance-enhancing substances, masking agents have been prohibited because compounds influencing their analytical detectability were used.
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Surfactant, wetting agent, deposition aid for pesticide spray mixes; odor masking agent to add pleasant odor to pesticide spray mixes .
-
Industrial Chemical Thesaurus
Trade Names: Myvacet® 5-07K †; Myvacet® 7-07K [Kerry Bioscience http://www.kerryamericas.com] Acetylated hydrogenated vegetable glycerides Properties: Nonionic Uses: Emulsifier; emollient; plasticizer, softener in chewing gums; pharmaceuticals (plasticizer in film coatings, taste masking agent , sustainedrelease solid dosage forms); emulsifier …
-
Handbook of Adhesive Chemical and Compounding Ingredients
… phar- maceutical injectables, ophthalmics; binder in tablets, capsules, gran- ules; bioavailability enhancer in tablets, capsules, granules, pellets, sup- positories, transdermal preps.; film-former in ophthalmic sol’ns., tablet cores, medical plastics; solubilizer in orals, parenterals, topicals; taste masking agent in orals, chewing tablets …
-
Handbook of Lubricants
Uses: Excipient, tableting agent, binder, lubricant, stabilizer for solid/semi- solid pharmaceuticals, sustained release; controlled-release agent for short half-life drugs; taste masking agent for drugs; food additive .
-
Handbook of Preservatives
Uses: Fragrance ingred., antimicrobial (against bacteria, mold and yeast), odor masking agent for prods. marketed as 'preservative-free,' surfactant-based formulations, shampoos, shower gels, bubble baths .
-
Handbook of Rheology Modifiers
Uses: Excipient, flow aid for direct compression for pharmaceutical tablets, neutraceuticals, and chewable vitamins; sweetener, flavor masking agent in chewable tablets Features: Good compressibility; reduced friability; tablets hold shape well, but are very chewable; lower hygroscopicity than std. fructose; easier handling Regulatory …
-
Handbook of Food Additives
Uses: Sweetener substitute for sucrose in dairy and baking when less sweetness is required; flavor masking agent .
Indicates content that may require registration and/or purchase.