-
Supplier: jbj Techniques Limited
Description: Multiple Disk Mechanical Clutches Designed for use on industrial equipment. High torque in small size makes them ideally suited for applications where space is a premium and the actuation method needs to be done mechanically.
- Weight: 3.1 to 375 lbs
- Shaft: In-line
- Application: Industrial / General Purpose
- Engagement: Plate / Disc
-
Supplier: Autotronics, Inc.
Description: TOLERANCE Dependent upon usage and will be specified in Oz. In. at specific RPM and temperatue. Consult Autotronic's Engineering Department on each application. PART NUMBER CODE Example: SC-4-1 SC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Dynatect Manufacturing, Inc.
Description: Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation Can accommodate shaft sizes up to 1 inch How it works: the Slipper contains brass plates
- Torque Rating: 0.166666666666667 to 6.25 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.5 to 3 inch
-
-
Supplier: Accuris
Description: TRANSPARENCY, ANIMATED, HYDRO-MECHANICAL CLUTCH
-
Supplier: Accuris
Description: Mechanical Multiple Disc Clutches (Wet Type)
-
Supplier: DEPRAG, Inc.
Description: Our range of handheld electric screwdrivers offers the customer all the well-known advantages of the DEPRAG screwdriving system. The torque is set on the mechanical shut-off clutch and complies with an accuracy of 3% standard deviation. The high quality Li-Ion low selfdischarge
- Torque Range: 0.737463126843658 to 39.0855457227139 Ft-lbs
- Rated Free Speed: 650 to 1,000 rpm
- Operating Noise Level: 68 dB
- Drive Size: 1/4" Hex
-
Supplier: Lowell Corporation
Description: Lowell Corporation Overrunning Clutch for original equipment manufacturers and plant operation. One Way Roller Clutches, Overrunning Clutch. Featuring a simple construction, and built to offer an easy to produce one-way clutch device that saves users money.
- Torque Rating: 5 to 500 Ft-lbs
- Rotational Speed: 600 to 1,800 rpm
- Bore Diameter: 0.25 to 2.75 inch
- Diameter: 1.625 to 6 inch
-
Supplier: DEPRAG, Inc.
Description: Economical Air independent The cost-effective electric screwdriver with mechanical shut-off clutch is a good alternative if no pneumatic connection is available. Our range of handheld electric screwdriv- ers provides the customer with the famili- ar quality features of DEPRAG
- Torque Range: 0.0294985250737463 to 6.48967551622419 Ft-lbs
- Rated Free Speed: 600 to 800 rpm
- Operating Noise Level: 66 to 68 dB
- Drive Style: Electric
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: GMN freewheels are unidirectional couplings, transmitting or supporting torque in one direction by friction and allowing idling in the opposite direction. Freewheel clutches can be used as indexing devices, backstops or overrunning clutches. Our sprag type freewheel clutch guarantees highest
- Bore Diameter: 0.393701 to 2.362206 inch
- Features: Bore Keyway
- Special: Freewheeling Clutch
- Application: Industrial / General Purpose
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to
- Torque Rating: 1.25 Ft-lbs
- Diameter: 0.75 inch
- Length: 1.45 inch
- Application: Industrial / General Purpose
-
Supplier: Formsprag Clutch
Description: All Formsprag/Stieber clutches described in this catalog are essentially “overrunning” clutches, i.e., they will drive in one direction but overrun (freewheel) in the other direction.Through the wide variety of designs offered by Formsprag Clutch and Stieber Clutch in both Sprag and
-
Supplier: Formsprag Clutch
Description: Through the wide variety of designs offered by Formsprag Clutch and Stieber Clutch in both Sprag and Ramp & Roller Designs virtually any application can be met where reciprocating motion applied to the driving race is transformed into intermittent motion in only one direction at the
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces
- Torque Rating: 4.16666666666667 Ft-lbs
- Rotational Speed: 2,000 rpm
- Bore Diameter: 0.5 inch
- Diameter: 1.55 inch
-
Supplier: Formsprag Clutch
Description: Formsprag Clutch offers a number of Special Design Backstop clutches, in addition to many standard offerings which can be used, where reverse rotation must be positively prevented. The availability of both Sprag and Ramp & Roller Designs assures a wide product offering to meet the
-
Supplier: jbj Techniques Limited
Description: supplied with output shaft either same or opposite rotation to input shaft. Input to the gearbox can be made either by rigid/flexible coupling or via a 'BD' series clutch. 'RM-BDS' series are designed as free standing versions with input via a 'BDS' series clutch. From small individual
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: Hilliard Corporation (The)
Description: Our newest Centrifugal Clutch has been engineered to provide long service life, even in the most demanding applications. A thermodynamically designed shoe increases the clutch's ability to absorb heat without damaging the clutch springs. The sprocket version is ideal for the
- Rotational Speed: 1,800 to 2,300 rpm
- Bore Diameter: 0.635 to 1 inch
- Keyway Width: 0.1875 to 0.25 inch
- Features: Bore Keyway, Slip Clutch / Disengagement Torque Limiter
-
Supplier: jbj Techniques Limited
Description: supplied with output shaft either same or opposite rotation to input shaft. Input to the gearbox can be made either by rigid/flexible coupling or via a 'BD' series clutch. 'RM-BDS' series are designed as free standing versions with input via a 'BDS' series clutch. From small individual
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
- Engagement: Plate / Disc
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1868 Indexing Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 2 lug (Half Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4117.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 1.25 inch
- Length: 1.63 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2448 Overrunning Spring Clutch is based off of our SP75E Wrap Spring Clutch. This clutch features a 3-Hole drum & a zero lug collar. It has a 1/2" bore & mounts with two set screws at 90°.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 1.25 inch
- Length: 1.38 inch
-
Supplier: Hilliard Corporation (The)
Description: The Extreme Duty Sprocket Clutch is ideal for everyday demands of go-karts and youth-model snowmobiles. A thermo-dynamically designed clutch shoe increases the clutch's capacity to absorb heat without damaging the clutch springs, resulting in longer life and better
- Application: Automotive, Industrial / General Purpose
- Engagement: Friction
- Shaft: In-line
- Clutch Size: Other
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard centrifugal clutch provides automatic, gradual, cushioned engagement over a speed range on high-inertia loads. It smooths out and reduces starting current surge. Centrifugal clutches are slip-free at rated load and speed. They protect against overload by limiting torque,
- Bore Diameter: 0.625 to 8 inch
- Diameter: 4.75 to 33 inch
- Length: 3.5625 to 18.5 inch
- Features: Bore Keyway, Slip Clutch / Disengagement Torque Limiter
-
Description: Shaft to shaft friction clutches
- Torque Rating: 1.33333333333333 to 62.5 Ft-lbs
- Bore Diameter: 0.236 to 1.26 inch
- Engagement: Friction
- Mounting: In-line Shafts
-
Supplier: DEPRAG, Inc.
Description: Maximum flexibility Powerful Economic and reliable Operator friendly The cordless screwdriver with mechanical shut-off clutch is the alternative option for assembly when no air supply is available or the use of cabled tools is inadvisable. Our range of handheld electric screwdrivers
- Torque Range: 0.737463126843658 to 4.42477876106195 Ft-lbs
- Rated Free Speed: 650 to 1,000 rpm
- Operating Noise Level: 68 dB
- Drive Size: 1/4" Hex
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Starter Overrunning Clutch Drive provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: moment of inertia of the clamping elements. They also have a low free-wheeling frictional torque. Drawn cup roller clutches can be used in a wide variety of applications, for example as indexing elements, back-stopping clutches or overrunning clutches. The drawn cup roller clutch fulfils the
-
Supplier: jbj Techniques Limited
Description: These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide range of
- Power: 268.044076980564 to 509.2837462630716 HP
- Rotational Speed: 3,000 to 3,200 rpm
- Weight: 176.4 to 220.5 lbs
- Shaft: In-line
-
Supplier: Formsprag Clutch
Description: Available in six sizes, the Formsprag RL Clutch is a sprag type no-back which permits transmission of driving torque from input to output shaft in both directions of rotation, but restrains any feedback torque of the driven load from rotating the output shaft in either direction
-
Supplier: Lowell Corporation
Description: Lowell Corporation One Way Sprocket for original equipment manufacturers and plant operation. One Way Roller Clutches, One Way Sprocket Clutches. Economical to buy, easy to apply, simple to use. Pick the size of the sprocket needed and we’ll build it into an assembly. Or substitute a pulley, etc.
- Bore Diameter: 0.562 to 1.25 inch
- Length: 0.812 to 1.678 inch
- Shaft: In-line
- Mounting: In-line Shafts
-
Description: Shaft to shaft friction clutches
- Torque Rating: 0.166666666666667 to 8.33333333333333 Ft-lbs
- Bore Diameter: 0.236 to 1 inch
- Engagement: Friction
- Mounting: In-line Shafts
-
Description: Shaft to shaft friction clutches
- Torque Rating: 0.00333333333333333 to 2.21666666666667 Ft-lbs
- Bore Diameter: 0.1575 to 0.315 inch
- Engagement: Friction
- Mounting: In-line Shafts
-
Supplier: Renold Canada
Description: A medium to large power capacity sprag clutch and flexible coupling combination range. Features SO series clutch combined with Pinflex coupling allowing for angular, parallel and axial misalignment Absorbs vibration and shock loads SO series clutch with two flexible half
- Torque Rating: 7,120 Ft-lbs
- Rotational Speed: 3,600 rpm
- Bore Diameter: 2.25 to 6.875 inch
- Diameter: 6 to 14.96 inch
-
Description: Shaft to shaft friction clutches
- Torque Rating: 1 to 8.33333333333333 Ft-lbs
- Bore Diameter: 0.25 to 1 inch
- Engagement: Friction
- Mounting: In-line Shafts
-
Supplier: Autotronics, Inc.
Description: Our custom design services take your product from concept through production. Included in the design and development process are the mechanical and electronic design, rapid prototyping, and design and fabrication of test fixtures. Environmental testing is available as required. With over 50
-
Supplier: Boston Gear
Description: result of many years of manufacturing and application experience. As such, they are both rugged and reliable, providing maximum performance. Our clutch and brake product line includes four major groups: C-face clutch/brakes, C-face clutches, foot mounted clutch/brakes and shaft
- Torque Rating: 20 to 150 Ft-lbs
- Rotational Speed: 3,600 to 4,500 rpm
- Shaft: In-line
- Application: Industrial / General Purpose
-
Supplier: Radwell International
Description: SPRAG CLUTCH, MECHANICAL CLUTCH, 1/2 IN BORE, 41.28MM OD, 28.6MM L. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
lever may be actuated by solenoids, cylinders, mechanical linkages or even manually. The self-contained lever-controlled ratchet clutch is intended to compete with (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-
gear, Lowell can accommodate you. If you need a mechanical ratchet clutch in a free running neutral position, we are happy to customize your part to meet your specific needs. We can even accommodate more complex customizations like using exotic materials or a completely new design. Contact us today (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
ring is the basic component of a one-way sprocket, overrunning clutch, (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Applications Bearing Preload Systems Valves Mechanical Seals Clutches Electrical Connectors Fuel Cells Motion Control Equipment Precision Mechanical Assemblies Lisheng Spring (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Replacing a diesel engine does not automatically mean replacing the equipment it drives. The mechanical interface deserves examination before the retrofit arrangement is decided. In one project, jbj Techniques connected (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Automotive: In clutches, brakes, and other mechanical components. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
equipped with a mechanical visual position indicator. Other features include mechanical stops, two SPDT auxiliary switches, heater, thermostat and built-in thermal protection that prevent motor burnout. All units are available with a clutch-less manual override (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Automated Manual Transmission (AMT) systems require fast and reliable actuation to support gear shifting and clutch control. The drive motor must respond quickly while maintaining stable torque output under frequent operating cycles and demanding automotive conditions. The Power Motor PT (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Selecting a Wrap Spring Clutch/Brake for Optimal Performance and Long Service Life
Clutches and brakes are among the most critical elements of many motion control systems. The. two most widely used types of clutches are electro mechanical friction and wrapped spring. When selecting a clutch, electro mechanical friction types usually come to mind first, but the. frequently
-
A Guide to Indexing, Overrunning and Backstopping Clutches
Mechanical clutches are a vital component of many power transmission systems where you need to apply torque in one direction of rotation. Recent innovations in clutch design and technology are making these products even more reliable and efficient.
-
Forget About Noisy Gears: Marposs Nvh To Support Our Customers In Achieving Silent Drivetrains
improvements to deal with recuperation requirements. In EVs and HEVs noise from ICE is intermittent or no longer present, and the contribution of transmission noise to overall vehicle noise becomes dominant. Noise has thus become not only a mechanical issue for the performance of the transmission, but also