Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity 10kg Resolution: 0.05kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity 2kg Resolution: 0.01kg Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and
- Device: Gauge / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: The rugged construction of the DFG81 gauges will withstand your industrial environments yet remain accurate to ±0.3%. The DFG81 gauges are sold as kits complete with gauge, hard carrying case, five measuring tips as well as a 3 inch extension rod. The ergonomic design makes it
- Force Measurement Range: 2 to 100 lbs
- Force Accuracy: 0.3 ±% Full Scale
- Display Type: Analog Meter
- Special Type: Battery Powered, Handheld, Portable
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity 20lb Resolution: 0.1 lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and
- Force / Load Rating: 20 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Capacity 5lb Resolution: 0.025lb Metric Scale Aluminum Housing Outstanding accuracy (±0.2% FS) Peak mode, Easy push-button reset; holds peak at maximum readings Precision gauge movement allows user to observe force changes as they occur Exceptionally rugged and
- Force / Load Rating: 5 lbs
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Push/Pull Force Gauge
- Force / Load Rating: 100 lbs
- Output: Analog Frequency
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Mechanical force gauge
- Force / Load Rating: 30 lbs
- Output: Analog Frequency
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Mechanical force gauge
- Force / Load Rating: 20 lbs
- Output: Analog Frequency
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Mechanical force gauge
- Force / Load Rating: 2 lbs
- Output: Analog Frequency
- Device: Gauge / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: The DFG82 series laboratory grade mechanical force gages are durable yet highly accurate, making them ideal for your tension and compression quality control measurements. The DFG82 gauges are sold in kits, complete with meter, hard case, measuring adapters (flat head, cone,
- Force Measurement Range: 2 to 100 lbs
- Force Accuracy: 0.1 ±% Full Scale
- Display Type: Analog Meter
- Special Type: Battery Powered, Handheld, Portable
-
Supplier: Accuris
Description: Connectors for electronic equipment - Tests and measurements Part 16-5: Mechanical tests on contacts and terminations - Test 16e: Gauge retention force (resilient contacts)
-
Supplier: Accuris
Description: Connectors for electronic equipment - Tests and measurements - Part 16-5: Mechanical tests on contacts and terminations - Test 16e: Gauge retention force (resilient contacts)
-
Supplier: Dillon Force Measurement
Description: Proven accuracy and ruggedness sets our mechanical force gauge apart in the force measurement industry. The "D" shaped deflection beam is the heart of the Force Gauge system. Highly engineered materials with close machining tolerances and proper heat
-
Description: IEC 60512-16-5:2008 details a standard test method to determine the holding capacity of contacts with resilient features by means of gauges.
-
Supplier: CSA Group
Description: IEC 60512-16-5:2008 details a standard test method to determine the holding capacity of contacts with resilient features by means of gauges.
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the
- Force / Load Rating: 0 to 22,480 lbs
- Force Measured: Compression
- Device: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: Gefran
Description: The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
- Inputs: Strain Gauge / Bridge Input
-
Supplier: Mecmesin Corporation
Description: further analysis Compatible with a range of products... Emperor Lite works with the following Mecmesin products: Instruments Test Systems Advanced Force Gauge (AFG) MultiTest-d motorised test system Basic Force Gauge (BFG) MultiTest-x console-controlled test system Try
- Features: Automatic Test Reporting, Data Acquisition Capability
- Applications: Mechanical Test
- Computer Platform: PC
-
Supplier: Gefran
Description: The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this
- Bandwidth: 0.04 kHz
- Input Impedance: 0.001 Mohms
- Operating Temperature: 32 to 149 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: S. Himmelstein & Company
Description: Summary Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: AMETEK Sensors, Test & Calibration
Description: capacities, these rugged mechanical instruments accurately measure (+0.5% FS) instantaneous push or pull forces generated by the test subject. A calibrated dial shows instantaneous force. An easy-to-use peak force switch freezes the pointer at the maximum force for
-
Supplier: CSA Group
Description: IEC 60512-16-9:2008 details a standard test method to determine the holding capacity of grounding contact springs by means of gauges.
-
Supplier: Transducer Techniques, LLC
Description: TLL SERIES CAPACITY RANGES: 5K, 10K, 20K, 30K, 50K lb Our TLL Series load cells are offered as an economical method for accurately measuring in line tension forces. Best results are obtained when loaded through spherical rod end bearings or similar "universal" mechanical linkage.
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: Marposs Corp
Description: DESCRIPTION Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes. It features a ball cage anti rotation system that guarantees a repeatability range value (max-min) of less
- Range: 0.0787402 to 0.393701 inch
- Set Range: 0.0787402 to 0.393701 inch
- Measurement Scale / Units: Metric
-
Supplier: S. Himmelstein & Company
Description: Summary Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: Frequency Input
-
Supplier: Gefran
Description: cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that can be
- Number of Digits: 4
- Width: 48 mm
- Height: 48 mm
- Depth: 99 mm
-
Supplier: Marposs Corp
Description: Ball Dimension), Root Diameter and Major Diameter on different types of external gears. The contacts are driven by moving coil actuators that are freely programmable in position, velocity and force, making the gauge smart and easy at the same time. To know more read the article about
-
Supplier: Knick Interface LLC
Description: bridge. In force transducers and load cells, the strain gauges are already mechanically applied in full bridge circuits. These sensors provide a raw signal which is prepared and standardized for further processing using a strain gauge transmitter. The Problem Customary strain
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state,
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Siemens Process Instrumentation
Description: The Al 2xSG 4-/6-wire HS analog input module is the optimal solution when fast measurements are required for sensors based on strain gauge full bridges. The compact design optimizes your use of cabinet space. The fast sampling rate of the Al 2xSG 4-/6-wire HS analog input module enables quick
- Number of Channels: 2
- Sampling Frequency: 10,000 Hz
- Type: Force / Weight, Torque
- Special Type: Modular
-
Supplier: AENOR
Description: Connectors for electronic equipment - Tests and measurements -- Part 16-5: Mechanical tests on contacts and terminations - Test 16e: Gauge retention force (resilient contacts)
-
Supplier: FineTek
Description: available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure is greater than the force
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course,
- Pressure Measurement: Absolute, Vacuum
- Features: Analog Meter, Digital
-
Supplier: Strainsert
Description: Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists of the
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: tecsis LP
Description: The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF is used for a variety of critical in-line force applications including wire line tension
- Force / Load Rating: 2,000 to 200,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
MECO seals are trusted by food, plastics, chemical, battery filler, pulp & paper, and building materials manufacturers worldwide, where we effectively eliminate common issues experienced with other mechanical seals, mechanical packing, and lip seals.
(read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The AZM150 is an electromechanical solenoid interlock in a slim design. Solenoid interlocks are designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The AZM150 solenoid provides a 1500 N locking force to secure the machine (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
, providing mounting flexibility for either left- or right-hinged doors, or sliding guards. The solenoid locking force of 1,000 N keeps the guard door securely locked until dangerous conditions, which may exist even after removal of power, have abated. The AZM300 also has integrated a radio (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
ensures that the force balance equation stays consistent as the seal ascends altitude and runs through various operating conditions. Technetics optimizes our mechanical seals’ engineering design and manufacturing for even the most critical customer applications. NON-CONTACTING LIFT (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
. With dimensions of 119.5 x 40 x 20 mm, it is particularly suitable for small safety gates or maintenance hatches and confined installation spaces. Despite its compact design, the AZM40 achieves a remarkable locking force of 2,000 N. NEW FEATURES LOTO (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
force (milligrams) which then can be multiplied by a constant for bending moment (gram-centimeters or millinewton-meters). For tubing, we recommend using the scale reading only for samples of similar dimensions and material. A complete set of accessory weights is included with every (read more)
Browse Datasheets for Gurley Precision Instruments -
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
resistance strain gauge technology with a compensated strain gauge design to deliver fast response, excellent measurement accuracy, and reliable multi-axis force sensing. Its decoupled mechanical structure (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
response, and excellent repeatability. Its decoupled mechanical structure minimizes long-term crosstalk errors while ensuring stable multi-axis force sensing during continuous industrial operation. Designed for robotics, automation, precision testing, and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Load Cell Enhancement Using Micron Instruments' Semiconductor Strain Gages
A load cell is a transducer that converts an input force into a measurable electrical output. Load cells are built with different force measurement devices; however, strain gage load cells are the most common choice. Strain gages convert mechanical motion into an electronic signal. A change
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
More Information Top
-
SHIMPO Test Instruments - Grainger Industrial Supply
• Mechanical Force Gauge , Range 100 lbMechanical Force Gauge,Range 100 lb .
-
Shimpo MF 5KG Analog Mechanical Force Gauge 5 kg from Cole-Parmer
Shimpo MF 5KG Analog Mechanical Force Gauge 5 kg (Representative photo only .
-
Shimpo MF 50 Analog Mechanical Force Gauge 50 lb from Cole-Parmer
Shimpo MF 50 Analog Mechanical Force Gauge 50 lb (Representative photo only .
-
Force
PS - High Precision Mechanical Force Gauge .
-
SHIMPO Mechanical Force Gauge,Range 20 Kg - Force Gauges - 4TLG1|MF-20KG - Grainger Industrial Supply
• Mechanical Force Gauge ,Range 20 Kg .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5678/EID-THESIS.pdf?sequence=1
Mechanical Force Gauges [Brochure].
-
An improved laboratory reattachment method for the rapid assessment of adult barnacle adhesion strength to fouling-release marine coatings
… coatings evaluated with the original reattachment method, adult barnacles 5–8 mm in base plate diameter were exposed to a force applied to the edge plate at the base parallel to the substratum using a handheld mechanical force gauge until the barnacle detached …
-
Physical Properties of Fruit and Seeds Ingested by Primate Seed Predators with Emphasis on Sakis and Bearded Sakis
Puncture resistance of fruit pericarp was tested on the same day as collected using a mechanical force gage (models FDK 10 and 30, capacities of 5 and 10 kg, respectively: Wagner Instruments, P.O. Box 1217, Green- wich CT 06836).
Indicates content that may require registration and/or purchase.