Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beswick Engineering Co., Inc.
Description: The push-button actuator attaches to the stem of Beswick's two and three-way stem actuated valves. It is designed to permit manual operation of the valve or mechanical actuation where a large target area is required. Materials: Brass body
- Features: Direct Acting
- Valve Motion: Linear Motion Valve
- Actuation Method: Manual
- Operation: On / Off (isolating)
-
Supplier: Allied Electronics, Inc.
Description: Valve, mechanical actuator - black 2 position push button selector, 5 port
-
Supplier: Allied Electronics, Inc.
Description: sizes, and the capability of mounting a variety of interchangeable actuator assemblies to meet system requirements. 2, 3 and 5 Port Valves Available Variety of Actuator Styles Panel Mount Valves Available
-
-
Supplier: Allied Electronics, Inc.
Description: sizes, and the capability of mounting a variety of interchangeable actuator assemblies to meet system requirements. 2, 3 and 5 Port Valves Available Variety of Actuator Styles Panel Mount Valves Available
-
Supplier: TE Connectivity
Description: Switch Contact Plating Material : Silver Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 28 Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Plunger Illuminated : No Push
- Maximum Current: 4 amps
- Maximum DC Voltage: 28 volts
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Knowles Electronics, LLC.
Description: Pushbutton overtravel design enables electrical contact prior to full pushbutton travel for superior mechanical actuation. Features 1.90mm diameter is smallest on market Overtravel allows for mechanical activation applications with greater tolerance Round flexible leads Oversize knob
-
Supplier: Indelac Controls, Inc.
Description: Model PBOC-10 is a compact push button control station normally located at the actuator, however there are many applications requiring that the control be in a distant location. It is available with momentary contact or mechanical interlocking switches to meet the
- Length: 6 to 12 inch
- Width: 6 to 12 inch
- Current: 1.2 to 10 amps
- Voltage: 12 to 230 volts
-
Supplier: Waytek, Inc.
Description: maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings,
- Features: Weather Resistant / Waterproof
-
Supplier: SCHURTER Inc
Description: Description Mechanical switch with stroke MO (Momentary) RGB illumination With torsion protection for easier positioning M12-8 pins Easy and fast installation Unique Selling Proposition Attractive tactile feedback High quality materials Long life span Color marking and variety of design
- Maximum Current: 0.1 to 2 amps
- Maximum DC Voltage: 24 volts
- Features: CE Certified, Illuminated Switch, RoHS
- Switch Function: Momentary Contact
-
Supplier: SEYI America Inc.
Description: adopted with a thin brake motor and operated with push buttons. It provides stable positioning accurancy and quick adjustment.。 2. Digital Die Height Indicator Motorized slide adjusting device fitted with 0.1mm increment digital die height indicator. 3. Dual Safety Valve The interlock
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: thin brake motor and operated with push buttons. It provides stable positioning accurancy and quick adjustment.。 2. Digital Die Height Indicator Motorized slide adjusting device fitted with 0.1mm increment digital die height indicator. 3. Dual Safety Valve The interlock mechanism on
- Capacity / Operating Force: 160 tons
- Stroke: 5.118113 to 7.87402 inch
- Rate: 30 to 85 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SCHURTER Inc
Description: Description Mechanical switch with stroke MO (Momentary) With or without illumination With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Indicator elements in identical design as push buttons Unique Selling Proposition
- Maximum Current: 0.1 to 10 amps
- Maximum DC Voltage: 24 volts
- Features: CE Certified, Illuminated Switch, RoHS
- Switch Function: Momentary Contact
-
Supplier: Banner Engineering Corp.
Description: Overview Electro-Mechanical 30 mm E-Stop Push Buttons Four styles of actuators: standard, illuminated, lockable, and illuminated lockable Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard) operation per IEC60947-5-5 Latching
- Reset/Release Operation: Pushbutton
-
Supplier: SCHURTER Inc
Description: Description Mechanical double pole switch with stroke MO (Momentary) With or without illumination Small installation depth With torsion protection for easier positioning Solder terminal Indicator elements in identical design as push buttons Unique Selling Proposition Attractive
- Maximum Current: 0.1 to 3 amps
- Maximum DC Voltage: 24 volts
- Features: CE Certified, Illuminated Switch, RoHS
- Switching Mechanism: DPDT
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Radwell International
Description: 1/8 MECHANICAL VALVE, MUSHROOM TYPE PUSH BUTTON, NPT, B TYPE, 2 POS 3 PORT N/O N/C, STANDARD MOUNT, GREEN ACTUATOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Media: Air
-
Supplier: MAMCO
Description: Momentary action- when the air button is pushed, the air switch is actuated. When the air button is released the air switch returns to its normal state. 2) Alternate Action (also referred to as latching)- The first push of the air button actuates the air switch. The
- Operating Temperature: 14 to 185 F
- Number of Throws: Double Throw, Single Throw
- Tech: Electro-mechanical
- Material: Gas, Liquid
-
Supplier: CSA Group
Description: proper monitoring, control and maintenance of the equipment or process; facilitate the rapid recognition of control conditions and actuator positions. This Standard is for general application: from simple cases such as single indicator lights, push-buttons, mechanical
-
Supplier: REED-Direct
Description: COUNTER, HAND TALLY Sturdy 4-figure hand-operated reset counter Heavy gauge steel case and base are chrome plated to resist damage from perspiration Hand tally features push button actuator and handy thumb ring for easy operation Recommended for applications where operator must
- Number of Digits: 4
- Reset: Manual
- Technology: Pushbutton / Manual Counters
-
Supplier: Indelac Controls, Inc.
Description: This control package is available on all ICI electric actuators. It is normally mounted on the actuator but can be mounted along side the actuator and hard wired to the actuator. These controls panel are equipped with NEMA Type 4 enclosures as standard (other enclosure
- Length: 6 to 12 inch
- Width: 6 to 12 inch
- Current: 1.2 to 10 amps
- Voltage: 12 to 230 volts
-
Supplier: steute
Description: constant contact pressure up to switching point Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available on request Available on request with mechanical latching V: release by means of push-button (only slow
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 80 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: Honeywell Sensing & IoT
Description: The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety Switches are not, however, to be used as
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety Switches are not, however, to be used as
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety Switches are not, however, to be used as
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety Switches are not, however, to be used as
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 3 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: TE Connectivity
Description: Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to
- Continuous Current Rating: 50 amps
- Rated Breaking Capacity (Icn): 1,000 amps
- Manual Actuator Type: Other
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: emergency stop process cannot be interrupted by jamming elements. Features Push to Actuate, Turn to Release Choice of Actuator Features Positive-Action Mechanical Movement Sequence Operator Position Indicator (Green Ring) Visible from Side When Pushbutton Is Not Depressed
-
Supplier: Bansbach Easylift®
Description: Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds · chairs · tables · etc. The release system can be operated with just a pull/push of a lever or click of a button. Release systems
- Type: Lever / Control Head
-
Supplier: Bansbach Easylift®
Description: Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds · chairs · tables · etc. The release system can be operated with just a pull/push of a lever or click of a button. Release systems
- Type: Lever / Control Head
-
Supplier: Bansbach Easylift®
Description: Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds · chairs · tables · etc. The release system can be operated with just a pull/push of a lever or click of a button. Release systems
- Type: Lever / Control Head
-
Supplier: Euchner-U.S.A., Inc.
Description: block dimensions Up to 3 contacts per direction Center push button Directional interlocks available Increase safety Optional mounting within pendant housing Benefits Modular design Allowing for custom contact and position configuration Variety of handle styles and shaft lengths Robust
- Operating Temperature: -13 to 149 F
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: Moxa Inc.
Description: The ioLogik R2000/4000 series was designed for system integrators to acquire and control remote digital and analog devices over both RS-232 and RS-485 connections. Different types of digital on/off devices can be controlled, including proximity switches, mechanical switches, push
- Digital I/O Channels: 20 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Uehling Instrument Company
Description: alarm sounds and a message pad flashes to inform the user why the alarm has sounded. A reset push-button silences the audible alarm. Thereafter, the message pad remains illuminated until the alarm condition has been corrected. Should another channel(s) sense an alarm condition, the
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Output Options: Switch or Alarm Signal
- Specific Detectable Liquid Types: Water
Find Suppliers by Category Top
Featured Products Top
-
-up of the machine is prevented. Emergency Exit and Emergency Release In addition, the new versions of the AZM40 solenoid interlock can be extended with an emergency exit or emergency release. Two different styles are available, as a lever or a push-button (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
actuation options. Key Benefits Push to close convenience Ease of installation Visible or hidden access alternatives Indoor and outdoor options Mechanical and magnetic solutions Non-locking and locking styles available (read more)
Browse Latches Datasheets for Southco -
standard features as Series 19 product line including a heater, one set of dry contacts for PLC confirmation and one for alarm reporting, OLED screen with push buttons, local controls and a QR code for easy and instant access to user manuals. All Asahi/America Series 19 electric actuators have a (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
offers a predefined standard range with many visual and functional options to choose from. These features allow the customer to adapt the push button, or the switch in general, to their individual electrical and mechanical requirements. The CPS series uses capacitive (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
release systems can also be used to actuate two springs with one button, or one spring with two buttons. Buttons are available in elegant aluminum or black plastic. (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
installation. Operation When the trip-wire is pulled, the positive-opening NC contact(s) are forced to open via a direct mechanical linkage with the actuating shaft … resulting in machine stoppage. If the trip-wire goes slack (e.g. breaks or is cut) the (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
swings, without jamming your Pick & Place line? The answer combines three things that rarely live together: A calibrated actuation force that remains constant throughout the product's life. Mechanical resilience that (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
. In addition, a push button is available, which can be individually adapted to customer requirements using the colored push button caps supplied. The pushbutton can be used for tasks such as a reset function or a request to open the guard door. The door handle system is universally designed (read more)
Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
actuators convert temperature change into a mechanical force to push/pull, open/close or move a load. The (read more)
Browse Control Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
an electric charge in response to applied mechanical stress. The word Piezoelectric is derived from the Greek piezein, which means to squeeze or press, and piezo, which is Greek for "push". One of the unique characteristics of the piezoelectric effect is that it is reversible, meaning that materials
More Information Top
-
SMC Corporation - NVM130-N01-34B - Solenoids/Valves - Mechanical/In-Line - Allied Electronics
Valve, mechanical actuator - black 2 position push button selector, 5 port .
-
SMC Corporation - NVZM450-N01-34B - Solenoids/Valves - Mechanical/In-Line - Allied Electronics
Valve, mechanical actuator - black 2 position push button selector, 5 port .
-
Understanding ANSI/ISO Schematic Symbols for Fluid Power Components
Mechanical actuators would include springs, push buttons , plungers, levers and cam rollers.
-
OEM Automotive Electronics - World - 2013
When the driver pushes the EPB button , electro- mechanical actuators apply a calliper on each rear wheel.
-
http://eprint.iacr.org/2005/052.pdf
In this method the card is active only when a the card owner takes some action, using an on-card mechanical or biometric actuator (e.g., an on-card push button or fingerprint scanner).
-
Picking Virtual Pockets using Relay Attacks on Contactless Smartcard
In this method the card is active only when a the card owner takes some action, using an on-card mechanical or biometric actuator (e.g., an on-card push button or fingerprint scanner).
Indicates content that may require registration and/or purchase.